The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow Meter from Eastern Instruments can accurately measure the mass flow of a variety of corn products from whole corn to ground or milled corn and even corn flour and dust. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter offers a more accurate method of measuring flowable solids than using an impact meter as the CentriFlow® actually measures the centripetal force exerted on the measurement element as particles slide over, rather than impact, the measurement pan. Read more...
More Product Announcements from Eastern InstrumentsEastern Instrument's Solids Flow Measurement products allow precise and accurate measurement and control of virtually all aspects of plastics manufacturing. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow Meter from Eastern Instruments will accurately measure a variety of grains such as wheat, corn and soy beans for a variety of applications. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from 1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Read more...
More Product Announcements from Eastern InstrumentsThe CentriFlow BWS is an extremely accurate yet low cost, gravimetric weigh scale for the measurement of corn, rice, wheat and other grains while in process. Read more...
More Product Announcements from Eastern InstrumentsThe range includes:
Type 6M.Tx – Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications.
Technical features:
- True-RMS AC and DC measurements
- Accuracy class: 0.5% F.S.
- Up to 300 A – 800 V AC
- Up to 400 A – 1000 V DC measurement<.../li>
Omnetics Circular Connectors Offer Both Micro and Nano Interconnects for Highly Portable Electronic Systems, Meeting the Needs of Designers Looking for Size Reduction Options and Cable Flexibility Wide range of circular connector sizes and styles provide options for custom design cables. Read more...
More Product Announcements from Omnetics Connector Corporation