Pratt & Whitney Measurement Systems, Inc.

The Universal Supermicrometer (Models 501 & 504) is a dual-function bench micrometer for precise measurement of internal and external parts, threads, bores, and gages. Ideal for aerospace and industrial applications, it supports high-accuracy part inspection and in-house calibration, with accessories, leasing options, and virtual demonstrations available. Read more...

More Product Announcements from Pratt & Whitney Measurement Systems, Inc.
Unigraf

UTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments. Read more...

More Product Announcements from Unigraf
Innovative Sensor Technology IST USA Division

Measurement Principle

Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the amount of heat that is transferred. By knowing the temperature of the medium, the flow r... Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

Air flow meters in ventilators are used to control the airflow, which is an important factor. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow measurement, but they have a relatively large thermal mass. An IST flow sensor enables the possibility to have a better and more accurate adjustment... Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division

Out now: White paper on moisture in oil sensor

To operate a gearbox, a transformer or an industrial plant safely and stable over a long period of time, monitoring the condition of lubricants with process sensor technology is recommendable. iST now published a white paper on its moisture-in-oil sensor.

Prime oil condition is essential for a smooth operation of... Read more...

More Product Announcements from Innovative Sensor Technology IST USA Division
WAGO

Everything you need to know about WAGO products at your fingertips. The new WAGO app gives you product information, can help calculate specs for your project, find distributors and much more. Download now on the App Store and Google Play! Read more...

More Product Announcements from WAGO
FARO CREAFORM

Scannable the Unscannable: Capturing 3D Measurements on Massive Mining Equipment Read more...

More Product Announcements from FARO CREAFORM
Panametrics

The DewPro MMR30 is a compact, mid-range moisture
transmitter designed specifically for refrigeration dryer
manufacturers and users. The DewPro MMR30 measures dew
point at line pressure or atmospheric pressure and installs
easily on a dryer outlet header. Read more...

More Product Announcements from Panametrics
Holykell Technology Company Limited

HPT621 capacitive level sensor features imported IC chips for high precision. Its 304 stainless steel probe resists corrosion and high temperatures, with a sensitive tip that supports on-site zero and full-scale calibration. It withstands up to 200°C (customized), resists adhesion and foam, and works with fuels, water, and chemicals. Read more...

More Product Announcements from Holykell Technology Company Limited