The Superdew 3 WP dewpoint hygrometer from Shaw Moisture Meters provides precise trace moisture measurement in process gases and compressed air. Built for demanding industrial environments, it features a durable IP65 (NEMA 4X) enclosure, SHAW sensor technology and flexible installation for accurate, long-term dewpoint monitoring. Read more...
More Product Announcements from Shaw Moisture MetersThe redesigned ETF 012 electronic hygrotherm sets a new benchmark in temperature and humidity control for enclosure applications. Read more...
More Product Announcements from STEGOThe Universal Supermicrometer (Models 501 & 504) is a high-precision bench instrument for aerospace inspection and calibration. It measures internal and external parts, threads, bores, and gages, supporting quality control and in-house calibration to ensure accuracy and reliability in demanding aerospace manufacturing environments. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.The Labmaster Universal Model 1000A is a high-precision length measuring machine for automated ID, OD, and gage calibration. Featuring laser interferometer technology, air bearings, and computer-controlled positioning, it delivers fast, repeatable, operator-independent
BinMaster's newest compact non-contact radar level sensors, the CNCR-400 series, provide smart inventory control in a small stainless-steel housing, designed for food, beverage, and pharmaceutical manufacturing. Read more...
More Product Announcements from BinMaster, Inc.UCD-500 Gen2 is a DP 2.1 Link Layer CTS Test Tool. It supports testing DP Sinks and Sources with UHBR 20 Max Bit Rate Capability with both USB-C and DP connectors.
UCD-500 Gen2 supports:
- Link Layer CTS
- 10, 13.5 and 20 Gbp/s lane rates
- Video modes up 8K@60Hz and 16K@60 Hz (with DSC)
- HDCP 2.3 CTS for receivers transmitters and repeaters...
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance
Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing with significantly improved accuracy, repeatability, and speed.
Powered by Unigraf Vision Intelligence
... Read more... More Product Announcements from UnigrafThe Universal Supermicrometer (Models 501 & 504) is a dual-function bench micrometer for precise measurement of internal and external parts, threads, bores, and gages. Ideal for aerospace and industrial applications, it supports high-accuracy part inspection and in-house calibration, with accessories, leasing options, and virtual demonstrations available. Read more...
More Product Announcements from Pratt & Whitney Measurement Systems, Inc.UTC-274 is a test automation tool for testing two USB-C products in production line and R&D environments. Read more...
More Product Announcements from UnigrafMeasurement Principle
Thermal mass flow sensors utilize heat transfer principles to determine the flow velocity of a fluid. As fluid passes across the sensor, heat is carried from the sensor to the medium. This relationship is dependent upon the flow rate. As flow increases, so does the amount of heat that is transferred. By knowing the temperature of the medium, the flow r... Read more...
More Product Announcements from Innovative Sensor Technology IST USA Division