Holykell Technology Company Limited

HPT621 capacitive level sensor features imported IC chips for high precision. Its 304 stainless steel probe resists corrosion and high temperatures, with a sensitive tip that supports on-site zero and full-scale calibration. It withstands up to 200°C (customized), resists adhesion and foam, and works with fuels, water, and chemicals. Read more...

More Product Announcements from Holykell Technology Company Limited
AgozTech LLC

Discover reliable chargers for mobile devices, including mobile scanners, POS handhelds, and more. Our chargers ensure fast, efficient power delivery, keeping your devices charged and ready for use, enhancing productivity in fast-paced work environments across various industries. Read more...

More Product Announcements from AgozTech LLC
Churod Americas, Inc.

Churod's BPS series pressure sensor provides a class-leading solution. Three power modes mean less power use; parameters are customizable via CAN or PWM. Read more...

More Product Announcements from Churod Americas, Inc.
kTB Solutions

HM5000HD series high-resolution oscilloscope features a maximum bandwidth of 1 GHz and a sampling rate of up to 5 GSa/s. Read more...

More Product Announcements from kTB Solutions
DOD Technologies Inc.

A leading Ontario hospital, with EllisDon Facilities Services, deployed the DOD64 FTIR Gas Detector to automate anesthesia gas monitoring. The system provides 24/7 detection of sevoflurane, desflurane, halothane, nitrous oxide, and formaldehyde, reducing costs, increasing safety, ensuring compliance, and improving staff productivity compared to manual testing. Read more...

More Product Announcements from DOD Technologies Inc.
Cygnus Instruments Limited

Hazardous area operators face relentless pressures: high temperatures, volatile conditions, tight compliance expectations - and corrosion that never waits. Read more...

More Product Announcements from Cygnus Instruments Limited
Cooner Wire Company

Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these... Read more...

More Product Announcements from Cooner Wire Company
Panametrics

The PM880 hygrometer is a complete, intrinsically safe, portable
system with options and accessories to meet all industrial moisture
measurement needs. Read more...

More Product Announcements from Panametrics