Cooner Wire Company

Cooner Wire provides flexible wire & cable solutions that meet the requirements and exceed the expectations of industry leaders in the medical electronics, computer, aerospace, telecommunication, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these... Read more...

More Product Announcements from Cooner Wire Company
Panametrics

The PM880 hygrometer is a complete, intrinsically safe, portable
system with options and accessories to meet all industrial moisture
measurement needs. Read more...

More Product Announcements from Panametrics
Win Source Electronics

Compare JST ZER, PH, and XH series connectors for signal, consumer, and industrial applications. Choose compact, legacy, or high-current solutions with confidence. Read more...

More Product Announcements from Win Source Electronics
E-Z-HOOK, a division of Tektest, Inc.

Wire spools with a variety of options are available in standard and custom combinations. Including but not limited to:

Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber

Wire Gauge (AWG): 28-14

Lengths: 100, 500, 1000 foot spools, and custom

Colors: 10 Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.

Offering nail clips, test terminals and harness board nails.

E-Z-Nailclip™ and bread boarding kits are ideal for holding wire ends firmly in place. Nail clips provide efficient harness board construction and can be driven directly into wood like a nail or used in predrilled holes and breadboards. Harness board nails are available from 1.25" to 5" in length and... Read more...

More Product Announcements from E-Z-HOOK, a division of Tektest, Inc.
PCE Instruments / PCE Americas Inc.

Real-time current, voltage and power consumption measurement / Built-in data recorder with adjustable rate / Includes current clamps, alligator clips, test leads, SD card memory and 2-year warranty against manufacturer defects! Read more...

More Product Announcements from PCE Instruments / PCE Americas Inc.
Molex Signal Tech Industrial Ltd.

Smiths Interconnect helps protect crops by charging agricultural drones

As the agricultural industry continues to evolve, manufacturers are looking for new solutions to increase their yields while also limiting their impact on the environment and conserving resources. The use of agricultural drones is one of the ways they are doing this to care for and protect their crops. Unmanne... Read more...

More Product Announcements from Molex Signal Tech Industrial Ltd.
DigiKey

High-speed cable assemblies with micro coax and twinax cable for differential and single-ended applications Read more...

More Product Announcements from DigiKey
Unigraf

Unigraf Vision Intelligence delivers pixel perfect accuracy and drastic reduction in test duration. Read more...

More Product Announcements from Unigraf