The thermal shock chamber simulates temperature and environmental changes to test and verify products. Widely used across solar, automotive, electronics, aerospace, batteries, and more, it helps shorten development cycles and enhance product quality and reliability. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedHAST test chambers come in two types:
✅ Unsaturated: Suitable for short-term rapid testing (such as initial screening of product waterproofing performance), temperature and humidity ≤95%RH
✅ Saturated: Used for long-term reliability verification (such as battery/chip life testing), capable of achieving 100%RH saturation. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedCorech MSG9K40G is a 9 kHz to 40 GHz low phase noise signal generator module designed for OEM integration and automated RF test systems, offering wideband coverage and stable signal output in a compact module format. Read more...
More Product Announcements from Corech MicrowaveThe CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Read more...
More Product Announcements from Corech MicrowaveA compact and scalable dynamic signal analyzer designed for vibration, noise, and structural testing. Delivers high sampling accuracy, low noise performance, and flexible multi-channel expansion—ideal for both lab and field applications. Read more...
More Product Announcements from ECON Technologies Co.,LtdHypersen point chromatic confocal sensor enables non‑contact, high‑precision measurement of glass thickness, flatness and surface profile. Ideal for automotive, optical and display glass inline inspection with stable performance on transparent surfaces. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.Reliable compression load cell with high accuracy, stable performance, and support for force measurement from 0 to 10 tons, perfect for industrial and testing applications. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.The rapid temperature change test chamber is suitable for testing the performance indicators of aerospace products, information electronic instruments, materials, electrical and electronic products, and various electronic components under conditions of rapid temperature changes. Read more...
More Product Announcements from Guangdong Atmars Industry Co., LimitedEfficiency: 84%
Electrical Phase: 1
Input Voltage: 90-264Vac, 120-370Vdc
Number of Outputs: 2
Output Current: 2.5A
Output Power: 30W
Output Voltage: 12-15V Read more...
More Product Announcements from TPS Elektronik GmbHBandwidth: DC-50MHz
Output sensitivity: 1V/10A (30A, 10X), 1V/2A(6A, 2X)
Power supply: DC 5V 3A
Ranges: 6A(2X)/30A(10X)
Rise Time: ≤7ns Read more...
More Product Announcements from TPS Elektronik GmbH