Triple/S Dynamics, Inc.

A horizontal-motion conveyor can smoothly and efficiently move a huge variety of materials, such as polymers, hot potash, borax crystals, potato chips, and breakfast cereal, without damaging, segregating, stratifying or aerating them. This article answers common questions about horizontal-motion conveyors and how to apply them.

The horizontal-motion conveyor (also called a horizon... Read more...

More Product Announcements from Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.

The Slipstick conveyor has the ability to reverse the motion of the conveyor for multiple outputs for heavy duty.

Learn More Today Read more...

More Product Announcements from Triple/S Dynamics, Inc.
Ellsworth Adhesives

KitPackers is a custom packager of one component and two component resins such as adhesives, encapsulants, sealants, coatings, greases, lubricants and a wide variety of other industrial chemicals. Read more...

More Product Announcements from Ellsworth Adhesives
EXAIR

EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability. Read more...

More Product Announcements from EXAIR
EXAIR

As manufacturing processes continue to evolve, ensuring efficiency and safety in industrial environments has never been more crucial. That’s why EXAIR is excited to introduce Catalog 36—a full-color, in-depth resource designed to help businesses tackle conveying, cooling, cleaning, blowoff, drying, coating and static control challenges. Read more...

More Product Announcements from EXAIR
AgozTech LLC

AgozTech Almex mobile computer carrying case helps field service, facilities, and route teams keep handheld devices protected, accessible, and ready for daily work. Read more...

More Product Announcements from AgozTech LLC
Hangzhou Chinabase Machinery Co., Ltd.

High-quality industrial chains with excellent wear resistance, strength, and durability for mining, conveying, lifting, and agricultural applications. Complete power transmission solutions available, including sprockets, gears, gearboxes, couplings, and custom-engineered components for integrated equipment support. Read more...

More Product Announcements from Hangzhou Chinabase Machinery Co., Ltd.
Links-Japan, LLC

Have you ever experienced a ball transfer unit becoming difficult to rotate or no longer moving smoothly over time? In environments where dust, debris, or water is present, these contaminants can enter the ball transfer unit and accumulate inside, potentially causing poor rotation.

With conventional ball transfer units, debris and water can easily accumulate around the supp... Read more...

More Product Announcements from Links-Japan, LLC
MOCAP LLC

High-Temp Poly Tapes & Discs

Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for 1 hour. Polyimide tapes and discs resist continuous temperatures up to 500°F(260°C) for 1 hour and resist short exposures over 700°F(371°C).
Polyimide is also known by its trade name Kapton™, however M... Read more...

More Product Announcements from MOCAP LLC
JiuJiang Ingiant Technology Co., Ltd.

Heavy-duty top-mount pan-tilt unit (PTU) with worm gear drive, supporting 100kg payload. Features ±0.1° repeatability, 0°~360° continuous pan, -45°~45° tilt, Pelco_D protocol, IP66 rating, and power-off self-lock. Ideal for industrial monitoring, remote sensing, and harsh-environment applications. Read more...

More Product Announcements from JiuJiang Ingiant Technology Co., Ltd.