Linemaster Switch Corporation

The Airval Compact Twin (Twin 3B-30A2-S) provides reliable pneumatic control with two independent pedals in one durable unit.
Each side functions as a three-way momentary switch, supplying air when pressed and stopping flow when released, with an internal exhaust feature under each treadle. Built from formed steel with a black housing, it’s designed for long-life operation and... Read more...

More Product Announcements from Linemaster Switch Corporation
DigiKey

Microchip PIC32CM JH secure low-power 32-bit MCU with integrated hardware security is designed for automotive and industrial applications Read more...

More Product Announcements from DigiKey
NKK Switches

NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and washing. Both PC board and panel mount types are available. Choose between various mounting options wi... Read more...

More Product Announcements from NKK Switches
Linemaster Switch Corporation

The Hercules OX Shield (511-B2OXA), a pedal built for demanding industrial environments where safety and control matter most.
This two-stage momentary DPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, you push your toe against the anti-trip mechanism on the back of the treadle, then press down to reach the first stage for a ligh... Read more...

More Product Announcements from Linemaster Switch Corporation
Linemaster Switch Corporation

The Airval Clipper Wide Treadle (3L-30A2-S) delivers reliable pneumatic control with a broader treadle surface that gives operators greater freedom and comfort in positioning.

This three-way momentary foot switch supplies air when pressed and safely stops flow when released. Built from cast iron with a black housing, it’s made for long-life performance and features a non-ski... Read more...

More Product Announcements from Linemaster Switch Corporation
NKK Switches

SK Series in the Field

Every SK Series keylock is built for a specific job.

From logic level enables to power selection, ESD-sensitive circuits to automated processing on PCBs, the SK Series reflects design choices shaped by practical demands, including direct input from OEMs. Read more...

More Product Announcements from NKK Switches
Linemaster Switch Corporation

The Aquiline Maintained Polymeric (971-DJ) delivers reliability and performance in a compact, durable design.

This maintained model stays engaged once pressed and must be pressed again to release, making it ideal for applications that require a steady on and off position without constant foot pressure. Built from flame-retardant polymeric material rated UL 94 V-1, it features a no... Read more...

More Product Announcements from Linemaster Switch Corporation
New Yorker Electronics Co., Inc.

EAO’s revised Series 04 switching element offers enhanced safety, durability, and sustainability. Featuring new V0-rated materials, black side panels, and improved fire resistance, it maintains the same reliable tactile feedback and compatibility for railway, industrial, and automation systems. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
Linemaster Switch Corporation

The Airval Premier (2P-30A2-S) delivers reliable pneumatic control in a compact, chrome-finished design built for long life operation.

This two way momentary foot switch allows air to flow when pressed and stops when released, providing smooth, consistent performance for demanding applications. The internal valve features a non-ferrous body, stainless steel plunger, and Teflon coa... Read more...

More Product Announcements from Linemaster Switch Corporation
Linemaster Switch Corporation

The Airval Clipper Single 4 Way (4C-30F2-S) is designed for smooth pneumatic control with long life operation.
This switch provides momentary, on-demand control that directs air between two different outputs. With filtered and lubricated air, it handles line pressure up to 150 PSI and can be mounted securely to the floor or equipment.
A common use for a 4 way design is controll... Read more...

More Product Announcements from Linemaster Switch Corporation