The RCA1913 Series from E-Switch is a fully sealed, power-rated rocker switch offering SPST or SPDT contact options. With IP68 protection and UL/ENEC ratings up to 16A, it ensures reliable performance in harsh environments. Fits a 19x13mm panel cutout and is ideal for industrial, appliance, medical, and A/V applications. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.In the development of reliable and robust control panels, touch-sensitive technologies play a crucial role. Read more...
More Product Announcements from EBE Elektro-Bau-Elemente GmbHE-Switch introduces the TD1260 Series detector switch, designed for reliable and precise detection in various applications. With its compact design and high durability, the TD1260 is ideal for use in security systems, automated equipment, and consumer electronics, providing efficient performance in detecting motion or activation events. Read more...
More Product Announcements from New Yorker Electronics Co., Inc.The Hercules Gated OX Shield (511-B2OXGA) is built for demanding industrial environments where safety and precision matter most.
This two-stage momentary SPDT foot switch features an anti-trip treadle mechanism that prevents accidental actuation. To operate, lift the gated safety cover with your foot, push your toe against the anti-trip mechanism on the back of the treadle, and th... Read more...
More Product Announcements from Linemaster Switch CorporationThe Airval Clipper Single (2C-30A2-S) is a 2 way momentary pneumatic foot switch built for reliable on demand control.
It delivers air only while the pedal is pressed and stops immediately when released. Designed for long-life operation, it supports pressures up to 150 PSI with a filtered and lubricated air supply and can be securely mounted to the floor or equipment for stable use!... Read more...
The Airval Classic (3E-20V2-S) is a 3 way variable flow pneumatic foot switch built for smooth and precise control!
Its sturdy base and responsive treadle keep it steady underfoot, while the variable design lets operators adjust airflow based on pedal movement. With filtered and lubricated air, it supports pressures up to 150 PSI for long lasting performance.
You’ll see t... Read more...
The Airval Clipper Twin (3C-30A2-S) is built for dependable performance where precision matters.
Its sturdy base keeps the switch stable during use, and the second treadle allows for control of a secondary function streamlining workflows. Paired with a filtered and lubricated air supply, it handles line pressure up to 150 PSI with ease.
You can find this switch in medical and d... Read more...
Ultra-miniature switches built for today’s tight designs - without compromise.
What’s your top challenge when designing smaller devices?
Get the guide Read more...
More Product Announcements from NKK SwitchesIP67 Rated Rangefinder
Achieving IP67 Sealing Without Sealed Components
Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches. Read more...
More Product Announcements from NKK SwitchesNow Available: Marathon's Class J Fused Disconnect Switch Series
Marathon's Class J Fused Disconnect Switches provide reliable protection, high interrupting capacity and touch-safe design—accepting fuses from all manufacturers for easy installation in industrial, OEM, and critical power applications. Read more...