Improved air-efficiency performance of the YT-1000 electro-pneumatic positioner
At Rotork, we're always looking for new ways to help our customers operate more efficiently and sustainably.
We’ve improved the air‑efficiency performance of our YT 1000 electro‑pneumatic positioner through a cross‑functional engineering effort. Suitable for bo... Read more...
Do you need caps or grips that are anti-static, gas/oil resistant, flame retardant or medical grade? What about temperature or chemical resistance? Rigid or flexible? Smooth or textured? Do you need electrical insulating properties or high tensile strength? MOCAP's Application Advisor helps you determine the best caps or grips for your project
MOCAP is the Leader in Plastic
Read more... More Product Announcements from MOCAP LLCMOCAP flanged polyethylene caps are designed to protect threads with and without o-rings. The natural color of the flanged plastic caps allows visual verification of the o-ring or threads. Flanged caps are easy to assemble or remove by hand or automated equipment.
MOCAP FCS Series flanged polyethylene plastic caps are designed to protect standard straight threads. Th... Read more...
More Product Announcements from MOCAP LLCTraditionally metric means a measurement method based on meter, but when used in sentences as metric gears, it means the sizes of gears are based on the pitch (size) in the unit called module (m). When the unit of Module is used, the pitch can be computed as the multiple of π. For example, if the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The mo... Read more...
More Product Announcements from KHK USA, Inc.AutomationDirect has added IronHorse ACM Series AC drives provide basic V/Hz and sensorless vector control for low-horsepower motors when only single-phase power is available.
These VFDs accept a 120 VAC or 230 VAC single-phase power source and control motors from 1/8 to 3 horsepower. 5 digital inputs, 2 relay outputs, 2 analog inputs, and 1 analog output are standard, along with... Read more...
More Product Announcements from Automationdirect.comA COMPREHENSIVE GUIDE TO ITS MECHANISM, BENEFITS, AND INDUSTRIAL APPLICATIONS Read more...
More Product Announcements from C.I. Takiron CorporationEnabling Quantum Precision: Why Cryogenic 6-Axis Hexapods Matter Read more...
More Product Announcements from PI (Physik Instrumente) L.P.Keeping linear motion systems properly lubricated is critical, but not every application makes routine maintenance easy. That’s why Modern Linear offers integrated lubricators—a simple solution for continuous service. Read more...
More Product Announcements from Modern Linear IncorporatedNovotechnik multi-turn rotary sensors are available in 24 different series/models up to 100 turns. Read more...
More Product Announcements from Novotechnik U.S., Inc.Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state. Read more...
More Product Announcements from Novotechnik U.S., Inc.