Stainless steel barcode scanner holder mounts to conveyor rails, tables, and fixed workstations for secure scanner storage and quick access in high-volume industrial operations. Read more...
More Product Announcements from AgozTech LLCIn the high-speed world of packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential to prevent costly downtime and operational bottlenecks. Read more...
More Product Announcements from DieQua CorporationYunhongda's YHD-55PGM6340 planetary gear motor covers a 6–24V DC operating range, delivering 45–70 RPM speed, 2.5–20A current, and up to 50 N·m torque across configurable operating points, with a 298:1 gear ratio and -30 to 80°C operating range. Shaft length, electrical performance, gear ratio, and encoder can all be customized after evaluation. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Learn to control VFDs with an iCube Controller using iCube Engineer. Read more...
More Product Announcements from Yaskawa America, Inc. - Drives DivisionLearn to control VFDs with an iCube Controller using iCube Engineer. Read more...
More Product Announcements from Yaskawa America, Inc. - Motion DivisionMilvent's MIV-SNAP-16 snap-in breather vents keep battery packs waterproof and breathable in normal operation, then rapidly release internal pressure through an explosion-proof membrane during overheating or short-circuit events to prevent battery pack explosion. Low profile, small size, rated IP68/IP69K with high air flow. Contact us for the full datasheet. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedLispring stainless steel multi-turn wave springs deliver high load capacity, precise deflection, and compact integration with excellent corrosion resistance for aerospace, automotive, medical, and industrial systems. Engineered for both dynamic and static conditions, with dimensions, materials, and surface treatments customizable to your application. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.KOFON®'s AMR Motion Integration Platform combines KGV® drive wheels, Elitewave® strain wave gears, and Rollsate® roller screws into one compact, high-torque, high-precision solution for AMR drive, lift, and actuation systems. Purpose-built for warehouse automation, smart factories, and logistics handling where size, performance, and durability all matter. Read more...
More Product Announcements from KOFON Motion GroupEssen Magnetics' high-strength NdFeB salvage magnets deliver unmatched pulling power for professional recovery and retrieval operations. Corrosion-resistant and precision-built with a dual-eyelet design for two-angle rope attachment, they reliably retrieve metallic objects from water, drains, and industrial sites. Available in multiple sizes, pull forces, and custom eyelet configurations. Read more...
More Product Announcements from Essen Magnetics Pty LtdConstar's brushless DC motor uses electronic commutation to eliminate mechanical brushes, delivering high rotational speed, long lifetime, and minimal maintenance. Compact and power-dense, with short-term overload capability, low EMI, and excellent speed regulation, it suits precision automation, robotics, and medical applications where uptime and reliability matter most. Read more...
More Product Announcements from Constar Motion Co., Ltd