The YHD-60KTYZ AC synchronous motor provides low-speed, high-torque performance, ideal for automation machines. It features CW/CCW rotation and customizable designs with a plastic housing. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.The YHD-BL6366 brushless motor delivers high torque and power, featuring a durable steel shaft, customizable electric performance, and various accessories. Ideal for automotive, industrial, and medical applications. Read more...
More Product Announcements from Shenzhen Yunhongda Motor Co., LTD.Compact BLDC motor delivering high speed, low noise, and stable torque for automotive, medical, and industrial automation systems. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdDesigned for AGVs, robotic equipment, photovoltaic tracking systems, and intelligent logistics, this BLDC geared motor delivers high torque, compact construction, and reliable motion control for demanding automation applications. Read more...
More Product Announcements from 3X Motion Technologies Co., Ltd3X Motion 57 Series brushless DC geared motors with adjustable torque, speed, and IP64–IP67 waterproof options for industrial, manufacturing, and agrifood applications. Read more...
More Product Announcements from 3X Motion Technologies Co., LtdMulti-coil wave springs are made from flat spring material and are suitable for use in applications where a low mounting dimension is required. Both the total length and working height of a multi-coil wave spring are lower than is the case in conventional, round wire springs. For some requirements, this can reduce the installed length by up to 50%. Read more...
More Product Announcements from Zhejiang Lisheng Spring Co., Ltd.Low-profile snap-in battery vents provide waterproof protection, pressure equalization, and emergency pressure relief to improve battery safety and reliability in demanding environments. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedHigh-performance powertrain venting system with dual-effect filtration, IPX9K protection, and two mounting options, ensuring reliability for both traditional and electric drive components in harsh environments. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedMilvent IP67 drain plug with M12x1.5 thread and nut, designed to efficiently remove condensation and prevent water ingress in outdoor telecom, electrical, WiFi/GPS, and lighting enclosures. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., LimitedMilvent battery pack explosion-proof vents provide pressure equalization, rapid pressure relief, and environmental protection for battery enclosures. Designed for EV battery packs and energy storage systems, they help prevent condensation, extend seal life, and maintain enclosure reliability. Read more...
More Product Announcements from Shenzhen Milvent Technology Co., Limited