Avantier produces custom and stock bandpass filters designed to transmit specific wavelength ranges while blocking unwanted light. Options include UV, VIS, NIR, SWIR, MWIR, and LWIR applications, with customizable substrates, coatings, bandwidths, and transmission requirements. Read more...
More Product Announcements from Avantier Inc.CNC-polished aspherical lenses minimizing spherical aberration for compact optical systems, with custom sizes and advanced AR coatings supporting UV to IR imaging and laser applications. Read more...
More Product Announcements from CASTECH, Inc.- Material: N-BK7
- Diameter tolerance: +/-0.1mm
- Design wavelength: 546.1nm
- Focal tolerance: +/-2%
- surface quality : 60-40 S/D
- Material: N-BK7
- Diameter tolerance: +/-0.1mm
- Design wavelength: 546.1nm
- Focal tolerance: +/-2%
- surface quality : 60-40 S/D
Cening dielectric mirrors deliver high reflectivity and low optical loss for laser and photonic systems. Designed for specific wavelengths and angles of incidence, these mirrors provide up to 99.9% reflectivity and are suitable for demanding optical applications. Read more...
More Product Announcements from CeNing Optics Co., Ltd.Cening Optics manufactures custom Glan-Thompson polarizers using calcite prisms, delivering a high extinction ratio of 5×10⁵:1 and a 14–16° field angle for optical systems requiring high polarization purity and a large field of view. Read more...
More Product Announcements from CeNing Optics Co., Ltd.Crystech Alexandrite laser crystals provide high-quality gain media for 755nm medical aesthetic lasers and tunable laser systems, featuring high thermal shock resistance and precision optical manufacturing. Read more...
More Product Announcements from CRYSTECH, Inc.ELEGRP introduces its Home + Wireless smart home solution, enabling multi-user interactions and comprehensive device management via IoT-core technology. Featuring smart dimmer switches, sensor switches, and outdoor plugs, the solution is compatible with Alexa and Google Assistant. It transforms ordinary residences into smart homes with automated scheduling and N+1 smart living scenarios. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.ELEGRP offers comprehensive residential and commercial building solutions focused on safety, smart control, and energy management. Our products leverage IoT technology to create energy-saving building ecosystems, featuring modular smart dimming, sensors, and residual-current safety devices. These scalable solutions help reduce energy consumption and loss while ensuring reliable operation. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Rod lenses are cylindrical lenses. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.BK7 and K9 are two common optical glass materials, widely used in lenses, prisms, windows and other optical components. Yutai Optics chooses K9 as an alternative material to BK7. Read more...
More Product Announcements from Changchun Yutai Optics Co., Ltd.