Changchun Yutai Optics Co., Ltd.

What are aspheric lenses?
An aspheric lens is an optical lens whose surface is not spherical but has a more complex curved shape. Compared to conventional spherical lenses, aspheric lenses are designed to better correct aberrations in an optical system, thereby improving image quality.
What are the characteristics of aspheric lenses?
Aspheric surface: its sur... Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

A right angle prism is a common optical prism with two right angled edges forming a 90° angle and a beveled (slanted) surface that serves as the reflecting or transmitting surface. It is widely used in optical systems for beam steering, imaging, beam combining/splitting, and other applications. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.

What is the usage of sapphire windows in optics?
Sapphire is frequently used in optical windows,optical spherical lenses, and other optical components. Additionally, sapphire is often used in high-powered lasers due to its ability and durability to withstand high temperatures. If you need an optical material that can stand up to the most demanding applications. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
Voltage Multipliers, Inc.

VMI's OC200 Series Optocouplers — Ideal for high voltage solid-state switching —
20kV Vrwm • High Gain • High Isolation • Small Footprint • High Reliability • USA Made
VMI’s optocouplers are used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Avantier Inc.

Avantier manufactures custom Germanium lenses from precision-polished material for reliable performance in demanding infrared applications. Offering excellent durability, corrosion resistance, high refractive index, and low dispersion, our Germanium lenses are well suited for thermal imaging, IR sensing, analytical instruments, and harsh outdoor environments. Read more...

More Product Announcements from Avantier Inc.
Avantier Inc.

Avantier designs and manufactures custom UV lenses designed for wavelengths below 400 nm, ideal for UV laser focusing, collimation, imaging, and other precision optical applications. Avantier manufactures bespoke UV optics using UV fused silica and other specialized substrates, with designs supporting UV, VIS, NIR, and IR wavelengths. Read more...

More Product Announcements from Avantier Inc.
CRYSTECH, Inc.

CRYSTECH's KD*P Pockels cells use the longitudinal electro-optic effect for high-extinction-ratio Q-switching in 1064nm nanosecond pulsed lasers. High deuterium content (>97%), low insertion loss, and damage thresholds above 10J/cm² suit medical, beauty, industrial, and research applications. Apertures from 8mm to 19mm, with dual-crystal and multi-wavelength options availa... Read more...

More Product Announcements from CRYSTECH, Inc.
CASTECH, Inc.

CASTECH's acousto-optic modulators (AOM) control laser intensity outside the cavity via digital or analog RF drive, with a frequency range up to 300 MHz and rise/fall times as fast as 6 ns. Design is optimized to your modulation speed, wavelength, power, beam diameter, and extinction ratio requirements, suiting laser marking, photolithography, medical procedures, and material processing. Read more...

More Product Announcements from CASTECH, Inc.
Changchun Yutai Optics Co., Ltd.

Fused silica glass uses
Fused silica and quartz are used in the manufacture of many optical components: such as optical lenses, optical mirrors, UV and IR wavelength transmitting optics, and metrology components—due to their ability to transmit light in the VIS(400-700nm), UV (200-400nm), and IR(700-14000nm) range. Read more...

More Product Announcements from Changchun Yutai Optics Co., Ltd.
CASTECH, Inc.

CASTECH provides custom Yb:YAG laser crystals with high optical quality, low thermal loading, and excellent diode-pumping performance for high-power solid-state laser systems and precision photonics applications. Read more...

More Product Announcements from CASTECH, Inc.