Fused Silica Laser Shield is a high performance optical component designed to protect sensitive equipment from laser damage. It has excellent transmittance at laser wavelengths while combining durability and thermal shock resistance, making it ideal for laser applications and high energy output environments. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdOptical Spherical Lenses with Holes are precisely engineered spherical lenses featuring strategically placed apertures or holes, designed to provide customized optical functionalities and versatile integration in various imaging and illumination applications. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdThe Penta Prism is a five-sided prism made of optical glass that has two parallel faces and five angle faces. It is used to reflect a beam of light by 90 degrees without inverting or reverting it. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdMaterial:B270
Process:Double Surfaces Polished, One surface chrome coated,Double surfaces AR coating
Surface Quality:20-10 in pattern area 40-20 in outer area No pinholes in chrome coating
Parallelism:<30″
Chamfer:<0.3*45°
Chrome coating:T<0.5%@420-6
An ultra-high reflector refers to a mirror coating that provides a high level of reflectivity for visible light. This coating is applied to the surface of the dental mirror to provide a clear and bright image of the patient's teeth and gums. Read more...
More Product Announcements from Suzhou Jiujon Optics Co., LtdElectro Optical Components offers Objective Lens and Beam Shapers & Beam Expanders for Lasers.
Objective Lens is an optimized optical system, with the flat and chromatic aberration free image.
Beam Shapers are designed to change the Gaussian profile of a light source to a Top-Hat profile.
Common Beam Expanders are Galilean type. Read more...
More Product Announcements from Electro Optical Components, Inc.Electro Optical Components has a variety of stock IR filters and windows for your Medical and NDIR needs. These include wide bandpass (WBP) and narrow bandpass (NBP) filters , long wave pass (LWP) filters, short wave pass (SWP) filters, neutral density coated filters and anti reflective (AR) filters and windows. Read more...
More Product Announcements from Electro Optical Components, Inc.These SMD infrared radiation sources from Electro Optical Components are pulsable thermal emitters with a near black-body emittance. Their nanotechnology emitter surface achieves higher efficiency. This allows a lower element temperature of 600C, increasing lifetime. With their double sided emitter and backside reflector the are the the BEST and highest power solid state IR emitters. Read more...
More Product Announcements from Electro Optical Components, Inc.Every year, the same story repeats itself: viruses and bacteria spread quickly, especially in homes, schools & daycares. Preventing these illnesses is crucial to safeguard the health of children, families, and educators alike.
One of the most effective solutions? Choosing a UV-C air purifier. This cutting-edge, scientifically proven technology offers a powerful def... Read more...
Sanuvox systems can deactivate up to 99.9% of airborne pathogens, including bacteria, mold, and allergens.
How does it work?
Our technology mimics the power of sunlight by using UV-C light, which inactivate the DNA and RNA of microorganisms, preventing them from reproducing and spreading. Read more...