Suzhou Jiujon Optics Co., Ltd

Our precision reticles for riflescopes feature advanced design and manufacturing for enhanced accuracy and targeting performance in various shooting environments. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

Substrate: HWB850

Dimensional Tolerance: -0.1mm

Thickness Tolerance: ±0.05mm

Surface Flatness:3(1)@632.8nm

Surface Quality: 60/40

Edges: Ground, 0.3mm max. Full width bevel

Clear Aperture: ≥90%

Parallelism:<30”

Coating: Bandpass Coating@1550nm Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Voltage Multipliers, Inc.

10kV to 15kV High Voltage — VMI's optocouplers are designed to be integrated into controlled feedback systems, such as voltage regulators or switches, our optocouplers can be used in applications ranging from noisy industrial environments to sensitive equipment such as mass spectrometers. Read more...

More Product Announcements from Voltage Multipliers, Inc.
Suzhou Jiujon Optics Co., Ltd

UV fused silica dichroic longpass filters are optical filters designed to transmit ultraviolet (UV) light while effectively blocking shorter wavelengths, enabling precise control of light in various analytical and imaging applications. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

The assembled optical window is an important part of the laser level for measuring distance and height using high precision laser technology. These windows are usually made of a high-precision optical window. The main function of the optical window is to allow the laser beam to pass through and provide a clear and unobstructed view of the target surface. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

The "Dielectric High Reflectivity Coating @532nm" is a specialized optical coating designed to achieve high reflectivity at a wavelength of 532 nanometers, making it ideal for applications requiring precision optical performance in the green spectrum. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

Custom shape glass for AR/VR systems are precision-crafted optical glass components specifically designed to enhance virtual and augmented reality experiences through their unique shapes and high-quality construction. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

Optical reticles are widely used in rifle scopes, microscopes and other devices.

Jiujon manufactures the reticles with two different process. One is chrome coating and another is the glass etched and filled with white or black. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Avantier Inc.

Avantier offers custom optical mirrors for high-performance applications across life sciences, metrology, astronomy, aerospace, and solar engineering, including OAP and SiC mirrors. With tailored substrates, coatings, and geometries, our mirrors deliver precise light control, thermal stability, and lightweight performance. Read more...

More Product Announcements from Avantier Inc.
Suzhou Jiujon Optics Co., Ltd

Key Features:

  • Narrow bandpass characteristics for isolating pesticide-related wavelengths
  • High optical transmission to maximize signal intensity
  • Precise wavelength selectivity to target specific pesticide signatures
  • Low spectral leakage to minimize background noise
  • Compatibility with various analytical instruments
Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd