New Yorker Electronics Co., Inc.

Innodisk introduces its GMSL2 Camera Module and Adapter Board Series, offering long-distance, low-latency, 13MP imaging with HDR and LED flicker mitigation. Rugged IP67/IP69K housing ensures reliable performance in harsh environments, while customizable adapter boards simplify integration with NVIDIA Jetson Orin for AI edge applications in mobility, robotics, and industrial surveillance. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
New Yorker Electronics Co., Inc.

Chemi-Con introduces a new camera module with color image sensor for high-speed, high-precision inspection. Featuring global shutter, up to 100 fps output, low power design, and MIPI-CSI connectivity, it supports platforms like Raspberry Pi for flexible evaluation from PoC to production. Read more...

More Product Announcements from New Yorker Electronics Co., Inc.
Suzhou Jiujon Optics Co., Ltd

This optical beam-split filter divides light into multiple beams, offering control over intensity and spectral characteristics, ideal for spectroscopy, fluorescence microscopy, and optical communication. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

Illuminated reticles, incorporating built-in illumination sources and adjustable brightness levels, facilitate improved visibility in low light conditions, aiding shooters in acquiring and aiming at targets swiftly and accurately. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

Material: D263T + Polymer Polarized Film + ND filter
Gluded by Norland 61
Surface Treat: Black screen priting+AR Coating+ Waterproof Coating
AR Coating: Ravg≤0.65%@400-700nm,AOI=0°
Surface Quality: 40-20
Parallelism: <30"
Chamfer: protetive or Laser cutting edge
Transmittance Area: Depend... Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
LIXINC Electronics Co., Limited

The Broadcom 5962-8978501PA offers high-voltage isolation (up to 1.5KV) in a dual-channel configuration, ideal for industrial applications in extreme temperature ranges. Read more...

More Product Announcements from LIXINC Electronics Co., Limited
Avantier Inc.

Avantier delivers custom F-theta lenses for laser scanning, engraving, and cutting systems. Our optical engineers design and assemble multi-element lenses tailored to application needs, ensuring high performance, flat field imaging, and rigorous testing to meet exacting industry standards. Read more...

More Product Announcements from Avantier Inc.
Suzhou Jiujon Optics Co., Ltd

The Custom Optical BeamSplit Filter is a specialized optical component designed to separate incident light into distinct beams based on wavelength, enabling precise light control in various optical systems and applications. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

High Power PBS are an easy-to-mount, high contrast alternative to Brewster windows. High Damage Threshold PBS feature greater than 97.5% reflection of S-polarized light and over 96% transmission of-polarized light, along with an Lambda/8 surface flatness for minimal wavefront error. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd

The black painted edge spherical lens is a precision optical component designed for various applications requiring enhanced light manipulation and control. Read more...

More Product Announcements from Suzhou Jiujon Optics Co., Ltd