Melt‑blown filter cartridges are typically required whenever you need liquid pre‑filtration, removal of particulate contaminants, or protection of downstream expensive equipment. They act as pre‑treatment or guard filters, physically trapping solids like sand, rust, silt, and suspended particles. Read more...
More Product Announcements from Harbory FiltrationHigh-performance BN ceramic threaded tube with excellent heat resistance, electrical insulation, and chemical stability for high-temperature applications. Read more...
More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.From legacy military aircraft to today’s cutting-edge aerospace programs, Vlier components have delivered consistent performance in extreme conditions for decades. Our products support aircraft structures, control systems and critical assemblies where failure is not an option. Read more...
More Product Announcements from VlierLEGACY MOTOR CLUB competes under the Toyota Racing banner with three Toyota Camry XSE race cars built for the sharp end of the NASCAR Cup Series. Behind the scenes, the team has two BigRep printers as their manufacturing hub, supporting these roaring masterpieces of engineering. Read more...
More Product Announcements from BigRepAltech's SLC and SLK Series solenoid safety switches help keep gates, doors, and guards securely locked until it is safe to open them. Read more...
More Product Announcements from Altech Corp.ELEGRP's smart outdoor plug brings app-connected lighting control to outdoor applications, with voice control through Amazon Alexa and Google Assistant, 0–100% brightness adjustment, IP66-rated weather protection, and Wi-Fi range up to 300 feet. It supports landscape lighting, string lights, floor lamps, and table lamps, with scheduling and device sharing for connected households. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to maintain. Upgrading to more efficient solutions can drastically enhance process performance and reduce cos... Read more...
More Product Announcements from Hydro-Thermal CorporationThe BigRep VIIO 250 is a fully automated, large-format 3D printer built for continuous industrial production. Its 1000 x 500 x 500 mm heated build volume, dual Smart Manufacturing Extruders (SMX), auto bed calibration, and Infinity Box filament system deliver reliable, high-volume output with minimal manual oversight. Read more...
More Product Announcements from BigRepThe ELEGRP DRS10 Smart Rotary Dimmer Switch combines tactile dial control with a clear LCD screen, app-based remote control, voice commands, and timer scheduling. Rated at 120V AC 60Hz, it supports dimmable LED/CFL, incandescent, and halogen bulbs, with a 450W incandescent or 150W LED/CFL load capacity. Read more...
More Product Announcements from Suzhou Ele Mfg Co., Ltd.Precision-cut AlN ceramic substrates with excellent thermal conductivity, electrical insulation, and dimensional accuracy for electronic and semiconductor applications. Read more...
More Product Announcements from Shenzhen Great Precision Ceramic CO., LTD.