STEGO

STEGO’s redesigned CSF 028 combines a compact, touch-safe PTC enclosure heater and fan with a built-in fixed thermostat for automatic condensation protection. Available in 250 or 400 W, 120 or 230 V models, it adds push-in wiring and combined DIN-rail clip/screw mounting. Read more...

More Product Announcements from STEGO
STEGO

STEGO’s redesigned CSL 028 is a compact, touch-safe PTC enclosure heater with fan for condensation prevention and even heat distribution. Models offer 250 or 400 W at 120 or 230 V AC, push-in wiring, combined DIN-rail clip/screw mounting, and optional separate control of the heater and fan. Read more...

More Product Announcements from STEGO
Ellsworth Adhesives

Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Read more...

More Product Announcements from Ellsworth Adhesives
Hartzell Air Movement

Are a fan and a blower the same thing?

Technically, a blower develops higher pressure than a standard fan. Keep reading to understand the difference. https://www.hartzellairmovement.com/blog/industrial-blowers-vs-fans/ Read more...

More Product Announcements from Hartzell Air Movement
Vimfun Diamond Wire Saw

Vimfun's SGSM 40 swinging diamond wire cutting equipment adds an oscillation function to closed-loop, multi-wire cutting, increasing guide-wheel swing amplitude to cut superhard materials like sapphire and quartz faster with smoother surfaces. Workpiece capacity up to 400×400×375mm, wire speed up to 38 m/s, repeat positioning accuracy 0.03mm. Read more...

More Product Announcements from Vimfun Diamond Wire Saw
CASTECH, Inc.

CASTECH's acousto-optic frequency shifters (AOFS) use an applied RF signal to precisely shift laser frequency, making them well suited to interferometry, laser cooling, and other precision optical systems. Built on in-house-grown TeO2 crystals for low insertion loss and high damage threshold, with a standard 20–300 MHz shift range and custom center-frequency and RF driver options a... Read more...

More Product Announcements from CASTECH, Inc.
PI (Physik Instrumente) L.P.

P-606 Micro-Gripper for Photonics and Micro-Optic Automated Manufacturing

Compact flexure-guided gripper combines 0.5mm jaw travel and integrated force sensing

PI introduces the P-606.1P piezoelectric micro gripper, a compact, high-stiffness gripping solution designed for handling micro-optics and FAUs in photonics alignment, asse... Read more...

More Product Announcements from PI (Physik Instrumente) L.P.
Guangdong Atmars Industry Co., Limited

Safe, high-precision oven with triple explosion-proof protection for drying and heat treatment of solvent-rich materials. Read more...

More Product Announcements from Guangdong Atmars Industry Co., Limited
CASTECH, Inc.

CASTECH photoelastic modulators provide high-precision phase retardation, wide wavelength compatibility, and fast modulation, enabling accurate polarization control in spectroscopy, quantum sensing, and advanced optical measurement systems. Read more...

More Product Announcements from CASTECH, Inc.
CASTECH, Inc.

CASTECH provides high-speed 2D acousto-optic deflectors with nRad-level precision, wide scanning angles, and high diffraction efficiency for advanced laser scanning and optical control applications. Read more...

More Product Announcements from CASTECH, Inc.