Win Source Electronics

The Marvell 88E6320-A0-NAZ2C000, a highly popular QFN component from the 88E series, offers halogen-free compliance and balanced supply-demand status, ideal for versatile industrial and electronic applications. Read more...

More Product Announcements from Win Source Electronics
DigiKey

STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. Read more...

More Product Announcements from DigiKey
Allegro MicroSystems Inc.

Safety at every speed. Allegro's A19360 wheel speed sensor delivers precise measurements for advanced braking and ADAS features in any environment. Read more...

More Product Announcements from Allegro MicroSystems Inc.
Allegro MicroSystems Inc.

The automotive industry is undergoing a seismic shift, and it's not just about electric drivetrains or autonomous features. The real revolution is happening under the hood—literally—with the adoption of zonal architectures and 48V systems. This is a necessary evolution—today’s EVs, hybrids, and advanced internal combustion vehicles draw more electrical power than... Read more...

More Product Announcements from Allegro MicroSystems Inc.
Qorvo

The QPB9351 is a highly integrated Rx front-end module targeted for high performance macro base station receivers. The RX VGA SiP (receive variable gain amplifier system in package) integrates high performance first stage low noise amplifiers (LNA), digital step attenuators (DSA), second stage LNA in a dual channel configuration. Power down capability for the amplifiers can be controlled... Read more...

More Product Announcements from Qorvo
Skyworks Solutions, Inc.

Skyworks introduces its Si82Ex/Fx value and performance isolated gate drivers for silicon MOSFET, IGBT, SiC and GaN devices.

Skyworks Solutions, Inc. provides an upgrade path for its Si823x and Si823Hx ISO drivers with the launch of the Si82Ex/Fx value and performance isolated gate drivers. Both lines can be used to drive silicon MOSFET, IGBT, silicon carbide (SiC) and gallium nit... Read more...

More Product Announcements from Skyworks Solutions, Inc.
Win Source Electronics

The TLF35584QKVS2XUMA2 is a series voltage regulator IC output manufactured by Infineon Technologies. It is designed for applications that require a series voltage regulator with specific features. Read more...

More Product Announcements from Win Source Electronics
Finder S.p.A. con unico socio

Type 38.21 timed relay interface module with EMR relay, 1 CO – 6 A., with 4 functions & 4 time scales 0.1 s … 6 h.

Features include:

  • AC/DC power supply (12 or 24 V)
  • Screw terminals
  • Width 6.2mm
Read more...

More Product Announcements from Finder S.p.A. con unico socio
Allegro MicroSystems Inc.

The AHV85000 and AHV85040 is a dual chipset that offers a flexible isolated gate drive for GaN FETs with the benefits of Power-Thru technology. This simplifies system design, reduces EMI, and supports driving a floating switch in various power applications. Read more...

More Product Announcements from Allegro MicroSystems Inc.