Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant,
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface requirements of digital communication. Read more...
More Product Announcements from Novotechnik U.S., Inc.ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features
- Capacities from 10 to 200 ozf-in (0.07 to 1.4 Nm)
- 200 to 1,000% Overload
- 150% Overrange
- 25,000 rpm Speed Rating
- Engineering Unit Digital Outputs of Torque, Speed & Power
- ±5.000/±10 Volt Analog Outputs of Torque,.....
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps.
Founded in 1960, S. Himmelstein and Company is a leader in torque sensors, transfer standards, and instrumentation. Our innovations have driv... Read more...
More Product Announcements from S. Himmelstein & CompanyUltra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.Single Stage Wall And Cabinet Mounting Pressure Control Panels JSP-2E Series For High Purity Gases Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.XJCSENSOR's X-2A-H-D130-H21-YZ 2-axis force sensor measures force in two directions with a resistance strain design, a rigid flange-mounted structure, and a large measuring range. Nonlinearity is ≤1% F.S., safe load limit 150% F.S., and protection class IP65, with custom non-standard designs available for your application. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.HPS-LCF4000 is a compact high-precision 3D line confocal sensor for transparent and specular surfaces. It achieves 0.04µm Z repeatability, 2048 points per profile and scan rates up to 35,000 lines/sec. Chromatic line confocal technology outperforms laser triangulation on shiny parts. SDK and software are supplied for easy integration, ideal for inline measurement in limited mountin... Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.The Hypersen HPS-FT120 high-capacity 6-axis force/torque sensor delivers accurate multi-axis measurement, high overload protection, and high-speed digital communication for heavy-duty robots, industrial automation, and intelligent manufacturing systems. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.