S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of torque, speed, and power in both analog and digital form. High torsional stiffness gives a wider installe... Read more...
More Product Announcements from S. Himmelstein & CompanyS. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability in demanding industrial applications.
The key new feature for these models is the simultaneous ou... Read more...
More Product Announcements from S. Himmelstein & CompanyPressure Control Panels For High Purity Gas Control System JSP-3AE Series From Pressure Control Panels Suppliers And Manufacturer Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.Stainless Steel 316L Single Stage Regulator Pressure Control Panels JSP-1E Series For Semiconductor Fluid Control Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.High Purity Bulk Specialty Gas Pressure Control And Filtration Bulk Gas Skid Systems JW-300-BSGS Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series Read more...
More Product Announcements from Shenzhen Jewellok Technology Co., Ltd.XJCSENSOR's X-6A-XD80-H28 six-axis force sensor uses a decoupled resistance strain design for quick response and long-term crosstalk error of ≤3% F.S., with 300% F.S. safe overload. Available in 200 N, 500 N, and 1000 N capacities with aluminum alloy or stainless steel bodies and IP63 protection for robotics and automation force sensing. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.XJCSENSOR's X-C01-08 capsule-type compression load cell measures force from 3 to 100 kg in very small installation spaces, with stainless steel construction, high response frequency, and over 1 million full-scale cycles of fatigue life. Suited to dexterous robot hands, keyboard switch feel testers, lamination machines, and automation equipment. Read more...
More Product Announcements from XJCSENSOR Technology Co., Ltd.Refineries, Pipelines and Chemical Plants all require Gas Detection Systems that measure across long distances. TDLAS (Tunable Diode Laser Absorption Spectrometry) gas sensing modules are excellent for this because they use a laser so they can be very fast, very accurate and can measure across long distances. Read more...
More Product Announcements from Electro Optical Components, Inc.Hypersen’s HPS-FT080-20 six-axis force/torque sensor measures forces along and torques about the X, Y, and Z axes. Featuring a 24-bit ADC, high-SNR digital output, and a data output rate up to 2700 Hz, it provides feedback for robotic force control. Low drift and cross-axis interference support stable measurements, with Ethernet, EtherCAT, RS-485, and analog output options. Read more...
More Product Announcements from Hypersen Technologies Co., Ltd.