Demand for bicycles is being driven by game-changing product development and by the environmental and economic benefits of this mode of transport. Within the bicycle manufacturing process, metrology tools play a key role in ensuring product standards and in facilitating design and functionality advances. Read more...
More Product Announcements from Ametek Solartron MetrologyEquator gauging systems have helped to improve yield and increase process capabilities of production lines around the world, by providing high accuracy dimensional inspection data next to turning and machining centres, at the point of manufacture. The new larger Equator 500 system now enables the gauging of larger parts, with a working volume of 500 mm in diameter and up to 400 mm in hei... Read more...
More Product Announcements from RenishawFor medical manufacturers, precisely measuring the height of a needle or a sharp edge is often critical to product quality and function. Also, factory lines that use sharp-edge blades as part of the production process, such as for fabric cutting, must be able to accurately check that the tip of the blade is at the correct height. Read more...
More Product Announcements from Ametek Solartron Metrology3D Optical Surface Profiler with Sub-Nanometer Precision Read more...
More Product Announcements from Zygo CorporationSolartron Metrology offers high precision Digital probes that can be used to quickly gauge battery cells. Probes are quick and easy to install and can easily be networked and output via the Orbit Network. The wide probe variety and ability to customize, including custom tips, gain Solartron ability to meet any measurement requirements at the highest level. Read more...
More Product Announcements from Ametek Solartron MetrologyA Tactics Communication Tool (TCT) is a rugged piece of communication equipment used in military and aerospace exercises. The exterior casing is built of highly rugged materials that must also be precisely built. Read more...
More Product Announcements from Ametek Solartron MetrologySolartron Metrology provides precise, customizable probes for the Packaging Industry. This includes probes that are used to measure beverage containers in equipment built by Versatile Technology. (www.versatiletechno
Solartron also offers low tip force probes and tips with special materials, so they will not scratch aluminum surfaces or similar surfaces. Read more...
More Product Announcements from Ametek Solartron MetrologyWith the same advantages as the parallel flexure the single leaf flexure offers the gauge builder access to even more measurement points. With careful use of extension arms measurements can be made inside slots or between features where a conventional pencil probe cannot reach. Read more...
More Product Announcements from Ametek Solartron MetrologyThe Orbit® GCS is a suite of software that provides Measurement and Gauging functionality with Solartron’s Orbit® Gauging Probes and the Orbit® Network. Included are a wide range of metrology functions, data logging, parts control, gauge mastering and SPC. Read more...
More Product Announcements from Ametek Solartron MetrologySolartron Metrology, the world leader in linear measurement innovation, introduces the Orbit® 3 based system for easy, low cost connections into PLCs and process control systems. The SI400 will connect to, and power, three additional sensors for a four channel reading. You can even combine gauging probes, Orbit® LT, and Orbit® LTH on the same stack of modules. Read more...
More Product Announcements from Ametek Solartron Metrology