Federal Signal Corporation - Industrial Signaling and Systems

Federal Signal is pleased to announce that the FB2LED, FB2LEDX, and
FB2LEDX-CN models are now available in Magenta.

These models offer three userselectable flash patterns (steady, 60 FPM, 120 FPM) and can be mounted easily on pipes or surfaces. Read more...

More Product Announcements from Federal Signal Corporation - Industrial Signaling and Systems
Automationdirect.com

ViewMarq LED message displays with easily configured messages and FREE configuration software Read more...

More Product Announcements from Automationdirect.com
NKK Switches

Embrace the touch screen revolution with NKK's Series ZE and FT — where innovation is at the touch of a fingertip.

Series ZE Multi-Touch Resistive Touch Screens key features:

  • Light touch operation similar to a smartphone
  • Highly resistant to noise; exceptional durability; 10,000,000 operations minimum
  • Dual touch controller boards a...
Read more...

More Product Announcements from NKK Switches
Pleora Technologies Inc.

RapidPIX™ lossless compression technology increases throughput by almost 70% while meeting the low latency and reliability demands of machine vision and medical imaging applications. Initially available on Pleora’s iPORT™ NTx-Mini-LC, designers can support low latency transmission at more than 1.5 Gbps throughput rates over existing 1 Gb Ethernet infrastructure. Read more...

More Product Announcements from Pleora Technologies Inc.
Pleora Technologies Inc.

Pleora's external frame grabber adds GigE Vision connectivity to Skoopia’s 21Z30S series block cameras. The solution helps designers and integrators leverage the ease-of-use of Skoopia blocks with the cabling and networking advantages of Pleora’s external frame grabber to boost performance, lower costs, and speed time-to-market for machine vision applications. Read more...

More Product Announcements from Pleora Technologies Inc.
Teledyne DALSA

Teledyne DALSA is pleased to announce its Xtium™2-XGV PX8, a GigE Vision® compatible image acquisition board that features a real-time depacketization engine to convert GigE Vision image packets into ready-to-use images. It also has a hardware-assisted packet resend logic that improves the reliability of image transfers while reducing the CPU overhead. Read more...

More Product Announcements from Teledyne DALSA
LAND

The Portable Furnace Thermal Imaging System is an accessory kit designed for use with the AMETEK Land range of NIR-B/MWIR-B borescope thermal imaging cameras. It can be used for TMT measurements, regular furnace inspections & surveys. This supports on-site monitoring & analysis to prolong furnace/tube lifetimes, optimize burner efficiency, reduce energy consumption & improve... Read more...

More Product Announcements from LAND
LAND

Revolutionising the detection of slag in molten metal furnaces by delivering improved yields, higher-quality steel and reducing costly downstream processing. Read more...

More Product Announcements from LAND
NKK Switches

Ever been frustrated by screen glare? With the ZE Series, you can say goodbye to those pesky reflections! Our glare-resistant ITO film ensures optimal screen visibility, even under fluorescent lighting or direct sunlight. Experience clarity like never before.

Multi-Touch Resistive Touch Screens

  • Expanded design capabilities in wide screen sizes: 7.0", 10....
Read more...

More Product Announcements from NKK Switches