Our Slag Detection System simulation video demonstrates the accurate and rapid detection of the onset of slag carry-over. When slag appears, and exceeds an operator defined amount, an alarm is automatically triggered and the tap is terminated. This reduces slag carry-over, delivers improved yields, higher-quality steel and reduces costly downstream processing. Read more...
More Product Announcements from LANDIntroducing SICK’s next in-focus vision system – Foreign Object Detection. What is FOS? FOS stands for foreign object detection system. In simple terms, foreign object detection means finding any object that does not belong in a given environment, as it could potentially lead to personnel injury or component damage if not removed. Read more...
More Product Announcements from SICKSchneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI. Read more...
More Product Announcements from DigiKeyGYDC-S1 outputs displacement of the magnet by a digital parallel output of minimum resolution 1μm. Using DIP switches in the case cover, you can change the code (binary or gray), the output direction, and the logic of the alarm output. And using pin A6 and A7 of parallel input in GYDC-S1, you can adjust zero and full points. With the captive software (GPM), zero and gain adjustment is... Read more...
More Product Announcements from Exsenco, LLCHarness the DPM-3's versatility: an affordable, self-calibrating smart display, adept in diverse measurements and compatible with numerous load cells, your reliable tool for any application. Read more...
More Product Announcements from Transducer Techniques, LLCNew signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. Read more...
More Product Announcements from Automationdirect.comDP-50-D LED Display - Digital Panel Meter The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP-50-D and DP-101-D can be used with the analog output probes (GYSE, GYcAT, GYLT) or analog controller for application... Read more...
More Product Announcements from Exsenco, LLCTeledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging Read more...
More Product Announcements from Teledyne DALSAPleora’s iPORT™NTx-Deca embedded interface, built on decades of proven expertise in high-reliability transport solutions, simplifies the design of high-performance cameras, imaging devices, and medical, dental, and industrial X-ray flat panel detectors (FPDs) Read more...
More Product Announcements from Pleora Technologies Inc.Ladybug6 is the leading high-resolution camera designed to capture 360-degree spherical images from moving platforms in all-weather conditions. Its industrial grade design and out-of-the-box factory calibration produces 72 Megapixel (MP) images with pixel values that are spatially accurate within /- 2 mm at 10-meter distance. Read more...
More Product Announcements from Teledyne FLIR IIS