-
Supplier: Sauereisen, Inc.
Description: Sauereisen Furan Resin Mortar/Grout No. 21 is a two-component bonding mortar/grout for chemical resistant masonry units and quarry tile. No. 21 and chemical resistant masonry units used with a suitable membrane form a complete system to protect concrete and steel substrates from attack
- Set / Cure Time: 240 to 4,320 minutes
- Set / Cure Temperature: 60 to 80 F
- Shrinkage: 0.5 %
- Max Use: 176.66666666666666 C
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP resins are used
- Filler: Aramid Fiber
- Type: Casting Resin
- Features: Composite Material, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: Phenolic resins are used for saturating substrates in various applications. These resins are designed to have performance properties that include: wicking, abrasion resistance, durability and moisture resistance.
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
- Features: Thermoset
-
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 4003 resin is an aqueous dispersion designed as a modifier for latex and phenoxy resins to improve chemical resistance and adhesion for coatings on rigid substrates.
- Viscosity: 1,500 to 6,000 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 7565 resin is used as a crosslinker for hydroxyl containing polymers such as epoxies, polyesters, vinyls and acrylics. GP 7565 resin provides outstanding chemical resistance. It can be emulsified into water-based epoxy resins. It is used where light colored coatings are
- Viscosity: 2,500 to 4,000 cP
- Chemical System: Epoxy, Phenolics (Melamine, Furan)
- Industry: Industrial
- Form / Shape: Liquid
-
Supplier: Georgia-Pacific Chemicals LLC
Description: GP® 5018 phenolic resin is used in conjunction with GP® 4839 catalyst, for the manufacture of Fiber-Reinforced Polymer (FRP) parts. Specifically developed for hand layup and filament winding, the system is also suitable for other FRP processes. By varying the amount of the catalyst mixture in
- Viscosity: 800 to 1,400 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: AMPP Resources
Description: This book presents properties of furan resins that extend the utility of reinforced thermoset plastic equipment for handling organic chemicals, especially chlorinated hydrocarbons and hydrocarbon solvents. It includes design considerations, quality problems and their control,
-
Description: the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. Condensation resins (KCN procedure), including urea resins, furan resins,
-
Supplier: CSA Group
Description: the polycondensation of urea and melamine with formaldehyde and to furan resins resulting from the polycondensation of furfuryl alcohol with formaldehyde without further modification. Condensation resins (KCN procedure), including urea resins, furan resins,
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. The liquid resin may be
-
Supplier: ASTM International
Description: type 2 - compression moulded fittings, type 3 - resin transfer molded fittings, type 4 - centrifugally cast fittings, and type 5 - contact molded fittings; grade 1 - epoxy-resin, grade 2 - polyester-resin, grade 3 - phenolic-resin, grade 4 - vinylester resin, and
-
Supplier: ASTM International
Description: type 2 - compression moulded fittings, type 3 - resin transfer molded fittings, type 4 - centrifugally cast fittings, and type 5 - contact molded fittings; grade 1 - epoxy-resin, grade 2 - polyester-resin, grade 3 - phenolic-resin, grade 4 - vinylester resin, and
-
Supplier: ASTM International
Description: This specification covers the requirements for chemical-resistant resin mortars for bonding chemical-resistant brick or tile. Mortars of this group generally have better physical properties and resist a wider variety of chemicals than inorganic mortars. The liquid resin may be
-
Supplier: Norplex-Micarta
Description: NP342B is composed of a medium-weight canvas combined with a phenolic resin system. This material offers better machining properties than grade C and lower cost than grade L offerings. This electro-mechanical grade is suitable for gears, terminal boards, and machined parts.
- Type: Molding Resin
- Features: Other, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Features: Coating, Protective
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: Leading range of world-class, cargo tank coatings NOVAGUARD products are part of the SIGMAGUARD™ tank coatings range and designed to increase cargo tanker flexibility, enabling carriers to take maximum advantage of opportunities within the marketplace. These market-leading coatings are applicable
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Chemistry: Epoxy, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Industry: Marine, OEM / Industrial
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1290 is a sprayable primer suggested for use with 3M™ Scotch-Weld™ Structural Adhesive Films AF-6, AF-10 and AF-13. Simplify production scheduling by protecting the cleaned surfaces until the bonding operations can be completed. Improved resistance to
- Substrate: Aluminum, Metal
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Substrate: Concrete / Masonry, Metal, Steel
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance, tin-free antifouling system SIGMA ALPHAGEN is the family name of a range of tin-free, self-polishing antifoulings, based upon a pure organic binder system. The SIGMA ALPHAGEN range has built a successful and extensive track record both in new-building, maintenance and maintenance.
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Chemistry: Epoxy, Formaldehyde Resins (Phenolic, Furan, Melamine), Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
- Industry: Marine, OEM / Industrial
-
Supplier: Coatings For Industry, Inc.
Description: EXP W143P is a high temperature water-based phenolic coating composition. This coating provides a very hard, abrasion resistant, and chemical resistant film at constant temperatures up to 400°F with intermittent peak temperatures of 600°F complemented by a near-zero VOC.
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Protective
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: Everlube Products
Description: Everlube 6150 is a thermally cured, aluminum pigmented coating with a high molecular weight phenolic binder system. This coating is recommended for aerospace fasteners in interference fit applications reducing installation force while eliminating the electrochemical and stress corrosion problems in
- Coverage: 507.00000000000006 ft²
- Wet / Applied Thickness: 0.0003 to 0.001 inch
- Cure / Dry Temperature: 300 to 375 F
- Operating / Use Temperature: -100 to 325 F
-
Description: quarry tile, glass, polished granite, acid brick and furan grouts.
- Dispensing Method: Brush / Roll-on
- Substrate: Concrete / Masonry
- Form: Liquid
- Type: Primer
-
Description: Phenicon® HIGH SOLIDS is a VOC-compliant epoxy novolac phenolic coating formulated for use as an internal lining for tanks used to hold crude oil and most refined petroleum products including unleaded gasoline, MTBE, aromatic solvents, and most octane booster blending stocks. Also formulated for
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: Phenicon® HS FLAKE FILLED is a VOC-compliant epoxy novolac phenolic with micaceous iron oxide. Designed for use as part of a system for internal tank lining. The micaceous iron oxide provides: Improved abrasion and blister resistance Lower moisture vapor transmission Film reinforcement Higher
- Wet / Applied Thickness: 0.007 to 0.008 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Sauereisen, Inc.
Description: with Sauereisen Furan Resin Mortar/Grout for vertical joints on various size tile or brick. Floors utilizing the Sauereisen Epoxy Setting Bed/Furan Mortar vertical joint system are completely resistant to food acids, fats, oils, alkalies, cleaning solutions, bacteria growth,
- Set / Cure Time: 35 to 300 minutes
- Set / Cure Temperature: 60 to 85 F
- Shrinkage: 0.16 %
- Max Use: 65.55555555555556 C
-
Supplier: Everlube Products
Description: Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion resistance, and is ideal for applications where abrasion resistance
- Coverage: 642 ft²
- Wet / Applied Thickness: 0.0003 to 0.0008 inch
- Cure / Dry Temperature: 300 F
- Operating / Use Temperature: -100 to 300 F
-
Description: combination with 5531 PRE-PRIMER over vitreous or oily substrates. RECOMMENDED USAGE 3504 HIGH SOLIDS PRIMER/SEALER used as a moisture tolerant primer over properly prepared vitreous substrates such as ceramic tile, quarry tile, glass, polished granite, acid brick and furan grouts.
- Dispensing Method: Brush / Roll-on, Sprayable
- Substrate: Concrete / Masonry, Glass, Metal, Wood
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: FORREST Technical Coatings
Description: A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction.
- Coverage: 200 to 577 ft²
- Wet / Applied Thickness: 0.004 to 0.0085 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: Sherwin-Williams
Description: Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers’ coatings needs.
- Dispensing Method: Brush / Roll-on
- Features: Coating, Heat Resistant / High Temperature, Waterproof / Water Repellant
- Chemistry: Epoxy, Fluoropolymers (PTFE, FEP, MFA, etc.), Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
Find Suppliers by Category Top
More Information Top
-
Microstructure and Properties of Ductile Iron and Compacted Graphite Iron Castings
Furan resin FGI .
-
Frontier in Information Engineering for Mechanics and Materials
The CT Mountings’ Quality Control Produced by Furan Resin Self-Hardening Sand .
-
Phenolic Resins: A Century of Progress
Dungan and Reeves [12] determined the major thermal decomposition products from novolak, phenolic urethane, and furan resins by pyrolysis GC-MS.
-
Material use of renewable raw materials
… and alcohols .............................................................................423 10.1 Kolophonium.........................................................................................................423 10.2 acrolein / acrylic acid ............................................................................................428 literature ............................................................................................................................429 11 Biogene polyolefins: polyethylene of biogenem ethanol ................................................431 literature ............................................................................................................................436 12 polyvinyl chloride of biogenem Ethanol...........................................................................439 literature ............................................................................................................................442 13 furan resins , Polyfurfurylalkohol.......................................................................................443 literature ............................................................................................................................453 …
-
Frontiers of Materials, Chemical and Metallurgical Technologies
Characteristic Improvement of Carbon Coating by Furan Resin on Natural Graphite as Anode for Lithium Ion Batteries .
-
Schwind‐ and source behavior of reaktionshärtender synthetic resin putties for the acid protection construction
Although the condensation resin putties (on base of phenol or furan resin ) are already used 40 years since uber, knowledges are iiber the sequence of the shrinkage and the EinfluB of ambient conditions very luckenhaft.
-
Furfural
Most of the output is either converted to furfuryl alcohol for furan resin production, used as such in lube oil refining or butadiene extraction, or for other chemical, agricultural, pharmaceutical, and flavoring applications.
-
http://eprints.iisc.ernet.in/4400/1/page138.pdf
Monitoring the Curing of Furan Resins through the Exothermic Heat of Reaction .
-
Diminishing hazardous air pollutant emissions from pyrolysis of furan no-bake binders using methanesulfonic acid as the binder catalyst
The conventionally used furan binders are a two- component system, including a reactive furan resin (fur- furyl alcohol as the essential ingredient) and an acid cat- alyst (usually arylsulfonic acids such as toluenesulfonic acid and xylenesulfonic acid).
-
Studies on Furan Polymer Concrete
Key words: density, furan resin , polymer concrete, SEM, water absorption .
Indicates content that may require registration and/or purchase.