Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Novaflex Group
Description: Rubber Hot Air Blower Hose. A flexible lightweight hose designed for transferring hot air to tanks on dried bulk material trucks. Construction: Tube: Black EPDM Reinforcement: Multiple plies of polyester tire cord with wire helix Cover: Black heat resistant EPDM
- Inside Diameter: 2 to 4 inch
- Outside Diameter: 2.68 to 4.68 inch
- Working Pressure: 150 psi
- Temperature Range: -30 to 350 F
-
Supplier: Newark, An Avnet Company
Description: HOT AIR BLOWER
-
Supplier: Newark, An Avnet Company
Description: Hot Air Fans / Blowers
-
-
Supplier: Accuris
Description: Direct Gas-Fired Hot Air Blowers for Use in Greenhouses and Supplementary Non-Domestic Space Heating
-
Supplier: Accuris
Description: Direct gas-fired hot air blowers for use in greenhouses and supplemntary non-domestic space heating.
-
Supplier: Kuriyama of America, Inc.
Description: Hot air transfer between the air compressor and dry bulk tank on bulk material carriers.
- Inside Diameter: 2 inch
- Outside Diameter: 2.48 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Hot air transfer between the air compressor and dry bulk tank on bulk material carriers.
- Inside Diameter: 3 inch
- Outside Diameter: 3.54 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Hot air transfer between the air compressor and dry bulk tank on bulk material carriers.
- Inside Diameter: 4 inch
- Outside Diameter: 4.57 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: Hot air transfer between the air compressor and dry bulk tank on bulk material carriers.
- Inside Diameter: 4 inch
- Outside Diameter: 4.57 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 27 in Hg vac
-
Supplier: Accuris
Description: Direct gas-fired hot air blowers for use in greenhouses and supplementary non-domestic space heating; English version of DIN EN 12669
-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBR's wheel is ideal for handling clean, hot or particulate-laden air. Applications include material conveying, product drying,
- Air Flow Rate: 550 to 18,000 SCFM
- Static Pressure: 586.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Sahara Air Products
Description: The Blower Purge air dryer (or BP) is a type of heat-reactivated dryer. They're used when you don't want to lose any compressed air, and are among the most economical dryers to operate.Regeneration is accomplished by blowing ambient air into a heater, heating the
-
Supplier: HVACQuick.com
Description: Tjernlund SB1 Universal Stove Blower. 75 cfm. 120VAC, 25 watts. Painted black. The Tjernlund Hot Shot Universal Stove Blower captures and distributes radiant heat from your stove that is otherwise wasted. The Hot Shot quietly pushes room air between the "Heat
-
Supplier: KANOMAX USA, INC.
Description: No Description Provided
- Air Flow Rate: 216.12576033551065 SCFM
- Static Pressure: 0.2167904704317719 in H2O
- Media Temperature: 482 F
- Maximum Diameter (Fan or Blower Wheel): 43.700811 inch
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers Hot Air Fan/Blower
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: U.S. Plastic Corporation
Description: This Quick-SE hot air tool features a tapered handle for ease of handling and use. Ergonomically designed to make doing the job easier. A broad range of accessories is available to make this tool indispensable for a large number of industries and production people. Perfect for
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Fuji Impulse America Corp.
Description: Features Can be used continuously over an extended period of time. The lack of lubricating oil to change means less hassle and no oil in the hot air from the welding gun. Easy-to-carry as the motor, rotary blower, transformer and switch board have all been incorporated into a
- Packaging: Bag / Pouch
- Industry: Construction Material, Industrial / General Use
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Leister USA
Description: Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or MINOR blowers Suitable for mobile assembling applications when connected to
-
Supplier: Leister USA
Description: Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or MINOR blowers Suitable for mobile assembling applications when connected to
- Features: 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Twin City Fan & Blower
Description: conveying, product drying, air pollution control, fluid bed aeration, glass blowing, textile fiber stripping, combustion air, gas boosting, high pressure industrial-process systems and scrubber exhaust.
- Air Flow Rate: 400 to 18,000 SCFM
- Static Pressure: 576.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Leister USA
Description: Top welding speed Process-optimized high-precision nozzle Maintenance-free, brushless blower Easy to exchange counter-pressure roller Constant tarpaulin bow tension
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Three-phase
-
Supplier: Johnson Controls, Inc.
Description: Blower coil units provide an excellent indoor air quality with a flexible design and multiple control and fusing options. FEATURES AND BENEFITS Flexible design – Chilled-water or direct-expansion coil for cooling, hot-water, steam, or electric coil for heating; 2- or 4-pipe
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Leister USA
Description: The muscle man among the hot air blowers leaves no doubts about its performance. It is compactly built and easy to integrate into industrial processes. Just as Leister’s smaller hot air blowers VULCAN SYSTEM can be remote controlled through a standard analog
- Maximum Operating Temperature: 1,202 F
- AC Voltage Required: 400 volts
- Maximum Air Temperature: 1,202 F
- Maximum Air Flow: 60 SCFM
-
Supplier: Johnson Controls, Inc.
Description: With a wide range of standard options, reduced field installation times and quality construction for long term safety and performance, these Blower Coil Units (BCUs) are suitable for a range of applications. FEATURES AND BENEFITS Flexible design – Reduced footprint, variety of fan-discharge
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: EXAIR
Description: whisper when replaced with the compact Super Air Knife. Even at high pressures of 80 PSIG (5.5 BAR), the sound level is surprisingly quiet at 69 dBA for most applications! Air Amplification ratios (entrained air to compressed air) of 40:1 are produced. Meets OSHA maximum
-
Supplier: OMEGA Engineering, Inc.
Description: The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets
- Air Velocity Range: 0 to 3,937.00787401574 SFPM
- Air Volume Flow Rate Range: 0 to 1,271,200 SCFM
- Accuracy: 1 to 5 ±% Full Scale
- Operating Temperature: 32 to 122 F
-
Supplier: Greenheck
Description: Indoor Air Handlers and Fan Coils The Indoor Air Handling (IAH) units include belt driven fans designed for air conditioning and/or heating buildings or specified spaces. They are developed to meet commercial applications such as schools, medical facilities, and office
-
Supplier: Greenheck
Description: Airflow ranges from 800 to 12,000 cfm. Model MSX Model MSX is ideally suited for make-up air applications where hot water, steam or electric heat are desired. The MSX has a modular design for broad configuration flexibility. In addition to basic make-up air operation,
-
Description: HOT AIR FANS / BLOWERS
- Motor Type: 50/60 Hz AC
-
Supplier: Acme Chip Technology Co., Limited
Description: HOT AIR FANS / BLOWERS
- Motor Type: 50/60 Hz AC
-
Supplier: VAST STOCK CO., LIMITED
Description: AC Fans Hot Air Fan/Blower
-
Supplier: Rosenberg USA
Description: HOT AIR BLOWER – Q41-A4 (2DTRu45 225x40R) backward curved stainless steel impeller. For convection ovens, incubators, kilns, test chambers with extreme temperatures, food/plate warmers. Maximum air temperature on impeller: 300 degrees C. Ball bearings for long service
- Air Flow Rate: 740 SCFM
- Media Temperature: 572 F
- Maximum Diameter (Fan or Blower Wheel): 8.8582725 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: AENOR
Description: Direct gas-fired hot air blowers for use in greenhouses and supplemntary non-domestic space heating.
-
Supplier: Newark, An Avnet Company
Description: Tip / Nozzle Width:18mm; Tip / Nozzle Style:Blower; For Use With:HAP1 and HAP200 Hot Air Pencil; Product Range:- RoHS Compliant: NA
Find Suppliers by Category Top
Featured Products Top
-
. After a maximum of 90 seconds, the fuel is ignited with a fraction of the energy that is required for a hot air of ignition blower. This works, of course, not only with pellets, but also with wood chips, firewood, coal bricks or other solid fuels made of biomass. Ceramic Igniter (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
‘Is the code on the can right?’ Compressed air is easy to use, and it works, so we tended to use it even though it’s expensive,” he explains. The plug-and-play PowerDry System in Indianapolis consists of a 3 hp centrifugal blower housed in a washdown (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
processors and packaging professionals heavily rely on Paxton Products for improving their packaging and production lines. From our industry-leading Air Knife Drying Systems to our high velocity PX-Series Centrifugal Air Blowers, Paxton Products has everything you need to effectively and efficiently run (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
-Density Server Racks As rack densities increase, airflow management becomes more dependent on containment and controlled air distribution. Modern facility design increasingly relies on "hot and cold" aisle containment to prevent the mixing of air streams, which can drastically reduce cooling (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
according to power specifications if the appliance. B.) Any of the Listed subcomponents (lights, blowers , pumps, heaters, sanitizers , etc.) involved with a spa/hot tub that is a Listed product (encompassing an integral GFCI in its construction) does not need additional ground fault protection. C (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Have you found an igniter you like?
INNOVACERA'S advanced igniters are simply the best for lighting wood pellet and biomass burners. They use only a fraction of the energy required by hot air fans and ignition blowers and will light all fuel types. Ideal for wood pellets, wood chips, lot, corn, maize, etc. With a considerably higher
More Information Top
-
Nondestructive Methods For Inspection Of Seams Of Single-Ply Roofing Membranes
using a laboratory hot air blower , and the practicality of using the hot air blower in the field on large expanses of seams under variable environmental conditions.
-
Theoretical analysis and quantitative measurements of fiber amplifier coherent combining on a remote surface through turbulence
Hot air blower .
-
http://ajbasweb.com/old/ajbas/2013/July/44-50.pdf
This work proposes a modeling and designing a Generalized Minimum Variance (GMV) controller using self-tuning and Particle Swarm Optimization (PSO) tuning method for a hot air blower system.
Indicates content that may require registration and/or purchase.