-
Supplier: icotek Corp
Description: The classic KEL is a centrally split multi cable transit system for routing cables with connectors, providing an IP54 / up to UL Type 12 rating. The slit KT grommet matching the cable diameter is placed around the cable and inserted into the multi
- Application: Industrial
- Features: Other
-
Supplier: icotek Corp
Description: FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat
- Outside Diameter / Length: 1.6535442 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: General Cable
Description: eBusiness Tools Single Conductor Power Cable (600 V & 2000 V) Polyrad® XT for superior electrical performance, including the first with dual 125°C/110°C rating. Multi-Conductor Power Cable (600 V & 2000 V) Polyrad® XT shielded and non-shielded rapid transit and locomotive
- Number of Conductors: 1 to 8 #
- Rated Voltage: 0.6 to 2 kilovolts
- Rated Amperage: 15 to 1,254 amps
- Operating Temperature: -55 to 125 C
-
-
Supplier: CSD Sealing Systems, LLC
Description: RISE® cable penetrations have been the product of choice for shipyards around the world for almost 20 years. The system is comprised of just two simple components - rubber insert sleeves and FIWA® Sealant, which provide the utmost in fire, water and gas protection. Installation is extremely
- Number of Cables: 1
- Cable Diameter: 0.1968505 to 2.4803163 inch
- Features: Accommodates Pre-terminated Cables, Firestop, Other
- Method: Adhesive / Compound
-
Supplier: LAPP
Description: better sealing and clamping capabilities. Additionally, service to the cables is greatly simplified, as removing the frame from the enclosure is not necessary when replacing cables. Application Advantages: • Faster and easier assembling and disassembling than other
- Number of Cables: 8 to 10
- Method: Flanged / Bolted
- Application: Industrial, Panel / Enclosure
- Transit Features: Multiple Size Transit
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Method: Flanged / Bolted
- Application: Industrial, Panel / Enclosure
- Transit Features: Multiple Size Transit
- Frame Material: Plastic
-
Supplier: icotek GmbH
Description: The Cable Entry System KEL-QTA easily routes and seals (IP54) pre-terminated and standard cables without using tools for assembly. Advantages Quick assemly without tools High packing density by using multi inserts Simple assembly and diasassembly in case of change or service
- Number of Cables: 1 to 34
- Cable Diameter: 0.1181103 to 0.5905515 inch
- Rectangular Width (Short Dimension): 1.7322844 to 2.1653555 inch
- Rectangular Length (Long Dimension): 2.1653555 to 5.5905542 inch
-
Supplier: Allied Electronics, Inc.
Description: Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space
-
Supplier: Allied Electronics, Inc.
Description: Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space
-
Supplier: Allied Electronics, Inc.
Description: Low smoke means easier visibility in exiting the area and reduced danger of smoke inhalation, while low toxicity means no harm to people from halogenated gases. Our LSZH cables are suited to such applications as rapid transit, industrial, commercial, and similar confined-space
-
Supplier: icotek GmbH
Description: The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm.
- Rectangular Width (Short Dimension): 2.5196864 to 4.2519708 inch
- Rectangular Length (Long Dimension): 3.1889781 to 6.1023655 inch
- Features: Firestop
- Application: Industrial, Panel / Enclosure, Railway, Telecommunications
-
Supplier: icotek Corp
Description: The KDR-ESR is a one-piece plate to be assembled on enclosure bases. Slide frames for the KEL-U cable transit frames and KEL-QUICK cable transit frames are already pre-assembled. On some gland plate types KEL-JUMBO multi cable transit frames can be
- Temperature Range: -40 to 194 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Single or Multi-Mode
-
Supplier: Visual Sound, Inc.
Description: opticalCON DUO with two core field cables, four core Y split hybrid cables, SMPTE cables and SM hybrid camera cables in a ready-to-use, road-ready package making fiber integration easy for broadcasters and end users alike. To Order, Specify: 1) Nickel or Ruthenium
-
Supplier: icotek Corp
Description: The EMC bracket combined with the matching PFS EMC shield clamp is perfect in conjunction with the KEL multi cable transit frame for alleviating interferences due to shields. The EMC clamp is assembled inside the control panel. For this process the fixing screws for the assembly
- Features: Other
- Material: Steel
-
Supplier: CAS DataLoggers
Description: Compliant. SwiTrace I-Plug IPMT8X Multi-use capability 8000 points memory capacity Plug directly into any USB port to read it No interface cable required – No software needed Get immediate PDF temperature report Multi-level alarm LED indicators 0.5m Length external sensor
- Sensed Temperature Range: -40 to 149 F
- # of Inputs / Channels: 1 #
- Display: Analog Meter or Indicator
- Features: Battery Powered, Datalogger
-
Supplier: Richardson RFPD
Description: The GPS-TMG-40 timing reference antennas are specifically designed for longlasting, trouble-free deployments in congested cell-site applications. Their 40 dB high gain amplifier is well suited to address attenuation issues associated with applications requiring longer cable runs. The
- Primary Frequency Range: 1,565.42 to 1,585.42 MHz
- Gain: 3.5 dB
- VSWR: 1.5 :1
- Features: Other Antennas & Arrays
-
Supplier: Device Technologies, Inc.
Description: protection across multiple industries – HVAC, Food Service, Servers/datacenters, Energy/Power Aerospace/Transit General Aviation Applications: avionics racks, fuselage edges, ribs & lightening holes. FAA Approved NASM22529 New NASM22529/3 has multi axis flexibility -perfect for flanged
- Shape: Flexible Grommet / Edging
-
Supplier: Haida International Equipment Co., Ltd.
Description: system is featured in curve process, multi-sensor support, image interface, flexible data process and powerful system function. Installation and adjustment: 1. the test machine from its packaging, check whether the crash test machine in transit, damage phenomena 2. the test machine on
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: System Certification
Next in Forum: MCT ( Multi Cable Transit .
-
CR4 - Thread: Hart Management System & Asset Management System
Previous in Forum: MCT ( Multi Cable Transit .
-
CR4 - Thread: MCT (Multi Cable Transit)
MCT ( Multi Cable Transit .
Indicates content that may require registration and/or purchase.