Semiconductor Piezoresistive Pressure Switches

17 Results
Pressure Switch and Transmitter -- One Series
from United Electric Controls Company

The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Material: Gas
  • Pressure Measurement: Gauge
  • Features: Temperature Output (optional feature)
Digital Pressure Switch -- PSW1000 Series
from OMEGA Engineering, Inc.

• 4-Digit Green Alphanumeric Display. • Three-Outputs. 2 Solid State Switches plus 1 Analog Output. • 12 Bit A/D Converter. • High Accuracy with Fully Adjustable Deadband. • Pressure Control with Internal Stainless Steel Diaphragm. • Fully Configurable Via Keypad [See More]

  • Sensor Technology: Mechanical Deflection; Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge
  • Features: Temperature Compensated
IS Pressure Transmitter with Single Seal -- AST4400 25 PSIG
from American Sensor Technologies, Inc. - AST

The AST4400 is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4400 is the solution for pressure measurement in Intrinsically Safe areas. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Electronic Pressure Switch -- SW2000
from Barksdale Control Products

Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge
  • Features: Temperature Compensated
DRG26 - SS Pressure Gauge w/ Switch
from KOBOLD Instruments, Inc.

Product Features. 4 â € or 6 â € Combination PressureGauge & Switch. 1 or 2 SPST Switches Possible. Stainless Steel Construction. ±1.0% Accuracy. Pulsation and Vibration Damping Through Optional Paraffin Oil Filling. For those users needing a pressure gauge with... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Vacuum
  • Display Type: Analog Meter
Pressure Switch -- AS-PS
from Fluid Components Intl. (FCI)

FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into pipes, ducts, tanks, reservoirs,... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Differential; Gauge
  • Working Pressure Range: 0.0 to 500
Digital Pressure Switches -- TED
from Baumer Ltd.

For absolute or gauge vacuum and pressure measurements. Two threshold outputs. Thresholds: PNP transistors or galvanic isolation. 4 …20 mA or Modbus output signal or 0 - 10 V. Totally stainless steel, rugged build for severe industrial environments. 300 ° swivelling version (option) [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge
  • Display Type: Digital Numerical Display
IS Pressure Transmitter with Single Seal -- AST44LP 10 PSIG
from American Sensor Technologies, Inc. - AST

The AST44LP is a media isolated stainless steel pressure sensor with a wide variety of options. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST44LP is the solution for low pressure measurement in Intrinsically Safe areas. Now With DIN43650A! [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Electronic Pressure Switch -- UDS1V2
from Barksdale Control Products

The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated
PDD - Digital Pressure Switch
from KOBOLD Instruments, Inc.

Product Features. Fully Programmable with Setpoint, Reset Point and Window Capability. Accuracy ±0.5% of Full Scale. Large, Easy to Read LED Display. Ceramic Pressure Sensing System for High Cycle Life. The PDD series digital pressure switch integrates the latest solid state sensing... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Compound; Vacuum
  • Display Type: Digital Numerical Display
Digital Pressure Switches -- YTED
from Baumer Ltd.

For absolute or gauge vacuum and pressure measurements. Two threshold outputs. Thresholds: PNP transistors or galvanic isolation. 4 …20 mA or Modbus output signal or 0 - 10 V. Totally stainless steel, rugged build for severe industrial environments 300 ° swivelling version (option) [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge
  • Display Type: Digital Numerical Display
Non-Incendive Pressure Transmitter -- AST4300 1,000 PSIG
from American Sensor Technologies, Inc. - AST

The AST4300 is a media isolated stainless steel Class I Division 2 Non-Incendive pressure transmitter for use in hazardous areas. In addition to its rugged construction and best price-to-performance ratio in the industry, the AST4300 is the solution for pressure measurement for a variety of... [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Electronic Pressure Switch -- UDS7
from Barksdale Control Products

Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Absolute; Gauge
  • Features: Temperature Compensated
Programmable Pressure Switch -- CPX
from Baumer Ltd.

The CPX digital pressure switch is designed for extremely diverse OEM pressure applications. Based on microprocessor technology, the CPX is fully programmable via serial link (RS232) from a PC. The graphics software allows easy user setting of switching points and threshold states. OEM markets:... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid
  • Pressure Measurement: Absolute; Gauge
  • Working Pressure Range: 0.0 to 8702
Non-Incendive Pressure Transmitter -- AST43LP 10 PSIG
from American Sensor Technologies, Inc. - AST

The AST43LP is a low pressure media isolated stainless steel pressure sensor for use in hazardous areas. In addition to its rugged construction and the best price-to-performance ratio in the industry, the AST43LP is the solution for low pressure measurement for a variety of applications. [See More]

  • Sensor Technology: Strain Gauge; Semiconductor Piezoresistive; Utilizes MEMS
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge; Compound (optional feature); Sealed (optional feature)
  • Features: Temperature Compensated
Explosion Proof Electronic Pressure Switch -- UDS7-BX
from Barksdale Control Products

Explosion Proof Electronic Pressure Switch. Features. ATEX Certified Construction. Dual seal protection. Adjustable set point delay - up to 9.9 seconds. 2 set points and 1 analog output. High accuracy with fully adjustable deadband. Digital readout. Fully configurable via keypad. Suitable for rapid... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated
Multiple Output Electronic Pressure Switch -- UDS3
from Barksdale Control Products

Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read... [See More]

  • Sensor Technology: Semiconductor Piezoresistive
  • Material: Liquid; Gas
  • Pressure Measurement: Gauge
  • Features: Temperature Compensated