Bipolar Light Emitting Diodes (LED)
from IDEA, Inc.
Bi-color, 4.7 mm, round, 2-leaded [See More]
- LED Type: Red; Green; Multi-Colored
- Viewing Angle: 90
- Peak Wavelength: 635
- Luminous Intensity: 2.5
from Broadcom Inc.
Winner of the EE Times ACE Ultimate Products of the Year Award - Interconnect, Passive and Electromechanical Components (IP &E) category. Envisium is a premier brand for Mid-Power LEDs, by Avago Technologies and Philips Lumileds, which are two powerhouse companies in LED technology and products. [See More]
- LED Type: Amber
- Viewing Angle: 120
- Peak Wavelength: 639
- Luminous Intensity: 715 to 1125
from Data Display Products
Features: Replaces 24E and 24X incandescent bulbs. For GE ET-5, ET-6 and Westinghouse Minalite Sockets · High Intensity. Built-in shunt resistor to clamp noise current. No modification to series resistor required [See More]
- LED Type: Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
- Lens Type: Flat Lens (optional feature); Domed Lens (optional feature)
- Forward Voltage: 250
- Bipolar: Bipolar
from Broadcom Inc.
The ASMT-CA00 is an Amber colored ChipLEDs designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint 1.6mm x 1.0mm and a height of only 0.4mm. This makes them very suitable for cellular phone and mobile equipment backlighting and... [See More]
- LED Type: Orange
- Viewing Angle: 150
- Peak Wavelength: 595
- Optical Power Output: 60
from Data Display Products
Features: Candelabra screw base. Double-Contact bayonet base. Bi-Polar operation. High intensity LED cluster with Fresnel Lens for improved visibility. Low current draw. Optional shunt resistor [See More]
- LED Type: Red; Orange; Green; Blue; White; Amber
- Lens Type: Domed Lens
- Forward Voltage: 30 to 165
- Bipolar: Bipolar
from Data Display Products
Features: Miniature Bayonet Base. Bi-Polar operation. Optional shunt resistor. High Intensity LED with Fresnel lens for improved visibility. Low current draw [See More]
- LED Type: Red; Green; Blue; White; Amber
- Lens Type: Domed Lens
- Forward Voltage: 6 to 30
- Bipolar: Bipolar