Pink Light Emitting Diodes (LED)

Last Updated: January 31, 2025

Description

Pink Light Emitting Diodes (LEDs) are semiconductor devices that emit pink light when an electrical current passes through them. They are designed to provide a specific color output, which is achieved by using particular semiconductor materials and configurations.

Working Principle

LEDs, including pink LEDs, operate based on the principle of electroluminescence. When a voltage is applied across the LED, electrons recombine with holes in the semiconductor material, releasing energy in the form of light. The color of the emitted light, in this case pink, is determined by the energy band gap of the semiconductor material used. LEDs are useful because they offer high luminous efficacy and long lifespan compared to traditional lighting options.

Applications

While specific applications for pink LEDs are not detailed in the provided documents, LEDs in general are used in a wide range of applications such as traffic signals, brake lights, and commercial signage. Pink LEDs could potentially be used in decorative lighting, mood lighting, or specialized display applications where a pink hue is desired.

Advantages over other Light Emitting Diodes (LED)

The documents do not provide specific advantages of pink LEDs over other colors of LEDs. However, LEDs in general are known for their energy efficiency, compact size, low heat generation, and long life, which are advantages over traditional lighting technologies.

Limitations

The documents do not specify limitations unique to pink LEDs. However, general limitations of LEDs include higher initial costs compared to conventional lights, sensitivity to voltage requiring current regulation, and performance dependency on temperature. Excessive heat can degrade the diode, affecting its lifespan and performance.

Considerations

When considering the use of LEDs, including pink LEDs, factors such as initial costs, operating expenses, durability, and maintenance should be evaluated. LEDs tend to have higher upfront costs but offer lower operating expenses due to their energy efficiency and long lifespan. They require careful thermal management to ensure durability and consistent performance. Maintenance costs are generally lower due to their long life, reducing the frequency of replacements.

15 Results
LED Indication - Discrete -- 1497-XLFRA11MVC-ND [XLFRA11MVC from SunLED Company, LLC]
from DigiKey

LED PINK DIFFUSED 3MM T/H [See More]

  • LED Type: Pink
  • Luminous Intensity: 995
  • Viewing Angle: 40
  • Forward Voltage: 3.3
LED Indication - Discrete -- 1497-XLFRS12WVC-ND [XLFRS12WVC from SunLED Company, LLC]
from DigiKey

LED PINK CLEAR 5MM T/H [See More]

  • LED Type: Pink
  • Luminous Intensity: 2490
  • Viewing Angle: 20
  • Forward Voltage: 3.3
LED Indication - Discrete -- 1497-XZFRA45SVCCT-ND [XZFRA45SVC from SunLED Company, LLC]
from DigiKey

LED PINK 1411 SMD [See More]

  • LED Type: Pink
  • Luminous Intensity: 297
  • Viewing Angle: 120
  • Forward Voltage: 3.3
LED Indication - Discrete -- 1497-XZFRA53FVC-1CT-ND [XZFRA53FVC-1 from SunLED Company, LLC]
from DigiKey

LED PINK 0603 SMD [See More]

  • LED Type: Pink
  • Luminous Intensity: 138
  • Viewing Angle: 160
  • Forward Voltage: 3.3
LED Indication - Discrete -- 492-1276-2-ND [SMS1105PKD from Bivar, Inc.]
from DigiKey

Pink LED Indication - Discrete 3.4V 2-SMD, J-Lead [See More]

  • LED Type: Pink
  • Luminous Intensity: 200
  • Viewing Angle: 120
  • Forward Voltage: 3.4
LED Indication - Discrete -- 67-2062-ND [SSL-LX5093PC from ITW Electronic Component Solutions - Lumex]
from DigiKey

Pink LED Indication - Discrete 3.2V Radial [See More]

  • LED Type: Pink
  • Luminous Intensity: 2200
  • Viewing Angle: 20
  • Forward Voltage: 3.2
3.5X2.8MM PINK SMD LED (TYP. COLOR COORDINATES: X=0.35, Y=0.15) -- AA3528VRVCS/A
from Kingbright Corporation

Features and Applications. Industry standard PLCC-2 package. 3.5 x 2.8 x 1.9mm (LxHxW) SMT LED. Suitable for all SMT assembly and solder process. Package : 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for backlighting. Illuminating icon. Marker lights (e.g. Steps, exit... [See More]

  • LED Type: Pink
  • Luminous Intensity: 300
  • Viewing Angle: 120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- XL-1608UPC-06 [XL-1608UPC-06 from Shenzhen XINGLIGHT Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

5mA 粉 色 透 镜 -30 °C~+85 °C Positive post Pink 120 ° 80mW 0603 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Pink; Pink
  • Forward Current: 5
  • Viewing Angle: 120
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- XL-2012UPC [XL-2012UPC from Shenzhen XINGLIGHT Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

25mA 粉 色 透 镜 103mcd -30 °C~+85 °C Positive post Pink 120 ° 80mW 2.8V~3.1V 0805 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Pink; Pink
  • Luminous Intensity: 103
  • Viewing Angle: 120
  • Forward Current: 25
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- XL-2835UPC-02 [XL-2835UPC-02 from Shenzhen XINGLIGHT Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

80mA 粉 色 透 镜 -30 °C~+85 °C Positive post Pink 120 ° 60mW 3V~3.4V SMD2835 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Pink; Pink
  • Forward Current: 80
  • Viewing Angle: 120
  • Forward Voltage: 3 to 3.4
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- XL-3528UPC [XL-3528UPC from Shenzhen XINGLIGHT Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

20mA 6000K~7500K 粉 色 透 镜 -30 °C~+80 °C Positive post Pink 120 ° 60mW 3V~3.2V SMD3528 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Pink; Pink
  • Viewing Angle: 120
  • Color Temperature: 6000 to 7500
  • Forward Current: 20
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- XL-4014UPC-02 [XL-4014UPC-02 from Shenzhen XINGLIGHT Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

60mA 粉 色 透 镜 -20 °C~+85 °C 正 贴 Pink 110 ° 185mW 3V~3.2V SMD4014 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Pink; Pink
  • Forward Current: 60
  • Viewing Angle: 110
  • Forward Voltage: 3 to 3.2
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- XL-5730UPC-05 [XL-5730UPC-05 from Shenzhen XINGLIGHT Technology Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

150mA 粉 色 透 镜 -40 °C~+85 °C 正 贴 Pink 110 ° 480mW SMD5730 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Pink; Pink
  • Forward Current: 150
  • Viewing Angle: 110