Yellow Light Emitting Diodes (LED)
Last Updated: April 1, 2025
Description
Yellow Light Emitting Diodes (LEDs) are semiconductor devices that emit yellow light when an electrical current passes through them. They are designed to provide a specific wavelength of light, which is determined by the materials used in their construction. Yellow LEDs are part of the visible LED spectrum and are used in various applications where yellow light is required.
Working Principle
Yellow LEDs operate on the principle of electroluminescence, where a p-n junction diode emits light when activated by an electrical current. When voltage is applied, electrons recombine with holes in the semiconductor material, releasing energy in the form of yellow light. The specific color of the light is determined by the energy band gap of the semiconductor material used in the LED. This makes yellow LEDs useful for applications requiring specific light wavelengths, as they offer high luminous efficacy and long lifespan compared to traditional lighting options.
Applications
Yellow LEDs are used in a variety of applications, including traffic signals, where they serve as caution lights. They are also employed in commercial signage to attract attention and convey information. Additionally, yellow LEDs are used in electronic displays and indicators, providing clear and distinct visual signals in devices and machinery.
Advantages over other Light Emitting Diodes (LED)
Yellow LEDs offer specific advantages over other types of LEDs due to their unique wavelength. They are particularly effective in applications where yellow light is needed for visibility and attention, such as in traffic signals and warning signs. Their energy efficiency and long lifespan make them a cost-effective choice for these applications, reducing the need for frequent replacements and maintenance.
Limitations
One limitation of yellow LEDs is their initial cost, which tends to be higher than conventional lighting options. Additionally, their performance can be affected by temperature, as excessive heat can degrade the diode and shorten its lifespan. The light quality of yellow LEDs may also be considered inferior to incandescent and natural light, affecting the color rendering properties of the environment they illuminate.
Considerations
When considering yellow LEDs, it is important to factor in the initial costs and potential savings from reduced operating expenses due to their energy efficiency and long lifespan. Durability is a key advantage, as yellow LEDs are robust and require less frequent replacement compared to traditional lighting. However, attention should be paid to temperature management to prevent performance degradation. The accuracy of the light output and its impact on the intended application should also be evaluated to ensure it meets the specific needs of the project.
from Rochester Electronics
GY PSLM31.13 - DURIS S 5, Yellow LED [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 1001522-15-21SYGC/S530-E2/TR8. Packaging: Reel - TR. Color: Yellow-Green. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 21mcd. Lens... [See More]
- LED Type: Yellow; Green; Yellow-Green
- Viewing Angle: 130
- Peak Wavelength: 573
- Forward Voltage: 2
from RS Components, Ltd.
Vishay VLMY30K2M1-GS08 CoB LED [See More]
- LED Type: Yellow; Yellow
- Luminous Intensity: 22.4
- Viewing Angle: 60
- LED Package:: 3.5 x 2.8 x 1.75mm
from Powell Electronics, Inc.
PANEL MOUNT LED, 24V, YELLOW, 6 LEADS, [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 128 (16 x 8) LED Matrix I ²C Yellow-Green [See More]
- LED Type: Yellow; Green
from Rochester Electronics
KY CELNM1.FY - OSLON Compact PL, Yellow LED [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 052026-19-21SYGC/S530-E2/TR8. Packaging: Reel - TR. Color: Yellow-Green. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 100 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 21mcd. Lens... [See More]
- LED Type: Yellow; Green; Yellow-Green
- Viewing Angle: 100
- Peak Wavelength: 573
- Forward Voltage: 2
from RS Components, Ltd.
Vishay VLMY3100-GS08 CoB LED [See More]
- LED Type: Yellow; Yellow
- Luminous Intensity: 10
- Viewing Angle: 60
- LED Package:: 3 x 2.8 x 1.75mm
from Powell Electronics, Inc.
PANEL MOUNT LED, 12V, YELLOW, TP, 6 LEA [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 128 (16 x 8) LED Matrix I ²C Yellow [See More]
- LED Type: Yellow
from Rochester Electronics
KY DELPS1.22 - TOPLED E1608, Yellow LED [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Stanley Electric Co. Win Source Part Number: 1040444-FY1111C-TR. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 1.9V. Viewing Angle: 140 °, 150 °. Lens Color: White. Lens Transparency: Diffused. Millicandela Rating: 65mcd. Lens Style/Size:... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 140
- Peak Wavelength: 590
- Forward Voltage: 1.9
from RS Components, Ltd.
Vishay VLMY334BACB-GS08 CoB LED [See More]
- LED Type: Yellow; Yellow
- Luminous Intensity: 4500
- Viewing Angle: 60
- LED Package:: 3 x 2.8 x 1.75mm
from Powell Electronics, Inc.
PANEL MOUNT LED, YELLOW, TP, 6 LEADS [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 64 (8 x 8) LED Matrix I ²C Yellow 40.60mm L x 32.00mm W [See More]
- LED Type: Yellow
from Rochester Electronics
KY DMLN31.23 - SYNIOS P2720, Yellow LED [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 017071-HSMY-C150. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.1V. Viewing Angle: 170 °. Lens Color: White. Lens Transparency: Diffused. Millicandela Rating: 8mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 170
- Peak Wavelength: 586
- Forward Voltage: 2.1
from RS Components, Ltd.
Intelligent LED Solutions [See More]
- LED Type: Yellow; Yellow
- Number of Array Elements: 1
- Array: Array
from Powell Electronics, Inc.
PANEL MOUNT LED, 24V, YELLOW, TP, 6 LEA [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 4 Digit LED 14 Segment I ²C Yellow-Green [See More]
- LED Type: Yellow; Green
from Rochester Electronics
LY CKBP - Colored LED Lighting Yellow 591nm (586nm to 595nm) 1212 [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 48317-HSMY-C170. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.1V. Viewing Angle: 170 °. Lens Color: White. Lens Transparency: Diffused. Millicandela Rating: 8mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 170
- Peak Wavelength: 586
- Forward Voltage: 2.1
from RS Components, Ltd.
Intelligent LED Solutions [See More]
- LED Type: Yellow; Yellow
- Number of Array Elements: 1
- Array: Array
from Powell Electronics, Inc.
PANEL MOUNT LED, 28V, YELLOW, TP, 6 LEA [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 64 (8 x 8) LED Matrix I ²C Yellow 40.60mm L x 32.00mm W [See More]
- LED Type: Yellow
from Rochester Electronics
LY M676 - Mini TOPLED, Yellow LED [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Sharp Microelectronics. Win Source Part Number: 112974-LT1EH67A. Packaging: Reel - TR. Color: Green, Yellow. Mounting: SMD (SMT). Configuration: Independent. Forward Voltage: 2.1V Green, 2V Yellow. Lens Color: White. Lens Transparency: Diffused. Millicandela Rating: 19mcd Green, 8.3mcd... [See More]
- LED Type: Yellow; Green; Multi-Colored; Green, Yellow
- Forward Voltage: 2.1
- Peak Wavelength: 565
- Lens Type: Flat Lens
from RS Components, Ltd.
Intelligent LED Solutions [See More]
- LED Type: Yellow; Yellow
- Number of Array Elements: 1
- Array: Array
from Powell Electronics, Inc.
PANEL MOUNT LED, 5V, YELLOW TP, 6 LEADS [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 64 (8 x 8) LED Matrix I ²C Yellow-Green 40.60mm L x 32.00mm W [See More]
- LED Type: Yellow; Green
from Rochester Electronics
LY T64F - TOPLED Black, Yellow LED [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 1209436-LTST-C170KSKT. Packaging: Reel. Mounting Style: SMD. Color: Yellow. Configuration: Standard. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 70mcd. Current - Test: 20mA. Wavelength - Dominant:... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 130
- Peak Wavelength: 591
- Lens Type: Flat Lens
from RS Components, Ltd.
Intelligent LED Solutions [See More]
- LED Type: Yellow; Yellow
- Number of Array Elements: 1
- Array: Array
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, 12V, YELLOW, [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 4 Digit LED 7 Segment I ²C Yellow 120.00mm L x 50.00mm W [See More]
- LED Type: Yellow
from Rochester Electronics
Single Color LED, Yellow, Diffused, T-1, 3mm [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 020704-LTST-C171KSKT. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 50mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 130
- Peak Wavelength: 587
- Forward Voltage: 2
from RS Components, Ltd.
Intelligent LED Solutions [See More]
- LED Type: Yellow; Yellow
- Number of Array Elements: 4
- Array: Array
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, YELLOW, 6 LE [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 24 LED Module I ²C Red, Yellow-Green 101.60mm L x 12.70mm W [See More]
- LED Type: Red; Yellow; Green
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 1064407-LTST-C190YKT. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.1V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 6mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 130
- Peak Wavelength: 588
- Forward Voltage: 2.1
from RS Components, Ltd.
ROHM SML-D13M8WT86 LED [See More]
- LED Type: Yellow; Green; Yellow-green
- Luminous Intensity: 30
- Peak Wavelength: 574
- Number of Array Elements: 1
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, 24V, YELLOW, [See More]
- LED Type: Yellow
from DigiKey
LARGE INDUCTIVE WIRELESS LEDS - [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 98370-LTST-C191KSKT. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.1V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 104mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 130
- Peak Wavelength: 591
- Forward Voltage: 2.1
from RS Components, Ltd.
ROHM SML-P24MUWT86R LED [See More]
- LED Type: Red; Yellow; Green; Red, yellow-green
- Luminous Intensity: 21 to 52
- Peak Wavelength: 575 to 625
- Number of Array Elements: 2
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, 5V, YELLOW, 6 [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 4 Digit LED 7 Segment I ²C Yellow [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 020720-LTST-C195KGJSKT. Packaging: Reel - TR. Color: Green, Yellow. Mounting: SMD (SMT). Configuration: Independent. Forward Voltage: 2V Green, 2V Yellow. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela... [See More]
- LED Type: Yellow; Green; Multi-Colored; Green, Yellow
- Viewing Angle: 130
- Peak Wavelength: 571
- Forward Voltage: 2
from RS Components, Ltd.
SYNIOS P2720 Yellow LED SMD 590nm 120deg [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 25200
from Powell Electronics, Inc.
TLA, PANEL MOUNT LED, 12V, YELLOW, TP, 6 [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 4 Digit LED 7 Segment I ²C, SPI, UART Yellow 40.60mm L x 22.90mm W [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Lite-On Inc. Win Source Part Number: 1064417-LTST-C930KSKT. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 25 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 800mcd. Lens Style/Size: Round with Domed Top,... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 25
- Peak Wavelength: 591
- Forward Voltage: 2
from RS Components, Ltd.
Kingbright KPG-0603SYC-TT LED [See More]
- LED Type: Yellow; Clear
- Viewing Angle: 135
- Peak Wavelength: 589
- Luminous Intensity: 30
from Powell Electronics, Inc.
TLA, PANEL MOUNT LED, YELLOW, TP, 6 LEA [See More]
- LED Type: Yellow
from DigiKey
Addressable Lighting - 4 Digit LED 7 Segment I ²C, SPI, UART Yellow 40.60mm L x 22.90mm W [See More]
- LED Type: Yellow
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 029377-SML-212YTT86. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.05V. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 63mcd. Lens Style/Size: Rectangle with Flat Top, 1.40mm x 1.25mm. [See More]
- LED Type: Yellow; Yellow
- Forward Voltage: 2.05
- Peak Wavelength: 587
- Lens Type: Flat Lens
from RS Components, Ltd.
OSLON SSL Colour,Yellow,150 deg [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 150
- Peak Wavelength: 593
- Lens Type: Domed Lens
from Powell Electronics, Inc.
TLA, PANEL MOUNT LED, 24V, YELLOW, TP, 6 [See More]
- LED Type: Yellow
from DigiKey
LED Lighting Color SHWO Yellow 589nm (585nm ~ 593nm) 1414 (3535 Metric) [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 589
- Forward Current: 750
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 029383-SML-310YTT86. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.1V. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 6.3mcd. Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm. [See More]
- LED Type: Yellow; Yellow
- Forward Voltage: 2.1
- Peak Wavelength: 585
- Lens Type: Flat Lens
from RS Components, Ltd.
Lite-On LTL-307Y LED [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 50
- Peak Wavelength: 595
- Luminous Intensity: 100
from Powell Electronics, Inc.
TLA, PANEL MOUNT LED, 28V, YELLOW, TP, 6 [See More]
- LED Type: Yellow
from DigiKey
LED Lighting Color - Yellow 590nm (585nm ~ 595nm) 1414 (3535 Metric) [See More]
- LED Type: Yellow
- Forward Current: 700
- Peak Wavelength: 590
- Forward Voltage: 2.4
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 029404-SML-D12Y8WT86. Packaging: Reel - TR. Color: Yellow. Mounting: SMD (SMT). Forward Voltage: 2.2V. Lens Color: White. Lens Transparency: Diffused. Millicandela Rating: 63mcd. Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm. [See More]
- LED Type: Yellow; Yellow
- Forward Voltage: 2.2
- Peak Wavelength: 590
- Lens Type: Flat Lens
from RS Components, Ltd.
Yellow LED 3mm Diff 588nm 2.2mcd 60deg [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 60
- Peak Wavelength: 595
- Luminous Intensity: 30
from Powell Electronics, Inc.
TLA, PANEL MOUNT LED, 5V, YELLOW, TP, 6 [See More]
- LED Type: Yellow
from DigiKey
LED Lighting Color IN-C33 Yellow 590nm (Typ) 1414 (3535 Metric) [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Forward Current: 700
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1117162-VLMG1500-GS08. Packaging: Reel - TR. Color: Yellow-Green. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 130 °. Millicandela Rating: 35mcd. Lens Style/Size: Rectangle with Flat Top, 1.00mm x 0.50mm. Current - Test: 20mA. Wavelength... [See More]
- LED Type: Yellow; Green; Yellow-Green
- Viewing Angle: 130
- Peak Wavelength: 571
- Forward Voltage: 2
from RS Components, Ltd.
Yellow LED 3mm Clear 588nm 40mcd 45deg [See More]
- LED Type: Yellow; Yellow
- Peak Wavelength: 585
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, 12V, YELLOW, [See More]
- LED Type: Yellow
from DigiKey
LED Lighting Color IN-C33 Yellow 590nm (Typ) 1414 (3535 Metric) [See More]
- LED Type: Yellow
- Viewing Angle: 60
- Peak Wavelength: 590
- Forward Current: 700
from Win Source Electronics
Manufacturer: Everlight Electronics Co Ltd. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1034595-12-215/Y2C-BR1S1L/3C. Packaging: Bulk. Color: Yellow. Viewing Angle: 130 °. Number of Pins: 2. Categories: Optics - LEDs - Light Pipes. Number of... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 130
from RS Components, Ltd.
Yellow LED SMD PLCC2 3528 589nm 200mcd [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 120
- Peak Wavelength: 594
- Luminous Intensity: 450
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, 14V, YELLOW, [See More]
- LED Type: Yellow
from DigiKey
LED Lighting Color - Yellow 591nm (585nm ~ 597nm) 2424 (6060 Metric) [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 591
- Forward Current: 400
from Win Source Electronics
Win Source Part Number: 1035155-19-217/G7C-BK2L2VY/3T. Category: Optoelectronics >LED Indication - Discrete. Color: Yellow-Green. Package: Tape & Reel (TR). Standard Package: 2,000. Mounting: SMD (SMT). Viewing Angle: 120 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela... [See More]
- LED Type: Yellow; Green; Yellow-Green
- Viewing Angle: 120
- Peak Wavelength: 572
- Forward Voltage: 1.95
from RS Components, Ltd.
Lite-On LTW-C191DS5 LED [See More]
- LED Type: Yellow; White; White
- Luminous Intensity: 180
- Viewing Angle: 130
- Number of Array Elements: 1
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, YELLOW, 6 [See More]
- LED Type: Yellow
from DigiKey
PLCC, SIDE VIEW, YELLOW, 60MA [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Forward Current: 60
from Win Source Electronics
Win Source Part Number: 1073311-LY L29K-H1K2-26-Z. Category: Optoelectronics >LED Indication - Discrete. Series: SMARTLED ® 0603. Color: Yellow. Package: Tape & Reel. Standard Package: 5,000. Mounting: SMD (SMT). Configuration: Standard. Viewing Angle: 160 °. Lens Color: White. Lens... [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 160
- Peak Wavelength: 587
- Forward Voltage: 1.8
from RS Components, Ltd.
Lite-On LTW-C193TS5 LED [See More]
- LED Type: Yellow; White; White
- Luminous Intensity: 146
- Viewing Angle: 130
- Number of Array Elements: 1
from Powell Electronics, Inc.
TLA, PANEL SNAP MOUNT LED, 24V, YELLOW, [See More]
- LED Type: Yellow
from DigiKey
4218 PACKAGE LED, SIDE VIEW, YEL [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 592
- Forward Current: 150
from ROHM Semiconductor USA, LLC
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Yellow
- Optical Power Output: 75
- Peak Wavelength: 590
- Luminous Intensity: 100
from Broadcom Inc.
The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode lead for maximum... [See More]
- LED Type: Yellow; Green; Multi-Colored
- Optical Power Output: 135
- Peak Wavelength: 583
- Luminous Intensity: 2.6
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- LED Type: Yellow
- Peak Wavelength: 590 to 627
from LCSC Electronics Technology (HK) Limited
Green-yellow 1206 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
from OSRAM Opto Semiconductors
Advanced Power TOPLED, Enhanced optical Power LED (ThinGaN), Colour ond demand yellow (CY), white P-LCC-6 package, colored diffused silicone resin. Product Features. Package: white SMT package colored diffused silicone resin. Feature of the device: very low thermal resistance high optical power... [See More]
- LED Type: Yellow; White
- Viewing Angle: 120
from PUI - Projections Unlimited, Inc.
A Relative Humidity between 40 % and 60 % is recommended in ESD-protected work areas to reduce static build up during assembly process [See More]
- LED Type: Yellow
- Forward Current: 30
- Viewing Angle: 120
Mini-mold Chip LED (IV rank reduction products)
-- SML-D12M1Wfrom ROHM Semiconductor GmbH
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Yellow; Green
- Optical Power Output: 54
- Peak Wavelength: 572
- Luminous Intensity: 40
from IDEA, Inc.
Bi-color, 2 x 5 mm, 3-leaded [See More]
- LED Type: Yellow; Green; Multi-Colored
- Viewing Angle: 60
- Peak Wavelength: 585
- Luminous Intensity: 10.5
from Marktech Optoelectronics
Visible Emitters. Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition... [See More]
- LED Type: Yellow; Green; Multi-Colored
- Viewing Angle: 160
- Peak Wavelength: 560
- Optical Power Output: 0.2500
from Utmel Electronic Limited
2 x 1.25 x 0.8 mm Yellow Green 151x156 º Min 7 mcd Typical 11.7 mcd SMT LED [See More]
- LED Type: Yellow; Green; Green
- Viewing Angle: 151
- Peak Wavelength: 570
- Optical Power Output: 70
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Type: Infrared; Red; Yellow; Green; Blue; Multi-Colored
- Array: Array (optional feature)
- Lens Type: Domed Lens
from ECO Light LED
The Osram Sylvania BACKlight 2G BL02 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 2 high quality Osram SMD LEDs on board which... [See More]
- LED Type: Yellow
- Optical Power Output: 350
from Radwell International
INCANDESCENT S14 130V 11W CERAMIC YELLOW LAMP WITH AN E26 BASE.. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Type: Yellow
from Kingbright Corporation
Features and Applications. 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 150
from Data Display Products
Features: Designed for GE ET-16 Socket. Replaces 1835 and 1819 incandescent bulbs. No modification to series resistor required. Built-in shunt resistor to clamp noise current [See More]
- LED Type: Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
- Lens Type: Domed Lens
- Forward Voltage: 260
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 40
- Peak Wavelength: 570
- Optical Power Output: 75
from Broadcom Inc.
The HLMP-S301 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process [See More]
- LED Type: Yellow
- Viewing Angle: 110
- Peak Wavelength: 583
- Forward Current: 20
from LCSC Electronics Technology (HK) Limited
5mA 无 色 透 明 透 镜 -40 °C~+85 °C 585.5nm~591.5nm Yellow 60 ° 60mW 1206 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 60
- Peak Wavelength: 586 to 592
- Forward Current: 5
from OSRAM Opto Semiconductors
Advanced Power TOPLED, yellow, Thinfilm LED, long life time. Product Features. Package: white SMT package colorless clear silicone resin. Feature of the device: point lightsource with high luminous efficiency and low space. Color: yellow (590 nm). Viewing angle at 50 % IV: 120. Technology: InGaAlP... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
from PUI - Projections Unlimited, Inc.
75 Milliwatt (mW) Power Dissipation (P <sub >D </sub >) Surface Mount Device (SMD) Chip Yellow Light Emitting Diode (LED) Lamp [See More]
- LED Type: Yellow
- Forward Current: 30
- Viewing Angle: 35
from ROHM Semiconductor GmbH
Original device technology enables high brightness and high reliability. [See More]
- LED Type: Red; Yellow; Green; Multi-Colored
- Optical Power Output: 65 to 67
- Peak Wavelength: 570 to 620
- Forward Current: 25
from Utmel Electronic Limited
4305H Series Yellow 5 mm 30 ° 160 mcd 2.2 V Non Diffused Solid State LED -T-1 3/4 [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 30
- Peak Wavelength: 585
- Forward Voltage: 2.2
from SunLED Company, LLC
SunLED announces its new Ice Cube LED series with a deep frosted lens. The LEDs effectively eliminate the hot spot that interfere with achieving the perfect illumination of color. If your design is a canvas, then let these LEDs be your palette. This through-hole series launches in 14 different... [See More]
- LED Type: Red; Orange; Yellow; Green; Blue
from Radwell International
SUBSTITUTE FOR EIKO LED-24-BA9S-Y, LED LAMP, YELLOW, BAYONET BASE, T3-1/4, BA9S BASE, VIBRATION & SHOCK PROOF, 100K HRS, DESIGNED FOR 28V AC/DC, BI-POLAR. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Type: Yellow
from Kingbright Corporation
Features and Applications. Low power consumption. Rectangular LED lamp with uniform light output. Viewing angle - 110 °. RoHS compliant. Indicator applications. Status indicator. Industrial equipment [See More]
- LED Type: Yellow
- Viewing Angle: 110
- Peak Wavelength: 588
- Luminous Intensity: 5
from Data Display Products
Features: Replaces 24E and 24X incandescent bulbs. For GE ET-5, ET-6 and Westinghouse Minalite Sockets · High Intensity. Built-in shunt resistor to clamp noise current. No modification to series resistor required [See More]
- LED Type: Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
- Lens Type: Flat Lens (optional feature); Domed Lens (optional feature)
- Forward Voltage: 250
- Bipolar: Bipolar
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 25
- Peak Wavelength: 570
- Optical Power Output: 75
from Broadcom Inc.
The HSMF-C15x series of bicolor chip-type LEDs is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow ; high efficiency Red/Green; Yellow/Green; Orange/Green and Amber/Green. The HSMF-C15X has the widely used 3.2 x... [See More]
- LED Type: Yellow; Multi-Colored; High Efficiency Red
- Viewing Angle: 170
- Peak Wavelength: 589 to 630
- Luminous Intensity: 2.5 to 10
from LCSC Electronics Technology (HK) Limited
Yellow SMD,2x3mm Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
from OSRAM Opto Semiconductors
Advanced Power TOPLED Plus, Enhanced optical Power LED (ThinGaN), red (R), white P-LCC-4 package, colorless clear silicone resin, clear silicone lens. Product Features. Package: white SMT package colorless clear silicone resin clear silicone lens. Feature of the device: more light due to higher... [See More]
- LED Type: Yellow
- Viewing Angle: 145
- Peak Wavelength: 590
from PUI - Projections Unlimited, Inc.
75 Milliwatt (mW) Power Dissipation (P <sub >D </sub >) Surface Mount Device (SMD) Chip Yellow Light Emitting Diode (LED) Lamp (XZMYK53W-1) [See More]
- LED Type: Yellow
- Forward Current: 30
- Viewing Angle: 120
from ROHM Semiconductor GmbH
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. [See More]
- LED Type: Yellow; Green
- Optical Power Output: 70
- Peak Wavelength: 570
- Luminous Intensity: 25
from Utmel Electronic Limited
APTR3216SYCK Yellow LED; 590 nm 3216 (1206) Clear; Rectangle Lens SMD package [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 150
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Type: Infrared; Red; Yellow; Green; Blue; Multi-Colored
from Radwell International
LED, RADIAL, YELLOW, 900 MCD, 2 V, 20 MA. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Type: Yellow
from Kingbright Corporation
Features and Applications. Flat rectangular light emitting surface. Low power consumptioin. Uniform light output. RoHS compliant. Level / Status indicator. Industrial equipment. Diagnostic or panel status indicator [See More]
- LED Type: Yellow
- Viewing Angle: 100
- Peak Wavelength: 588
- Luminous Intensity: 6
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 40
- Peak Wavelength: 572
- Optical Power Output: 75
from Broadcom Inc.
The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/ Green, Orange Green and Green Amber. The HSMF-C15x has the widely used 3.2 x 2.7 mm... [See More]
- LED Type: Yellow; Green; Multi-Colored
- Viewing Angle: 170
- Peak Wavelength: 570 to 589
- Luminous Intensity: 2.5 to 15
from LCSC Electronics Technology (HK) Limited
20mA 无 色 透 明 透 镜 Side stickers -40 °C~+85 °C 567.5nm~575.5nm Green-yellow 130 ° 60mW SMD,1x2.1mm Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
- Viewing Angle: 130
- Peak Wavelength: 568 to 576
- Forward Current: 20
from OSRAM Opto Semiconductors
CHIPLED 0603, yellow (589 nm), compact package. Product Features. Package: SMT package 0603 colorless diffused resin. Feature of the device: compact package. Color: yellow (589 nm). Viewing angle at 50 % IV: 150 (horizontal)120 (vertical). Technology: InGaAlP. Assembly methods: suitable for all SMT... [See More]
- LED Type: Yellow
- Viewing Angle: 120 to 150
- Peak Wavelength: 589
from PUI - Projections Unlimited, Inc.
75 Milliwatt (mW) Power Dissipation (P <sub >D </sub >) Surface Mount Device (SMD) Chip Yellow Light Emitting Diode (LED) Lamp (XZMYK53W-8) [See More]
- LED Type: Yellow
- Forward Current: 30
- Viewing Angle: 60
from ROHM Semiconductor GmbH
SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. [See More]
- LED Type: Yellow
- Optical Power Output: 70
- Peak Wavelength: 585
- Luminous Intensity: 6.3
from Utmel Electronic Limited
HONEYWELL AML92EYL LED, YELLOW, FOR AML SERIES [See More]
- LED Type: Yellow; Yellow
- Forward Voltage: 4
- Forward Current: 50
- LED Package:: T - 1 3/4
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- LED Type: Red; Yellow; Green; Blue; Multi-Colored
- Lens Type: Domed Lens
from Radwell International
805141 - WLS27 MULTICOLOR LIGHT STRIP, LENGTH: 285 MM, HEAVY DIFFUSE WINDOW, VOLTAGE: 24 V DC, ENVIRONMENTAL RATING: IP66, IP67, IP69K, COLORS: WHITE, GREEN, RED, YELLOW, BLUE, NON-CASCADABLE, 4-PIN M12 INTEGRAL QD. FREE 2 YEAR RADWELL WARRANTY [See More]
- LED Type: Red; Yellow; Green; Blue; White
from Kingbright Corporation
Features and Applications. Righ angle SMT LED. 1.6 x 0.6 x 1.2mm. Wide viewing angle. Tinned pads for improved solderability. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for backlighting. Edge Light. Available in various colors [See More]
- LED Type: Yellow
- Viewing Angle: 110
- Peak Wavelength: 590
- Luminous Intensity: 150
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 10
- Peak Wavelength: 572
- Optical Power Output: 75
from Broadcom Inc.
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain single light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP... [See More]
- LED Type: Yellow
- Luminous Intensity: 6 to 20
- Peak Wavelength: 583
- Forward Current: 20
from LCSC Electronics Technology (HK) Limited
5mA 无 色 透 明 透 镜 Side stickers -40 °C~+85 °C Common anode Orange-red,Green-yellow 120 ° 60mW SMD,2x3mm Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Red; Orange; Yellow; Green; Orange-red,Green-yellow
- Viewing Angle: 120
- Peak Wavelength: 622 to 634
- Forward Current: 5
from OSRAM Opto Semiconductors
CHIPLED 0805, yellow, colorless diffused. Product Features. Package: SMT package 0805 colorless diffused resin. Feature of the device: compact package. Color: yellow (588 nm). Viewing angle at 50 % IV: 160. Technology: InGaAlP. Optical efficiency (typ.): 11 lm/W (yellow). Assembly methods: suitable... [See More]
- LED Type: Yellow
- Viewing Angle: 160
- Peak Wavelength: 588
from PUI - Projections Unlimited, Inc.
75 Milliwatt (mW) Power Dissipation (P <sub >D </sub >) Surface Mount Device (SMD) Chip Yellow Light Emitting Diode (LED) Lamp (XZMYK68W-2) [See More]
- LED Type: Yellow
- Forward Current: 30
- Viewing Angle: 120
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 40
- Peak Wavelength: 563
- Optical Power Output: 75
from Utmel Electronic Limited
LED 1156 REPLACEMENT 590NM YELLW [See More]
- LED Type: Yellow; Yellow (x 11)
- Optical Power Output: 105
- Peak Wavelength: 590
- Luminous Intensity: 48500
from SunLED Company, LLC
SunLED is excited to make this remarkably unprecedented, groundbreaking announcement of the world's smallest LED - the 0201 LED. With a footprint of 0.65mm x 0.35mm at a mere 0.20mm height, this new 0201 LED offers over 50% size reduction compared to an 0402, shattering all restraints tying down... [See More]
- LED Type: Red; Orange; Yellow; Green; Blue
from Kingbright Corporation
Features and Applications. Ultra-Thin SMT LED. 1.6 x 0.8 x 0.25mm (LxWxH). Wide viewing angle. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Backlighting. Status indication [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 120
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 40
- Peak Wavelength: 572
- Optical Power Output: 62
from Broadcom Inc.
The HLMP-2XXX series light bars are rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in single-in-line that contain segmented light emitting areas.The LEDs have their p-n junctions diffused into a GaAsP... [See More]
- LED Type: Yellow
- Luminous Intensity: 13 to 38
- Peak Wavelength: 583
- Forward Current: 20
from LCSC Electronics Technology (HK) Limited
20mA 200mcd 黄 色 透 镜 589nm Yellow 30 ° 3mm 圆 形 灯 头 2V Plugin,D=3mm Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 30
- Peak Wavelength: 589
- Luminous Intensity: 200
from OSRAM Opto Semiconductors
DISPLIX, yellow (590 nm). Product Features. Package: SMD epoxy package with silicone lens. Color: yellow (590 nm). Viewing angle at 50 % IV: 110 (horizontal)60 (vertical). Technology: InGaAlP Thinfilm. Assembly methods: suitable for all SMT assembly methods. Product complies to MSL Level 2 acc. to... [See More]
- LED Type: Yellow
- Viewing Angle: 60 to 110
- Peak Wavelength: 590
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 25
- Peak Wavelength: 563
- Optical Power Output: 75
from Utmel Electronic Limited
LED 2HI 5MM LOW CUR YEL PC MNT [See More]
- LED Type: Yellow; Yellow (x 2)
- Viewing Angle: 50
- Peak Wavelength: 583
- Luminous Intensity: 1.8
from Kingbright Corporation
Features and Applications. 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED. Compact Bi-color. Wide viewing angle. Tinned pads for improved solderability. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for industry applications. [See More]
- LED Type: Yellow; Blue
- Viewing Angle: 130
- Peak Wavelength: 465 to 590
- Luminous Intensity: 70 to 150
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow
- Viewing Angle: 40
- Peak Wavelength: 587
- Optical Power Output: 125
from Broadcom Inc.
HLMP-2950 is Bicolor light bars use a combination of HER/Yellow LEDs. It is a rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas.The LEDs have... [See More]
- LED Type: Red; Yellow; Multi-Colored
- Luminous Intensity: 13 to 38
- Peak Wavelength: 635
- Forward Current: 25
from LCSC Electronics Technology (HK) Limited
20mA 雾 状 白 透 镜 -40 °C~+85 °C Common cathode Orange-red,Green-yellow 60 ° 3mm 圆 形 灯 头 60mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Red; Orange; Yellow; Green; Orange-red,Green-yellow
- Viewing Angle: 60
- Peak Wavelength: 624
- Forward Current: 20
from OSRAM Opto Semiconductors
DURIS ® P 5, 593 nm (yellow), typ. 14 lm, typ. 1.#INF lm/W. Product Features. Color: 593 nm (yellow). Luminous Flux: typ. 14 lm. Luminous efficacy: typ. 1.#INF lm/W. Viewing angle at 50 % IV: 120 ° [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 593
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green; Transparent Colorless
- Viewing Angle: 10
- Peak Wavelength: 563
- Optical Power Output: 75
from Utmel Electronic Limited
LED 2MM BI-LEVEL YLW/YLW DIFF [See More]
- LED Type: Yellow; Yellow (x 2)
- Viewing Angle: 38
- Peak Wavelength: 585
- Luminous Intensity: 8
from Kingbright Corporation
Features and Applications. 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED. Compact with dome lens. Narrow viewing angle 60 °. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer... [See More]
- LED Type: Yellow
- Viewing Angle: 60
- Peak Wavelength: 590
- Luminous Intensity: 900
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Transparent Colorless
- Viewing Angle: 40
- Peak Wavelength: 587
- Optical Power Output: 125
from Broadcom Inc.
The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and... [See More]
- LED Type: Yellow; Green; Multi-Colored
- Viewing Angle: 120
- Peak Wavelength: 604
- Optical Power Output: 52
from LCSC Electronics Technology (HK) Limited
20mA 57mcd 无 色 透 明 透 镜 589nm Yellow 130 ° 2V 1206 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 130
- Peak Wavelength: 589
- Luminous Intensity: 57
from OSRAM Opto Semiconductors
Golden DRAGON, enhanced thin film LED, color on demand yellow (CY), white SMD package, colorless clear silicone. Product Features. Package: white SMT package, colored diffused silicone resin. Feature of the device: point lightsource with high luminous efficiency and low space. Color: Cx = 0.56, Cy =... [See More]
- LED Type: Yellow; White
- Viewing Angle: 120
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 40
- Peak Wavelength: 572
- Optical Power Output: 62
from Utmel Electronic Limited
LED 3.2X2.4MM 590NM YLW CLR SMD [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 20
- Peak Wavelength: 590
- Luminous Intensity: 1300
from Kingbright Corporation
Features and Applications. 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for backlighting. Status indication. Available in various colors [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 150
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Transparent Colorless
- Viewing Angle: 20
- Peak Wavelength: 587
- Optical Power Output: 125
from Broadcom Inc.
Flat Top Package. The HLMT-PL00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations. All of these... [See More]
- LED Type: Yellow
- Viewing Angle: 125
- Peak Wavelength: 590
- Luminous Intensity: 150
from LCSC Electronics Technology (HK) Limited
Green-yellow 1206 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
from OSRAM Opto Semiconductors
Golden DRAGON, yellow, 1.4 Watt LED, 1000 mA max. current. Product Features. Package: white SMD package, colorless clear silicone resin. Feature of the device: point lightsource with high luminous efficiency and low space. Color: yellow (590 nm). Viewing angle at 50 % IV: 120. Technology: InGaAlP... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Optical Power Output: 1400
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow
- Viewing Angle: 40
- Peak Wavelength: 591
- Optical Power Output: 125
from Utmel Electronic Limited
LED 3.2X2.4MM YLW/GRN CLR SMD [See More]
- LED Type: Yellow; Green; Green, Yellow
- Viewing Angle: 20
- Peak Wavelength: 574 to 590
- Luminous Intensity: 500
from Kingbright Corporation
Features and Applications. 1.6 x 0.8 x 0.65mm (LxWxH) SMT LED. Wide viewing angle. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Backlighting. Status indication. Various colors and lens... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 120
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Transparent Colorless
- Viewing Angle: 10
- Peak Wavelength: 587
- Optical Power Output: 125
from Broadcom Inc.
Dome Packages. The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations. All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A... [See More]
- LED Type: Orange; Yellow; Multi-Colored
- Viewing Angle: 15
- Peak Wavelength: 615
- Luminous Intensity: 800
from LCSC Electronics Technology (HK) Limited
Red,Yellow 1206 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Red; Yellow; Red,Yellow
from OSRAM Opto Semiconductors
Micro SIDELED, yellow (587 nm), small package with extremely wide viewing angle. Product Features. Package: white SMT package, colorless clear resin. Feature of the device: small package with extremely wide viewing angle ideal for coupling in light guides. Color: yellow (587 nm). Viewing angle at 50... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 587
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Transparent Colorless
- Viewing Angle: 40
- Peak Wavelength: 591
- Optical Power Output: 125
from Utmel Electronic Limited
LED 3HI 2MM RED/YEL/GRN [See More]
- LED Type: Red; Yellow; Green; Green (x 1), Red (x 1), Yellow (x 1)
- Viewing Angle: 70
- Peak Wavelength: 565 to 627
- Luminous Intensity: 15
from Kingbright Corporation
Features and Applications. 1.6 x 0.8 x 0.45mm (LxWxH) SMT LED. Wide viewing angle. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 588
- Luminous Intensity: 8
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow
- Viewing Angle: 40
- Peak Wavelength: 591
- Optical Power Output: 48
from Broadcom Inc.
Dome Packages. The HLMP-6720 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio. Resistor Lamps. The HLMP-6720 Series 5 volt subminiature lamps with built in current limiting resistors are for use in applications... [See More]
- LED Type: Yellow
- Viewing Angle: 90
- Peak Wavelength: 583
- Forward Current: 20
from LCSC Electronics Technology (HK) Limited
20mA 35mcd 无 色 透 明 透 镜 573nm Green-yellow 120 ° 2V 0402 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
- Viewing Angle: 120
- Peak Wavelength: 573
- Luminous Intensity: 35
from OSRAM Opto Semiconductors
Hyper Mini TOPLED, yellow, colorless clear. Product Features. Package: white SMT package, colorless clear resin. Feature of the device: small package for applications where small space is required. Color: yellow (587 nm). Viewing angle at 50 % IV: 120. Technology: InGaAlP. Assembly methods: suitable... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 587
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Transparent Colorless
- Viewing Angle: 20
- Peak Wavelength: 591
- Optical Power Output: 125
from Utmel Electronic Limited
LED 3HI 3MM RED/YEL/GRN PC MNT [See More]
- LED Type: Red; Yellow; Green; Green (x 1), Red (x 1), Yellow (x 1)
- Viewing Angle: 60
- Peak Wavelength: 565 to 635
- Luminous Intensity: 10 to 12.6
from Kingbright Corporation
Features and Applications. 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED. Wide viewing angle. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 150
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 40
- Peak Wavelength: 572
- Optical Power Output: 75
from Broadcom Inc.
Flat Top Package. The HLMP-P305 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations. All... [See More]
- LED Type: Yellow
- Viewing Angle: 125
- Peak Wavelength: 583
- Luminous Intensity: 4
from LCSC Electronics Technology (HK) Limited
Yellow 0402 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
from OSRAM Opto Semiconductors
MULTI TOPLED (617 nm), yellow (587 nm), extremely wide viewing angle. Product Features. Package: white PLCC-4 package colorless clear resin. Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides. Color: (617 nm), yellow (587 nm). Technology: InGaAlP... [See More]
- LED Type: Yellow; Multi-Colored; Amber
- Peak Wavelength: 587 to 617
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Transparent Colorless
- Viewing Angle: 10
- Peak Wavelength: 587
- Optical Power Output: 125
from Utmel Electronic Limited
LED 3HI 3MM YEL/GRN BICLR PC MNT [See More]
- LED Type: Yellow; Green; Green, Yellow (x 3)
- Viewing Angle: 80
- Peak Wavelength: 565 to 585
- Luminous Intensity: 4.3 to 6.3
from Kingbright Corporation
Features and Applications. 1.6 x 1.25x 0.65mm (LxWxH) SMT LED. Compact Bi-color. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]
- LED Type: Yellow; Green
- Viewing Angle: 120
- Peak Wavelength: 570 to 590
- Luminous Intensity: 50 to 120
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 85
- Peak Wavelength: 572
- Optical Power Output: 75
from Broadcom Inc.
This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as... [See More]
- LED Type: Red; Yellow; Green; Multi-Colored
- Viewing Angle: 120
- Peak Wavelength: 635
- Optical Power Output: 78
from LCSC Electronics Technology (HK) Limited
20mA 89mcd 无 色 透 明 透 镜 589nm Yellow 120 ° 2V 0402 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 120
- Peak Wavelength: 589
- Luminous Intensity: 89
from OSRAM Opto Semiconductors
Multi TOPLED, yellow (587 nm), green (570 nm), both chips can be controlled separately. Product Features. Package: white PLCC-4 package colorless clear resin. Feature of the device: both chips can be controlled separately high signal efficiency possible by color change of the LED. Color: yellow (587... [See More]
- LED Type: Yellow; Green; Multi-Colored
- Peak Wavelength: 570 to 587
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow
- Viewing Angle: 40
- Peak Wavelength: 591
- Optical Power Output: 48
from Utmel Electronic Limited
LED 3MM 5V RT ANG YELLOW PC MNT [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 60
- Peak Wavelength: 585
- Luminous Intensity: 12.6
from Kingbright Corporation
Features and Applications. 1.6 x 1.25x 0.65mm (LxWxH) SMT LED. Compact Bi-color. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]
- LED Type: Yellow; White
- Viewing Angle: 120
- Peak Wavelength: 590
- Luminous Intensity: 120 to 220
from ROHM Semiconductor USA, LLC
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 40
- Peak Wavelength: 572
- Optical Power Output: 75
from Broadcom Inc.
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 594
- Forward Current: 30
from LCSC Electronics Technology (HK) Limited
Green-yellow 0805 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
from OSRAM Opto Semiconductors
MULTILED, yellow (587 nm), optimised electrical design for use in automotive applications. Product Features. Package: white PLCC-6 package diffused silicon resin. Feature of the device: optimised electrical design for use in automotive applications. Color: yellow (587 nm). Technology: InGaAlP... [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 587
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 40
- Peak Wavelength: 563
- Optical Power Output: 75
from Utmel Electronic Limited
LED 3MM 5V YELLOW [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 60
- Peak Wavelength: 585
- Luminous Intensity: 12.6
from Kingbright Corporation
Features and Applications. 1.6 x 1.5x 0.7mm (LxWxH) SMT LED. Compact Bi-color. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]
- LED Type: Red; Yellow
- Viewing Angle: 120
- Peak Wavelength: 588 to 625
- Luminous Intensity: 8 to 15
from ROHM Semiconductor USA, LLC
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Orange; Yellow; Green; Multi-Colored
- Optical Power Output: 54
- Peak Wavelength: 572 to 605
- Luminous Intensity: 25 to 100
from Broadcom Inc.
This 12 Volt lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 12 volt source without an external current limiter. The yellow device is a GaAsP on a GaP substrate. The diffused lamp provides a wide off-axis viewing angle. [See More]
- LED Type: Yellow
- Viewing Angle: 60
- Peak Wavelength: 583
- Luminous Intensity: 2.2
from LCSC Electronics Technology (HK) Limited
Yellow 0805 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
from OSRAM Opto Semiconductors
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability. Product Features. Package: SMD epoxy package. Feature of the device: high robustness small size high-flux LED for slim designs. Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow). Viewing... [See More]
- LED Type: Yellow
- Viewing Angle: 120
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 85
- Peak Wavelength: 563
- Optical Power Output: 75
from Utmel Electronic Limited
LED 3MM RTANG YEL/GRN BICLR PCMT [See More]
- LED Type: Yellow; Green; Green, Yellow
- Viewing Angle: 80
- Peak Wavelength: 565 to 585
- Luminous Intensity: 4.3 to 6.3
from Kingbright Corporation
Features and Applications. Pre-trimmed leads for pc mounting. Bi-level design, save board space. Housing UL rating: 94V-0. Housing material: type 66 nylon. RoHS compliant. Diagnostic or panel status indicator. Industrial equipment. Data storage equipment [See More]
- LED Type: Yellow
- Viewing Angle: 70
- Peak Wavelength: 588
- Luminous Intensity: 8
from ROHM Semiconductor USA, LLC
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Red; Yellow; Green; Multi-Colored
- Optical Power Output: 54
- Peak Wavelength: 572 to 620
- Luminous Intensity: 40 to 63
from Broadcom Inc.
This 5 Volt yellow lamp contains an integral current limiting resistor in series with the LED. This allows the lamp to be driven from a 5Volt source without an external current limiter. HLMP-3650-C00B2 is made from GaAsP on a GaAs substrate. This diffused lamp provides a wide off-axis viewing angle. [See More]
- LED Type: Yellow
- Viewing Angle: 60
- Peak Wavelength: 583
- Luminous Intensity: 2.2
from LCSC Electronics Technology (HK) Limited
Green-yellow 0805 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
from OSRAM Opto Semiconductors
OSLON Black Flat is a small size high-flux LED for slim designs. The black package stands for high stability. Product Features. Package: SMD epoxy package. Feature of the device: small size high-flux LED for slim designs high robustness. Color: yellow (590 nm). Viewing angle at 50 % IV: 120. [See More]
- LED Type: Yellow
- Viewing Angle: 120
- Peak Wavelength: 590
from ROHM Semiconductor GmbH
ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]
- LED Type: Yellow; Green
- Viewing Angle: 40
- Peak Wavelength: 563
- Optical Power Output: 75
from Utmel Electronic Limited
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT [See More]
- LED Type: Yellow; Green; Green (x 2), Yellow (x 2)
- Viewing Angle: 60
- Peak Wavelength: 565 to 585
- Luminous Intensity: 10 to 12.6
from Kingbright Corporation
Features and Applications. Low power consumption. 1.8mm diameter small size LED lamp. Versatile mounting on PCB or panel. Viewing angle - 70 °. RoHS compliant. Indicator applications. Decorative & entertainment lighting. Commercial & Residential architectural lighting. Signage application [See More]
- LED Type: Yellow
- Viewing Angle: 70
- Peak Wavelength: 588
- Luminous Intensity: 8
from ROHM Semiconductor USA, LLC
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Yellow; Green; Multi-Colored
- Optical Power Output: 54
- Peak Wavelength: 572 to 590
- Luminous Intensity: 40 to 63
from Broadcom Inc.
These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium... [See More]
- LED Type: Yellow
- Viewing Angle: 6
- Peak Wavelength: 590
- Luminous Intensity: 4200 to 12000
from LCSC Electronics Technology (HK) Limited
Green-yellow 0805 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
from OSRAM Opto Semiconductors
OSLON Black Series, yellow (Y), SMD epoxy package with silicon lens. Product Features. Package: SMD epoxy package with silicone lens. Feature of the device: small size high-flux LED for slim designs high robustness. Color: yellow (590 nm). Viewing angle at 50 % IV: 90. Technology: InGaAlP Thinfilm. [See More]
- LED Type: Yellow
- Viewing Angle: 90
- Peak Wavelength: 590
from ROHM Semiconductor GmbH
SML-020 series is SMD Dual LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. [See More]
- LED Type: Orange; Yellow; Green; Multi-Colored
- Optical Power Output: 60
- Peak Wavelength: 570 to 610
- Forward Current: 25
from Utmel Electronic Limited
LED 5MM RT ANG HI EFF YEL PC MNT [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 50
- Peak Wavelength: 585
- Luminous Intensity: 6.3
from Kingbright Corporation
Features and Applications. Low power consumption. Rectangular light emitting surface. Viewing angle - 110 °. RoHS compliant. Ideal for backlighting. Indicator applications. Status indicator [See More]
- LED Type: Yellow
- Viewing Angle: 110
- Peak Wavelength: 588
- Luminous Intensity: 4
from ROHM Semiconductor USA, LLC
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Yellow; Green
- Optical Power Output: 54
- Peak Wavelength: 572
- Luminous Intensity: 40
from LCSC Electronics Technology (HK) Limited
Yellow 0805 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Yellow
from OSRAM Opto Semiconductors
OSLON Compact CL. Product Features. Package: Ceramic package. Feature of the device: small size high-flux LED for slim designs high robustness. Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow). Viewing angle at 50 % IV: 120. Technology: ThinGaN (UX:3). Assembly methods: suitable for all SMT... [See More]
- LED Type: Yellow
- Viewing Angle: 120
from ROHM Semiconductor GmbH
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Red; Yellow; Green; Multi-Colored
- Optical Power Output: 50 to 70
- Peak Wavelength: 572 to 620
- Luminous Intensity: 40 to 63
from Utmel Electronic Limited
LED 5MM RT ANGLE YELLOW PC MNT [See More]
- LED Type: Yellow; Yellow
- Viewing Angle: 60
- Peak Wavelength: 585
- Luminous Intensity: 12.3
from Kingbright Corporation
Features and Applications. 10mm diameter big lamp. Viewing angle - 30 °. Package: 200pcs / bag. RoHS compliant. Signage application. Illuminated advertising. Decorative & entertainment lighting. Status indicator [See More]
- LED Type: Yellow
- Viewing Angle: 30
- Peak Wavelength: 588
- Luminous Intensity: 50
from ROHM Semiconductor USA, LLC
ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Yellow
- Optical Power Output: 67
- Peak Wavelength: 588
- Luminous Intensity: 4
from LCSC Electronics Technology (HK) Limited
Green-yellow 0805 Light Emitting Diodes (LED) ROHS [See More]
- LED Type: Yellow; Green; Green-yellow
from OSRAM Opto Semiconductors
OSLON Signal, ceramic package, yellow (CY), SMD ceramic package with silicone resin with lens. Product Features. Package: SMD ceramic package with silicone resin with lens. Color: Cx = 0.57, Cy = 0.42 acc. to CIE 1931 (yellow). Viewing angle at 50 % IV: 125. Technology: ThinGaN (UX:3). Product... [See More]
- LED Type: Yellow
- Viewing Angle: 125
from ROHM Semiconductor GmbH
ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]
- LED Type: Yellow
- Optical Power Output: 67
- Peak Wavelength: 588
- Luminous Intensity: 4
from Utmel Electronic Limited
LED BAR GRAPH 10SEG 590NM YLW [See More]
- LED Type: Yellow; Yellow (x 10)
- Luminous Intensity: 9
- Peak Wavelength: 590
- Forward Voltage: 2.8
from Kingbright Corporation
Features and Applications. 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED. Low profile Bi-color. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for industry applications. Backlighting. Status indication. Various... [See More]
- LED Type: Yellow; Green
- Viewing Angle: 120
- Peak Wavelength: 570 to 590
- Luminous Intensity: 50 to 180