Dual Light Emitting Diodes (LED)

36 Results
Dual Emitter -- DLED-660/880-CSL-2
from OSI Optoelectronics

The dual LED series consists of a 660nm (red) LED and a companion IR LED such as 880 / 895, 905, or 940nm. They are widely used for ratiometric measurements such as medical analytical and monitoring devices. They can also be used in applications requiring a low cost Bi-Wavelength light source. Two... [See More]

  • LED Type: Infrared; Red
  • Optical Power Output: 1.5 to 1.8
  • Peak Wavelength: 660 to 880
  • Forward Current: 20
2 mm x 5 mm Rectangular Bicolor LED Lamp -- HLMP-0805
from Broadcom Inc.

The 2 mm x 5 mm rectangular HLMP-0805 is a three leaded bicolor light sources designed for a variety of applications where dual state illumination is required in the same package. There are two LED chips, Yellow, and high performance green, mounted on a central common cathode lead for maximum... [See More]

  • LED Type: Yellow; Green; Multi-Colored
  • Optical Power Output: 135
  • Peak Wavelength: 583
  • Luminous Intensity: 2.6
G2178B Series
from IDEA, Inc.

4.3 mm in width, long arrays should be located on a pitch of 4.4 mm [See More]

  • LED Type: Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
  • Viewing Angle: 54
  • Peak Wavelength: 697
  • Luminous Intensity: 15
3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60° Viewing Angle -- 432-WP115VEGW [WP115VEGW from Kingbright Corporation]
from Utmel Electronic Limited

3mm R/G Bi-Color LED; White Diffused; 617nm/568nm; 60 ° Viewing Angle [See More]

  • LED Type: Red; Green; White; Green, Red
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 627
  • Luminous Intensity: 50
Bi-color Surface Mount ChipLEDs -- HSMF-C156
from Broadcom Inc.

The HSMF-C15x series bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/ Green, Orange Green and Green Amber. The HSMF-C15x has the widely used 3.2 x 2.7 mm... [See More]

  • LED Type: Yellow; Green; Multi-Colored
  • Viewing Angle: 170
  • Peak Wavelength: 570 to 589
  • Luminous Intensity: 2.5 to 15
HELI Colour; 3.2X2.4MM LOW CURRENT RED/GREEN SMD LED -- 432-APBD3224LSURKZGKC [APBD3224LSURKZGKC from Kingbright Corporation]
from Utmel Electronic Limited

HELI Colour; 3.2X2.4MM LOW CURRENT RED/GREEN SMD LED [See More]

  • LED Type: Red; Green; Green, Red
  • Viewing Angle: 20
  • Peak Wavelength: 515 to 645
  • Luminous Intensity: 30
LED Light Bar -- HLCP-H100-BC000
from Broadcom Inc.

The HLCP-X100 series light bars are rectangular light sources designed. for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas. The AlGaAs Red LEDs use double heterojunction AlGaAs on a... [See More]

  • LED Type: Red
  • Luminous Intensity: 30
  • Peak Wavelength: 637
  • Forward Voltage: 1.8
LED Light Bar -- HLMP-2965
from Broadcom Inc.

HLMP-2965 is Bicolor light bars use a combination of HER/Green LEDs.It is a rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas.The HER LEDs have... [See More]

  • LED Type: Red; Green; Multi-Colored
  • Luminous Intensity: 25 to 50
  • Peak Wavelength: 635
  • Forward Current: 25
LED Light Bars -- HLMP-2950
from Broadcom Inc.

HLMP-2950 is Bicolor light bars use a combination of HER/Yellow LEDs. It is a rectangular light sources designed for a variety of applications where a large bright source of light is required. These light bars are configured in Dual-in-line that contain single light emitting areas.The LEDs have... [See More]

  • LED Type: Red; Yellow; Multi-Colored
  • Luminous Intensity: 13 to 38
  • Peak Wavelength: 635
  • Forward Current: 25
Miniature Bi-Color Surface Mount ChipLED -- HSMF-C162
from Broadcom Inc.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and... [See More]

  • LED Type: Red; Multi-Colored; Amber
  • Viewing Angle: 120
  • Peak Wavelength: 595 to 637
  • Optical Power Output: 48
Right Angle Tricolor Surface Mount ChipLEDs -- HSMF-C113
from Broadcom Inc.

The HSMF-C113 / C115 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of... [See More]

  • LED Type: Red; Green; Blue; Multi-Colored
  • Viewing Angle: 125
  • Peak Wavelength: 637
  • Luminous Intensity: 170
Surface Mount LED Indicator -- HSMF-A201-A00J1
from Broadcom Inc.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as... [See More]

  • LED Type: Red; Yellow; Green; Multi-Colored
  • Viewing Angle: 120
  • Peak Wavelength: 635
  • Optical Power Output: 78
LED 2HI 3MM RED/GRN BICLR PC MNT -- 204-5530711F [5530711F from Dialight Corp.]
from Utmel Electronic Limited

LED 2HI 3MM RED/GRN BICLR PC MNT [See More]

  • LED Type: Red; Green; Green, Red (x 2)
  • Viewing Angle: 50
  • Peak Wavelength: 565 to 635
  • Luminous Intensity: 4.7 to 10
Tri-color Surface Top Mount chipLED -- HSMF-C118
from Broadcom Inc.

The HSMF-C118 tricolor chip-type LED is designed in an ultra small package for miniaturization. It is the first of its kind to achieve such small packaging for 3 dies. With the freedom to have any combination of colors from mixing of the 3 primary colors, this will yield a wide variety of colors to... [See More]

  • LED Type: Red; Green; Blue; Multi-Colored
  • Viewing Angle: 135
  • Peak Wavelength: 637
  • Optical Power Output: 78
LED 2HI 3MM RED/GRN BICLR PCMNT -- 204-5530711300F [5530711300F from Dialight Corp.]
from Utmel Electronic Limited

LED 2HI 3MM RED/GRN BICLR PCMNT [See More]

  • LED Type: Red; Green; Green, Red (x 2)
  • Viewing Angle: 50
  • Peak Wavelength: 565 to 635
  • Luminous Intensity: 4.7 to 10
LED 3HI 3MM RED/GRN BICLR PC MNT -- 204-5640700111F [5640700111F from Dialight Corp.]
from Utmel Electronic Limited

LED 3HI 3MM RED/GRN BICLR PC MNT [See More]

  • LED Type: Red; Green; Green, Red (x 3)
  • Viewing Angle: 50
  • Peak Wavelength: 565 to 635
  • Luminous Intensity: 4.7 to 10
LED 3MM BI-LEVEL GRN/BLUE PC MNT -- 204-5530128F [5530128F from Dialight Corp.]
from Utmel Electronic Limited

LED 3MM BI-LEVEL GRN/BLUE PC MNT [See More]

  • LED Type: Green; Blue; Blue (x 1), Green (x 1)
  • Luminous Intensity: 13.15 to 16
  • Peak Wavelength: 428 to 563
  • Forward Voltage: 3
LED 3MM RTANG YEL/GRN BICLR PCMT -- 204-5513109F [5513109F from Dialight Corp.]
from Utmel Electronic Limited

LED 3MM RTANG YEL/GRN BICLR PCMT [See More]

  • LED Type: Yellow; Green; Green, Yellow
  • Viewing Angle: 80
  • Peak Wavelength: 565 to 585
  • Luminous Intensity: 4.3 to 6.3
LED 468/574NM BL/GN 2X1.25MM SMD -- 432-APHBM2012QBDCGKC [APHBM2012QBDCGKC from Kingbright Corporation]
from Utmel Electronic Limited

LED 468/574NM BL/GN 2X1.25MM SMD [See More]

  • LED Type: Green; Blue; Blue, Green
  • Viewing Angle: 120
  • Peak Wavelength: 460 to 574
  • Luminous Intensity: 55
LED 4HI 3MM GRN/YEL/GRN/YEL PCMT -- 204-5680102323F [5680102323F from Dialight Corp.]
from Utmel Electronic Limited

LED 4HI 3MM GRN/YEL/GRN/YEL PCMT [See More]

  • LED Type: Yellow; Green; Green (x 2), Yellow (x 2)
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 585
  • Luminous Intensity: 10 to 12.6
LED 7-SEG DUAL CA RED RHDP .56" -- 282-MAN6710 [MAN6710 from Everlight Electronics Co., Ltd.]
from Utmel Electronic Limited

LED 7-SEG DUAL CA RED RHDP .56" [See More]

  • LED Type: Red; Red
  • Optical Power Output: 960
  • Peak Wavelength: 650
  • Luminous Intensity: 0.4200
LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R -- 432-AAA3528ESGCT [AAA3528ESGCT from Kingbright Corporation]
from Utmel Electronic Limited

LED Bi-Color Green/Red 565nm/627nm 4-Pin SMD T/R [See More]

  • LED Type: Red; Green; Green, Red
  • Viewing Angle: 120
  • Peak Wavelength: 565 to 627
  • Forward Current: 30
LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R -- 282-15-22SURSYGC/S530-A3/E2/TR8 [15-22SURSYGC/S530-A3/E2/TR8 from Everlight Electronics Co., Ltd.]
from Utmel Electronic Limited

LED Bi-Color Red/Yellow Green 632nm/575nm 4-Pin SMD T/R [See More]

  • LED Type: Red; Yellow; Green; Green, Red
  • Viewing Angle: 140
  • Peak Wavelength: 575 to 632
  • Optical Power Output: 60
LED CBI 2MM 3X1 GRN,YLW,GRN DIFF -- 204-5700100232F [5700100232F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 2MM 3X1 GRN,YLW,GRN DIFF [See More]

  • LED Type: Yellow; Green; Green (x 2), Yellow (x 1)
  • Viewing Angle: 70
  • Peak Wavelength: 565 to 590
  • Luminous Intensity: 8 to 10
LED CBI 2MM BI-LEVEL GN,YW DIFF -- 204-5710123100F [5710123100F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 2MM BI-LEVEL GN,YW DIFF [See More]

  • LED Type: Yellow; Green; Green (x 1), Yellow (x 1)
  • Viewing Angle: 70
  • Peak Wavelength: 565 to 590
  • Lens Type: Flat Lens
LED CBI 2MM BI-LEVEL GN,YW DIFF -- 204-5710123F [5710123F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 2MM BI-LEVEL GN,YW DIFF [See More]

  • LED Type: Yellow; Green; Green (x 1), Yellow (x 1)
  • Viewing Angle: 70
  • Peak Wavelength: 565 to 590
  • Luminous Intensity: 8 to 10
LED CBI 3MM 3X1 YLW/GRN/GRN DIFF -- 204-5640100322F [5640100322F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 3MM 3X1 YLW/GRN/GRN DIFF [See More]

  • LED Type: Yellow; Green; Green (x 2), Yellow (x 1)
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 585
  • Luminous Intensity: 10 to 12.6
LED CBI 3MM 4X1 R/G,X,Y/G,R/G -- 204-5680701041F [5680701041F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 3MM 4X1 R/G,X,Y/G,R/G [See More]

  • LED Type: Red; Yellow; Green; Green, Red (x 2), Green, Yellow (x 1), Blank (x 1)
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 635
  • Luminous Intensity: 8.7
LED CBI 3MM BI-LVL GRN/RED DIFF -- 204-5530221F [5530221F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 3MM BI-LVL GRN/RED DIFF [See More]

  • LED Type: Red; Green; Green (x 1), Red (x 1)
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 635
  • Luminous Intensity: 10 to 16
LED CBI 3MM BI-LVL RED/GRN DIFF -- 204-5530212F [5530212F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 3MM BI-LVL RED/GRN DIFF [See More]

  • LED Type: Red; Green; Green (x 1), Red (x 1)
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 635
  • Luminous Intensity: 10 to 16
LED CBI 3MM BI-LVL RED/YELLOW -- 204-5530113F [5530113F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 3MM BI-LVL RED/YELLOW [See More]

  • LED Type: Red; Yellow; Red (x 1), Yellow (x 1)
  • Viewing Angle: 45
  • Peak Wavelength: 635
  • Luminous Intensity: 6.3 to 10