Orange Light Emitting Diodes (LED)

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

Orange Light Emitting Diodes (LEDs) are semiconductor devices that emit light in the orange spectrum when an electric current passes through them. These LEDs are known for their vibrant and distinct orange hue, which is achieved through the specific materials and construction techniques used in their design. They are available in various sizes and shapes, making them versatile for different design requirements.

Working Principle

Orange LEDs operate on the principle of electroluminescence, where electrons recombine with holes within the semiconductor material, releasing energy in the form of photons. The specific wavelength of light emitted, which determines the color, is a result of the materials used in the semiconductor. Orange LEDs are particularly useful due to their efficiency in converting electrical energy into visible light, which makes them energy-saving and cost-effective over time. Their ability to produce a consistent and bright orange light makes them ideal for applications requiring high visibility and distinct color differentiation.

Applications

Orange LEDs are widely used in various applications due to their distinct color and brightness. In automotive lighting, they are commonly used for turn signals and hazard lights, providing clear and immediate visual signals to other drivers. In the realm of electronics, they are often used in indicator lights on devices such as power supplies and network equipment, where a specific color coding is necessary for quick identification. Additionally, orange LEDs are popular in decorative lighting, such as in Halloween-themed decorations and signage, where their vibrant color can create a specific ambiance or draw attention.

Advantages over other Light Emitting Diodes (LED)

One of the key advantages of orange LEDs over other colors is their high visibility in various lighting conditions, including daylight. This makes them particularly useful in outdoor applications where visibility is crucial. Additionally, orange LEDs tend to have a longer lifespan compared to some other colored LEDs, due to the stability of the materials used in their construction. This longevity translates to reduced maintenance and replacement costs over time. Furthermore, the distinct color of orange LEDs can be advantageous in applications where color differentiation is critical, such as in multi-colored displays or indicators.

Limitations

Despite their advantages, orange LEDs have some limitations. One of the primary challenges is the limited range of color temperatures available, which can restrict their use in applications requiring specific shades of orange. Additionally, while they are efficient, they may not be as energy-efficient as some other LED colors, such as green or blue, due to the specific materials and processes involved in their production. This can result in slightly higher energy consumption in large-scale applications.

Considerations

When considering the use of orange LEDs, it is important to evaluate the initial costs, which can be higher than other LED colors due to the specific materials required. However, their long lifespan and low maintenance needs can offset these initial expenses over time. Operating expenses are generally low, as LEDs consume less power compared to traditional lighting solutions. Durability is another factor to consider, as orange LEDs are robust and can withstand various environmental conditions, making them suitable for both indoor and outdoor use. However, it is essential to ensure that the LEDs are compatible with existing systems and that replacement parts are readily available to minimize downtime and maintenance costs.

221 Results
LED Arrays -- 1501900
from RS Components, Ltd.

Intelligent LED Solutions [See More]

  • LED Type: Orange; Orange
  • Number of Array Elements: 1
  • Array: Array
LED Indication - Discrete - LTST-C170KFKT -- 020701-LTST-C170KFKT [LTST-C170KFKT from Lite-On Electronics, Inc.]
from Win Source Electronics

Manufacturer: Lite-On Inc. Win Source Part Number: 020701-LTST-C170KFKT. Packaging: Reel - TR. Color: Orange. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 90mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 605
  • Forward Voltage: 2
LED Addressable, Specialty -- 1528-1343-ND [2052 from Adafruit Industries]
from DigiKey

Addressable Lighting - 128 (16 x 8) LED Matrix I ²C Orange [See More]

  • LED Type: Orange
LED Arrays -- 7734729
from RS Components, Ltd.

Intelligent LED Solutions [See More]

  • LED Type: Red; Orange; Red-orange
  • Number of Array Elements: 1
  • Array: Array
LED Indication - Discrete - LTST-C190KFKT -- 103391-LTST-C190KFKT [LTST-C190KFKT from Lite-On Electronics, Inc.]
from Win Source Electronics

Manufacturer: Lite-On Inc. Win Source Part Number: 103391-LTST-C190KFKT. Packaging: Reel - TR. Color: Orange. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 90mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 605
  • Forward Voltage: 2
LED Color Lighting -- 1080-1254-2-ND [ELSH-F41O1-0LPNM-AR3R4 from Everlight International Corp.]
from DigiKey

LED Lighting Color SHUEN Orange 615nm (610nm ~ 620nm) 1218 (3246 Metric) [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 615
  • Forward Current: 600
LED Arrays -- 7734823
from RS Components, Ltd.

Intelligent LED Solutions [See More]

  • LED Type: Red; Orange; Red-orange
  • Number of Array Elements: 4
  • Array: Array
LED Indication - Discrete - LTST-C191KFKT -- 121325-LTST-C191KFKT [LTST-C191KFKT from Lite-On Electronics, Inc.]
from Win Source Electronics

Manufacturer: Lite-On Inc. Win Source Part Number: 121325-LTST-C191KFKT. Packaging: Reel - TR. Color: Orange. Mounting: SMD (SMT). Forward Voltage: 2V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 90mcd. Lens Style/Size: Rectangle with Flat Top,... [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 605
  • Forward Voltage: 2
LED Color Lighting -- 1080-1258-2-ND [ELSH-F51O1-0LPNM-AR3R4 from Everlight International Corp.]
from DigiKey

LED Lighting Color SHUEN Orange 615nm (610nm ~ 620nm) 1218 (3246 Metric) [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 615
  • Forward Current: 600
LEDs -- 1238682 [XBDRDO-00-0000-000000B01 from Cree, Inc.]
from RS Components, Ltd.

LED Red Orange 2-Pin SMD T/R [See More]

  • LED Type: Red; Orange; Orange, red
  • Viewing Angle: 140
  • Peak Wavelength: 620
  • Lens Type: Domed Lens
LED Indication - Discrete - LTST-C19FD1WT -- 1064410-LTST-C19FD1WT [LTST-C19FD1WT from Lite-On Electronics, Inc.]
from Win Source Electronics

Manufacturer: Lite-On Inc. Win Source Part Number: 1064410-LTST-C19FD1WT. Packaging: Reel - TR. Color: Blue, Green, Orange. Mounting: SMD (SMT). Configuration: Common Anode. Forward Voltage: 3.5V Blue, 3.5V Green, 2V Orange. Viewing Angle: 130 °. Lens Color: White. Lens Transparency: Diffused. [See More]

  • LED Type: Orange; Green; Blue; Multi-Colored; Blue, Green, Orange
  • Viewing Angle: 130
  • Peak Wavelength: 470
  • Forward Voltage: 3.5
LED Color Lighting -- 1080-1301-2-ND [ELSW-F51O1-0LPNM-AR3R4 from Everlight International Corp.]
from DigiKey

LED Lighting Color SHWO Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric) [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 615
  • Forward Current: 400
LEDs -- 1278414 [LTST-C171KFKT from Lite-On USA International Inc.]
from RS Components, Ltd.

Lite-On LTST-C171KFKT LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 130
  • Peak Wavelength: 605
  • Luminous Intensity: 280
LED Indication - Discrete - LTST-C930KFKT -- 747036-LTST-C930KFKT [LTST-C930KFKT from Lite-On Electronics, Inc.]
from Win Source Electronics

Manufacturer: Lite-On Inc. Win Source Part Number: 747036-LTST-C930KFKT. Packaging: Reel - TR. Color: Orange. Package: 1209 (3224 Metric). Mounting: SMD. Viewing Angle: 25 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 1200mcd. Lens Style/Size: Round with Domed Top,... [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 25
  • Peak Wavelength: 605
  • Forward Voltage: 2
LED Color Lighting -- 1416-1025-2-ND [LXM2-PH01-0060 from Lumileds]
from DigiKey

LED Lighting Color LUXEON Rebel Color Red-Orange 617nm (Typ) 1812 (4532 Metric) [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 125
  • Peak Wavelength: 617
  • Forward Current: 700
LEDs -- 1278418 [LTST-C19FD1WT from Lite-On USA International Inc.]
from RS Components, Ltd.

Blue/Orange/Green LED SMD 470/525/605nm [See More]

  • LED Type: Orange; Green; Blue; White; Blue, green, orange
  • Viewing Angle: 130
  • Peak Wavelength: 470 to 605
  • Luminous Intensity: 180 to 450
LED Indication - Discrete - LTST-S110KFKT -- 206830-LTST-S110KFKT [LTST-S110KFKT from Lite-On Electronics, Inc.]
from Win Source Electronics

Manufacturer: Lite-On Inc. Win Source Part Number: 206830-LTST-S110KFKT. Packaging: Reel - TR. Color: Orange. Mounting: Surface Mount, Right Angle. Forward Voltage: 2V. Viewing Angle: 130 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 90mcd. Lens Style/Size: Rectangle... [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 605
  • Forward Voltage: 2
MV8805 [MV8805 from onsemi]
from Rochester Electronics

Single Color LED, Orange Red, Water Clear, T-1 3/4, 5mm [See More]

  • LED Type: Red; Orange
LED Color Lighting -- 1416-1055-2-ND [LXZ1-PH01 from Lumileds]
from DigiKey

LED Lighting Color LUXEON Z Red-Orange 615nm (610nm ~ 620nm) 0705 (1713 Metric) [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 145
  • Peak Wavelength: 615
  • Forward Current: 700
LEDs -- 1278419 [LTST-C281KFKT from Lite-On USA International Inc.]
from RS Components, Ltd.

Orange LED SMD 0402 605nm 90mcd 130deg [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 130
  • Peak Wavelength: 605
  • Luminous Intensity: 280
LED Indication - Discrete - SML-310DTT86 -- 029378-SML-310DTT86 [SML-310DTT86 from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 029378-SML-310DTT86. Packaging: Reel - TR. Color: Orange. Mounting: SMD (SMT). Forward Voltage: 2V. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 6.3mcd. Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm. [See More]

  • LED Type: Orange; Orange
  • Forward Voltage: 2
  • Peak Wavelength: 610
  • Lens Type: Flat Lens
LED Color Lighting -- 1416-1492-2-ND [L135-O615003500001 from Lumileds]
from DigiKey

LED Lighting Color LUXEON 3535L Orange 615nm (610nm ~ 620nm) 1414 (3535 Metric) [See More]

  • LED Type: Orange
  • Viewing Angle: 115
  • Peak Wavelength: 615
  • Forward Current: 125
LEDs -- 1278429 [LTST-E682KGKFWT from Lite-On USA International Inc.]
from RS Components, Ltd.

Lite-On LTST-E682KGKFWT LED [See More]

  • LED Type: Orange; Green; Green, orange
  • Viewing Angle: 120
  • Peak Wavelength: 571 to 605
  • Luminous Intensity: 224 to 450
LED Indication - Discrete - SML-D12D8WT86 -- 084121-SML-D12D8WT86 [SML-D12D8WT86 from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 084121-SML-D12D8WT86. Packaging: Reel - TR. Color: Orange. Mounting: SMD (SMT). Forward Voltage: 2.2V. Lens Color: White. Lens Transparency: Diffused. Millicandela Rating: 100mcd. Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.80mm. [See More]

  • LED Type: Orange; Orange
  • Forward Voltage: 2.2
  • Peak Wavelength: 605
  • Lens Type: Flat Lens
LED Color Lighting -- 1416-1700-1-ND [L1C1-RNG1000000000 from Lumileds]
from DigiKey

LED Lighting Color LUXEON C Red-Orange 619nm (614nm ~ 624nm) 0707 (1919 Metric) [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 150
  • Peak Wavelength: 619
  • Forward Current: 1050
LEDs -- 1461452 [KP-1608SEC from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KP-1608SEC LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 200
LED Indication - Discrete - VFHA1104LS-TR -- 1010923-VFHA1104LS-TR [VFHA1104LS-TR from Stanley Electric Co., Ltd.]
from Win Source Electronics

Manufacturer: Stanley Electric Co. Win Source Part Number: 1010923-VFHA1104LS-TR. Color: Orange. Forward Voltage: 2.6V. Viewing Angle: 50 °. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 910mcd. Lens Style/Size: Round with Flat Top, 2.40mm. Current - Test: 50mA. [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 50
  • Peak Wavelength: 606
  • Forward Voltage: 2.6
LED Color Lighting -- 1416-2046-1-ND [L1CU-RNG1000000000 from Lumileds]
from DigiKey

LED Lighting Color LUXEON CZ Red-Orange 619nm (614nm ~ 624nm) 2-SMD, No Lead Exposed Pad [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 619
  • Forward Current: 1050
LEDs -- 1461479 [KPD-3224SECK from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KPD-3224SECK LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 20
  • Peak Wavelength: 601
  • Luminous Intensity: 2700
Optics - LEDs - Light Pipes - 19-223/S2T1D-C30/2T -- 1035174-19-223/S2T1D-C30/2T [19-223/S2T1D-C30/2T from Everlight International Corp.]
from Win Source Electronics

Manufacturer: Everlight Electronics Co Ltd. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1035174-19-223/S2T1D-C30/2T. Color: Orange, White. Viewing Angle: 140 °. Number of Pins: 4. Categories: Optics - LEDs - Light Pipes. Number of LEDs: 2. [See More]

  • LED Type: Orange; White; Multi-Colored; Orange, White
  • Viewing Angle: 140
  • Peak Wavelength: 605
  • Additional Wavelength: 605 nm
LED Color Lighting -- 1416-L128-PCO1003500000CT-ND [L128-PCO1003500000 from Lumileds]
from DigiKey

2835 PC RED-ORANGE [See More]

  • LED Type: Red; Orange
  • Forward Current: 240
  • Viewing Angle: 120
  • Forward Voltage: 3
LEDs -- 1461507 [KP-2012SECK from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KP-2012SECK LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 250
Optoelectronics LED Indication - Discrete [XZMOK68W-2 from SunLED Company, LLC]
from Win Source Electronics

Manufacturer: SunLED. Category: Optoelectronics LED Indication - Discrete. Package: Tape & Reel (TR) Cut Tape (CT). Product Status: Active. Color: Orange. Configuration: Standard. Lens Color: Colorless. Lens Transparency: Clear. Millicandela Rating: 148mcd. Lens Style: Rectangle with Flat Top [See More]

  • LED Type: Orange; Orange
  • Lens Type: Flat Lens
LED Color Lighting -- 1416-L1HZ-RNG1000000000CT-ND [L1HZ-RNG1000000000 from Lumileds]
from DigiKey

LED HZ1Z PC ORANGE 0505 [See More]

  • LED Type: Red; Orange
  • Forward Current: 700
  • Viewing Angle: 119
  • Forward Voltage: 2.8
LEDs -- 1461510 [KPHCM-2012SECK from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KPHCM-2012SECK LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 110
  • Peak Wavelength: 601
  • Luminous Intensity: 250
Optoelectronics LED Indication - Discrete [LTST-S115TGKFKT from Lite-On Electronics, Inc.]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: Lite-On Inc. Category: Optoelectronics LED Indication - Discrete. Package: Tape & Reel (TR). Color: Green, Orange. Mounting Type: Surface Mount, Right Angle. Package / Case: 2-SMD, No Lead. Supplier Device Package: 2-SMD [See More]

  • LED Type: Orange; Green; Multi-Colored; Green, Orange
LED Color Lighting -- 1416-LXM5-PH01CT-ND [LXM5-PH01 from Lumileds]
from DigiKey

LED LUXEON REBEL ORG 617NM SMD [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 125
  • Peak Wavelength: 617
  • Forward Current: 700
LEDs -- 1461545 [L-7113ED from Kingbright Corporation]
from RS Components, Ltd.

Kingbright L-7113ED LED [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 30
  • Peak Wavelength: 617
  • Luminous Intensity: 60
LED Color Lighting -- 1416-LXZ1-PH02CT-ND [LXZ1-PH02 from Lumileds]
from DigiKey

RED-ORANGE [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 145
  • Peak Wavelength: 619
  • Forward Current: 1000
LEDs -- 1651601 [KP-3216SEC from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KP-3216SEC LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 200
LED Color Lighting -- 2138-JE2835APO-N-0001A0000-N0000001CT-ND [JE2835APO-N-0001A0000-N0000001 from Cree, Inc.]
from DigiKey

JE2835 3V N CLASS PC RED-ORANGE [See More]

  • LED Type: Red; Orange
  • Forward Current: 240
  • Viewing Angle: 113
  • Forward Voltage: 2.96
LEDs -- 1651602 [KPHHS-1005SECK from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KPHHS-1005SECK LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 220
LED Color Lighting -- 2138-JE2835ARO-N-0001A0000-N0000001CT-ND [JE2835ARO-N-0001A0000-N0000001 from Cree, Inc.]
from DigiKey

JE2835 3V N CLASS RED-ORANGE [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 121
  • Peak Wavelength: 615
  • Forward Current: 240
LEDs -- 1651605 [KP-2012SEC from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KP-2012SEC LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 200
LED Color Lighting -- 475-LOE67F-BADA-24-1-50-R18-ZCT-ND [LO E67F-BADA-24-1-50-R18-Z from ams-OSRAM AG]
from DigiKey

LED Lighting Color Power TOPLED ® Orange 605nm (600nm ~ 609nm) 4-PLCC [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 605
  • Forward Current: 70
LEDs -- 1651610 [KPTD-3216SEC from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KPTD-3216SEC LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 50
  • Peak Wavelength: 601
  • Luminous Intensity: 1200
LED Color Lighting -- 90-CP41A-PDS-CL0N0JJ4-ND [CP41A-PDS-CL0N0JJ4 from Cree, Inc.]
from DigiKey

PIRANHA P41-A SERIES LED - ORANG [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 615
  • Forward Current: 70
LEDs -- 1651695 [L-113EDT from Kingbright Corporation]
from RS Components, Ltd.

Rectangular LED Red 2x5mm [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 110
  • Peak Wavelength: 617
  • Luminous Intensity: 8
LED Color Lighting -- 90-XBDRDO-00-0000-000000A01TR-ND [XBDRDO-00-0000-000000A01 from Cree, Inc.]
from DigiKey

LED Lighting Color XLamp ® XB-D Red-Orange 615nm (610nm ~ 620nm) 1010 (2525 Metric) [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 140
  • Peak Wavelength: 615
  • Forward Current: 1000
LEDs -- 1651712 [L-7104ND from Kingbright Corporation]
from RS Components, Ltd.

Orange LED Round 3mm [See More]

  • LED Type: Red; Orange; Orange
  • Viewing Angle: 40
  • Peak Wavelength: 602
  • Luminous Intensity: 30
LED Color Lighting -- 90-XEBARO-H0-0000-000-000000P2001CT-ND [XEBARO-H0-0000-000-000000P2001 from Cree, Inc.]
from DigiKey

XLAMP XEB RED ORANGE LED [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 140
  • Peak Wavelength: 615
  • Forward Current: 1000
LEDs -- 1651713 [L-7104NC from Kingbright Corporation]
from RS Components, Ltd.

Orange LED Round 3mm [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 34
  • Peak Wavelength: 602
  • Luminous Intensity: 40
LED Color Lighting -- 90-XEGAPO-H0-0000-000-000000S3001CT-ND [XEGAPO-H0-0000-000-000000S3001 from Cree, Inc.]
from DigiKey

XLAMP XEG PC RED ORANGE LED [See More]

  • LED Type: Red; Orange
  • Forward Current: 3000
  • Viewing Angle: 125
  • Forward Voltage: 3.05
LEDs -- 1651743 [KPG-1005SEC-TT from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KPG-1005SEC-TT LED [See More]

  • LED Type: Orange; Clear
  • Viewing Angle: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 153
LED Color Lighting -- 90-XEGARO-H0-0000-000-000000S5001CT-ND [XEGARO-H0-0000-000-000000S5001 from Cree, Inc.]
from DigiKey

XLAMP XEG RED ORANGE LED [See More]

  • LED Type: Red; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 615
  • Forward Current: 3000
Dual Pin Light Emitting Diodes (LED TB) -- Z-122O
from JKL Components Corporation

Through board led's: low cost, highly reliable [See More]

  • LED Type: Orange
  • Forward Current: 0.1000
  • Viewing Angle: 16
  • Lens Type: Domed Lens
High Brightness LED -- MT3003N-OR-A
from Marktech Optoelectronics

Marktech HB LEDs. Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the... [See More]

  • LED Type: Orange
  • Viewing Angle: 30
  • Peak Wavelength: 610
  • Luminous Intensity: 3500
1.0X0.5MM ORANGE SMD LED -- APHHS1005SECK
from Kingbright Corporation

Features and Applications. 1.0 x 0.5 x 0.5mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry applications. [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 150
CHIPLED 0603 -- LO Q976
from OSRAM Opto Semiconductors

CHIPLED 0603, orange (605 nm), compact package. Product Features. Package: SMT package 0603 colorless diffused resin. Feature of the device: compact package. Color: orange (605 nm). Viewing angle at 50 % IV: 160. Technology: InGaAlP. Optical efficiency (typ.): 11 lm/W (orange). Assembly methods:... [See More]

  • LED Type: Orange
  • Viewing Angle: 160
  • Peak Wavelength: 605
Dwarf Star 1 Chip LED Backlight Module - Amber -- MD-BW-ES1-Y
from ECO Light LED

This LED backlight module is a truly unique product! When your project calls for a light with a small form factor and physical imprint look no further than our Dwarf Star 1 module! This LED module is known to be the smallest backlight module available on the market. This product easily conforms to... [See More]

  • LED Type: Orange
  • Optical Power Output: 240
ICE CUBE LEDs -- XSxx43MB Series
from SunLED Company, LLC

SunLED announces its new Ice Cube LED series with a deep frosted lens. The LEDs effectively eliminate the hot spot that interfere with achieving the perfect illumination of color. If your design is a canvas, then let these LEDs be your palette. This through-hole series launches in 14 different... [See More]

  • LED Type: Red; Orange; Yellow; Green; Blue
LED 3.2X2.4MM 601NM ORN CLR SMD -- 432-APD3224SECK-F01 [APD3224SECK-F01 from Kingbright Corporation]
from Utmel Electronic Limited

LED 3.2X2.4MM 601NM ORN CLR SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 20
  • Peak Wavelength: 610
  • Luminous Intensity: 1300
LED LAMP/BULB -- 159928125 [ASMM-CH03-AS402 from Broadcom Inc.]
from Radwell International

STANDARD LEDS, SMD, PLCC2, ALINGAP RED-ORANGE, CLEAR LENS, 2.8X3.5 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • LED Type: Red; Orange
Automotive LEDs
from Lumileds

Automotive grade LUXEON Rebel LEDs are designed and tested to meet and exceed expectations for reliability, performance and lifetime. These high flux LEDs are suitable for use in daytime running lights, position lights, backup lights, front and rear turn lights, rear fog and stop/tail light... [See More]

  • LED Type: Red; Orange; Green; Blue; White; Amber
  • Lens Type: Flat Lens
LED 3mm orange T -- QLMP-1472#002 [QLMP-1472#002 from Agilent Molecular Spectroscopy]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • LED Type: Orange
S6 LED Lamp - With Candelabra Base
from Data Display Products

Features: Candelabra screw base. Double-Contact bayonet base. Bi-Polar operation. High intensity LED cluster with Fresnel Lens for improved visibility. Low current draw. Optional shunt resistor [See More]

  • LED Type: Red; Orange; Green; Blue; White; Amber
  • Lens Type: Domed Lens
  • Forward Voltage: 30 to 165
  • Bipolar: Bipolar

Mini-mold Chip LED (IV rank reduction products)

-- SML-D12D1W

from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
Chip LED with reflector -- SML-012DT
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 75
  • Peak Wavelength: 605
  • Luminous Intensity: 100
Light Emitting Diodes (LED) -- XLUS13D
from PUI - Projections Unlimited, Inc.

A Relative Humidity between 40% and 60% is recommended in ESD-protected work areas to reduce static build up during assembly process. [See More]

  • LED Type: Orange
  • Forward Current: 25
  • Viewing Angle: 50
1W High Power LED -- ASMT-AA00-ARS00
from Broadcom Inc.

This 1W Power LED Light Source is a high performance. energy efficient device which can handle high thermal. and high driving current. The exposed pad design enables. excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also. available. The... [See More]

  • LED Type: Red; Orange; Green; Blue; White; Multi-Colored; Red-Orange
  • Color Temperature: 2700 to 10000
  • Peak Wavelength: 635
  • Viewing Angle: 140
High Power LEDs -- MTG7-001l-XBD00-RO-0901
from Marktech Optoelectronics

CREE Xlamp on Single LED Starboards. The CREE Xlamps below are offered on single LED Star Board configurations for ease of evaluation in standard bulb replacement applications. If you do not see the CREE product you are looking for in this list, please contact the technical staff at Marktech to... [See More]

  • LED Type: Red; Orange; Multi-Colored
  • LED Package:: Star Board with 1 LED
  • Viewing Angle: 140
1.6X0.6MM ORANGE SMD LED -- APA1606SECK
from Kingbright Corporation

Features and Applications. Righ angle SMT LED. 1.6 x 0.6 x 1.2mm. Wide viewing angle. Tinned pads for improved solderability. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for backlighting. Edge Light. Available in various colors [See More]

  • LED Type: Orange
  • Viewing Angle: 110
  • Peak Wavelength: 601
  • Luminous Intensity: 180
CHIPLED 0805 -- LO R976
from OSRAM Opto Semiconductors

CHIPLED 0805, orange, colorless diffused. Product Features. Package: SMT package 0805 colorless diffused resin. Feature of the device: compact package. Color: orange (606 nm). Viewing angle at 50 % IV: 160. Technology: InGaAlP. Optical efficiency (typ.): 11 lm/W (orange). Assembly methods: suitable... [See More]

  • LED Type: Orange
  • Viewing Angle: 160
  • Peak Wavelength: 606
E2A Amber LED Module -- MD-HK-A2-Y
from ECO Light LED

This LED module is a great backlight module for channel letters, architectural lighting, hobby projects, cove lighting, and many other backlighting applications. This product easily conforms to circular and curved layouts. With 2 quality SMD LEDs on board the lighting is excellent. An aluminum... [See More]

  • LED Type: Orange
  • Optical Power Output: 240
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 12-215/R6C-AR1S1B/3C [12-215/R6C-AR1S1B/3C from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 无 色 透 明 透 镜 Side stickers -40 °C~+85 °C 617.5nm~633.5nm Orange-red 130 ° 60mW SMD,1x2.1mm Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Orange-red
  • Viewing Angle: 130
  • Peak Wavelength: 618 to 634
  • Forward Current: 20
World's Smallest 0201 LED -- XZxx155x Series - NanoPoint-0201
from SunLED Company, LLC

SunLED is excited to make this remarkably unprecedented, groundbreaking announcement of the world's smallest LED - the 0201 LED. With a footprint of 0.65mm x 0.35mm at a mere 0.20mm height, this new 0201 LED offers over 50% size reduction compared to an 0402, shattering all restraints tying down... [See More]

  • LED Type: Red; Orange; Yellow; Green; Blue
LED 3MM CBI RA ORANGE PCB -- 204-5512507F [5512507F from Dialight Corp.]
from Utmel Electronic Limited

LED 3MM CBI RA ORANGE PCB [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 60
  • Peak Wavelength: 600
  • Luminous Intensity: 7
Illumination LEDs
from Lumileds

LUXEON Rebel Color Line--the market-leading color LEDs that have been transforming lighting designs ever since. Today, Lumileds delivers the broadest range of colors available, from far red to cyan, UV and even lime and mint. With three high power color lines - LUXEON Rebel, LUXEON Z, LUXEON C - and... [See More]

  • LED Type: Red; Orange; Green; Blue; White; Amber, Cyan Lime, Mint, Red-Orange
  • Lens Type: Flat Lens; Domed Lens (optional feature)
T-2 120 Volt Lamps
from Data Display Products

Features: Bi-Pin or ANSI #5 Slide Base. 120 Volts AC/DC operation. High Intensity. Low Current Draw. Bi-Polar operation. Optional shunt resistor [See More]

  • LED Type: Red; Orange; Green; Blue; White; Amber
  • Lens Type: Flat Lens (optional feature); Domed Lens (optional feature)
  • Forward Voltage: 120
  • LED Package:: T-2
Chip LED with reflector -- SML-010DT
from ROHM Semiconductor GmbH

SML-01 series is SMD LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. [See More]

  • LED Type: Orange
  • Optical Power Output: 70
  • Peak Wavelength: 610
  • Luminous Intensity: 10
Circular high-brightness LED lamp -- SLI-343DC
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 605
  • Optical Power Output: 125
T-1 Bi-Level Light Emitting Diode (LED) Indicators -- XVG2LUS147D
from PUI - Projections Unlimited, Inc.

T-1 Bi-Level Orange Color Light Emitting Diode (LED) Indicator [See More]

  • LED Type: Orange
  • Forward Current: 25
  • Viewing Angle: 40
1W Mini High Power LED -- ASMT-JH10-ARS01
from Broadcom Inc.

This 1W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The... [See More]

  • LED Type: Red; Orange; Multi-Colored; Red-Orange
  • Viewing Angle: 165
  • Peak Wavelength: 625
  • Optical Power Output: 1000
Visible Emitter -- MTE3061N-UO
from Marktech Optoelectronics

Visible Emitters. Marktech offers the broadest selection of high reliability packages and die within the visible light spectrum. For use in machine vision, sensor or illumination applications, our engineers can easily match both the emission and detection components to the application. In addition... [See More]

  • LED Type: Orange
  • Viewing Angle: 14
  • Peak Wavelength: 620
  • Optical Power Output: 14
1.6X0.8MM 0.25MM ULTRA THIN ORANGE SMD LED -- APG1608SEKC/T
from Kingbright Corporation

Features and Applications. Ultra-Thin SMT LED. 1.6 x 0.8 x 0.25mm (LxWxH). Wide viewing angle. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Backlighting. Status indication [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 100
Micro SIDELED -- LO Y876
from OSRAM Opto Semiconductors

Micro SIDELED, orange (606 nm), small package with extremely wide viewing angle. Product Features. Package: white SMT package, colorless clear resin. Feature of the device: small package with extremely wide viewing angle ideal for coupling in light guides. Color: orange (606 nm). Viewing angle at 50... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
E3P Amber LED Module -- MD-HK-P3-Y
from ECO Light LED

This LED module is a great backlight module for channel letters, architectural lighting, hobby projects, cove lighting, and many other backlighting applications. This product easily conforms to circular and curved layouts. With 3 quality SMD LEDs on board the lighting is excellent. An aluminum... [See More]

  • LED Type: Orange
  • Optical Power Output: 240
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 12-22/R6G6C-C30/2C [12-22/R6G6C-C30/2C from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

5mA 无 色 透 明 透 镜 Side stickers -40 °C~+85 °C Common anode Orange-red,Green-yellow 120 ° 60mW SMD,2x3mm Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Yellow; Green; Orange-red,Green-yellow
  • Viewing Angle: 120
  • Peak Wavelength: 622 to 634
  • Forward Current: 5
LED 3X1MM 601NM ORN RA CHIP SMD -- 432-APA3010SECK [APA3010SECK from Kingbright Corporation]
from Utmel Electronic Limited

LED 3X1MM 601NM ORN RA CHIP SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 610
  • Luminous Intensity: 250
Illumination LEDs
from Lumileds

The Matrix Platform offers infinitely configurable LED boards (rigid substrate with LEDs only), linear flex (flexible substrate with LEDs only), and modules (rigid or flexible substrate with LEDs and other components) featuring LUXEON LEDs, available in a virtually limitless range of options for any... [See More]

  • LED Type: Red; Orange; Green; Blue; White; Amber, Cyan Lime, Mint, Red-Orange
  • Lens Type: Flat Lens
  • Color Temperature: 3000 to 5000
Circular high-brightness LED lamp -- SLI-343DC
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 611
  • Optical Power Output: 125
Circular high-brightness LED lamp -- SLI-560DT
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange; Transparent Colorless
  • Viewing Angle: 40
  • Peak Wavelength: 605
  • Optical Power Output: 125
2 mm x 5 mm Rectangular LED Lamp -- HLMP-S400
from Broadcom Inc.

The HLMP-S400 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process [See More]

  • LED Type: Orange
  • Viewing Angle: 110
  • Peak Wavelength: 600
  • Luminous Intensity: 3.5
1.6X0.8MM BI-COLOR GREEN/ORANGE SMD LED -- APHB1608SGNC
from Kingbright Corporation

Features and Applications. 1.6 x 0.8 x 0.5mm (LxWxH) SMT LED. Compact Bi-color. Wide viewing angle. Tinned pads for improved solderability. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for industry applications. [See More]

  • LED Type: Orange; Green
  • Viewing Angle: 130
  • Peak Wavelength: 568 to 610
  • Luminous Intensity: 15
Mini TOPLED -- LO M670
from OSRAM Opto Semiconductors

Mini TOPLED, orange, colorless clear. Product Features. Package: white SMT package, colorless clear resin. Feature of the device: small package for applications where small space is required. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Technology: GaAsP. Assembly methods: suitable for all... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
LED CBI 3MM BI-LEVEL GRN,ORN -- 204-5690112700F [5690112700F from Dialight Corp.]
from Utmel Electronic Limited

LED CBI 3MM BI-LEVEL GRN,ORN [See More]

  • LED Type: Orange; Green; Green (x 1), Orange (x 1)
  • Viewing Angle: 60
  • Peak Wavelength: 565 to 600
  • Luminous Intensity: 7.4
Circular high-brightness LED lamp -- SLI-560DT
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange; Transparent Colorless
  • Viewing Angle: 40
  • Peak Wavelength: 611
  • Optical Power Output: 125
Circular high-brightness LED lamp -- SLI-570DT
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange; Transparent Colorless
  • Viewing Angle: 20
  • Peak Wavelength: 605
  • Optical Power Output: 125
Auto Focus Auxiliary Flash LED -- ASMT-FJ70-AFJ00
from Broadcom Inc.

ASMT-FJ70 Auto Focus Auxiliary Flash LED is a SMT (Surface Mount Technology) dome LED lamp that employs an untinted, non diffused lens to provide high luminous intensity with a narrow radiation pattern. By having PCB as its substrate, this package offers smaller footprint and dome size that allow... [See More]

  • LED Type: Orange
  • Viewing Angle: 12
  • Peak Wavelength: 612
  • Forward Current: 50
1.6X0.8MM DOME LENS ORANGE SMD LED -- APTD1608SECK
from Kingbright Corporation

Features and Applications. 1.6 x 0.8 x 0.95mm (LxWxH) SMT LED. Compact with dome lens. Narrow viewing angle 60 °. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer... [See More]

  • LED Type: Orange
  • Viewing Angle: 60
  • Peak Wavelength: 601
  • Luminous Intensity: 500
Multi TOPLED -- LOG T77K
from OSRAM Opto Semiconductors

Multi TOPLED RG, orange (606 nm), green (570 nm), 2 chips can be controlled separately. Product Features. Package: white SMT package, colorless clear resin. Feature of the device: 2 chips can be controlled separately LED is mounted top down and emits through the PCB. Color: orange (606 nm), green... [See More]

  • LED Type: Orange; Green; Multi-Colored
  • Peak Wavelength: 570 to 606
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 1259-7SURSYGW/S530-A3 [1259-7SURSYGW/S530-A3 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 雾 状 白 透 镜 -40 °C~+85 °C Common cathode Orange-red,Green-yellow 60 ° 3mm 圆 形 灯 头 60mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Yellow; Green; Orange-red,Green-yellow
  • Viewing Angle: 60
  • Peak Wavelength: 624
  • Forward Current: 20
LED ORANGE 0603 SMD -- 879-TLMO1100-GS08 [TLMO1100-GS08 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

LED ORANGE 0603 SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 160
  • Peak Wavelength: 610
  • Optical Power Output: 90
Circular high-brightness LED lamp -- SLI-570DT
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange; Transparent Colorless
  • Viewing Angle: 20
  • Peak Wavelength: 611
  • Optical Power Output: 125
Circular high-brightness LED lamp -- SLI-580DT
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange; Transparent Colorless
  • Viewing Angle: 10
  • Peak Wavelength: 605
  • Optical Power Output: 125
Bi-color Surface Mount ChipLEDs -- HSMF-C157
from Broadcom Inc.

The HSMF-C15x bicolor chip-type LED is designed in an industry standard package for ease of handling and use. These bicolor LEDs are available as high efficiency Red/Yellow, high efficiency Red/Green, Yellow/Green, Orange/Green and Amber/Green. The HSMF-C15x has the widely used 3.2 x 2.7 mm... [See More]

  • LED Type: Orange; Green; Multi-Colored
  • Viewing Angle: 170
  • Peak Wavelength: 570 to 605
  • Luminous Intensity: 2.5 to 15
1.6X0.8MM ORANGE SMD LED -- APT1608SEC/J4-PRV
from Kingbright Corporation

Features and Applications. 1.6 x 0.8 x 0.75mm (LxWxH) SMT LED. Wide viewing angle. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 2300
PointLED -- LO P476
from OSRAM Opto Semiconductors

PointLED, orange (606 nm), top mount or reverse mount. Product Features. Package: white SMT package colorless clear resin. Feature of the device: top mount or reverse mount ideal for backlighting. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Product complies to MSL Level 2 acc. to JEDEC... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 16-213/S2C-BM2P1VY/3T(XY) [16-213/S2C-BM2P1VY/3T(XY) from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

5mA 无 色 透 明 透 镜 -40 °C~+85 °C 597.5nm~609.5nm Orange 120 ° 60mW 0402 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 598 to 610
  • Forward Current: 5
LED ORANGE 0603 SMD -- 879-VLMO1300-GS08 [VLMO1300-GS08 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

LED ORANGE 0603 SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 611
  • Optical Power Output: 75
Circular high-brightness LED lamp -- SLI-580DT
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange; Transparent Colorless
  • Viewing Angle: 10
  • Peak Wavelength: 605
  • Optical Power Output: 125
Circular LED lamp -- SLI-325DC(W)
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 611
  • Optical Power Output: 48
Miniature Bi-Color Surface Mount ChipLED -- HSMF-C167
from Broadcom Inc.

The HSMF-C16x series of bicolor ChipLEDs is designed with the smallest footprint to achieve high density of components on board. They have the industry standard footprint of 1.6 x 0.8 mm and a height of only 0.5mm which are very suitable for cellular phone and mobile equipment indicators and... [See More]

  • LED Type: Orange; Green; Multi-Colored
  • Viewing Angle: 120
  • Peak Wavelength: 586
  • Optical Power Output: 52
1.6X0.8MM ORG SMD LED -- AP1608SECK
from Kingbright Corporation

Features and Applications. 1.6 x 0.8 x 1.1mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for backlighting. Status indication. Available in various colors [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 250
Power TOPLED -- LO E67B
from OSRAM Opto Semiconductors

Power TOPLED, orange, colorless clear, enhanced optical power (HOP2000). Product Features. Package: white PLCC-4 package colorless clear resin. Feature of the device: more light due to higher optical efficiency higher ambient temperature at the same current possible compared to TOPLED. Color: orange... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 17-21SURC/S530-A3/4T [17-21SURC/S530-A3/4T from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 无 色 透 明 透 镜 -40 °C~+85 °C Positive post 624nm Orange-red 140 ° 60mW 0805 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Orange-red
  • Viewing Angle: 140
  • Peak Wavelength: 624
  • Forward Current: 20
LED ORANGE CLEAR 0805 SMD -- 660-QBLP631-O [QBLP631-O from QT-Brightek Corporation]
from Utmel Electronic Limited

LED ORANGE CLEAR 0805 SMD [See More]

  • LED Type: Orange; Orange
  • Luminous Intensity: 160
  • Peak Wavelength: 605
  • Forward Current: 30
Circular LED lamp -- SLI-325DC(W)
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 611
  • Optical Power Output: 48
Circular LED lamp -- SLR-325DC
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 605
  • Optical Power Output: 60
Miniature Surface Mount Auto Focus Lamp -- ASMT-FJ30-AB000
from Broadcom Inc.

Avago Technologies ’ ASMT-FJ30-AB000 is a miniature SMT (Surface Mount Technology) dome lamp uses an untinted, non-diffused lens to provide a high luminous intensity within a narrow radiation pattern. The device environmental friendly green product of unique PCB based, namely Miniature Surface... [See More]

  • LED Type: Orange
  • Viewing Angle: 18
  • Peak Wavelength: 612
  • Luminous Intensity: 5500
1.6X1.25MM GREEN/ORANGE SMD LED -- APTB1612SGNC-F01
from Kingbright Corporation

Features and Applications. 1.6 x 1.25x 0.65mm (LxWxH) SMT LED. Compact Bi-color. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]

  • LED Type: Orange; Green
  • Viewing Angle: 120
  • Peak Wavelength: 568 to 610
  • Luminous Intensity: 15
Power TOPLED -- LO E67F
from OSRAM Opto Semiconductors

Power TOPLED, Enhanced thin film LED, orange (O), white P-LCC-4 package, colorless clear resin. Product Features. Package: white PLCC-4 package colorless clear resin. Feature of the device: more light due to higher optical efficiency. Color: orange (606 nm). Viewing angle at 50 % IV: 120. [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 17-21SURC/S530-A3/TR8 [17-21SURC/S530-A3/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 60mcd 无 色 透 明 透 镜 624nm -40 °C~+85 °C Orange-red 140 ° 60mW 2V 0805 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Orange-red
  • Viewing Angle: 140
  • Peak Wavelength: 624
  • Luminous Intensity: 60
LED ORANGE CLEAR 0805 SMD -- 687-SML-210DTT86 [SML-210DTT86 from ROHM Co., Ltd.]
from Utmel Electronic Limited

LED ORANGE CLEAR 0805 SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 140
  • Peak Wavelength: 610
  • Luminous Intensity: 6.3
Circular LED lamp -- SLR-325DC
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 610
  • Optical Power Output: 60
Circular LED lamp -- SLR-332DC
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 85
  • Peak Wavelength: 605
  • Optical Power Output: 60
Reverse Mount ChipLED -- HSML-C265
from Broadcom Inc.

This is a reverse mountable chip-type LED for lighting the non-component side of a PCB board. In this reverse mounting configuration, this LED is designed to emit light through a small cut-out hole in the PC board. The small size, narrow footprint, and low profile make this LEDs excellent for... [See More]

  • LED Type: Orange
  • Viewing Angle: 150
  • Peak Wavelength: 609
  • Luminous Intensity: 75
1.6X1.5MM GREEN/ORANGE SMD LED -- APTB1615SGNC-F01
from Kingbright Corporation

Features and Applications. 1.6 x 1.5x 0.7mm (LxWxH) SMT LED. Compact Bi-color. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer peripherals. Suitable for industry... [See More]

  • LED Type: Orange; Green
  • Viewing Angle: 120
  • Peak Wavelength: 568 to 610
  • Luminous Intensity: 12
Power TOPLED -- LO E6SF
from OSRAM Opto Semiconductors

Power TOPLED, orange, Thinfilm, high optical efficiency. Product Features. Package: white PLCC-4 package colorless clear silicone resin. Feature of the device: more light due to higher optical efficiency. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Technology: InGaAlP Thinfilm. Assembly... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
LED ORANGE CLEAR 0805 SMD -- 687-SML-M13DTT86 [SML-M13DTT86 from ROHM Co., Ltd.]
from Utmel Electronic Limited

LED ORANGE CLEAR 0805 SMD [See More]

  • LED Type: Orange; Orange
  • Luminous Intensity: 200
  • Peak Wavelength: 605
  • Forward Current: 20
Circular LED lamp -- SLR-332DC
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 85
  • Peak Wavelength: 610
  • Optical Power Output: 60
Circular LED lamp -- SLR-56DC
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 605
  • Optical Power Output: 60
SMT LED Surface Mount LED Indicator -- HSML-A431-X90M1
from Broadcom Inc.

The Power PLCC-4 SMT LED with Lens are high-performance PLCC-4 package size SMT LEDs targeted mainly in Automotive & Electronics Signs and Signals (ESS) markets. These top-mount single-chip packages with focused radiation offer high brightness in beam direction and are excellent for interior... [See More]

  • LED Type: Orange
  • Luminous Intensity: 2240 to 7150
  • Peak Wavelength: 609
  • Forward Voltage: 1.7 to 2.5
1.75X3.9MM ORANGE LED -- WP2773ND
from Kingbright Corporation

Features and Applications. Low power consumption. Rounded end rectangular shape. Viewing angle - 100 °. RoHS compliant. Ideal for backlighting. Indicator applications. Status indicator [See More]

  • LED Type: Orange
  • Viewing Angle: 100
  • Peak Wavelength: 610
  • Luminous Intensity: 8
Power TOPLED Lens -- LO E63B
from OSRAM Opto Semiconductors

Power TOPLED with Lens, orange, colorless clear, enhanced optical power LED (HOP2000). Product Features. Package: white PLCC-4 package colorless clear resin. Feature of the device: focussed radiation in SMT technology high brightness in beam direction. Color: orange (606 nm). Viewing angle at 50 %... [See More]

  • LED Type: Orange
  • Viewing Angle: 30
  • Peak Wavelength: 606
LED ORANGE CLEAR 2012 SMD -- 687-SML-H12D8TT86C [SML-H12D8TT86C from ROHM Co., Ltd.]
from Utmel Electronic Limited

LED ORANGE CLEAR 2012 SMD [See More]

  • LED Type: Orange; Orange
  • Luminous Intensity: 63
  • Peak Wavelength: 605
  • Forward Current: 20
Circular LED lamp -- SLR-56DC
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 40
  • Peak Wavelength: 610
  • Optical Power Output: 60
Compact and lower height LEDs with lens -- CSL0701DT
from ROHM Semiconductor USA, LLC

CSL0701DT is Lens type Chip LED. Available for both top-view and side-view usages. [See More]

  • LED Type: Orange
  • Optical Power Output: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 35000
Subminiature High Performance AlInGaP LED Lamps -- HLMA-PH00
from Broadcom Inc.

Flat Top Package. The HLMA-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations. All of these... [See More]

  • LED Type: Orange
  • Viewing Angle: 125
  • Peak Wavelength: 621
  • Optical Power Output: 105
1.8MM ORANGE-RED LED -- WP4060ED
from Kingbright Corporation

Features and Applications. Low power consumption. 1.8mm diameter small size LED lamp. Versatile mounting on PCB or panel. Viewing angle - 70 °. RoHS compliant. Indicator applications. Decorative & entertainment lighting. Commercial & Residential architectural lighting. Signage application [See More]

  • LED Type: Orange
  • Viewing Angle: 70
  • Peak Wavelength: 617
  • Luminous Intensity: 8
SIDELED -- LO A676
from OSRAM Opto Semiconductors

Hyper SIDELED, orange, colorless clear. Product Features. Package: white SMT package, colorless clear resin. Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Technology: InGaAlP. Assembly... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
LED ORANGE CLEAR 2SMD -- 432-APG0603SEC-TT [APG0603SEC-TT from Kingbright Corporation]
from Utmel Electronic Limited

LED ORANGE CLEAR 2SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 140
  • Peak Wavelength: 611
  • Luminous Intensity: 150
Compact and lower height LEDs with lens -- CSL0701DT
from ROHM Semiconductor GmbH

CSL0701DT is Lens type Chip LED. Available for both top-view and side-view usages. [See More]

  • LED Type: Orange
  • Optical Power Output: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 35000
Dual color mini-mold Chip LED -- SML-522MD8W
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange; Yellow; Green; Multi-Colored
  • Optical Power Output: 54
  • Peak Wavelength: 572 to 605
  • Luminous Intensity: 25 to 100
Subminiature High Performance AlInGaP LED Lamps -- HLMT-PH00-P0011
from Broadcom Inc.

Flat Top Package. The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations. All of these... [See More]

  • LED Type: Red; Orange; Reddish-orange
  • Viewing Angle: 125
  • Peak Wavelength: 621
  • Luminous Intensity: 40 to 120
1.9X3.9MM ORANGE-RED LED -- WP144EDT
from Kingbright Corporation

Features and Applications. Low power consumption. Rectangular light emitting surface. Viewing angle - 110 °. RoHS compliant. Ideal for backlighting. Indicator applications. Status indicator [See More]

  • LED Type: Orange
  • Viewing Angle: 110
  • Peak Wavelength: 617
  • Luminous Intensity: 3
SMARTLED 0603 -- LO L296
from OSRAM Opto Semiconductors

SMARTLED 0603, orange (606 nm). Product Features. Package: SMT package 0603 colorless diffused resin. Color: orange (606 nm). Viewing angle at 50 % IV: 160. Technology: InGaAlP. Assembly methods: suitable for all SMT assembly methods. Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01. [See More]

  • LED Type: Orange
  • Viewing Angle: 160
  • Peak Wavelength: 606
LED ORANGE CLEAR 2SMD -- 432-APHHS1005LSECK/J4-PF [APHHS1005LSECK/J4-PF from Kingbright Corporation]
from Utmel Electronic Limited

LED ORANGE CLEAR 2SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 611
  • Luminous Intensity: 100
Dual color chip LED with reflector -- SML-020MDT
from ROHM Semiconductor GmbH

SML-020 series is SMD Dual LED with reflector that is improved the concentration of viewing angle and luminous intensity to the front direction. [See More]

  • LED Type: Orange; Yellow; Green; Multi-Colored
  • Optical Power Output: 60
  • Peak Wavelength: 570 to 610
  • Forward Current: 25
EXCELED™ series chip LED -- SML-D12D8W
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
Subminiature High Performance AlInGaP LED Lamps -- HLMT-QH00-WX011
from Broadcom Inc.

Dome Packages. The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations. All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For... [See More]

  • LED Type: Red; Orange; Reddish-orange
  • Viewing Angle: 15
  • Peak Wavelength: 621
  • Luminous Intensity: 1000
10MM ORANGE-RED LED -- WP813ED
from Kingbright Corporation

Features and Applications. 10mm diameter big lamp. Viewing angle - 30 °. Package: 200pcs / bag. RoHS compliant. Signage application. Illuminated advertising. Decorative & entertainment lighting. Status indicator [See More]

  • LED Type: Orange
  • Viewing Angle: 30
  • Peak Wavelength: 617
  • Luminous Intensity: 80
TOPLED -- LO T670
from OSRAM Opto Semiconductors

TOPLED, orange. Product Features. Package: white PLCC-2 package colorless clear resin. Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Technology: GaAsP. Assembly methods: suitable for all... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
LED ORANGE CLEAR 2SMD -- 432-APT2012LSECK/J4-PRV [APT2012LSECK/J4-PRV from Kingbright Corporation]
from Utmel Electronic Limited

LED ORANGE CLEAR 2SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 611
  • Luminous Intensity: 50
EXCELED™ series chip LED -- SML-D12D8W
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
EXCELED™ series chip LED -- SML-E12D8W
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
Subminiature High Performance AS AlInGaP Red LED Lamps -- HLMA-QH00
from Broadcom Inc.

Dome Packages. The HLMA-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations. All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A... [See More]

  • LED Type: Orange
  • Viewing Angle: 15
  • Peak Wavelength: 621
  • Optical Power Output: 105
2.0X1.2MM GREEN/ORANGE SMD LED -- APHBM2012CGKSEKC
from Kingbright Corporation

Features and Applications. 2.0 x 1.25 x 0.45mm (LxWxH) SMT LED. Low profile Bi-color. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for industry applications. Backlighting. Status indication. Various... [See More]

  • LED Type: Orange; Green
  • Viewing Angle: 120
  • Peak Wavelength: 570 to 601
  • Luminous Intensity: 50 to 180
TOPLED -- LO T67F
from OSRAM Opto Semiconductors

TOPLED, orange. Product Features. Package: white PLCC-2 package colorless clear resin. Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Technology: InGaAlP Thinfilm. Assembly methods:... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
LED ORANGE CLEAR 2SMD -- 432-APTD1608SECK/J4-PF [APTD1608SECK/J4-PF from Kingbright Corporation]
from Utmel Electronic Limited

LED ORANGE CLEAR 2SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 60
  • Peak Wavelength: 611
  • Luminous Intensity: 1600
EXCELED™ series chip LED -- SML-E12D8W
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
EXCELED™ series chip LED -- SML-H12D8T
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 63
Subminiature High Performance TS AlInGaP Red LED Lamps -- HLMT-PH00
from Broadcom Inc.

Flat Top Package. The HLMT-PH00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations. All of these... [See More]

  • LED Type: Red; Orange; Multi-Colored
  • Viewing Angle: 125
  • Peak Wavelength: 615
  • Luminous Intensity: 120
2.0X1.2MM ORANGE SMD LED -- APHCM2012SECK-F01
from Kingbright Corporation

Features and Applications. 2.0 x 1.25 x 0.4mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for industry applications. Backlighting. Status indication [See More]

  • LED Type: Orange
  • Viewing Angle: 110
  • Peak Wavelength: 601
  • Luminous Intensity: 180
TOPLED Black -- LO T64F
from OSRAM Opto Semiconductors

TOPLED Black, orange (O), black PLCC-2 package, colorless diffused resin, viewing angle 30 °. Product Features. Package: black PLCC-2 package colorless resin. Feature of the device: focussed radiation in SMT technology high brightness in beam direction. Color: orange (606 nm). Viewing angle at... [See More]

  • LED Type: Orange
  • Viewing Angle: 30
  • Peak Wavelength: 606
LED ORANGE CLEAR 3020 SMD -- 687-SML-012D8TT86 [SML-012D8TT86 from ROHM Co., Ltd.]
from Utmel Electronic Limited

LED ORANGE CLEAR 3020 SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 140
  • Peak Wavelength: 605
  • Luminous Intensity: 160
EXCELED™ series chip LED -- SML-H12D8T
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 63
EXCELED™ series side view chip LED -- SML-A12D8T
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
Subminiature High Performance TS AlInGaP Red LED Lamps -- HLMT-QH00
from Broadcom Inc.

Dome Packages. The HLMT-QH00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations. All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A... [See More]

  • LED Type: Orange; Yellow; Multi-Colored
  • Viewing Angle: 15
  • Peak Wavelength: 615
  • Luminous Intensity: 800
2.0X1.2MM ORANGE SMD LED -- APT2012SEC/J4-PRV
from Kingbright Corporation

Features and Applications. 2.0 x 1.25 x 0.75mm (LxWxH) SMT LED. Wide viewing angle. Low power consumption. Compatible with automation placement equipment. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for consumer applications. Suitable for computer... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 2300
TOPLED Black -- LO T66F
from OSRAM Opto Semiconductors

TOPLED Black, orange (O), black PLCC-2 package, colorless diffused resin, viewing angle 60 °. Product Features. Package: black PLCC-2 package colorless resin. Feature of the device: focussed radiation in SMT technology high brightness in beam direction. Color: orange (606 nm). Viewing angle at... [See More]

  • LED Type: Orange
  • Viewing Angle: 55
  • Peak Wavelength: 606
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 209-3SURSYGW/S530-A3/R2 [209-3SURSYGW/S530-A3/R2 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 雾 状 白 透 镜 -40 °C~+85 °C Common anode Orange-red,Green-yellow 80 ° 3mm 圆 形 灯 头 60mW Plugin,D=3mm Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Yellow; Green; Orange-red,Green-yellow
  • Viewing Angle: 80
  • Peak Wavelength: 624
  • Forward Current: 20
LED ORANGE CLEAR CHIP SMD -- 432-APHCM2012SECK-F01 [APHCM2012SECK-F01 from Kingbright Corporation]
from Utmel Electronic Limited

LED ORANGE CLEAR CHIP SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 110
  • Peak Wavelength: 610
  • Luminous Intensity: 240
EXCELED™ series chip LED -- SML-H12D8T(C)
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 63
Flat disc LED lamps -- SLR-322DC
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 35
  • Peak Wavelength: 605
  • Optical Power Output: 60
Subminiature LED Lamps -- HLMP-Q405-H0012
from Broadcom Inc.

Dome Packages. The HLMP-Q405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations. All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy... [See More]

  • LED Type: Orange
  • Viewing Angle: 90
  • Peak Wavelength: 600
  • Luminous Intensity: 14
2.0X1.2MM ORG SMD LED -- AP2012SECK
from Kingbright Corporation

Features and Applications. 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED. Low power consumption. Wide viewing angle. Package: 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Ideal for backlighting. Status indication. Available in various colors [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 601
  • Luminous Intensity: 250
TOPLED Reverse Gullwing -- LO T770
from OSRAM Opto Semiconductors

TOPLED RG, orange, colorless clear. Product Features. Package: white SMT package, colorless clear resin. Color: orange (606 nm). Viewing angle at 50 % IV: 120. Technology: GaAsP. Assembly methods: suitable for all SMT assembly methods. Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01. [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 606
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 24-21SURC/S530-A3/TR8 [24-21SURC/S530-A3/TR8 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 57mcd 无 色 透 明 透 镜 Counterpost -40 °C~+85 °C 624nm Orange-red 130 ° 60mW 2V 1206 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Orange-red
  • Viewing Angle: 130
  • Peak Wavelength: 624
  • Luminous Intensity: 57
LED ORANGE CLEAR CHIP SMD -- 456-LTST-C193KFKT-5A [LTST-C193KFKT-5A from Lite-On Electronics, Inc.]
from Utmel Electronic Limited

LED ORANGE CLEAR CHIP SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 611
  • Optical Power Output: 75
EXCELED™ series side view chip LED -- SML-A12D8T
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 54
  • Peak Wavelength: 605
  • Luminous Intensity: 100
High brightness chip LED with reflector -- SML-Z14D4T
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 189
  • Peak Wavelength: 605
  • Luminous Intensity: 710
Surface Mount Auto Focus Lamp -- ASMT-FJ60-AFJ00
from Broadcom Inc.

Avago Technologies ASMT-FJ60-AFJ00 is a SMT (Surface Mount Technology) dome lamp uses an untinted, nondiffused lens to provide high luminous intensity within a narrow radiation pattern. The device is made by encapsulating LED chip on axial lead frame to form molded epoxy lamp package with 6 bended... [See More]

  • LED Type: Orange
  • Viewing Angle: 10
  • Peak Wavelength: 612
  • Optical Power Output: 130
2.2X1.4MM ORANGE SMD LED -- AA2214SES/J4
from Kingbright Corporation

Features and Applications. Low power consumption. 2.2 x 1.4 x 1.3mm (LxWxH). Package : 2000pcs / reel. Moisture sensitivity level : level 3. RoHS compliant. Suitable for consumer applications. Suitable for general lighting applications. Ideal for backlighting. Illuminate icon. Status Indication [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 2700
LED ORANGE CLEAR SMD -- 456-LTST-C170AKT [LTST-C170AKT from Lite-On Electronics, Inc.]
from Utmel Electronic Limited

LED ORANGE CLEAR SMD [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 130
  • Peak Wavelength: 610
  • Optical Power Output: 100
EXCELED™ Series, Dual color mini-mold Chip LED -- SML-522MD8W
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange; Yellow; Green; Multi-Colored
  • Optical Power Output: 54
  • Peak Wavelength: 572 to 605
  • Luminous Intensity: 25 to 100
Oval LED lamps -- SLI-430DU
from ROHM Semiconductor USA, LLC

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 140
  • Peak Wavelength: 605
  • Optical Power Output: 75
Surface Mount LED Indicator -- HSMD-A100-J00J1
from Broadcom Inc.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 600
  • Luminous Intensity: 4.5 to 15
2.5X2.0MM ORG SMD LED GULL WING -- AM2520SECK03
from Kingbright Corporation

Features and Applications. Subminiature package. Long life - solid state reliability. Moisture sensitivity level : level 3. Package : 1000pcs / reel. RoHS compliant. Status indication. Available with different leads (flat, gull-wing, yoke, and z-bend) [See More]

  • LED Type: Orange
  • Viewing Angle: 20
  • Peak Wavelength: 601
  • Luminous Intensity: 1800
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 42-51/R6C-R1S2X/3T [42-51/R6C-R1S2X/3T from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

2mA 无 色 透 明 透 镜 -40 °C~+85 °C 620nm~630nm Orange-red 75 ° 95mW 0603 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Orange-red
  • Viewing Angle: 75
  • Peak Wavelength: 620 to 630
  • Forward Current: 2
LED ORANGE CLEAR SMD -- 687-CSL0701DT5 [CSL0701DT5 from ROHM Co., Ltd.]
from Utmel Electronic Limited

LED ORANGE CLEAR SMD [See More]

  • LED Type: Orange; Orange
  • Luminous Intensity: 35000
  • Peak Wavelength: 605
  • Forward Current: 20
Flat disc LED lamps -- SLR-322DC
from ROHM Semiconductor GmbH

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays. [See More]

  • LED Type: Orange
  • Viewing Angle: 35
  • Peak Wavelength: 610
  • Optical Power Output: 60
PICOLED™ series -- SML-P12DT(R)
from ROHM Semiconductor USA, LLC

ROHM's PICOLED ™-Using its second-to-none merits from ultra-small & ultra-thin configuration,ultra-fine LED matrices beyond common sense can be made, boosting the level of expression ultimately. Also, this device is indispensable for future design-in for whatever application requiring... [See More]

  • LED Type: Orange
  • Optical Power Output: 52
  • Peak Wavelength: 605
  • Luminous Intensity: 100
Surface Mount LED Indicator -- HSMD-A100-K4PJ2
from Broadcom Inc.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as... [See More]

  • LED Type: Orange
  • Viewing Angle: 120
  • Peak Wavelength: 600
  • Luminous Intensity: 7.2 to 18
2.5X2.0MM ORG SMD LED YOKE LEAD -- AM2520SECK08
from Kingbright Corporation

Features and Applications. Subminiature package. Long life - solid state reliability. Moisture sensitivity level : level 3. Package : 1000pcs / reel. RoHS compliant. Status indication. Available with different leads (flat, gull-wing, yoke, and z-bend) [See More]

  • LED Type: Orange
  • Viewing Angle: 20
  • Peak Wavelength: 601
  • Luminous Intensity: 1800
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- 95-21SURC/S530-A3/TR10 [95-21SURC/S530-A3/TR10 from Everlight USA, Inc.]
from LCSC Electronics Technology (HK) Limited

20mA 600mcd 无 色 透 明 透 镜 Counterpost -40 °C~+85 °C 624nm Orange-red 25 ° 60mW 2V SMD,2.1x2mm Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Red; Orange; Orange-red
  • Viewing Angle: 25
  • Peak Wavelength: 624
  • Luminous Intensity: 600
LED ORANGE CLEAR T-1 T/H -- 687-SLI-343D8C3F [SLI-343D8C3F from ROHM Co., Ltd.]
from Utmel Electronic Limited

LED ORANGE CLEAR T-1 T/H [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 40
  • Peak Wavelength: 605
  • Luminous Intensity: 680
High brightness chip LED with reflector -- SML-Z14D4T
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 189
  • Peak Wavelength: 605
  • Luminous Intensity: 710
Reverse mount available chip LED -- SML-811DT(A)
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 62
  • Peak Wavelength: 605
  • Luminous Intensity: 22.4
Surface Mount LED Indicator -- HSMF-A204-A00J1
from Broadcom Inc.

This family of SMT LEDs is packaged in the industry standard PLCC-4 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as... [See More]

  • LED Type: Orange; Yellow; Green; Multi-Colored
  • Viewing Angle: 120
  • Peak Wavelength: 600
  • Optical Power Output: 78
2.5X2.0MM ORG SMD LED Z-BEND -- AM2520SECK09
from Kingbright Corporation

Features and Applications. Subminiature package. Long life - solid state reliability. Moisture sensitivity level : level 3. Package : 1000pcs / reel. RoHS compliant. Status indication. Available with different leads (flat, gull-wing, yoke, and z-bend) [See More]

  • LED Type: Orange
  • Viewing Angle: 20
  • Peak Wavelength: 601
  • Luminous Intensity: 1800
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) -- APG1005SEC-T [APG1005SEC-T from Kingbright Corporation]
from LCSC Electronics Technology (HK) Limited

20mA 无 色 透 明 透 镜 90mcd 605nm Orange 120 ° 2.05V 0402 Light Emitting Diodes (LED) ROHS [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 120
  • Peak Wavelength: 605
  • Luminous Intensity: 90
LED ORANGE DIFF 3MM ROUND T/H -- 879-TLHO4400 [TLHO4400 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

LED ORANGE DIFF 3MM ROUND T/H [See More]

  • LED Type: Orange; Orange
  • Viewing Angle: 60
  • Peak Wavelength: 605
  • Optical Power Output: 100
High brightness chip LED with reflector -- SML-Z14DT(C)
from ROHM Semiconductor GmbH

ROHM's chip LED lineup consists of standard type, top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 168
  • Peak Wavelength: 605
  • Luminous Intensity: 280
Reverse mount available chip LED with lens -- SML-S13DT
from ROHM Semiconductor USA, LLC

ROHM's chip LED lineup consists of standard type,top-view type, side-view type and reverse-mount type. [See More]

  • LED Type: Orange
  • Optical Power Output: 75
  • Peak Wavelength: 605
  • Luminous Intensity: 1400
T-13/4 (5mm) Precision Optical Performance Best Value InGaN Green LED Lamps -- HLMP-EJ08-WZ000
from Broadcom Inc.

These Precision Optical Performance AlInGaP LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. Precision Optical Performance lamps utilize the aluminum indium... [See More]

  • LED Type: Orange
  • Viewing Angle: 6
  • Peak Wavelength: 605
  • Luminous Intensity: 5500 to 16000