Rectangular Linear Potentiometers

7 Results
Standard Medium Duty Linear Position Sensor for Motorsports -- KP15S Series
from PMC Engineering LLC

The KP15S Standard Series of linear position sensors have a 0.59 in. square aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer high performance and reliability... [See More]

  • Measurement Range: 4 to 10
  • Operating Temperature: -40 to 300
  • Linearity: 0.5000
  • Linear Potentiometer Type: Conductive Plastic
Potentiometer for OEMs -- FlexiPot™
from Tekscan, Inc.

FlexiPot Position Sensing Applications. FlexiPot membrane potentiometers are ideal for integration into: Consumer electronics (user interface in PDA). Electronic Menu Navigation (scroll through options). Industrial Controls. Medical Devices (plunger position). Benefits of FlexiPot as your Position... [See More]

  • Linearity: 2
  • Linear Potentiometer Type: Wire Wound
  • Operating Temperature: 15 to 400
  • Output: Voltage
Contacting Linear Motion Potentiometers
from Bourns, Inc.

A spin-off of the Trimpot ® trimming potentiometer product line, the contacting linear motion position sensor was developed to meet the needs of designers wishing to detect movement of position. Applications for these compact components include: Solenoid positioning sensors for automated... [See More]

  • Measurement Range: 0.2000 to 0.5000
  • Operating Temperature: -67 to 257
  • Linearity: 5
Miniature Sensor -- Model 9605
from BEI Duncan Electronics

Infinite resolution, for use with microprocessor-based systems [See More]

  • Measurement Range: 0.4000
  • Linear Potentiometer Type: Conductive Plastic
  • Operating Temperature: -40 to 275
  • Output: Resistance
Linear Potentiometer -- LP801
from OMEGA Engineering, Inc.

OMEGA's LP801 Series linear potentiometers can be used to measure linear position or displacement up to 1.2 m (48") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts, and precious metal... [See More]

  • Measurement Range: 6.1 to 48.18
  • Operating Temperature: -85 to 221
  • Linearity: 1
  • Interface: Parallel
Slideline® Control -- Model 421
from BEI Duncan Electronics

Provides specific packaging or electrical characteristics at a low cost [See More]

  • Linearity: 2
  • Linear Potentiometer Type: Conductive Plastic
  • Operating Temperature: -67 to 257
  • Output: Resistance
Linear Potentiometer -- LP802
from OMEGA Engineering, Inc.

OMEGA's LP802 Series linear potentiometers are used to measure linear position or displacement up to 150 mm (6") in a wide variety of manufacturing and process equipment. These units feature front and rear bearings, anodized extruded aluminum housings, stainless steel shafts and precious metal... [See More]

  • Measurement Range: 1.2 to 6.15
  • Operating Temperature: -85 to 221
  • Linearity: 1
  • Interface: Parallel