Dot Matrix Display Digital LED Displays
Last Updated: April 1, 2025
Description
Dot matrix display digital LED displays are composed of an array of LEDs arranged in a grid pattern, typically in configurations such as 5x7 or 8x8. These displays are capable of representing both numeric and alphanumeric characters by illuminating specific LEDs within the matrix to form the desired symbols. The flexibility of the dot matrix format allows for the creation of various characters and simple graphics, making them versatile for different display needs.
Working Principle
Dot matrix displays operate by selectively lighting up individual LEDs within the grid to form characters or images. Each LED in the matrix can be controlled independently, allowing for a wide range of display possibilities. The LEDs are typically driven by a multiplexing technique, which reduces the number of required connections and driver circuits. This method involves rapidly switching the LEDs on and off in a sequence that is too fast for the human eye to detect, creating the illusion of a steady image. The use of LEDs as the light source ensures low power consumption, minimal heat generation, and long operating lifetimes, making them a reliable choice for display applications.
Applications
Dot matrix displays are commonly used in a variety of applications. For instance, they are often found in digital clocks, where they display the time in a clear and easily readable format. They are also used in public transportation systems to show route information and schedules. In industrial settings, dot matrix displays can be used on machinery to provide status updates or error messages. Additionally, they are employed in scoreboards at sporting events to display scores and other relevant information.
Advantages over other Digital LED Displays
Dot matrix displays offer several advantages over other types of digital LED displays. One significant advantage is their ability to display both numbers and letters, unlike seven-segment displays, which are typically limited to numeric representation. This makes dot matrix displays more versatile for applications requiring alphanumeric output. Furthermore, the ability to create simple graphics adds to their flexibility, allowing for more dynamic and engaging displays.
Limitations
Despite their advantages, dot matrix displays have some limitations. The resolution of the display is limited by the size and number of LEDs in the matrix, which can restrict the level of detail in the characters and graphics that can be displayed. Additionally, the complexity of controlling each LED individually can increase the complexity of the driving circuitry and software, potentially leading to higher initial costs and more challenging maintenance.
Considerations
When considering the use of dot matrix displays, several factors should be taken into account. Initial costs can vary depending on the size and resolution of the display, as well as the complexity of the control circuitry. Operating expenses are generally low due to the energy efficiency of LEDs. However, the durability of the display can be affected by environmental factors such as humidity and temperature, which should be considered in the design and placement of the display. Maintenance costs are typically low, given the long lifespan of LEDs, but the complexity of the control system may require specialized knowledge for repairs or upgrades.
from Win Source Electronics
Manufacturer: Orient Display. Win Source Part Number: 861308-AFY1280800A0-10.1INTH-C-HDMI. Features: Capacitive Graphic LCD Display Module Transmissive Red, Green, Blue (RGB) TFT - Color HDMI, USB, VGA 10.1" (256.54mm) 1280 x 800. Package: Box. Categories: Optoelectronics. ECCN: EAR99. Popularity:... [See More]
- Display Type: Dot Matrix
from RS Components, Ltd.
Dot Matrix Display,5x7,Red,18mcd [See More]
- Display Type: Dot Matrix
- Character Height: 17.2
- Common: Common Anode
from Win Source Electronics
Manufacturer: Fujitsu Electronics America, Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1059960-FTP-627CU601. Categories: Display Modules - LCD, OLED, Graphic. Popularity: Low. Fake Threat In the Open Market: 69 pct. Supply and Demand Status:... [See More]
- Display Type: Dot Matrix
from RS Components, Ltd.
Avago, LED, HCMS-2903 [See More]
- Display Type: Dot Matrix
- Depth: 10.2
- Character Height: 3.7
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 856338-5082-7610. Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.1V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 11 Leads. Package: Tube. Package:... [See More]
- Display Type: Dot Matrix
from RS Components, Ltd.
Avago, LED, HDLO-2416 [See More]
- Display Type: Dot Matrix
- Character Height: 5.1
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 907105-5082-7616. Features: Display Modules - LED Character and Numeric Red 7-Segment +/-1 (overflow) Character Universal 2.1V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 12 Leads. Package: Bag. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 907106-5082-7623. Features: Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.2V 20mA 0.750" H x 0.400" W x 0.180" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300", 7.62mm), 10 Leads. Package: Tube. Package:... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: QT Optoelectronics. Win Source Part Number: 1128987-5082-7650. Manufacturer Homepage: www.fairchildsemi.com/. RoHS State: Request Verification. Popularity: Medium. Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 763866-5082-7650. Packaging: Tube. Color: Red. Package: 14-DIP (0.300", 7.62mm), 10 Leads. Millicandela Rating: 1.12mcd. Voltage - Forward (Vf) (Typ): 2.1V. Current - Test: 20mA. Wavelength - Peak: 635nm. Display Type: 7-Segment. Number of... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 856340-5082-7656. Features: Display Modules - LED Character and Numeric Character. Package: Tube. Part Status: Obsolete. Categories: Optoelectronics. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 52 pct. Supply and Demand... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Kingbright. Win Source Part Number: 1011877-ACSC02-41CGKWA-F01. Packaging: Reel - TR. Color: Green. Forward Voltage: 2.1V. Millicandela Rating: 12mcd. Current - Test: 20mA. Wavelength - Peak: 574nm. Power Dissipation (Max): 75mW. Display Type: 7-Segment. Number of Characters: 1. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Kingbright. Win Source Part Number: 848570-ACSC02-41SURKWA-F01. Features: Display Modules - LED Character and Numeric Character. Package: Reel - TR. Family Name: ACSC02. Categories: Optoelectronics. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 68 pct. Supply and... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Kingbright Corporation. Win Source Part Number: 1166297-DA03-11GWA. Manufacturer Homepage: www.us.kingbright.com. Popularity: Medium. Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Kingbright. Win Source Part Number: 868136-DA04-11SRWA. Features: Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.85V 20mA 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) 16-DIP (0.500", 12.70mm). Package: Tube. Package: 16-DIP (0.500",... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Kingbright. Win Source Part Number: 868138-DA08-11SRWA. Features: Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.85V 20mA 1.018" H x 1.409" W x 0.394" D (25.85mm x 35.80mm x 10.00mm) 18-DIP (0.866", 22.00mm). Package: Tube. Package: 18-DIP (0.866",... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 1171530-ELF-512SYGWA/S530-E2. Manufacturer Homepage: www.everlight.com. Popularity: Medium. Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Everlight Electronics Co Ltd. Win Source Part Number: 1036280-ELSD-405SYGWA/S530-E2. Packaging: Tube/Rail. Color: Yellow-Green. Forward Voltage: 2V. Millicandela Rating: 9.4mcd. Current - Test: 20mA. Wavelength - Peak: 575nm. Power Dissipation (Max): 60mW. Display Type: 7-Segment. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179709-HDSM-293C. Packaging: Reel. Color: Red. Millicandela Rating: 7.5mcd. Current - Test: 20mA. Wavelength - Peak: 632nm. Display Type: 7-Segment. Number of Characters: 2. Digit/Alpha Size: 0.28" (7.00mm). Common Pin: Common Cathode. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 775831-HDSM-431C. Packaging: Reel package. Color: Red. Package: 10-SMD, No Lead. Millicandela Rating: 14.3mcd. Voltage - Forward (Vf) (Typ): 2V. Current - Test: 20mA. Wavelength - Peak: 644nm. Display Type: 7-Segment. Number of Characters: 1. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 844980-HDSM-433C. Features: Display Modules - LED Character and Numeric Character. Package: Reel - TR. Family Name: HDSM-433. Categories: Optoelectronics. ECCN: EAR99. Popularity: Medium. Fake Threat In the Open Market: 55 pct. Supply and... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179710-HDSM-541C. Packaging: Reel. Color: Red. Millicandela Rating: 16mcd. Current - Test: 20mA. Wavelength - Peak: 632nm. Display Type: 7-Segment. Number of Characters: 2. Digit/Alpha Size: 0.56" (14.22mm). Common Pin: Common Anode. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179711-HDSP-0762. Packaging: Tube. Color: Red. Millicandela Rating: 0.14mcd. Current - Test: 10mA. Wavelength - Peak: 635nm. Display Type: 7-Segment, Hexadecimal. Number of Characters: 1. Digit/Alpha Size: 0.29" (7.37mm). Common Pin: Common... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179712-HDSP-0771. Packaging: Bulk. Color: Red. Millicandela Rating: 0.26mcd ~ 1.82mcd. Current - Test: 10mA. Wavelength - Peak: 635nm. Display Type: 7-Segment. Number of Characters: 1. Digit/Alpha Size: 0.29" (7.37mm). Common Pin: Common... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179713-HDSP-0772. Packaging: Tray. Color: Red. Millicandela Rating: 0.26mcd ~ 1.82mcd. Current - Test: 10mA. Wavelength - Peak: 635nm. Display Type: 7-Segment, Hexadecimal. Number of Characters: 1. Digit/Alpha Size: 0.29" (7.37mm). Common Pin:... [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179714-HDSP-0960. Packaging: Bulk. Color: Green. Millicandela Rating: 1.1mcd. Current - Test: 10mA. Wavelength - Peak: 568nm. Display Type: 7-Segment. Number of Characters: 1. Digit/Alpha Size: 0.29" (7.37mm). Common Pin: Common Anode. [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 920101-HDSP-0983. Series: HDSP-098x. Features: Display Modules - LED Character and Numeric Green 7-Segment +/-1 (overflow) Character Common Anode 1.85V 8mA 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600", 15.20mm). [See More]
- Display Type: Dot Matrix
from Win Source Electronics
Manufacturer: Broadcom Limited. Win Source Part Number: 1179715-HDSP-0984. Packaging: Bulk. Color: Green. Millicandela Rating: 0.30mcd ~ 2.63mcd. Current - Test: 10mA. Wavelength - Peak: 568nm. Display Type: 7-Segment, Hexadecimal. Number of Characters: 1. Digit/Alpha Size: 0.29" (7.37mm). Common... [See More]
- Display Type: Dot Matrix
from Interface Displays & Controls
192 x 64 LEDs dot matrix (pixel by pixel addressable). - AllnGAP LED Ultra-brightness Technology. - Day/Night mode —wide luminance range. - NVIS-compliant as for MIL-STD-3009 Class B goggles. - Serial link communication (I2C standard). - High reliability performance. - PBIT-CBIT high failure... [See More]
- Display Type: Dot Matrix
- LED Color: Green
- Character Type: Alphanumeric
- Wavelength: 565 to 575
from Utmel Electronic Limited
Single Character Dot Matrix Red 1.2 Common Cathode Through Hole LED Display [See More]
- Display Type: Dot Matrix
- Common: Common Cathode
from SunLED Company, LLC
SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]
- Display Type: Dot Matrix
- LED Color: Yellow (optional feature); Green (optional feature)
- Character Type: Numeric; Alphanumeric
- Character Height: 7.62 to 60.8
from ROHM Semiconductor USA, LLC
Dot matrix units realize wide viewing angle & high reliability by original construction design.Products are available in lineup with many choices for character height/number of dot/emission color to meet various needs in the market. [See More]
- Display Type: Dot Matrix
- LED Color: Red; Green
- Number of Characters: 0.0
from LCSC Electronics Technology (HK) Limited
Common cathode 8x8 Red Plugin LED Displays - Dot Matrix ROHS [See More]
- Display Type: Dot Matrix
- LED Color: Red
- Common: Common Cathode
from Holykell Technology Company Limited
HOLYKELL's "paperless" data logger is developed based on RJ45, printer or USB interface. It can not only provide on-site measurement data, but also recall historical data. Support standard voltage, current, resistance temperature measurement or millivolt signal output. [See More]
- Display Type: Dot Matrix
from Kingbright Corporation
Features and Applications. 0.7 inch matrix height. Dot size 2mm. Stackable horizontally and vertically. Easy mounting on PCB orsockets. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level indicator [See More]
- Display Type: Dot Matrix
- Wavelength: 570
- LED Color: Green
- Character Height: 17.78
from Broadcom Inc.
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in AlGaAS. [See More]
- Display Type: Dot Matrix
- Common: Common Anode
- Character Type: Alphanumeric
- Number of Rows: 1
from Micropac Industries, Inc.
The 4N51, 4N52, 4N53 and 4N54 series are solid state numeric and hexadecimal displays for use in high reliability applications. The displays feature an on-board decoder/driver and memory (except 4N53). These displays are hermetically sealed and conform to MIL-PRF-87157, the general specification for... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Numeric
- Number of Characters: 1
from HydraForce, Inc.
Fully graphic, positive image, transflective LCD, environmentally sealed [See More]
- Display Type: Dot Matrix
- Number of Rows: 2
- Character Type: Alphanumeric
- Number of Characters: 8
from Shenzhen Shengyu Electronics Technology Limited
LC898121XA [See More]
- Display Type: Dot Matrix
- Character Type: Alphanumeric
from LCSC Electronics Technology (HK) Limited
Common cathode 8x8 Red Plugin LED Displays - Dot Matrix ROHS [See More]
- Display Type: Dot Matrix
- LED Color: Red
- Common: Common Cathode
from Kingbright Corporation
Features and Applications. 1.2 inch matrix height. Dot size 3mm. Column cathode and column anode available. Easy mounting on PCB orsockets. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level indicator [See More]
- Display Type: Dot Matrix
- Wavelength: 625
- LED Color: Red
- Character Height: 30.48
from Broadcom Inc.
These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in high efficiency red . [See More]
- Display Type: Dot Matrix
- Common: Common Anode
- Character Type: Alphanumeric
- Number of Rows: 1
from LCSC Electronics Technology (HK) Limited
Common cathode 5x7 Red Plugin LED Displays - Dot Matrix ROHS [See More]
- Display Type: Dot Matrix
- LED Color: Red
- Common: Common Cathode
from Kingbright Corporation
Features and Applications. 1.5 inch matrix height. Dot size 3.7mm. Stackable horizontally and vertically. Column cathode and column anode available. Easy mounting on PCB or sockets. Multicolor available. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard &... [See More]
- Display Type: Dot Matrix
- Wavelength: 568
- LED Color: Green
- Character Height: 38.1
from Broadcom Inc.
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from LCSC Electronics Technology (HK) Limited
Common anode 8x8 Red Plugin LED Displays - Dot Matrix ROHS [See More]
- Display Type: Dot Matrix
- LED Color: Red
- Common: Common Anode
from Kingbright Corporation
Features and Applications. 2.0 inch matrix height. Dot size 5mm. Column cathode and column anode available. Stackable horizontally. Easy mounting on PCB orsockets. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level... [See More]
- Display Type: Dot Matrix
- Wavelength: 570
- LED Color: Green
- Character Height: 50.8
from Broadcom Inc.
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from LCSC Electronics Technology (HK) Limited
Common cathode 8x8 Red Plugin LED Displays - Dot Matrix ROHS [See More]
- Display Type: Dot Matrix
- LED Color: Red
- Common: Common Cathode
from Kingbright Corporation
Features and Applications. 2.3 inch matrix height. Dot size 5mm. Stackable horizontally. Easy mounting on PCB orsockets. Multicolor available. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level indicator [See More]
- Display Type: Dot Matrix
- Wavelength: 640
- LED Color: Red
- Character Height: 58.42
from Broadcom Inc.
This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-out shift register with... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from LCSC Electronics Technology (HK) Limited
Common cathode 8x8 Red Plugin LED Displays - Dot Matrix ROHS [See More]
- Display Type: Dot Matrix
- LED Color: Red
- Common: Common Cathode
from Kingbright Corporation
Features and Applications. 2.4 inch matrix heights. Dot size 5mm. Stackable horizontally. Easy mounting on PCB orsockets. Multicolor available. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level indicator [See More]
- Display Type: Dot Matrix
- Wavelength: 568
- LED Color: Green
- Character Height: 60.96
from Broadcom Inc.
The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Kingbright Corporation
Features and Applications. 3.0 inch matrix heights. Dot size 7.62mm. Stackable horizontally. Column cathode and column anode available. Multicolor available. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level... [See More]
- Display Type: Dot Matrix
- Wavelength: 568 to 625
- LED Color: Red; Green
- Character Height: 76.2
from Broadcom Inc.
The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Kingbright Corporation
Features and Applications. 4.0 inch matrix height. Dot size 10mm. Stackable horizontally. Easy mounting on PCB orsockets. Multicolor available. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level indicator [See More]
- Display Type: Dot Matrix
- Wavelength: 568
- LED Color: Green
- Character Height: 102
from Broadcom Inc.
The HDSP-2531 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2107 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2110 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2111-HI000 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from Broadcom Inc.
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from Broadcom Inc.
This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from Broadcom Inc.
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from Broadcom Inc.
This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0781 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Numeric
- Number of Characters: 1
from Broadcom Inc.
This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with... [See More]
- Display Type: Dot Matrix
- Common: Common Anode
- Character Type: Alphanumeric
- Number of Rows: 1
from Broadcom Inc.
The HCMS-2911 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]
- Display Type: Dot Matrix
- Number of Rows: 2
- Character Type: Alphanumeric
- Number of Characters: 8
from Broadcom Inc.
The HCMS-2961 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 4
from Broadcom Inc.
The HCMS-2971 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]
- Display Type: Dot Matrix
- Number of Rows: 1
- Character Type: Alphanumeric
- Number of Characters: 9