Yellow Digital LED Displays

Last Updated: April 1, 2025

Description

Yellow Digital LED Displays are electronic devices designed to visually represent numerical or alphanumeric information using light-emitting diodes (LEDs) that emit yellow light. These displays are commonly used to show digits or characters in a clear and bright format, making them easily readable from a distance.

Working Principle

Yellow Digital LED Displays operate by utilizing light-emitting diodes, which are semiconductor devices that emit light when an electric current passes through them. The LEDs are arranged in segments or matrices to form numbers or characters. When a current flows through the LED, it emits light in the visible spectrum, specifically in the yellow wavelength range. This technology is useful because it provides a reliable and energy-efficient means of displaying information, with long operating lifetimes and minimal heat generation compared to other light sources like incandescent bulbs.

Applications

Yellow Digital LED Displays are used in a variety of applications. For instance, they are commonly found in digital clocks, calculators, and electronic meters where clear visibility of numerical data is crucial. They are also used in industrial settings for displaying process information or key performance indicators (KPIs) on large panel meters, which can be read from significant distances.

Advantages over other Digital LED Displays

One advantage of Yellow Digital LED Displays is their visibility and contrast, which make them suitable for environments where readability is essential. For example, large 7-segment LED displays are effective for viewing critical values over long distances, with some displays being readable up to 180 feet away. Additionally, yellow LEDs, like other colored LEDs, do not rely on deteriorating materials to generate light, contributing to their long lifespan and reliability.

Limitations

A limitation of Yellow Digital LED Displays is that they are typically limited to displaying numerical or simple alphanumeric information, which may not be suitable for applications requiring complex graphics or detailed text. Additionally, while they are energy-efficient, the initial cost of LED displays can be higher compared to other display technologies.

Considerations

When considering Yellow Digital LED Displays, it is important to evaluate factors such as initial costs, which can be higher than other display types. However, their long operating lifetimes and low power consumption can offset these initial expenses over time. Durability is another consideration, as LEDs are solid-state devices that are less prone to damage from shock or vibration compared to other light sources. Maintenance costs are generally low due to their long lifespan and reliability, but it is essential to ensure that the display's brightness and visibility meet the specific requirements of the intended application.

116 Results
LED Character and Numeric -- 1497-1078-5-ND [XDUY14A from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 1.95V 10mA 0.750"" H x 0.500"" W x 0.315"" D (19.05mm x 12.70mm x 8.00mm) 10-DIP (0.600"", 15.24mm)" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 109400 [HLMP-2785-EF000 from Broadcom Inc.]
from RS Components, Ltd.

Yellow 1-seg LED lightbar,HLMP-2785 [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 585
  • Face & Segment Colors: White
  • Typical Intensity: 70000
LED Character and Numeric -- 1497-1103-1-ND [XZFMYK05A from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 1.95V 10mA 0.394"" H x 0.272"" W x 0.118"" D (10.00mm x 6.90mm x 3.00mm) 10-SMD, No Lead" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 1451372 [SA40-19SYKWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright SA40-19SYKWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Anode
  • Wavelength: 590
LED Character and Numeric -- 1497-1104-1-ND [XZFMYK07A from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 1.95V 10mA 0.472"" H x 0.287"" W x 0.148"" D (12.00mm x 7.30mm x 3.75mm) 10-SMD, No Lead" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 1451444 [KB-2700SYKW from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KB-2700SYKW LED Display [See More]

  • LED Color: Yellow; Yellow
  • Typical Intensity: 370000
  • Wavelength: 590
  • Width: 9.9
LED Character and Numeric -- 1497-1106-2-ND [XZFMYK14A from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 1.95V 10mA 0.748"" H x 0.488"" W x 0.148"" D (19.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 1451446 [KCPSA04-107 from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KCPSA04-107 LED Display [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Anode
  • Wavelength: 590
LED Character and Numeric -- 1497-XZFMYK05A2CT-ND [XZFMYK05A2 from SunLED Company, LLC]
from DigiKey

"DISPLAY 7-SEG 0.2"" DBL YLW 20SMD" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 2
LED Displays -- 1451534 [SA10-21SYKWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright SA10-21SYKWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Anode
  • Wavelength: 590
LED Character and Numeric -- 1497-XZFMYK14CCT-ND [XZFMYK14C from SunLED Company, LLC]
from DigiKey

"DISPLAY 7SEG 0.56"" SGL YLW 10SMD" [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 1461598 [SC05-11SYKWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright SC05-11SYKWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 590
LED Character and Numeric -- 1516-QBSLDY300GR-ND [QBSLDY300GR from QT-Brightek Corporation]
from DigiKey

"DISPLAY 7SEG 0.3"" SGL YLW 10DIP" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 1651514 [KCDC03-107 from Kingbright Corporation]
from RS Components, Ltd.

Yellow double 0.3in SMD 14-seg c-cathode [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 590
LED Character and Numeric -- 1516-QBSLDY560GR-ND [QBSLDY560GR from QT-Brightek Corporation]
from DigiKey

"DISPLAY 7SEG 0.56""SGL YLW 10DIP" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 1651686 [KCSA04-107 from Kingbright Corporation]
from RS Components, Ltd.

Yellow single 0.4in SMD CA KCSA04-107 [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Anode
  • Wavelength: 590
LED Character and Numeric -- 1528-1265-ND [1265 from Adafruit Industries]
from DigiKey

YELLOW 7-SEGMENT CLOCK DISPLAY - [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 4
LED Displays -- 1654326 [KCPSC04-107 from Kingbright Corporation]
from RS Components, Ltd.

Alpha-Num Display Yellow Single 10.16mm [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 590
LED Character and Numeric -- 1528-1509-ND [811 from Adafruit Industries]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment Clock 4 Character Common Cathode 2.1V 20mA 0.749"" H x 1.978"" W x 0.315"" D (19.00mm x 50.20mm x 8.00mm) 14-DIP (0.600"", 15.24mm)" [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 4
LED Displays -- 1654383 [SC56-11SYKWA from Kingbright Corporation]
from RS Components, Ltd.

7-Seg Display 1-Digit 14.2mm Yellow [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 590
LED Character and Numeric -- 1528-2154-ND [2154 from Adafruit Industries]
from DigiKey

DUAL ALPHANUMERIC DISPLAY -YELLO [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Segmented
  • Common: Common Cathode
LED Displays -- 1654394 [PDC54-11SYKWA from Kingbright Corporation]
from RS Components, Ltd.

Alpha-Num Display Yellow Dual 13.8mm [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 590
LED Character and Numeric -- 1568-11406-ND [11406 from SparkFun Electronics]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 4 Character Common Cathode 1.9V 20mA 1.012"" H x 2.819"" W x 0.335"" D (25.70mm x 71.60mm x 8.50mm)" [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 4
LED Displays -- 1782968 [HDSP-4832 from Broadcom Inc.]
from RS Components, Ltd.

Broadcom HDSP-4832 LED Display [See More]

  • LED Color: Red; Yellow; Green; Green, red, yellow
  • Wavelength: 571
  • Face & Segment Colors: Grey
  • Width: 25.4
LED Character and Numeric -- 160-1107-ND [LTP-587Y from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 16-Segment, Alphanumeric 1 Character Common Anode 2.1V 20mA 0.984"" H x 0.630"" W x 0.374"" D (25.00mm x 16.00mm x 9.50mm) 18-DIP (0.500"", 12.70mm)" [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Segmented
  • Common: Common Anode
LED Displays -- 1783029 [HLMP-2755 from Broadcom Inc.]
from RS Components, Ltd.

Avago, LED, HLMP-2755 [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 585
  • Face & Segment Colors: White
  • Character Height: 19.5
LED Character and Numeric -- 160-1525-5-ND [LTS-4802BJS-H1 from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.05V 20mA 0.508"" H x 0.382"" W x 0.240"" D (12.90mm x 9.70mm x 6.10mm) 10-DIP (0.300"", 7.62mm)" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 2472227 [KB-2755YD from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KB-2755YD LED Display [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 588
  • Face & Segment Colors: White
  • Character Height: 8.89
LED Character and Numeric -- 160-1528-5-ND [LTS-4801JS from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.05V 20mA 0.508"" H x 0.382"" W x 0.276"" D (12.90mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 2472441 [KB-2785YD from Kingbright Corporation]
from RS Components, Ltd.

Kingbright KB-2785YD LED Display [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 588
  • Face & Segment Colors: White
  • Typical Intensity: 25000
LED Character and Numeric -- 160-1529-5-ND [LTS-4301JS from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.05V 20mA 0.508"" H x 0.382"" W x 0.276"" D (12.90mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)" [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 2473078 [DC-10YWA from Kingbright Corporation]
from RS Components, Ltd.

Yellow 10-seg LED lightbar, DC-10YWA [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 588
  • Face & Segment Colors: Grey
  • Character Height: 10.2
LED Character and Numeric -- 160-1540-5-ND [LTC-4624JS from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 3 Character Common Anode 2.05V 20mA 0.504"" H x 1.182"" W x 0.276"" D (12.80mm x 30.02mm x 7.00mm) 16-DIP" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 3
LED Displays -- 294690 [DC-20/20YWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright DC-20/20YWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 590
  • Face & Segment Colors: Grey
  • Character Height: 5.08
LED Character and Numeric -- 160-1546-5-ND [LTC-4627JS from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment Clock 4 Character Common Anode 2.05V 20mA 0.504"" H x 1.582"" W x 0.276"" D (12.80mm x 40.18mm x 7.00mm) 16-DIP (0.400"", 10.16mm), 14 Leads" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 4
LED Displays -- 7192406 [DC-10SYKWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright DC-10SYKWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 590
  • Face & Segment Colors: Grey
  • Character Height: 5.08
LED Character and Numeric -- 160-1861-2-ND [LTC-2687CKS-P from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 3 Character Common Anode 2.05V 20mA 0.551"" H x 0.933"" W x 0.106"" D (14.00mm x 23.70mm x 2.70mm) 12-SMD, No Lead" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 3
LED Displays -- 8210511
from RS Components, Ltd.

Messagemaker Displays EC1003F [See More]

  • LED Color: Red; Yellow; Green; Green, red, yellow
  • Character Height: 50
  • Face & Segment Colors: Black
  • Width: 660
LED Character and Numeric -- 160-1996-5-ND [LTS-3401LY from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 1.090"" H x 0.783"" W x 0.330"" D (27.69mm x 19.90mm x 8.38mm) 18-DIP (0.600"", 15.24mm), 13 Leads" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 8634862 [SC32-11YWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright SC32-11YWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 588
LED Character and Numeric -- 160-2012-5-ND [LTS-5703AY from Lite-On Electronics, Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.673"" H x 0.488"" W x 0.315"" D (17.10mm x 12.40mm x 8.00mm) 10-DIP (0.600"", 15.24mm)" [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 8634884 [SC39-11SYKWA from Kingbright Corporation]
from RS Components, Ltd.

7-Seg Display 1-Digit 9.9mm Yellow [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Cathode
  • Wavelength: 590
LED Character and Numeric -- 5082-7620-ND [5082-7620 from Broadcom Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.2V 20mA 0.750"" H x 0.400"" W x 0.180"" D (19.05mm x 10.16mm x 4.57mm) 14-DIP (0.300"", 7.62mm), 10 Leads" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 8635134 [DE/2SYKD from Kingbright Corporation]
from RS Components, Ltd.

LED Light Bar Yellow 7.5x14mm [See More]

  • LED Color: Yellow; Yellow
  • Wavelength: 590
  • Face & Segment Colors: White
  • Typical Intensity: 1.10E6
LED Character and Numeric -- 516-2014-ND [HDSP-5701 from Broadcom Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 8721954 [CA56-12SYKWA from Kingbright Corporation]
from RS Components, Ltd.

Kingbright CA56-12SYKWA LED Display [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Anode
  • Wavelength: 590
LED Character and Numeric -- 516-2015-ND [HDSP-7401 from Broadcom Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.2V 20mA 0.500"" H x 0.300"" W x 0.240"" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200"", 5.08mm)" [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Displays -- 8771485 [SA08-11SYKWA from Kingbright Corporation]
from RS Components, Ltd.

7-Seg Display 1-Digit 20.32mm Yellow [See More]

  • LED Color: Yellow; Yellow
  • Face & Segment Colors: Grey
  • Common: Common Anode
  • Wavelength: 590
LED Character and Numeric -- 516-2739-ND [HDSP-5703 from Broadcom Inc.]
from DigiKey

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.670"" H x 0.495"" W x 0.315"" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600"", 15.24mm)" [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 1
LED DISPLAY 5X7 4CHAR 5MM YLW -- 107-HCMS-2961 [HCMS-2961 from Broadcom Inc.]
from Utmel Electronic Limited

LED DISPLAY 5X7 4CHAR 5MM YLW [See More]

  • LED Color: Yellow
  • Operating Temperature: -40 to 185
Through-Hole Single Digit Display -- ELLS-325YWA
from IDEA, Inc.

0.28" single digit leadframe display, lead (Pb) free [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Cathode
Round LCD Display -- Model ELD-06
from HydraForce, Inc.

Fully graphic, positive image, transflective LCD, environmentally sealed [See More]

  • LED Color: Yellow; High Efficiency Red; Orange; Green; Blue
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 2
Nixie Tube Driver/LED Driver >> Led Segment Display -- FJ5241BG [FJ5241BG from Shenzhen Zhihao Electronics Co., Ltd.]
from LCSC Electronics Technology (HK) Limited

Green-yellow 2Bit Common anode 0.54 Plugin Led Segment Display ROHS [See More]

  • LED Color: Yellow; Green
  • Common: Common Anode
  • Display Type: Segmented
  • Character Height: 13.72
.25" 4-DIGIT YEL LED DISPLAY -- CC25-12YWA
from Kingbright Corporation

Features and Applications. 0.25 inch digit height. Low current operation. Excellent Character Appearance. Easy mounting on PC boards or sockets. I.C. compatible. Gray face; white segment. RoHS compliant. Ideal for consumer applications. Suitable for industry applications. Show numeric status. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
7 SEG NUMERIC DISPLAY, YELLOW, 7.62 mm -- MAN3810
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
POSICONTROL Multifunction Display -- LD210
from Lika Electronic

Multi function unit for analogue sensors. Touchscreen and graphic display. Full text menu for intuitive setup. 2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA. 4 digital control outputs & serial interface (option). 16 bit analog output (option). 2 relays outputs (optional) [See More]

  • LED Color: Red; Yellow; Green
  • Number of Rows: 1
  • Character Type: Numeric
  • Number of Characters: 8
16x32 Dot Matrix Units -- LUM-512CY371
from ROHM Semiconductor USA, LLC

Dot matrix units realize wide viewing angle & high reliability by original construction design.Products are available in lineup with many choices for character height/number of dot/emission color to meet various needs in the market. [See More]

  • LED Color: Yellow
  • Number of Characters: 0.0
  • Display Type: Dot Matrix
0.28 (7mm) Single digit surface mount LED display -- HDSM-283F
from Broadcom Inc.

This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
Nixie Tube Driver/LED Driver >> Led Segment Display -- MHDC5211CGGW
from LCSC Electronics Technology (HK) Limited

Green-yellow 50mW 1Bit Common cathode 0.52 Plugin Led Segment Display ROHS [See More]

  • LED Color: Yellow; Green
  • Common: Common Cathode
  • Display Type: Segmented
  • Character Height: 13.21
.3" DUAL DIGIT YELLOW LED DISPLAY -- DC03-11SYKWA
from Kingbright Corporation

Features and Applications. 0.3 inch digit height. Low current operation. Excellent character appearance. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Suitable for computer peripherals. Show numeric status. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
High Brightness Numeric LED Displays -- LAP-301YB
from ROHM Semiconductor USA, LLC

Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Number of Characters: 1
0.28(7mm) Dual digit surface mount LED display -- HDSM-291F
from Broadcom Inc.

The HDSM-291F is a 0.28inch (17mm) font size, dual digit, surface mount, yellow, seven segment display. This LED display has upper and lower decimal points and has a common anode configuration. This seven segment display  is much smaller than traditional components, thus enabling customers to... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
Nixie Tube Driver/LED Driver >> Led Segment Display -- MHDC8012CGGW
from LCSC Electronics Technology (HK) Limited

Green-yellow 50mW 1Bit Common cathode 0.8 Plugin Led Segment Display ROHS [See More]

  • LED Color: Yellow; Green
  • Common: Common Cathode
  • Display Type: Segmented
  • Character Height: 20.32
.3" SINGLE DIGIT YELLOW LED DISPLAY -- SA03-11SYKWA
from Kingbright Corporation

Features and Applications. 0.3 inch digit height. Excellent character appearance. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances & White Goods. Gaming applications [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
High Brightness Numeric LED Displays -- LAP-401YD
from ROHM Semiconductor USA, LLC

Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Number of Characters: 1
0.28(7mm) Dual digit surface mount LED display -- HDSM-293F
from Broadcom Inc.

The HDSM-293F is a 0.28inch (17mm) font size, dual digit, surface mount, yellow, seven segment display. This LED display has upper and lower decimal points and has a common cathode configuration. This seven segment display is much smaller than traditional components, thus enabling customers to... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Cathode
Nixie Tube Driver/LED Driver >> Led Segment Display -- SLR0282BH2C1BD-6.6
from LCSC Electronics Technology (HK) Limited

Green-yellow 2Bit Common cathode 0.28 Plugin Led Segment Display ROHS [See More]

  • LED Color: Yellow; Green
  • Common: Common Cathode
  • Display Type: Segmented
  • Character Height: 7.11
.36" SINGLE DIGIT YELLOW LED DISPLAY -- SC36-11SYKWA
from Kingbright Corporation

Features and Applications. 0.36 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
High Brightness Numeric LED Displays -- LAP-601YB
from ROHM Semiconductor USA, LLC

Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Number of Characters: 1
10.16 mm (0.4 inch) Dual Digit General Purpose Seven Segment Display -- HDSP-G01Y
from Broadcom Inc.

This 10.16 mm (0.4 inch) LED dual digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
Nixie Tube Driver/LED Driver >> Led Segment Display -- SLR0524DYA1BD
from LCSC Electronics Technology (HK) Limited

Yellow 4Bit Common anode 0.52 Plugin Led Segment Display ROHS [See More]

  • LED Color: Yellow
  • Common: Common Anode
  • Display Type: Segmented
  • Character Height: 13.21
.39" ALPHANUMERIC YEL LED DISPLAY -- PSA39-21YWA
from Kingbright Corporation

Features and Applications. 0.39 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • LED Color: Yellow
  • Wavelength: 588
  • Character Type: Alphanumeric
  • Character Height: 9.91
High Brightness Numeric LED Displays -- LBP-602YA2
from ROHM Semiconductor USA, LLC

Luminous intensity is enhanced about 2~10 times compared with conventional numerical LED displays by use of 4-element AlGaInP dies. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Number of Characters: 2
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display -- HDSP-311Y
from Broadcom Inc.

This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
Nixie Tube Driver/LED Driver >> Led Segment Display -- SLR0561DYC1BD
from LCSC Electronics Technology (HK) Limited

Yellow 1Bit Common cathode 0.56 Plugin Led Segment Display ROHS [See More]

  • LED Color: Yellow
  • Common: Common Cathode
  • Display Type: Segmented
  • Character Height: 14.22
.39" SINGLE DIGIT YELLOW LED DISPLAY -- SC39-11SYKWA
from Kingbright Corporation

Features and Applications. 0.39 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
10.16 mm (0.4 inch) Single Digit General Purpose Seven Segment Display -- HDSP-313Y
from Broadcom Inc.

This 10.16 mm (0.4 inch) LED single digit seven segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of colors includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Cathode
.4" DUAL DIGIT YELLOW LED DISPLAY -- DA04-11SYKWA
from Kingbright Corporation

Features and Applications. 0.3 inch digit height. Low current operation. Excellent character appearance. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Suitable for computer peripherals. Show numeric status. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
10mm Display Slim Font Seven Segment Displays -- HDSP-301Y
from Broadcom Inc.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
.4" SINGLE DIGIT YELLOW LED DISPLAY -- SC04-11SYKWA
from Kingbright Corporation

Features and Applications. 0.4 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
10mm Display Slim Font Seven Segment Displays -- HDSP-303Y
from Broadcom Inc.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Cathode
.43" YEL LED DISPLAY -- SA43-11YWA
from Kingbright Corporation

Features and Applications. 0.43 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
13mm Display Slim Font Seven Segment Displays -- HDSP-561Y
from Broadcom Inc.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
.5" ALPHANUM.LED DISPLAY -- PSC05-11YWA
from Kingbright Corporation

Features and Applications. 0.5 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • LED Color: Yellow
  • Wavelength: 588
  • Character Type: Alphanumeric
  • Character Height: 12.7
13mm Display Slim Font Seven Segment Displays -- HDSP-563Y
from Broadcom Inc.

These slim font seven segment displays incorporate a new slim font character design. This slim font features narrow width, specially mitered segments to give a fuller appearance to the illuminated character. Faces of these displays are painted a neutral gray for enhanced on/off contrast. All devices... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Cathode
.5" SINGLE DIGIT YELLOW LED DISPLAY -- SC05-11SYKWA
from Kingbright Corporation

Features and Applications. 0.5 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays -- HDSP-521Y
from Broadcom Inc.

This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common anode device. This gray-faced display is Yellow. The HDSP-521Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
.56" 3-DIG.YEL.LED DISPLAY -- BC56-11YWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height. Low current operation. Mechanically rugged. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Show numeric status. Display time and digital combination. Available... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
14.2 mm (0.56 inch) General Purpose Two Digit Seven Segment Displays -- HDSP-523Y
from Broadcom Inc.

This 14.2 mm (0.56 inch) two digit display use industry standard size and pin-out. This is a common cathode device. This gray-faced display is Yellow. The HDSP-523Y is suitable for indoor use. This part is subjected to Outgoing Quality Assurance (OQA) inspection with AQL of 0.065% for functional and... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Cathode
.56" 3-DIGIT YEL.LED DISPLAY -- BC56-12YWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height with 12 pins only. Low current operation. Mechanically rugged. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Show numeric status. Display time and digital... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display -- HDSP-511Y
from Broadcom Inc.

This 14.22 mm (0.56 inch) LED seven-segment display uses industry standard size package and pinout. The device is available in either common anode or common cathode. The choice of color includes High Efficiency Red (HER), Green, AlGaAs Red, and Yellow. The gray face displays are suitable for indoor... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
.56" 4-DIGIT YEL LED DISPLAY -- CC56-12YWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height with 12 pins only. Low current operation. Mechanically rugged. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Show numeric status. Display time and digital... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
3.3V High Performance CMOS 5x7 AlphaNumeric Displays -- HCMS-3901
from Broadcom Inc.

The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.56" 4-DIGIT YELLOW LED DISPLAY -- CC56-11SYKWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height. Low current operation. Mechanically rugged. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Show numeric status. Display time and digital combination. Available... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
8 mm (0.31 inch) Ultra Mini Seven Segment Display -- HDSP-U301
from Broadcom Inc.

The 8 mm (0.31 inch) LED seven segment displays are Agilent's most space-efficient character size. They are designed for viewing distances up to 3 metres (10 feet). The numeric devices feature a right hand decimal point. This is a common anode device. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Common: Common Anode
.56" DUAL DIGIT YELLOW LED DISPLAY -- DA56-51SYKWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height. Low current operation. Mechanically rugged. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Show numeric status. Display time and digital combination. Available... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
CMOS Extended Temperature Range 5x7 Alphanumeric Display -- HCMS-2351
from Broadcom Inc.

This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-out shift register with... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.56" DUAL YEL.LED DISPLAY -- DC56-11YWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height. Low current operation. Mechanically rugged. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Show numeric status. Display time and digital combination. Available... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps -- HDSP-2131
from Broadcom Inc.

The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.56" SINGLE DIGIT YELLOW LED DISPLAY -- SC56-11SYKWA
from Kingbright Corporation

Features and Applications. 0.56 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
Eight Character 5 mm Smart Alphanumeric Display -- HDSP-2531
from Broadcom Inc.

The HDSP-2531 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.7" 5X7 DOT MATRIX YELLOW LED DISPLAY -- TA07-11SYKWA
from Kingbright Corporation

Features and Applications. 0.7 inch matrix height. Dot size 2mm. Stackable horizontally and vertically. Easy mounting on PCB orsockets. Gray face, white dot. RoHS compliant. Indoor monochromatic display applications. Scoreboard & Signage. Display panel applications. Level indicator [See More]

  • LED Color: Yellow
  • Wavelength: 590
  • Display Type: Dot Matrix
  • Character Height: 17.78
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2111
from Broadcom Inc.

The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.8" 7-SEGMENT YELLOW LED DISPLAY -- SC08-11SYKWA
from Kingbright Corporation

Features and Applications. 0.8 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2501
from Broadcom Inc.

The HDSP-2501 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.8" ALPHANUMERIC LED DISPLAY -- PSA08-11YWA
from Kingbright Corporation

Features and Applications. 0.8 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • LED Color: Yellow
  • Wavelength: 588
  • Character Type: Alphanumeric
  • Character Height: 20.32
Glass/Ceramic Numeric Display For Industrial Applications. -- HDSP-0881
from Broadcom Inc.

This standard solid state display have a 7.4 mm (0.29 inch) dot matrix character and an on-board IC with data memory latch/decoder and LED driver in a glass/ceramic package. The hermetic HDSP-0881 displays utilize a solder glass frit seal. This numeric device decode positive BCD logic into... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.8" DUAL DIGIT YELLOW LED DISPLAY -- DA08-11SYKWA
from Kingbright Corporation

Features and Applications. 0.4 inch digit height. Low current operation. Excellent character appearance. Easy mounting on PC boards or sockets. Gray face. White segment. RoHS compliant. Ideal for healthcare devices and industry applications. Suitable for computer peripherals. Show numeric status. [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2911
from Broadcom Inc.

The HCMS-2911 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
.8" YEL LED DISPLAY -- SA08-21YWA
from Kingbright Corporation

Features and Applications. 0.8 inch digit height. Excellent character appearance. Available in Common Anode and Common Cathode. Available in various colors. Gray face, white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Appliances &... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 588
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2921
from Broadcom Inc.

The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 2
0.2" DOUBLE DIGIT YELLOW SMD LED DISPLAY -- ACDA02-41SYKWA-F01
from Kingbright Corporation

Features and Applications. 0.2 inch digit height. Excellent character appearance. Package : 300pcs / reel. Mechanically rugged. Gray face. White segment. Moisture sensitivity level : level 2a. Compact enough for handheld devices. Show numeric status. Display time and digital combination. Available... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2961
from Broadcom Inc.

The HCMS-2961 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1
0.2" SINGLE DIGIT YELLOW SMD LED DISPLAY -- ACSA02-41SYKWA-F01
from Kingbright Corporation

Features and Applications. 0.2 inch digit height. Excellent character appearance. Package : 650pcs / reel. Mechanically rugged. Gray face. White segment. Moisture sensitivity level : level 2a. Compact enough for handheld devices. Show numeric status. Display time and digital combination. Available... [See More]

  • LED Color: Yellow
  • Character Type: Numeric
  • Display Type: Segmented
  • Wavelength: 590
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2971
from Broadcom Inc.

The HCMS-2971 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • LED Color: Yellow
  • Character Type: Alphanumeric
  • Display Type: Dot Matrix
  • Number of Rows: 1