Alphanumeric Digital LED Displays

Last Updated: April 1, 2025

Description

Alphanumeric Digital LED Displays are devices designed to present both numbers and letters. They utilize light-emitting diodes (LEDs) to illuminate segments that form characters, allowing for the display of a wide range of alphanumeric information. These displays are commonly used in various devices to convey information in a clear and visible manner.

Working Principle

Alphanumeric Digital LED Displays operate by using LEDs arranged in a specific configuration, such as a dot matrix or segmented format, to form characters. When an electrical current passes through the LEDs, they emit light, illuminating the segments necessary to display the desired character. The intensity of the light is proportional to the current flowing through the LEDs. These displays are useful because they are solid-state devices that require little power, generate minimal heat, and have long operating lifetimes due to their durable construction and lack of reliance on deteriorating materials like filaments or plasma .

Applications

Alphanumeric Digital LED Displays are used in a variety of applications. For example, they are commonly found in digital panel meters, where they display both numbers and letters to provide additional information such as units or channel readings . They are also used in message displays for commercial or industrial signs, where they can present larger characters and be viewed from longer distances .

Advantages over other Digital LED Displays

Compared to other types of digital displays, alphanumeric LED displays offer several advantages. They are more reliable than incandescent and neon lamps, as they do not rely on materials that deteriorate over time . Additionally, they consume less power and generate less heat, making them more energy-efficient and safer to use in various environments .

Limitations

One limitation of alphanumeric digital LED displays is their fixed character format, which may not be suitable for applications requiring complex graphics or variable character sizes. Additionally, while they are durable, the initial cost of LED displays can be higher compared to other technologies like LCDs .

Considerations

When considering alphanumeric digital LED displays, it is important to evaluate factors such as initial costs, operating expenses, and durability. While the initial investment may be higher, the long lifespan and low power consumption of LEDs can result in lower operating costs over time. Additionally, their solid-state construction contributes to their durability and reduces maintenance and replacement costs. However, it is crucial to consider the specific requirements of the application, such as viewing distance, character size, and environmental conditions, to ensure the display meets the necessary specifications .

79 Results
LCD, OLED Character and Numeric -- 30058-ND [30058 from Parallax, Inc.]
from DigiKey

Character LCD Display Module Transflective 5 x 8 Dots Alphanumeric LED - Green I ²C, RS-232 98.00mm x 60.00mm x 17.00mm [See More]

  • Character Type: Alphanumeric
LED Displays -- 1793721
from RS Components, Ltd.

Seeed Studio 104030003 LED Display [See More]

  • Character Type: Alphanumeric
  • Width: 40
  • LED Color: Red; Red
  • Height: 12
LCD, OLED Character and Numeric -- 635-1011-ND [LK162-12-GW from Matrix Orbital]
from DigiKey

Character LCD Display Module 5 x 8 Dots Alphanumeric LED - White/Gray I ²C, RS-232, TTL 80.00mm x 36.00mm x 28.82mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- 635-1205-ND [MOP-AL162A-BYFY-25J-3IN from Matrix Orbital]
from DigiKey

Character LCD Display Module Transflective 5 x 8 Dots Alphanumeric LED - Yellow/Green Parallel, 8-Bit 80.00mm x 36.00mm x 14.00mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- 635-1206-ND [MOP-AL162A-BBTW-25J-3IN from Matrix Orbital]
from DigiKey

Character LCD Display Module Transmissive 5 x 8 Dots Alphanumeric LED - White Parallel, 8-Bit 80.00mm x 36.00mm x 14.00mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- 635-1208-ND [MOP-AL164A-BYFY-25E-3IN from Matrix Orbital]
from DigiKey

Character LCD Display Module Transflective 5 x 8 Dots Alphanumeric LED - Yellow/Green Parallel, 8-Bit 87.00mm x 40.00mm x 14.00mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- LK204-7T-1U-USB-TCI-E-C385-ND [LK204-7T-1U-USB-TCI-E-C385 from Matrix Orbital]
from DigiKey

Character LCD Display Module Transmissive 5 x 8 Dots Alphanumeric LED - Red/Green/Blue USB 144.00mm x 38.00mm x 33.00mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- MOI-AL204B-YX3SE-ND [MOI-AL204B-YX3SE from Matrix Orbital]
from DigiKey

Character LCD Display Module Alphanumeric I ²C 146.00mm x 62.50mm x 26.60mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- MOP-AL162A-BYFY-25E-3IN-ND [MOP-AL162A-BYFY-25E-3IN from Matrix Orbital]
from DigiKey

Character LCD Display Module Transflective 5 x 8 Dots Alphanumeric I ²C, RS-232, TTL 80.00mm x 36.00mm x 14.00mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- MOP-AL404C-BYFY-25E-3IN-ND [MOP-AL404C-BYFY-25E-3IN from Matrix Orbital]
from DigiKey

Character LCD Display Module Transflective 5 x 8 Dots w/Cursor Alphanumeric LED - Yellow 190.00mm x 54.00mm x 14.00mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- MOP-AV202C-BNNN-01J-3IN-ND [MOP-AV202C-BNNN-01J-3IN from Matrix Orbital]
from DigiKey

Character LCD Display Module 5 x 7 Dots w/Cursor Alphanumeric 116.00mm x 37.00mm x 10.40mm [See More]

  • Character Type: Alphanumeric
LCD, OLED Character and Numeric -- MOS-AL162F-YX3SJ-ND [MOS-AL162F-YX3SJ from Matrix Orbital]
from DigiKey

Character LCD Display Module Alphanumeric I ²C, RS-232, TTL 69.00mm x 21.50mm x 23.00mm [See More]

  • Character Type: Alphanumeric
LED Character and Numeric -- 1497-1452-1-ND [XZFAVG10C from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Cathode 2V 10mA 0.748"" H x 0.366"" W x 0.148"" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 1
LED Character and Numeric -- 1497-1466-ND [XAMR14C2 from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 1.8V 10mA 0.835"" H x 0.992"" W x 0.310"" D (21.20mm x 25.20mm x 7.80mm) 18-DIP (0.600"", 15.24mm)" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1497-XAMDK14C2-ND [XAMDK14C2 from SunLED Company, LLC]
from DigiKey

"DISP 14SEG 0.54"" DBL RED 18DIP" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1497-XZFAMDK10C2CT-ND [XZFAMDK10C2 from SunLED Company, LLC]
from DigiKey

"DISPLAY 14SEG 0.4"" DBL RED 32SMD" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1497-XZFAMDK10CTR-ND [XZFAMDK10C from SunLED Company, LLC]
from DigiKey

"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 1 Character Common Cathode 1.85V 10mA 0.748"" H x 0.366"" W x 0.148"" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 1
LED Character and Numeric -- 1516-1020-1-ND [QBASS40YG0 from QT-Brightek Corporation]
from DigiKey

"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 1 Character Common Anode 2V 20mA 0.748"" H x 0.366"" W x 0.148"" D (19.00mm x 9.30mm x 3.75mm) 16-SMD, No Lead" [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 1
LED Character and Numeric -- 1528-1907-ND [1907 from Adafruit Industries]
from DigiKey

"Display Modules - LED Character and Numeric Red 14-Segment, Alphanumeric 2 Character Common Cathode 2V 20mA 0.833"" H x 0.989"" W x 0.303"" D (21.15mm x 25.12mm x 7.70mm) 18-DIP (0.600"", 15.24mm)" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1528-2154-ND [2154 from Adafruit Industries]
from DigiKey

DUAL ALPHANUMERIC DISPLAY -YELLO [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1528-2156-ND [2156 from Adafruit Industries]
from DigiKey

DUAL ALPHANUMERIC DISPLAY - GREE [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1528-2231-ND [1908 from Adafruit Industries]
from DigiKey

"Display Modules - LED Character and Numeric Blue 14-Segment, Alphanumeric 2 Character Common Cathode 0.800"" H x 1.000"" W x 0.300"" D (21.00mm x 25.00mm x 7.00mm) 18-DIP (0.600"", 15.24mm)" [See More]

  • Character Type: Alphanumeric
  • Common: Common Cathode
  • Display Type: Segmented
  • Number of Characters: 2
LED Character and Numeric -- 1568-COM-21212-ND [COM-21212 from SparkFun Electronics]
from DigiKey

14-SEGMENT ALPHANUMERIC DISPLAY [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 4
LED Character and Numeric -- 1568-COM-21213-ND [COM-21213 from SparkFun Electronics]
from DigiKey

14-SEGMENT ALPHANUMERIC DISPLAY [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 4
LED Character and Numeric -- 1568-COM-21214-ND [COM-21214 from SparkFun Electronics]
from DigiKey

14-SEGMENT ALPHANUMERIC DISPLAY [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 4
LED Character and Numeric -- 1568-COM-21215-ND [COM-21215 from SparkFun Electronics]
from DigiKey

14-SEGMENT ALPHANUMERIC DISPLAY [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Segmented
  • Number of Characters: 4
Dot Matrix Display -- ELM-1081GWA
from IDEA, Inc.

1.4" 5x8 dot matrix display, lead (Pb) free [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 8
  • Display Type: Dot Matrix
  • LED Color: Green
Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP -- 107-HDLU-1414 [HDLU-1414 from Broadcom Inc.]
from Utmel Electronic Limited

Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP [See More]

  • Character Type: Alphanumeric
  • Operating Temperature: -40 to 185
  • LED Color: Red
Precision Digital Readout -- PD6000 ProVu
from Stellar Technology

Takes inputs of 0-20 mA, 4-20mA, 0-5 V, 1-5 V, and +/-10 V; NEMA 4X, IP65 front panel; Universal 85-265 VAC or 12/24 VDC input power; Programmable displays and function keys; 32-point, square root, or exponential linearization; RS-232, RS-422/485 serial communications options; 2 or 4 relays +... [See More]

  • Character Type: Numeric; Alphanumeric
  • Number of Rows: 6
  • Display Type: Segmented
  • LED Color: Red
.39" ALPHANUMERIC GRN LED DISPLAY -- PSA39-21GWA
from Kingbright Corporation

Features and Applications. 0.39 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • Character Type: Alphanumeric
  • Wavelength: 568
  • LED Color: Green
  • Character Height: 9.91
7-Segment and Alphanumeric SMD LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • Number of Characters: 1 to 2
  • Display Type: Segmented
  • LED Color: Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
Digital Display Instrument With Single Loop -- H5100
from Holykell Technology Company Limited

Digital display instrument with single-loop adopts LED dual-screen display, and can output pressure, liquid level, temperature or flow rate and other data at the same time with pressure or liquid level sensor. [See More]

  • Character Type: Alphanumeric
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays -- HDSP-701A
from Broadcom Inc.

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in AlGaAS. [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Dot Matrix
  • Number of Rows: 1
LED Display Module
from Interface Displays & Controls

192 x 64 LEDs dot matrix (pixel by pixel addressable). - AllnGAP LED Ultra-brightness Technology. - Day/Night mode —wide luminance range. - NVIS-compliant as for MIL-STD-3009 Class B goggles. - Serial link communication (I2C standard). - High reliability performance. - PBIT-CBIT high failure... [See More]

  • Character Type: Alphanumeric
  • LED Color: Green
  • Display Type: Dot Matrix
  • Wavelength: 565 to 575
Round LCD Display -- Model ELD-06
from HydraForce, Inc.

Fully graphic, positive image, transflective LCD, environmentally sealed [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 2
  • Display Type: Dot Matrix
  • Number of Characters: 8
AVAGO TECHNOLOGIES HDSP-2112 LED DISPLAY, ALPHANUMERIC -- 107-HDSP-2112 [HDSP-2112 from Broadcom Inc.]
from Utmel Electronic Limited

AVAGO TECHNOLOGIES HDSP-2112 LED DISPLAY, ALPHANUMERIC [See More]

  • Character Type: Alphanumeric
  • Operating Temperature: -49 to 185
  • LED Color: Red
.5" ALPHANUM.LED DISPLAY -- PSC05-11EWA
from Kingbright Corporation

Features and Applications. 0.5 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • Character Type: Alphanumeric
  • Wavelength: 625
  • LED Color: Red
  • Character Height: 12.7
Alphanumeric LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • Number of Characters: 1 to 2
  • Display Type: Segmented
  • LED Color: Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
17.3 mm (0.68 inch) General Purpose 5x7 Dot Matrix Alphanumeric Displays -- HDSP-701E
from Broadcom Inc.

These displays have a 17.3 mm (0.68 inch) character height and use industry standard size and pin-out. The devices are common row anode configurations. The displays are in gray face paint and in high efficiency red . [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Dot Matrix
  • Number of Rows: 1
LED Module
from Interface Displays & Controls

he LED module designs manufactured by Interface are engineered for long-life operation - characteristically 50,000 hours. They are used in high performance military applications and are available in NVIS configurations (MIL-STD-3009), non-NVIS, and custom sizes. The modules contain all interface... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Segmented
  • Number of Characters: 6
AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC -- 107-HDSP-2502 [HDSP-2502 from Broadcom Inc.]
from Utmel Electronic Limited

AVAGO TECHNOLOGIES HDSP-2502 LED DISPLAY, ALPHANUMERIC [See More]

  • Character Type: Alphanumeric
  • Operating Temperature: -49 to 185
  • LED Color: Red
.54" DUAL ALPHANUMEREC GAALAS LED -- PDA54-11SRWA
from Kingbright Corporation

Features and Applications. 0.54 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • Character Type: Alphanumeric
  • Wavelength: 640
  • LED Color: Red
  • Character Height: 13.72
Dot Matrix LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • LED Color: Yellow (optional feature); Green (optional feature)
  • Display Type: Dot Matrix
  • Character Height: 7.62 to 60.8
3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays -- HCMS-3906
from Broadcom Inc.

The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC -- 107-HDSP-2533 [HDSP-2533 from Broadcom Inc.]
from Utmel Electronic Limited

AVAGO TECHNOLOGIES HDSP-2533 LED DISPLAY, ALPHANUMERIC [See More]

  • Character Type: Alphanumeric
  • Operating Temperature: -40 to 185
  • LED Color: Green
.8" ALPHANUMERIC GRN.LED DISPLAY -- PSC08-11GWA
from Kingbright Corporation

Features and Applications. 0.8 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • Character Type: Alphanumeric
  • Wavelength: 568
  • LED Color: Green
  • Character Height: 20.32
Dual Digit 7-Segment LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • Number of Characters: 2
  • Display Type: Segmented
  • LED Color: Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays -- HCMS-3967
from Broadcom Inc.

The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC -- 107-HDLG-2416 [HDLG-2416 from Broadcom Inc.]
from Utmel Electronic Limited

BROADCOM LIMITED HDLG-2416 LED DISPLAY, ALPHANUMERIC [See More]

  • Character Type: Alphanumeric
  • Operating Temperature: -40 to 185
  • LED Color: Green
0.4" SINGLE DIG. GRN ALPHANUMERIC SMD LED DISPLAY -- ACPSA04-41SGWA
from Kingbright Corporation

Features and Applications. 0.4 inch digit height. Alpha-numeric with 14 segments. Package: 400pcs/ reel. Mechanically rugged. Gray face. White segment. Moisture sensitivity level : level 2a. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • Character Type: Alphanumeric
  • Wavelength: 568
  • LED Color: Green
  • Character Height: 10.16
Four Digit 7-Segment LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • Number of Characters: 4
  • Display Type: Segmented
  • LED Color: Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
CMOS Extended Temperature Range 5x7 Alphanumeric Display -- HCMS-2351
from Broadcom Inc.

This sunlight viewable 5 x 7 LED four-character display is contained in 12 pin dual-in-line packages designed for displaying alphanumeric information. The display is designed with on-board CMOS integrated circuits. Two CMOS ICs form an on-board 28-bit serial-in/parallel-out shift register with... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
LED Displays & Accessories AlphaNum Red 640nm Common Cathode -- 432-PSC39-21SRWA [PSC39-21SRWA from Kingbright Corporation]
from Utmel Electronic Limited

LED Displays & Accessories AlphaNum Red 640nm Common Cathode [See More]

  • Character Type: Alphanumeric
  • LED Color: Red
  • Common: Common Cathode
1.2" GREEN ALPHA NUMERIC DISPLAY -- PSC12-11GWA
from Kingbright Corporation

Features and Applications. 1.2 inch character height. Low current operation. High contrast light output. Easily mounted on PC boards or sockets. Gray face; white segment. RoHS compliant. Display characters and text. Show numeric status. Display time and digital combination. Available in various... [See More]

  • Character Type: Alphanumeric
  • Wavelength: 568
  • LED Color: Green
  • Character Height: 30.48
RGB Multi-Color LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • LED Color: Red; Green
  • Display Type: Segmented; Dot Matrix (optional feature)
  • Character Height: 30.6 to 100
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps -- HDSP-2131
from Broadcom Inc.

The HDSP-2131 (yellow) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
LED Displays & Accessories Red 637nm 1x4 Alphanumeric -- 107-HCMS-2905 [HCMS-2905 from Broadcom Inc.]
from Utmel Electronic Limited

LED Displays & Accessories Red 637nm 1x4 Alphanumeric [See More]

  • Character Type: Alphanumeric
  • Operating Temperature: -40 to 185
  • LED Color: Red
Single Digit 7-Segment LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • LED Color: Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
  • Display Type: Segmented
  • Character Height: 7.62 to 127
Eight Character 5 mm Smart Alphanumeric Display -- HDSP-2530
from Broadcom Inc.

The HDSP-2530 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Three Digit 7-Segment LED Displays
from SunLED Company, LLC

SunLED is one of the world's leading manufacturers of optoelectronic components. Since established in 1989, SunLED has grown and propelled to offer an extensive line of LED Lamps, Surface Mount LEDs, and LED Displays that are RoHS and REACH compliant. Manufacturing with state of the art equipment,... [See More]

  • Character Type: Numeric; Alphanumeric
  • Number of Characters: 3
  • Display Type: Segmented
  • LED Color: Red; Yellow (optional feature); Orange (optional feature); Green (optional feature); Blue (optional feature)
Eight Character 5 mm Smart Alphanumeric Display -- HDSP-2531
from Broadcom Inc.

The HDSP-2531 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5 mm Smart Alphanumeric Display -- HDSP-2534
from Broadcom Inc.

The HDSP-2534 is ideal for applications where displaying eight or more characters of dot matrix in formation in an aesthetically manner is required. This device is an eight-digit, 5x7 dot matrix, alphanumeric display. The 5.0mm (0.2inch) high characters are packaged in a 0.300mm (7.62 inch) 30 pin... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2107
from Broadcom Inc.

The HDSP-2107 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2110
from Broadcom Inc.

The HDSP-2110 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2111
from Broadcom Inc.

The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2112
from Broadcom Inc.

The HDSP-2111-HI000 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2500
from Broadcom Inc.

The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Eight Character 5mm and 7mm Smart Alphanumeric Displays -- HDSP-2502
from Broadcom Inc.

The HDSP-2502 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays -- HDLA-2416
from Broadcom Inc.

This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
Four Character 5.0 mm (0.2 inch) Smart 5 x 7 Alphanumeric Displays -- HDLO-2416-DE000
from Broadcom Inc.

This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. This display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
Four Character 6.9mm(0.27inch) Smart 5x7 Alphanumeric Displays -- HDLA-3416
from Broadcom Inc.

This is a 5x7dot matrix display with four 0.27" tall characters, driven by an on board CMOS IC. The IC stores and decodes 7 bit ASCII data and displays it with an easy to read 5x7 font. Multiplexing circuitry and drivers are included in the IC to allow the display to interface simple with bus based... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
Four Character Smart Alphanumeric Displays -- HDLA-1414
from Broadcom Inc.

These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2819
from Broadcom Inc.

This product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with... [See More]

  • Character Type: Alphanumeric
  • Common: Common Anode
  • Display Type: Dot Matrix
  • Number of Rows: 1
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2911
from Broadcom Inc.

The HCMS-2911 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 8
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2921
from Broadcom Inc.

The HCMS-2921 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 2
  • Display Type: Dot Matrix
  • Number of Characters: 8
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2961
from Broadcom Inc.

The HCMS-2961 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 4
High Performance CMOS 5 x 7 Alphanumeric Displays -- HCMS-2971
from Broadcom Inc.

The HCMS-2971 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays... [See More]

  • Character Type: Alphanumeric
  • Number of Rows: 1
  • Display Type: Dot Matrix
  • Number of Characters: 9