UL 1449 Fourth Edition Surge Suppressors

26 Results
AC Panel Surge Protector SPD -- SP Series
from Transtector Systems, Inc.

The SP Series of AC panel surge protectors provides a full range of nominal operating voltages from 120 Vac to 600 Vac to support global AC surge protection requirements and voltages. The UL 1449 4th Edition design, uses thermally protected MOV technology to ensure robust, reliable, protection for... [See More]

  • Standards: UL 1449 Fourth Edition; NEC Article 100/285
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Single Phase; Three Phase
  • Mounting: DIN Rail
Service Entrance Type 1 Surge Protective Device, M50 Series
from CITEL SURGE PROTECTION

Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant. - Hybrid TOV circuit provides immunity during high line... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL
  • Mounting: In-line or Integrally Attached
  • Device Type: SPD; Single Phase; Three Phase
  • Application: Service Entrance
Ac Surge Protection, Type 1 and Type 2 Industrial Applications -- I2R 75K Series
from Transtector Systems, Inc.

The I2R 75K series of modular DIN Rail AC Surge Protection Devices (SPD) are ideal for industrial communications, public safety, security as well as automation and control applications where UL Type 1 and Type 2 requirements are needed. The I2R 75K series offers configurations for all standard... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS; MIL-STD 810E Vibration
  • Technology: Metal Oxide Varistor
  • Device Type: SPD
  • Mounting: DIN Rail
AC Surge Protector SPD APEX IMAX Module 120 Vac Single-Phase SASD 20 kA HEMP Tested -- HT-AI-IMAX-120S
from Transtector Systems, Inc.

EMP protector (also known as HEMP/NEMP protector) HT-AI-IMAX-120S from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environ-ment from MIL-STD-188-125. This EMP... [See More]

  • Standards: UL 1449 Fourth Edition; UL; HEMP Tested per MIL-STD-188-125, HEMP Protection Levels 1, 2, 3
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition; UL
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 HEMP Tested -- HT-AO-IMAX-120Y
from Transtector Systems, Inc.

EMP protector (also known as HEMP/NEMP protector) HT-AO-IMAX-120Y from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]

  • Standards: UL 1449 Fourth Edition; UL; HEMP Tested per MIL-STD-188-125, HEMP Protection Levels 1, 2, 3
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode; Hybrid
  • Device Type: SPD
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-808-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-808-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 HEMP Tested -- HT-AO-IMAX-120T
from Transtector Systems, Inc.

EMP protector (also known as HEMP/NEMP protector) HT-AO-IMAX-120T from Transtector is a specially designed high-performance surge protector that has been tested to the most extreme early time and intermediate time High Altitude Electromagnetic Pulse environment from MIL-STD-188-125. This EMP... [See More]

  • Standards: UL 1449 Fourth Edition; UL; HEMP Tested per MIL-STD-188-125, HEMP Protection Levels 1, 2, 3
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-808-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Module 120 Vac SASD 10 kA L2 -- 1000-784-41
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1000-784-41 from Transtector is a module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac electrical service. This surge protector provides effective protection against... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
AC Surge Protector SPD APEX Panel 120/208 Vac 3-Phase Wye SASD, MOV 30 kA, UL 1449 4th Ed., UL 94-5V -- 1101-464
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD 10 kA, UL 94-5V -- 1101-439-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition; UL
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-460
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-460 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition; UL
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD, MOV 30 kA, UL 94-5V -- 1101-494
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition; UL
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD MCP Brick 120/240 Vac Split-Phase SASD, MOV 130 kA, UL 1449 4th Ed. -- 1101-299
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-299 from Transtector is a UL1449 4th Ed. brick style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Standards: UL 1449 Fourth Edition
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD RRPA DIN-Rail Assy 120/240 Vac Split-Phase 210 A SASD, MOV 30 kA, UL 1449 4th Ed. -- RRPA-120THC
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) RRPA-120THC from Transtector is a UL1449 4th Ed. Type 2 DIN-Rail assy style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge... [See More]

  • Standards: UL 1449 Fourth Edition; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Lightning Arrestor
  • Mounting: DIN Rail
AC Surge Protector SPD SP PLUS Brick 120, 208 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-1203Y
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-1203Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD SP PLUS Brick 120, 240 Vac Split-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-240SP
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-240SP from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD SP PLUS Brick 240 Vac 3-Phase Delta MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2403D
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2403D from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD SP PLUS Brick 240 Vac Single-Phase MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-2401P
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-2401P from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Single Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD SP PLUS Brick 277, 480 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-4803Y
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-4803Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD SP PLUS Brick 347, 600 Vac 3-Phase Wye MOV 50 kA, UL 1449 4th Ed. Type 1 and Type 2, CE, RoHS -- SP50-6003Y
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) SP50-6003Y from Transtector is a UL1449 4th Ed. Type 1/Type 2 brick style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 347/600 Vac 3-Phase Wye electrical service. This surge protector... [See More]

  • Standards: UL 1449 Fourth Edition; CE Marking; UL; RoHS
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel