Silicon Thyristor Diode Surge Suppressors
Last Updated: April 1, 2025
Description
Silicon Thyristor Diode Surge Suppressors are semiconductor devices designed to protect electronic circuits and devices from over-voltage and over-current conditions. They act as a safeguard for sensitive electronic equipment, preventing damage from power surges by shorting out excessive voltage and current.
Working Principle
Silicon Thyristor Diode Surge Suppressors operate by utilizing a thyristor, which is a solid-state semiconductor device with four layers of alternating P and N-type materials. When a surge occurs, the device transitions from a high-resistance state to a low-resistance state, effectively shorting the surge and protecting the connected equipment. The thyristor remains in the "ON" state until the current falls below a certain threshold, ensuring that the surge is fully mitigated. This "snap back" characteristic, where the clamping voltage is lower than the trigger voltage, makes them particularly effective in handling high surge currents.
Applications
Silicon Thyristor Diode Surge Suppressors are commonly used in telecommunications systems to protect against voltage spikes. They are also employed in protecting electronic circuits in computers, electronic appliances, and consumer goods. Additionally, they find applications in HVAC systems and are used to safeguard programmable logic controllers (PLCs) and PLC networks from high voltages.
Advantages over other Surge Suppressors
One of the primary advantages of Silicon Thyristor Diode Surge Suppressors is their solid-state reliability, which ensures a long service life without the need for frequent replacements. Unlike gas discharge tubes (GDTs) or spark gaps, they do not have a limited lifespan and can handle repeated high voltage surges effectively. Their bidirectional protection capability and high-surge current handling make them superior in applications where reliability and durability are critical.
Limitations
A notable limitation of Silicon Thyristor Diode Surge Suppressors is their medium turn-on time, which may not be as fast as some other technologies like metal oxide varistors (MOVs). Additionally, they can be difficult to turn off once activated, which might require additional circuitry to manage effectively.
Considerations
When considering Silicon Thyristor Diode Surge Suppressors, it is important to evaluate the initial costs and operating expenses. While they offer solid-state reliability and do not require frequent replacements, the initial investment might be higher compared to other types of surge suppressors. Their durability and accuracy in handling surges make them a cost-effective solution in the long run, especially in environments where high reliability is essential. Maintenance costs are generally low due to their robust design and long service life.
from Transtector Systems, Inc.
Data surge protector (also known as SPD or lightning protector) 1101-469 from Transtector is an indoor style SPD that utilizes state of the art Thyristor technology to protect critical equipment in POTS protocol data networks while remaining transparent to data throughput. This surge protector... [See More]
- Technology: Silicon Thyristor Diode
- Mounting: Replaces Bridge Clip, 66 Punch Down Block
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Application: Network Applications; Telecom. Applications; Computer Rooms; Control Lines and Sense Loops, Oil & Gas
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
- Mounting: Wall/Panel; DIN Rail (optional feature); In-line or Integrally Attached
- Device Type: SPD; Dataline & DC Signal
- Application: Telecom. Applications; Medical Facilities; Computer Rooms
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
- Mounting: In-line or Integrally Attached; Rack
- Device Type: SPD; Dataline & DC Signal; Plug-in Style
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
- Mounting: In-line or Integrally Attached; Rack
- Device Type: SPD; Dataline & DC Signal; Plug-in Style
from MCG SURGE PROTECTION
MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]
- Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
- Mounting: In-line or Integrally Attached; Rack
- Device Type: SPD; Dataline & DC Signal; Plug-in Style