CSA Mark Surge Suppressors
from Legrand
120/240 VAC, 3 wire and ground, Single Phase Medium-Duty TVSS Panel Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
- Mounting: Wall/Panel
- Device Type: SPD
- Application: Telecom. Applications; Audio & Video Applications; Computer Rooms; Industrial / Residential / Commercial
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1000-1464 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector... [See More]
- Standards: ANSI; CSA Mark; IEC; UL; Hazardous Locations, ETL 60950-1
- Technology: Silicon Avalanche Diode
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Mounting: Mount Into CPX Chassis
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 300 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- Device Type: SPD; Three Phase; Lightning Arrestor
- Application: Service Entrance
from Legrand - Pass & Seymour
14 INCH W X 8 INCH D X 16 INCH H SIZE. SCREW TERMINAL CONNECTION TYPE. UL, CSA APPROVAL. 277/480 VAC VOLTAGE RATING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION. 200 KILOAMPERE SURGE CURRENT PER PHASE. 20000 J SURGE ENERGY PER PHASE [See More]
- Standards: CSA Mark; UL
- Surge Current: 200000
- Device Type: Three Phase
- Operating Temp: -40 to 140
from Selecta Products
". 4.6 INCH H SIZE. WIRE CONNECTION TYPE. UL, CSA APPROVAL. 277/480 VAC VOLTAGE RATING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION. 100 KILOAMPERE SURGE CURRENT PER PHASE. " [See More]
- Standards: CSA Mark; UL
- Surge Current: 100000
- Device Type: Three Phase
- Operating Temp: -40 to 140
from Mersen
The Surge-Trap ® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Technology: Metal Oxide Varistor
- Device Type: SPD
- Mounting: Wall/Panel
from Schneider Electric Surge Protection
Compact enclosure, DIN-rail design, multiple surge capacities [See More]
- Standards: CSA Mark; IEC; UL; cUL
- Technology: Metal Oxide Varistor
- Device Type: Single Phase
- Mounting: DIN Rail
from Tripp Lite by Eaton
Tripp Lite's HT706TV Home/Business Theater Surge Suppressor provides high-performance protection (1500 joules) stopping damaging surges and filtering disruptive line noise so components perform at their peak! You can see and hear the difference: sharper, crisper video; deeper, fuller audio and... [See More]
- Standards: CSA Mark; IEEE
- Clamping Voltage: 150
from TelephoneStuff.com
Essential Audio/Video 7 Outlet Coax Surge Protector offers reliable surge protection for Audio and Video Equipment. Surge Protector Features: - 7 AC Output Outlets. - Surge Energy Rating: 480 Joules. - Receptacle Style: NEMA 5-15R. - Input Connections: NEMA 5-15P. - Nominal Input Voltage: 120 V. -... [See More]
- Standards: CSA Mark; RoHS
from Legrand
277/480 VAC 3 Phase, Wye, 4 Wire and Ground, Heavy-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
- Mounting: Wall/Panel
- Device Type: SPD
- Application: Telecom. Applications; Audio & Video Applications; Computer Rooms; Industrial / Residential / Commercial
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1000-1405 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector... [See More]
- Standards: ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
- Technology: Silicon Avalanche Diode
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Mounting: Mount Into CPX Chassis
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- Device Type: SPD; Three Phase; Lightning Arrestor
- Application: Service Entrance
from Legrand - Pass & Seymour
4 INCH W X 3 INCH D X 6 INCH H SIZE. WIRE CONNECTION TYPE. UL, CSA APPROVAL. 277/480 VAC VOLTAGE RATING. FLUSH MOUNTING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. 3-PHASE 4-WIRE WITH GROUND CIRCUIT CONFIGURATION. 100 KILOAMPERE SURGE CURRENT PER PHASE. 10000 J SURGE ENERGY PER PHASE [See More]
- Standards: CSA Mark; UL
- Mounting: Flush Mount
- Device Type: Three Phase
- Surge Current: 100000
from Selecta Products
. 14 INCH W X 8 INCH D X 16 INCH H SIZE. SCREW TERMINAL CONNECTION TYPE. UL, CSA APPROVAL. 480 VAC VOLTAGE RATING. NEMA 12 ENCLOSURE. -40 TO 60 DEG C OPERATING TEMPERATURE. 3-PHASE DELTA 3-WIRE WITH GROUND CIRCUIT CONFIGURATION. 200 KILOAMPERE SURGE CURRENT PER PHASE. 20000 J SURGE ENERGY PER... [See More]
- Standards: CSA Mark; UL
- Surge Current: 200000
- Device Type: Three Phase
- Operating Temp: -40 to 140
from Mersen
The most popular range in the STX series offering, the Surge-Trap ® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV ® technology inside, making them the safest product available. With a... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Technology: Metal Oxide Varistor
- Device Type: SPD
- Mounting: Wall/Panel
from Tripp Lite by Eaton
Tripp Lite's HT706TSAT Home/Business Theater Surge Suppressor provides high-performance protection--2100 joules--stopping damaging surges and filtering disruptive line noise so components perform at their peak! You can see and hear the difference: sharper, crisper video; deeper, fuller audio and... [See More]
- Standards: CSA Mark; IEEE
- Clamping Voltage: 150
from TelephoneStuff.com
Essential Audio/Video 8 Outlet Coax Surge Protector provides reliable surge protection for audio and video equipment. Surge Protector Features: - 8 AC Output Outlets. - Protector for Phone Line with Splitter. - Receptacle Style is NEMA 5-15R. - Dataline Protection: RJ-11 Modem/ Fax/DSL protection... [See More]
- Standards: CSA Mark; RoHS
from Legrand
277/480 VAC,Three Phase, Wye, 4 Wire and Ground, Medium-Duty Panel TVSS Unit. FEATURES. Meets UL Standard for Safety for Surge Protection Devices, UL1449 3rd Edition (effective September 29, 2009). P &S Panel TVSS Units meet the newest standard, bringing stronger protection to virtually any... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; UL
- Mounting: Wall/Panel
- Device Type: SPD
- Application: Telecom. Applications; Audio & Video Applications; Computer Rooms; Industrial / Residential / Commercial
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-1110 from Transtector is a UL 497B, Class I/Div II, ATEX Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
- Technology: Silicon Avalanche Diode
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Mounting: Wall/Panel
from CITEL SURGE PROTECTION
CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
- Technology: VG Technology for Maximum Performance
- Device Type: SPD; Single Phase; Three Phase
- Mounting: Symmetrical Rail 35 mm
from Legrand - Pass & Seymour
UL, CSA APPROVAL. 120/240 VAC VOLTAGE RATING. NEMA 12 ENCLOSURE. 3-WIRE CIRCUIT CONFIGURATION. L-N, L-G, N-G MODES OF PROTECTION. 340 J SURGE ENERGY PER PHASE [See More]
- Standards: CSA Mark; UL
from Mersen
The most advanced of the STX series, the Surge-Trap ® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV ® technology inside, making it the safest product available. With line or load side installation flexibility, this unit... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Mounting: Wall/Panel
- Device Type: SPD
- Application: Suitable for any Type 1 or 2 SPD application
from TelephoneStuff.com
Premium A/V Surge Protector, 11 Outlet, Phone Line (With Splitter) and 2 Pairs of Coax Protection offers premium surge protection for audio and video equipment. A/V Surge Protector and Coax Protection Features: - 11 AC outlets. - 180 degree cord retainer. - "Always On" Outlet. - Catastophic event... [See More]
- Standards: CSA Mark; UL
from Surge Suppression Incorporated
Individual Circuit Protection Series 2 [See More]
- Standards: UL 1449 Third Edition; CSA Mark; ISO 9001:2008
- Technology: Hybrid
- Device Type: SPD; Dataline & DC Signal (optional feature); Single Phase
- Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Three Phase
- Mounting: Symmetrical Rail 35 mm
from Mersen
The most compact of the STX series offering, the Surge-Trap ® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV ® technology inside making it the safest product available in its category. Its... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Technology: Metal Oxide Varistor
- Device Type: SPD
- Mounting: Wall/Panel
from TelephoneStuff.com
PNOTEPRO for Notebooks Surge Protector includes excess current detection for telephone lines. Features: - Surge arrest's excess current detection feature will alert you to potentially dangerous current conditions on the telephone line thereby, protecting your connection to vital inforamtion. -... [See More]
- Standards: CSA Mark
- Device Type: SPD
from Surge Suppression Incorporated
Residential Grade Panel Protection Series [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from CITEL SURGE PROTECTION
CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- Device Type: SPD; Single Phase; Three Phase
- Application: Equipment Level
from TelephoneStuff.com
SurgeArrest Notebook Surge Protector C6 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with 3 Pin Connection, 100-240 V. - Lightning and Surge Protection prevents damage to... [See More]
- Standards: CSA Mark; UL; RoHS
from CITEL SURGE PROTECTION
CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Three Phase
- Mounting: Symmetrical Rail 35 mm
from TelephoneStuff.com
SurgeArrest Notebook Surge Protector C8 provides reliable power protection for Notebook computers, Fax, and Answering Machines. Notebook Surge Protector Features: - Surge Protection for AC, Phone, and Network Lines with 2 Pin Connection, 100-240 V. - Lightning and Surge Protection prevents damage to... [See More]
- Standards: CSA Mark; UL; RoHS
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- Device Type: SPD; Single Phase; Three Phase; Plug-in Style
- Application: Equipment Level
from TelephoneStuff.com
The 51240 Wired-In Surge Protective Module is a 240 Volt, 20 Amp, in-line protector surge protective device that is surface mounted in a NEMA 1 enclosure. Features: - Voltage: 240 Volt 20 Amp. - Pole: 2. - Wire: 3. - Diagnostics: LED and audible. - Alarm: audible. - Dry contacts: NO-C-NC. - MCOV:... [See More]
- Standards: CSA Mark; IEEE
from TelephoneStuff.com
Acenti sixplex surge receptacle, straight blade, residential grade, self grounding, 15 Amp, 125 Volt, NEMA 5-15R, surge protected with indicator light and audible alarm, back and side wired, nickel-plated steel strap. Surge Protected Receptacle Features: - Sixplex surge receptacle in 1 device. -... [See More]
- Standards: CSA Mark
- Device Type: SPD
from TelephoneStuff.com
Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure. Features: - 480 Volt, 3P Delta. - 3 Pole, 4 Wire. - Protection mode: 4-Mode. - Replaceable modules (2480). - Impulse 6kV/500A. - MCOV 550VAC. - Max Surge Current in KA: 100. -... [See More]
- Standards: CSA Mark; IEEE
- Mounting: Wall/Panel
- Device Type: Three Phase
from TelephoneStuff.com
4 Line Co Module (8 RJ11/45 jacks)Surge Processor. Features: - Expandable module for TowerMax-KSU. - 240v protection. - Protects up to 4 Co telephones lines. - 1 CO pair per jack. - Pretects pins 4,5 on a RJ11/RJ45 jack. - RJ11/45 copmpatible. - 3 screw install to any TowerMax module. - Can be used... [See More]
- Standards: CSA Mark