ANSI Surge Suppressors
from GE Grid Solutions
Surge Arresters. ANSI Surge Arresters. GE TRANQUELL surge arrester products work to improve the performance and reliability of today ’s electric power systems. From the first metal oxide arrester introduced in 1976, to the latest range of Polymer/Porcelain Station & Intermediate Class... [See More]
- Standards: ANSI; IEEE
- Technology: Metal Oxide Varistor
- Device Type: Three Phase
- Application: HV / MV Equipment
from Schneider Electric Surge Protection
Individually fused suppression modes, short circuit rating: 200kA [See More]
- Standards: UL 1449 Second Edition; ANSI; IEEE; UL
- Technology: Metal Oxide Varistor
- Device Type: Dataline & DC Signal
- Mounting: Wall/Panel
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: DIN Rail
from Mersen
Surge-Trap ® Modular Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Mounting: DIN Rail
- Device Type: SPD
- Application: Telecom. Applications; Medical Facilities; AC/DC distribution , Power supplies , Industrial automation *Telecommunications , Motor controls and starter systems *Programmable logic controller (P
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1000-1464 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector... [See More]
- Standards: ANSI; CSA Mark; IEC; UL; Hazardous Locations, ETL 60950-1
- Technology: Silicon Avalanche Diode
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Mounting: Mount Into CPX Chassis
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from Schneider Electric Surge Protection
Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase... [See More]
- Standards: UL 1449 Second Edition; ANSI; IEEE
- Mounting: Wall/Panel
- Device Type: Single Phase
- Application: Data Acquisition; Network Applications; Telecom. Applications
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
from Mersen
Surge-Trap ® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen s patented TPMOV ® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual indicator, and a small... [See More]
- Standards: ANSI; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 Component Assembly SPD, File E210793 *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *RoHS Compliant
- Application: Telecom. Applications; Medical Facilities; AC/DC distribution , Power supplies , Industrial automation *Telecommunications , Motor controls and starter systems *Programmable logic controller (P
- Device Type: SPD
- Surge Current: 50000
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1000-1405 from Transtector is an EN/IEC 60950-1, Class I/Div II, ATEX, IECEx module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector... [See More]
- Standards: ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
- Technology: Silicon Avalanche Diode
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Mounting: Mount Into CPX Chassis
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from ASCO Power Technologies
Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]
- Standards: ANSI; UL
- Technology: Metal Oxide Varistor
- Device Type: Single Phase; Lightning Arrestor
- Mounting: Wall/Panel
from Mersen
The Surge-Trap ® Type 1 STXP Series offers advanced performance and features over the STXR series including higher surge capacity and phase LED status indicators. The STXP meets requirements for UL1449 4th Edition and has been designed for additional mounting flexibility including mounting feet... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Technology: Metal Oxide Varistor
- Device Type: SPD
- Mounting: Wall/Panel
from Transtector Systems, Inc.
DC surge protector (also known as SPD or lightning protector) 1101-1110 from Transtector is a UL 497B, Class I/Div II, ATEX Clamshell style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides... [See More]
- Standards: UL 497B Rating; ANSI; CE Marking; CSA Mark; IEC; UL; RoHS; Hazardous Locations, ETL 60950-1
- Technology: Silicon Avalanche Diode
- Device Type: SPD; Dataline & DC Signal; Lightning Arrestor
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from Surge Suppression Incorporated
Advantage panel Protection Series, Nema 1, Frequency Responsive Circuitry / Voltage Response Circuitry (Sine Wave Tracking) [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; UL; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from ASCO Power Technologies
APT is a leading North American manufacturer of Low Voltage (up to 600VAC) and Medium Voltage (1000VAC to 4160VAC) Surge Protective Devices (SPD ’s). Our world headquarters is located in the heart of lightning country, Clearwater, Florida, USA. Focusing on the Oil & Gas, Water/Wastewater... [See More]
- Standards: ANSI; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase
- Mounting: Wall/Panel
from Mersen
The most popular range in the STX series offering, the Surge-Trap ® Type 1 STXR meets requirements for UL1449 4th Edition and is ideal for the replacement of obsolete surge arrestors. The STXR Series SPDs feature TPMOV ® technology inside, making them the safest product available. With a... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Technology: Metal Oxide Varistor
- Device Type: SPD
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from Surge Suppression Incorporated
Residential Grade Panel Protection Series [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; CSA Mark; ISO 9001:2005
- Technology: Hybrid
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 120kA & 160kA per phase ratings. Type 2 SPD – All UL... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from Mersen
The most advanced of the STX series, the Surge-Trap ® Type 1 STXT Series comes standard with EMI/RFI Filtering and surge capacities up to 200kA. The STXT features TPMOV ® technology inside, making it the safest product available. With line or load side installation flexibility, this unit... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Mounting: Wall/Panel
- Device Type: SPD
- Application: Suitable for any Type 1 or 2 SPD application
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from ASCO Power Technologies
Our H Series has one, replaceable module per phase and surge current levels of 80kA, 120kA and 160kA per phase. Our lowest cost replaceable module product for “budget conscience ” projects. FEATURES: UL 1449 Third Edition Listed. 80 kA, 120kA & 160kA per phase ratings. Type 2 SPD... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from Mersen
STL T23 is the series of robust 10-20 kV combined Type 2+3/Class II+III devices for discharging voltage surges while providing a very fine voltage protection level, in accordance with EN/IEC 61643. Suitable for protection of LED outdoor luminaires (street-light). Due to the exposure of the extremely... [See More]
- Standards: ANSI; ANSI C62.41.2
- Application: LED outdoor lighting
- Device Type: SPD
- Surge Current: 10000
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from ASCO Power Technologies
With one, replaceable module per phase and surge current levels of 160kA and 240kA per phase, the XGA Series is a great fit for Service Entrance and Downstream applications. The XGA Features APT ’s Patented TranSafe ™ Circuitry. FEATURES: UL 1449 Third Edition Listed. 160kA & 240kA... [See More]
- Standards: UL 1449 Second Edition; ANSI; CE Marking; IEEE; UL
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode (optional feature)
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from Mersen
The most compact of the STX series offering, the Surge-Trap ® Type 1 STXH meets requirements for UL1449 4th Edition and is suitable for any 120/240VAC split phase application. The STXH Series SPD features TPMOV ® technology inside making it the safest product available in its category. Its... [See More]
- Standards: ANSI; CSA Mark; IEEE; UL; RoHS; ANSI/UL 1449 4th Edition, Type 1 SPD, File E210793 *CSA C22.2, Type 1 SPD *ANSI/IEEE C62.41.1, C62.41.2, C62.45 *UL96A Lightning Protection *RoHS Comp
- Technology: Metal Oxide Varistor
- Device Type: SPD
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Device Mount