IEC Surge Suppressors
from Data Connect Enterprise, Inc.
Patton EPG's Model 570 and 580 twisted pair surge protectors are EIA/TIA TSB-40A Category-5 certified, and operate at speeds up to 100 Mhz. And with specs like N.E.X.T. of -43 db (worst pair), you can rest assured that these units will protect your 100Base-T, RS-422 or 100VG-AnyLan data lines... [See More]
- Standards: IEC
- Mounting: Plug-in
- Device Type: Dataline & DC Signal
- Application: Data Acquisition; Network Applications
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 600 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- Device Type: SPD; Three Phase; Lightning Arrestor
- Application: Service Entrance
from Sankosha U.S.A., Inc.
Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]
- Standards: UL 497B Rating; IEC; IEEE; RoHS
- Mounting: DIN Rail; Surface Mount
- Device Type: SPD; Dataline & DC Signal; Single Phase
- Application: Network Applications
from Schneider Electric Surge Protection
Compact enclosure, DIN-rail design, multiple surge capacities [See More]
- Standards: CSA Mark; IEC; UL; cUL
- Technology: Metal Oxide Varistor
- Device Type: Single Phase
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-7 from Transtector is an IEC 61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector... [See More]
- Standards: CE Marking; IEC; RoHS
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
Industrial computers, PLCs, and sensitive instrumentation are at the heart of today's automation systems. Maintaining reliability and uptime are essential to the processes running on the factory floor. Semiconductor technology has advanced over the last several decades increasing equipment's... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: DIN Rail
from Patton Electronics Co.
Your 100Mhz data network carries an enormous amount of traffic on a daily basis. You can ill afford costly repairs or down-time due to damaged equipment. Yet transient surges can pose a major threat to any Category-5 cabling system. That's why Patton EPG developed the Model 570-R16 and 580-R16 rack... [See More]
- Standards: IEC
- Mounting: Rack
- Device Type: SPD
- Application: Network Applications
from MCG SURGE PROTECTION
Features: 120LS: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition. NEMA LS1-1992. Three times redundant protection paths per phase. Employs new 40kA varistors with built in high-speed thermal disconnect. Solid copper bus bar construction. Field-replaceable modules. EMI/RFI noise... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from CITEL SURGE PROTECTION
UL Type 1 Surge Protection Device (SPD). Real Time Diagnostics. Optional Intergrated Discount. Itotal 8/20us: 750 kA. Itotal 10/350us: 50 kA. Pluggable module for each mode. UL 1449 4th Edition [See More]
- Standards: CSA Mark; IEC; UL; RoHS; EN 61643-11 - Europe, NF EN 61643-11 - France
- Mounting: Wall/Panel
- Device Type: SPD; Three Phase; Lightning Arrestor
- Application: Service Entrance
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) 1102-014-26 from Transtector is an IEC61643-11 Class II DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 480 Vac 3-Phase Delta electrical service. This surge protector... [See More]
- Standards: CE Marking; IEC; IEEE; RoHS
- Technology: Metal Oxide Varistor; Silicon Avalanche Diode
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be... [See More]
- Standards: CE Marking; IEC; UL; UL497B
- Technology: Gas Tubes; Hybrid; Tanzorbs, Inductors, and Resistors
- Device Type: SPD; Dataline & DC Signal
- Mounting: DIN Rail
from MCG SURGE PROTECTION
Features: 120,000 amps per phase. UL1449 3rd Edition. Field-replaceable, high capability protection modules with lifetime replacement warranty. 8 Ft. installed cable. Front panel LED's for status indication. LED internal diagnostics for on-site maintenance. Audible fault alarm with mute switch. All... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from CITEL SURGE PROTECTION
The DS70US is a universal SPD for the most demanding AC Power applications. The DS70US Series protects any single or three phase voltage up to 690Vac from the effects of lightning and switching transients. These SPD are approved to the new UL1449 4th Edition (effective March. 2016) and have... [See More]
- Standards: IEC; UL
- Mounting: DIN Rail
- Device Type: SPD; Single Phase; Three Phase
- Application: Equipment Level
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor; Gas Tubes
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
The SPDee Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 50kA per mode. The unit is a perfect replacement to the obsolete surge arrestors. With a small, compact design and line or load side installation flexibility, this unit can be installed anywhere in... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel (optional feature); DIN Rail (optional feature); Pipe Nipple
from MCG SURGE PROTECTION
Features: 200,000 amps per phase. UL1449 3rd Edition. Independent lab tested modules. NEMA LS 1 Tested. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and enhanced current sharing. High performance, low inductance. Micro-Z... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from CITEL SURGE PROTECTION
The DS2x0-xxDC surge protector is designed to protect equipment connected to DC power supply (or AC) against lightning surges. These devices are based on high energy varistors (MOV) matched with the DC operating voltage (from 12 to 350 Vdc). The MOV are equipped with internal thermal disconnectors... [See More]
- Standards: UL 1449 Third Edition; CE Marking; IEC; UL; EN 61643-11 : Europe
- Mounting: Symmetrical Rail 35 mm
- Technology: Metal Oxide Varistor
- Operating Temp: -40 to 185
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAL Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV ’s, this units low cost, reliability, flexibility and... [See More]
- Standards: UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: 200,000 amps per phase, 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1. Redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for minimal impedance and... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from CITEL SURGE PROTECTION
Characteristics,. - Surge Capacity to 50kA 8/20us per mode, 100kA 8/20us Total. - UL1449 Nominal Discharge Current (In) 20kA (All models). - UL1449 Short-circuit Current Rating (SCCR) 200kA (All models). - UL96A Master Label Compliant (use M50 Type 1 SPD Series). - UL1283 Listed Filter. - Hybrid TOV... [See More]
- Standards: UL 1449 Fourth Edition; IEC; UL
- Mounting: In-line or Integrally Attached
- Device Type: SPD; Single Phase; Three Phase
- Application: Service Entrance
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
Our largest, highest kA SPD, the XBL Series utilizes two separate, dual redundant replaceable modules that work in parallel. With Large Block 50kA Thermal Protected MOV ’s with surge current levels of 600kA, 800kA and 1000kA per phase, this unit is for those “Mission Critical ”... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: 400,000 Amps per phase 8x20 us. Date & time of last event it handled/diverted displayed. Independent lab tested modules. UL1449 3rd Edition. NEMA LS 1 Tested. High capability redundant modular protection withstands multiple lightning strikes. Solid copper bus bar construction for... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; Device Mount
from CITEL SURGE PROTECTION
The MLPC is a economical, compact SPD for LED Drivers. The SPD protects any 120-277Vac single phase driver from the effects of lightning and switching transients. The unit is installed in series with the load and turns off the LED when maintenance is required and has an LED indicator for power... [See More]
- Standards: CE Marking; IEC; UL; NF EN 61643-11 France
- Mounting: Plate
- Device Type: SPD; Single Phase
- Application: Equipment Level
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
The XCS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA per phase. With a compact economical design and line or load side installation flexibility, this unit can be installed anywhere in any electrical distribution system. FEATURES: UL 1449 Third... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: I peak=120,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from CITEL SURGE PROTECTION
CITEL model DS250VG is a heavy duty AC Surge Protection Device (SPD) for high risk, low tolerance electrical service entrance applications. The DS250VG provides protection against the direct and indirect effects of lightning and is particularly useful in a high lightning area where the risk of heavy... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France; DVE
- Technology: VG Technology for Maximum Performance
- Device Type: SPD; Single Phase; Three Phase
- Mounting: Symmetrical Rail 35 mm
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
The XDS Series utilizes large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel
from MCG SURGE PROTECTION
Features: I peak=160,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from CITEL SURGE PROTECTION
CITEL model DS150E is a heavy duty AC Surge Protection Device (SPD) for high exposure applications such as direct lightning strikes, capacitor bank switching and large inductive loads. The DS150E is a single pole device that incorporated a multi-varistor circuit. It offers unmatched mechanical... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Three Phase
- Mounting: Symmetrical Rail 35 mm
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T112-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
The XRL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 100kA, 150kA, 200kA, 250kA and 300kA per phase. FEATURES: UL 1449 Third Edition Listed. Directly Connected, Discrete Protection Elements Between All... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from MCG SURGE PROTECTION
Features: I peak=250,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from CITEL SURGE PROTECTION
CITEL model DS40 is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS40 is a single pole module that can be combined with other DS40 modules or a DS40G (N-G Mode Only) module. It is configurable for all 1, 2, and 3 phase application up to 480V AC. [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- Device Type: SPD; Single Phase; Three Phase
- Application: Equipment Level
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor; Gas Tubes
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from ASCO Power Technologies
Our highest kA internal-mount SPD, the XWL Series utilizes uni-modular replaceable module design with Large Block 50kA Thermal Protected MOV ’s with surge current levels of 300kA, 400kA, and 500kA per phase. This unit is for those “Mission Critical ” environments. FEATURES: UL 1449... [See More]
- Standards: UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Device Mount
from MCG SURGE PROTECTION
Features: I peak=40,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from CITEL SURGE PROTECTION
CITEL model DS70RS is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The DS70RS is a single pole module. It is configurable for all 1, 2, and 3 phase application up to 70kA. UL1449 3rd Edition. (UL1449 4th Edition - Type 1CA for -400, -600 *Other... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Three Phase
- Mounting: Symmetrical Rail 35 mm
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-3P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from MCG SURGE PROTECTION
Features: I peak=80,000A/Phase (8 x 20 μs waveform). UL1449 3rd Edition Listed. Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. Low profile design. All modes protected. Filtering standard. Thermally protected MOVs. 20 Year... [See More]
- Standards: UL 1449 Third Edition; UL 1449 Second Edition; ANSI; CE Marking; IEC; IEEE
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase
- Mounting: Wall/Panel; DIN Rail (optional feature); Device Mount
from CITEL SURGE PROTECTION
CITEL model DS240 surge protectors are used mainly for distribution panels of single-phase and three-phase networks. They provide common-mode protection (between the active conductors and ground) and are available with an option remote alarm. The DS240 is built with a plug-in module and a fixed... [See More]
- Standards: UL 1449 Third Edition; CE Marking; CSA Mark; IEC; UL; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- Device Type: SPD; Single Phase; Three Phase; Plug-in Style
- Application: Equipment Level
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from CITEL SURGE PROTECTION
CITEL model DS40G is a standard duty AC Surge Protector (SPD) used in distribution or control panel applications. The module is used only in the Neutral (N) to Ground (PE) mode and must be used in combination with 1 or more model DS40 Series. UL1449 3rd Edition [See More]
- Standards: IEC; EN 61643-11: Europe; NF EN 61643-11: France
- Mounting: Symmetrical Rail 35 mm
- Device Type: SPD
- Application: Equipment Level
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T125-2P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4P120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG120 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 120 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) I2R-T240-1P120 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 230 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P230 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 230 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac 3-Phase Wye + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Three Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-4P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-2PG277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV/GDT technology to protect critical equipment that operates on a 277 Vac Single-Phase + CM electrical service. This surge protector provides... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail
from Transtector Systems, Inc.
AC surge protector (also known as SPD or lightning protector) I2R-T240-1P277 from Transtector is a DIN-Rail style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 277 Vac Single-Phase electrical service. This surge protector provides effective... [See More]
- Standards: CE Marking; IEC; RoHS; REACH
- Technology: Metal Oxide Varistor
- Device Type: SPD; Single Phase; Lightning Arrestor
- Mounting: DIN Rail