Network Applications Surge Suppressors

Last Updated: April 1, 2025

Description

Network Applications Surge Suppressors are devices designed to protect network equipment from transient voltage surges. These suppressors ensure the integrity and reliability of network operations by preventing damage to sensitive electronic components caused by unexpected voltage spikes.

Working Principle

Network Applications Surge Suppressors operate by channeling excess voltage away from network equipment and into the ground, thereby preventing it from passing through the devices. They often incorporate technologies such as Metal Oxide Varistors (MOVs) or thyristors, which act as a short circuit during a surge, allowing the excess voltage to bypass the protected equipment. This mechanism is crucial for maintaining the performance and longevity of network systems, as it mitigates the risk of equipment failure due to electrical surges.

Applications

Network Applications Surge Suppressors are commonly used in data communication networks to protect routers, switches, and other network infrastructure components. They are also employed in industrial automation settings to safeguard remote sensing and telemetry equipment, ensuring accurate data acquisition. Additionally, these suppressors are vital in military communication systems, where they protect sensitive equipment from transient surges, contributing to secure and reliable communication.

Advantages over other Surge Suppressors

Compared to other types of surge suppressors, Network Applications Surge Suppressors offer specific advantages in protecting network infrastructure. For instance, they are designed to handle the unique requirements of data communication networks, such as maintaining signal integrity and minimizing latency. Their ability to protect against both high-frequency and low-frequency surges makes them particularly effective in environments with diverse electrical conditions.

Limitations

One limitation of Network Applications Surge Suppressors is their potential vulnerability to repeated high-energy surges, which can degrade their performance over time. Additionally, they may not be suitable for environments with extremely high transient energy levels, where more robust protection solutions might be necessary.

Considerations

When selecting Network Applications Surge Suppressors, it is important to consider factors such as initial costs, operating expenses, and durability. While these suppressors can be cost-effective in preventing costly equipment damage, their performance can degrade over time, necessitating periodic replacement or maintenance. Evaluating the specific requirements of the network environment, including the expected frequency and magnitude of surges, can help in choosing the most appropriate suppressor for long-term reliability and cost-effectiveness.

74 Results
ESD and Surge Protection -- ESD300-B1-02LRH
from Infineon Technologies AG

Extremely high ESD and Surge protection diode. Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-5 (Surge): 18A (8/20 µs). - Maximum peak pulse power Ppp = 260 W (8/20 µs). - Bi-directional, working... [See More]

  • Application: Network Applications
  • Clamping Voltage: 12.5
  • Surge Current: 18
  • Protected Lines: 1
Surge Suppression ICs -- 118-TBU-DT065-100-WHCT-ND [TBU-DT065-100-WH from Bourns, Inc.]
from DigiKey

SURGE SUPP TBU DL 100MA 650V SMD [See More]

  • Application: Network Applications; Ethernet
  • Clamping Voltage: 650
Surge Protection Devices -- DSL70
from Infineon Technologies AG

Silicon TVS diodes Array. Summary of Features: - ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I ²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC61000-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-4 (EFT): 4 kV / 80 A (5/50... [See More]

  • Application: Network Applications
  • Mounting: PCB
  • Device Type: SPD
  • Surge Current: 27
Surge Suppression ICs -- P650-U180-WHTR-ND [P650-U180-WH from Bourns, Inc.]
from DigiKey

SURGE SUPP TBU ETH 180MA 650VIMP [See More]

  • Application: Network Applications; Ethernet
Surge Suppression ICs -- P650-U260-WHTR-ND [P650-U260-WH from Bourns, Inc.]
from DigiKey

SURGE SUPP TBU ETH 260MA 650VIMP [See More]

  • Application: Network Applications; Ethernet
Data Line Surge Protector -- DLP-10H-6V5
from MCG SURGE PROTECTION

The DLP H & HH series provides superior surge protection for data and signal line applications. Using higher capacity components, these units offer an improved level of reliability than other similarly priced products. To cover a broader range of applications, four different styles of protection... [See More]

  • Application: Data Acquisition; Network Applications; Telecom. Applications; Audio & Video Applications; Medical Facilities; Computer Rooms; PLC I/O Ports, 4-20mA loops
  • Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached
Surge Arrester Devices for Sites Frequently Struck by Lightning -- SURGYS G70
from SOCOMEC

The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in case of heightened risk of... [See More]

  • Application: Network Applications; Single Phase and 3-Phase Networks
  • Mounting: DIN Rail
  • Device Type: SPD; Single Phase; Three Phase; Lightning Arrestor
  • Surge Current: 70000
1-pair DIN Rail Surge Protector for Dataline/Telecom -- DLC
from CITEL SURGE PROTECTION

CITEL's DLC series is a compact, stackable din rail surge protector designed to protect your sensitive PLC I/O signals in addition to telephone, datacom & other instrumentation equipment from harmful lightning surges and electrical transients. It combines a fast response time & high power... [See More]

  • Application: Network Applications; Telecom. Applications
  • Mounting: DIN Rail
  • Device Type: Dataline & DC Signal
  • Standards: UL 497B Rating; UL
LAN GigE 1000Base-T PoE Plus Protector -- LAN-CAT5e-P+
from Sankosha U.S.A., Inc.

Features: Gigabit Ethernet In-Line Protection. Complies with IEC 61643-21, 61000-4-5. IEEE 802.3ab Compliant. Cat5 and Cat5e Performance Rating. Connector Style: RJ-45 STP In/Out. 35 mm DIN Rail or Surface Mountable. Lead-Free (RoHS Compliant). All pins protected. Applications: 10/100/1000 Base-T... [See More]

  • Application: Network Applications
  • Mounting: DIN Rail; Surface Mount
  • Device Type: SPD; Dataline & DC Signal; Single Phase
  • Operating Temp: -31 to 140
Tripp-Lite Premium RJ45 Network Surge Suppressor -- TL-DNET1
from L-com, Inc.

Protect valuable equipment from static discharge, lightning and faulty wiring with Tripp-Lite's network surge suppressor. In considering the cost of replacing damaged equipment and resultant lost productivity, the cost of an inline suppressor is small. Featuring RJ45 jacks, these adapters easily... [See More]

  • Application: Network Applications
Surgebreaker PLUS Nema 1 -- SDSB1175C
from Schneider Electric Surge Protection

This exclusive Square D whole-house surge protector installs externally to any load center, providing comprehensive protection for telephone wiring, coax cable, and ac branch circuit wiring. The Surgebreaker Plus Multi-Path Surge Protector also comes with an 5-year, $50,000 warranty for residential... [See More]

  • Application: Data Acquisition; Network Applications; Telecom. Applications
  • Mounting: Wall/Panel
  • Device Type: Single Phase
  • Surge Current: 80000
"Touch Friendly" Terminal Data Transmission Line Series -- DMxxxCy-B
from Surge Suppression Incorporated

"Touch Friendly" Terminal Strip Connected Data Transmission Line Protection - UL497B Listed [See More]

  • Application: Data Acquisition; Network Applications
  • Technology: Hybrid; Up to 100Mbs
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; "Touch Friendly" Enclosure
AC Surge Protective Devices
from Bourns, Inc.

Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]

  • Application: Network Applications
  • Mounting: DIN Rail
  • Device Type: SPD
  • Surge Current: 100000
Surge Suppressor -- 309010
from Electro Standards Laboratories

Model 303 protects your computer's data interface from destructive transient voltages caused by lightning, brownouts and rolling brownouts!. Sure-Guard Surge Suppressors are designed to limit transient voltages that damage hardware and disrupt data transmission between computers at the DB25 Serial... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD; Dataline & DC Signal
Surge Protector -- WSP150
from Vaisala

Compact transient overvoltage suppressor for outdoor use. Vaisala Surge Protector WSP150 is a compact transient overvoltage suppressor designed for outdoor use. It can be used with all Vaisala wind and weather instruments. Features   • Superior, three-stage transient surge protection... [See More]

  • Application: Data Acquisition; Network Applications
  • Mounting: Wall/Panel
  • Device Type: Dataline & DC Signal
  • Surge Current: 10000
10/100Base-T Surge Protector -- Model 570/580
from Patton Electronics Co.

Patton EPG's Model 570 and 580 twisted pair surge protectors are EIA/TIA TSB-40A Category-5 certified, and operate at speeds up to 100 Mhz. And with specs like N.E.X.T. of -43 db (worst pair), you can rest assured that these units will protect your 100Base-T, RS-422 or 100VG-AnyLan data lines... [See More]

  • Application: Data Acquisition; Network Applications
  • Mounting: Plug-in
  • Device Type: Dataline & DC Signal
  • Clamping Voltage: 13 to 15
AC Surge Protector SPD ACP Panel 277/480 Vac 3-Phase Wye 60 A SASD 10 kA -- 1101-799
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-799 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
D60301R Series -- D60301-001R
from ASCO Power Technologies

Data and I/O are often overlooked as sources of problems for automation processes. Many times damaging transient can come in through the "back door" and disrupt a control system or damage a critical sensor because most industrial control hardware does not come with transient protection, it has to be... [See More]

  • Application: Data Acquisition; Network Applications
  • Technology: Gas Tubes; Hybrid; Tanzorbs, Inductors, and Resistors
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: DIN Rail
EATON Eclipse Surge Suppressors -- Personal
from Eaton | Power Quality

For home appliances or home/office PC use. 6 standard grounded outlets. Master On/Off switch for convenient control of all plugs. "Load Protected" LED will shut off if the surge suppression circuitry is no longer functional. 15 Amp resettable circuit breaker provides overload protection [See More]

  • Application: Network Applications; Telecom. Applications
  • Mounting: Standalone
  • Device Type: Plug-in Style
Data Line Surge Protector -- DLP-36B & DLM-200V-2
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Application: Data Acquisition; Network Applications; Telecom. Applications; Medical Facilities; Computer Rooms
  • Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in
Dataline Surge Protector -- CMJ8-POE ModeA/Mode B
from CITEL SURGE PROTECTION

Designed to protect Power-Over-Ethernet (POE) (Mode B) network devices with transmission speeds up to 100BaseT. All eight pins are protected by a carefully designed circuit that isolates data from ethernet power lines. The ultra-sharp clamping response permanently eliminates transients from your POE... [See More]

  • Application: Network Applications
  • Technology: Gas Tubes; Hybrid; Diode
  • Device Type: Dataline & DC Signal
  • Mounting: Attached Pole Mount Brackets for Surface or Pole Mounting
Surgelogic External Modular Mounter SPD -- TVS1EMA12A( )
from Schneider Electric Surge Protection

Modular devices are available for use in service entrance or branch panel locations. Our EMA Series products provide a complete line of application solutions and meet the requirements of ANSI/IEEE C62.41 and C62.45, and UL 1449 Second Edition, 2007 Requirements. Peak surge current ratings per phase... [See More]

  • Application: Data Acquisition; Network Applications; Telecom. Applications
  • Mounting: Wall/Panel
  • Device Type: Single Phase
  • Surge Current: 120000
Coax Type Protection Series -- CXBNCxxE1-B
from Surge Suppression Incorporated

Coax Type Protection Series - UL497B Listed [See More]

  • Application: Data Acquisition; Network Applications; Audio & Video Applications
  • Technology: Hybrid
  • Device Type: SPD; Dataline & DC Signal; Coaxial Surge Suppressors
  • Mounting: Device Mount; In-line or Integrally Attached; "BNC" Type Connector In/Out
Surge Suppressor -- 309020
from Electro Standards Laboratories

Sure-Guard Plus Surge Suppressor 308 protects your computer's data interface from destructive transient voltages caused by lightning, brownouts and rolling brownouts!. Sure-Guard Model 308 Surge Suppressors are designed to limit transient voltages that damage hardware and disrupt data transmission... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD; Dataline & DC Signal
Surge Protector -- WSP152
from Vaisala

Especially designed to protect the USB connection of a PC connected to the Vaisala Weather Transmitter WXT520 or the Vaisala WINDCAP ® Ultrasonic Wind Sensor WMT52. Key Benefits.   • Excellent protection     • Excellent three-stage, transient surge protection. [See More]

  • Application: Data Acquisition; Network Applications
  • Mounting: Wall/Panel
  • Device Type: Dataline & DC Signal
  • Surge Current: 10000
10/100BASE-TX SURGE PROTECTOR -- Model 570R & 580R Series
from Patton Electronics Co.

Your 100Mhz data network carries an enormous amount of traffic on a daily basis. You can ill afford costly repairs or down-time due to damaged equipment. Yet transient surges can pose a major threat to any Category-5 cabling system. That's why Patton EPG developed the Model 570-R16 and 580-R16 rack... [See More]

  • Application: Network Applications
  • Mounting: Rack
  • Device Type: SPD
  • Clamping Voltage: 13 to 15
AC Surge Protector SPD ACP Panel 277/480 Vac 3-Phase Wye SASD 10 kA -- 1101-800
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector provides effective protection... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
DA Series
from ASCO Power Technologies

Advanced Protection Technologies (APT) has been a worldwide leader in the surge suppression industry since 1985. APT ’s surge protection products have long set the standard for protection of commercial & industrial facilities. surgeassure ™ was formed to bring this same level of... [See More]

  • Application: Data Acquisition; Network Applications
  • Technology: Hybrid
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: Wall/Panel
EATON Eclipse Surge Suppressors -- Pro
from Eaton | Power Quality

For professional use including networked PCs, servers & business equipment. 360 degree rotating plug. 5 standard grounded outlets. 3 spaced outlets for protection of devices with transformer blocks. Master On/Off switch for convenient control of all plugs. "Load Protected" LED indicates normal... [See More]

  • Application: Network Applications; Telecom. Applications
  • Mounting: Standalone
  • Device Type: Plug-in Style
Data Line Surge Protector -- DLP-37A & DLM4-200V-2
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Application: Data Acquisition; Network Applications; Telecom. Applications; Medical Facilities; Computer Rooms
  • Technology: Silicon Avalanche Diode; Gas Tubes; Hybrid
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: Wall/Panel; Device Mount; In-line or Integrally Attached; Plug-in
Dataline Surge Protector -- DD Series
from CITEL SURGE PROTECTION

The RAK series of Rack Mount and Wall Mount Standoff protectors will ensure the reliable operation of networked equipment connected to 10/100/1000BASE T Ethernet, PoE, Cable, CCTV, RS422, RS232, ISDN, T1, DDS, Dial-up and most other communication interfaces. [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: Dataline & DC Signal
  • Clamping Voltage: 7.5 to 18
Compact DIN Rail Mountable Series -- CL2PxxxA2DIN-B
from Surge Suppression Incorporated

Compact DIN Rail mountable [See More]

  • Application: Data Acquisition; Network Applications
  • Technology: Hybrid; Up to 2Mbs
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: DIN Rail; Device Mount; In-line or Integrally Attached
Surge Suppressor -- 309025
from Electro Standards Laboratories

Model 316 protects your computer's data interface from destructive transient voltages caused by lightning, brownouts and rolling brownouts!. Sure-Guard Model 316 Surge Suppressors are designed to limit transient voltages that damage hardware and disrupt data transmission between computers at the... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD; Dataline & DC Signal
802.5 Token-Ring Surge Protectors -- Model 535, 536, & 537
from Patton Electronics Co.

The Patton EPG Token Ring surge protectors guard 802.5 networks against data loss and hardware damage caused by data line transients. Working in conjunction with AC surge protectors, these devices intercept harmful data line transients and divert them safely to chassis ground before they can damage... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD
  • Standards: IEEE
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 15 A SASD 8 kA, UL 94-V0 -- 1101-608
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-608 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Single Phase; Lightning Arrestor
  • Mounting: Wall/Panel
EATON Eclipse Surge Suppressors -- Pro Tel
from Eaton | Power Quality

Provides a fax/modem protector in addition to all the features of Eclipse Pro. Fax/Modem protection. Phone line is protected against surges and spikes for internet download and faxes. 360 degree rotating plug. 5 standard grounded outlets. 3 spaced outlets for protection of devices with transformer... [See More]

  • Application: Network Applications; Telecom. Applications
  • Mounting: Standalone
  • Device Type: Plug-in Style
Data Line Surge Protector -- DLP-4.92-6V
from MCG SURGE PROTECTION

MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con-. nected to the rack's metal framework. An additional ground wire is provided. for connection to the frame rack to insure continued excellent protection. [See More]

  • Application: Network Applications; Telecom. Applications; Medical Facilities; Computer Rooms
  • Technology: Silicon Avalanche Diode; Silicon Thyristor Diode; Hybrid
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: Wall/Panel; DIN Rail (optional feature); In-line or Integrally Attached
Dataline Surge Protector -- MJ8 Series
from CITEL SURGE PROTECTION

Designed to protect Power-Over-Ethernet (POE) (Mode B) network devices with transmission speeds up to 100BaseT. All eight pins are protected by a carefully designed circuit that isolates data from ethernet power lines. The ultra-sharp clamping response permanently eliminates transients from your POE... [See More]

  • Application: Network Applications
  • Technology: Gas Tubes; Hybrid
  • Device Type: Dataline & DC Signal
  • Mounting: DIN Rail
Conduit Style 4-20mA Current Loop Protection Series -- CLWxxA3PR-B
from Surge Suppression Incorporated

Conduit Style 4-20mA Current Loop Protection Series - UL497B Listed [See More]

  • Application: Data Acquisition; Network Applications
  • Technology: Hybrid
  • Device Type: SPD; Dataline & DC Signal
  • Mounting: Device Mount; In-line or Integrally Attached; 3/4to1/2" Conduit, Wires In/Out Opp Ends
Coax ArcNet Surge Protector -- Model 533
from Patton Electronics Co.

No one would think of their home as being secure if the front door were locked and the back door left wide open. Yet ArcNet users do the same thing every day: A UPS or AC protector guards the power supply of their workstation, while the LAN data port is unprotected! Surge energy traveling along the... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD
AC Surge Protector SPD ACP Plug-In 120 Vac Single-Phase 20 A SASD 8 kA, UL 94-V0 -- 1101-578
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-578 from Transtector is a UL 94-V0 plug-in style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Single Phase; Lightning Arrestor
  • Mounting: Wall/Panel; DIN Rail
Eaton Surge Protection Devices -- PSPD Series
from Eaton | Power Quality

Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge protective devices available. PSPD... [See More]

  • Application: Network Applications; Telecom. Applications
  • Technology: Metal Oxide Varistor
  • Device Type: Three Phase
  • Mounting: Standalone
Dataline Surge Protector -- PCH Series
from CITEL SURGE PROTECTION

The PCH Series protects 12, 24, and 48 port,19 ” rack mounted protection units that feature 110 punchdown to RJ45 connectors. This series feature CAT6 performance for today ’s high speed data networks. These production are also available in configurations that offer surge protection to... [See More]

  • Application: Network Applications
  • Mounting: Rack
  • Device Type: Dataline & DC Signal
  • Protected Lines: 12 to 48
Plug & Receptacle Protection Series -- S-PIU2
from Surge Suppression Incorporated

Plug & Receptacle Protection Series [See More]

  • Application: Network Applications; Telecom. Applications; Audio & Video Applications; Medical Facilities; Computer Rooms
  • Technology: Hybrid
  • Device Type: SPD; Plug-in Style
  • Mounting: Plug-in
Ethernet 10Base-T Hub Protectors -- Model 56x Series
from Patton Electronics Co.

The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output ports on the front and rear panels... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD
  • Standards: IEEE
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
Dataline Surge Protector -- RAK Series
from CITEL SURGE PROTECTION

The RAK series of Rack Mount and Wall Mount Standoff protectors will ensure the reliable operation of networked equipment connected to 10/100/1000BASE T Ethernet, PoE, Cable, CCTV, RS422, RS232, ISDN, T1, DDS, Dial-up and most other communication interfaces. [See More]

  • Application: Network Applications
  • Mounting: Rack
  • Device Type: Dataline & DC Signal
  • Standards: UL 497B Rating; UL
Security System Protection Series -- SC1B4D2P-B
from Surge Suppression Incorporated

Security System Protection Products - UL497B Listed [See More]

  • Application: Data Acquisition; Network Applications; Audio & Video Applications
  • Technology: Hybrid
  • Device Type: SPD; Dataline & DC Signal; Coaxial Surge Suppressors
  • Mounting: DIN Rail (optional feature); Device Mount; In-line or Integrally Attached; 1 BNC Pair In/Out, 4 Data, 2 Power
Ethernet, AUI, Surge Protector -- Model 534
from Patton Electronics Co.

Ethernet LANs are highly vulnerable to the harmful effects of data line transient surges: Lightning strikes, induced voltages from elevator motors and florescent lights, static discharges and even the normal functioning of UPS devices can all pose a threat to Ethernet data and hardware. AC surge... [See More]

  • Application: Network Applications
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD
  • Mounting: Plug-in
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
Dataline Surge Protector, B Series
from CITEL SURGE PROTECTION

B180, B280 & B480 series wall mountable surge protectors have been designed to protect your sensitive telephone, datacom and instrumentation equipment against harmful lightning surges and electrical transients. [See More]

  • Application: Network Applications; Telecom. Applications
  • Technology: Gas Tubes; Hybrid; Diode
  • Device Type: Dataline & DC Signal
  • Mounting: Wall/Panel
Telco Line Surge Protectors -- Model 552
from Patton Electronics Co.

Features & Benefits. Nine versions custom-tailored to specific telco interfaces. Surge handling capacity of 1500 Watts. Surge handling capacity of 600 Watts for G.SHDSL (2W/4W). Surge energy diverted to ground through braided metal strap. "Fail Safe" design protects ISDN equipment in case of... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-809-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
Dataline Surge Protector, E280 Series
from CITEL SURGE PROTECTION

The E280 concept is based on the use of plug-in modules to protect. telecom and data lines. The E280 line covers all multi-line telephone. (PBX) and data installation configurations: there is an E280 module that is suitable to support for every type data line and/or ac power line to 220Vac. [See More]

  • Application: Network Applications; Telecom. Applications
  • Technology: Gas Tubes; Hybrid; Diode
  • Device Type: Dataline & DC Signal
  • Mounting: Wall/Panel
THICK ETHERNET PROTECTOR -- Model 530 & 531
from Patton Electronics Co.

Features & Benefits. Novell Approved for NetWare Versions 2.2 and 3.11 (Model 531). Meets the IEEE 802.3 Specification. Combined Surge Handling of 3k Watts. Direct Connection to Network Interface Cards and Other LAN Hardware. T Model Replaces Existing T-Splitter. Diverts Surges Safely to Chassis... [See More]

  • Application: Network Applications
  • Mounting: Plug-in
  • Device Type: SPD
  • Standards: IEEE
AC Surge Protector SPD APEX IMAX Panel 120/208 Vac 3-Phase Wye SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-809-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-809-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical ser-vice. This surge protector... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
Intrinsically Safe Surge Protectors for Signal Lines -- IS-CSL
from CITEL SURGE PROTECTION

CITEL's IS-CSL series is a rugged din rail surge protector designed to protect your sensitive PLC I/O signals & other instrumentation equipment from harmful lightning surges and electrical transients in Harzardous environments. It combines a fast response time & high power handling... [See More]

  • Application: Network Applications
  • Technology: Metal Oxide Varistor; Gas Tubes; Hybrid; Diode Network
  • Device Type: Dataline & DC Signal
  • Mounting: DIN Rail
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-808-MM-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-MM-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 -- 1101-808-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX IMAX Panel 120/240 Vac Split-Phase SASD, MOV 160 kA, UL 1449 4th Ed. Type 2 Metal Enclosure -- 1101-808-M-1
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-808-M-1 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Module 120 Vac MOV 30 kA L1 -- 1000-682-4
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-4 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor
  • Device Type: SPD
  • Surge Current: 30000
AC Surge Protector SPD APEX Module 120 Vac MOV 30 kA L2 -- 1000-682-5
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-5 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor
  • Device Type: SPD
  • Surge Current: 30000
AC Surge Protector SPD APEX Module 120 Vac MOV 30 kA L3 -- 1000-682-6
from Transtector Systems, Inc.

Transtector AC surge protector / arrester (Also known as alternating current surge protection device or SPD as well as transient voltage surge suppressor or TVSS) 1000-682-6 is in-stock and will ship same business day as purchased from us. Our AC surge protector / SPD provides overvoltage protection... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor
  • Device Type: SPD
  • Surge Current: 30000
AC Surge Protector SPD APEX Module 120 Vac SASD 10 kA L2 -- 1000-784-41
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1000-784-41 from Transtector is a module style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac electrical service. This surge protector provides effective protection against... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Surge Current: 10000
AC Surge Protector SPD APEX Panel 120/208 Vac 3-Phase Wye SASD, MOV 30 kA, UL 1449 4th Ed., UL 94-5V -- 1101-464
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-464 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 120/220 Vac 3-Phase Wye SASD 10 kA, UL 94-5V -- 1101-719
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-719 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 127/220 Vac 3-Phase Wye electrical service. This surge pro-tector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD 10 kA, UL 94-5V -- 1101-439-42
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-439-42 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD 10 kA, UL 94-5V -- 1101-439-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-439-43 from Transtector is a UL1449 4th Ed. panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 120/240 Vac Split-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-460
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-460 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/240 Vac split-phase electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 240 Vac 3-Phase Delta SASD 10 kA, UL 94-5V -- 1101-440-44
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-440-44 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 240 Vac 3-Phase Delta SASD, MOV 30 kA, UL 94-5V -- 1101-451
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-451 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac 3-Phase Delta electrical service. This surge pro-tector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 240 Vac Single-Phase SASD, MOV 30 kA, UL 94-5V -- 1101-610
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-610 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge pro-tector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Single Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD 10 kA, UL 94-5V -- 1101-446-43
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-446-43 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides effective... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel
AC Surge Protector SPD APEX Panel 240/415 Vac 3-Phase Wye SASD, MOV 30 kA, UL 94-5V -- 1101-494
from Transtector Systems, Inc.

AC surge protector (also known as SPD or lightning protector) 1101-494 from Transtector is a UL 94-5V panel style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 240/415 Vac 3-Phase Wye electrical service. This surge protector provides... [See More]

  • Application: Network Applications; Medical Facilities; Computer Rooms; Electrical Panelboards, Industrial Automation, Switchgear, Motor Control Centers, Automatic Transfer Switches, Wastewater Treatment, Oil & Gas
  • Technology: Metal Oxide Varistor; Silicon Avalanche Diode
  • Device Type: SPD; Three Phase; Lightning Arrestor
  • Mounting: Wall/Panel