Soldering Station Soldering Irons, Stations, and Accessories

17 Results
Automatic Rotary Heat Seal Equipment -- UniTurn Plus
from AMADA Weld Tech

Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF laminating stations and... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
MBT 301 Digital Power Supply only -- 8007-0480
from PACE

Our standard MBT 301 configurations aren't exactly what you need? Buy the Power supply and pick your own combination of handpieces to meet your own specifications. Handpieces are purchased separately. [See More]

  • Equipment Type: Soldering Station or Power Source
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
Desktop Hot-Bar Bonding System -- DT-250-PH
from AMADA Weld Tech

Miyachi Unitek's Desktop Bonders are table top hot-bar systems which utilize pulsed heat thermode technology for reflow-soldering and heat seal bonding. With a quick and inexpensive tooling and thermode retrofit, Miyachi Unitek's Desktop Bonders can also do heat staking at a fraction of the price of... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • Technology: Pulsed Heat Thermode
  • Process Capability: Reflow
  • Features: Adjustable Frame
MBT 350 Digital Power Supply only -- 8007-0452
from PACE

Our standard MBT configurations aren't exactly what you need? Buy the Power supply and pick your own combination of handpieces to meet your own specifications. [See More]

  • Equipment Type: Soldering Station or Power Source
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
LCD Repair Station -- Emerald Series
from AMADA Weld Tech

Designed for repair and low volume production applications, the Emerald Series flat panel display repair stations can handle a range of different panel sizes using a variety of pulsed or constant heat bonding methods. One system can manage displays from 3" to 80" wide. The systems are designed for... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
ST 100 Power Supply -- 8007-0524
from PACE

The ST 100 is loaded with features to improve quality, control your process, increase through-put and extend tip life. The power supply allows for 2 soldering irons, 2 MiniTweezers, one of each or a combination with a TP-100 to co-exist on a workbench. An approved unique operating range or process... [See More]

  • Equipment Type: Soldering Station or Power Source
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Output: 401 to 849
Linear Slide Heat Sealing System -- UniSlide Plus
from AMADA Weld Tech

Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized linear slide for product movement as well as a motorized bonding head. Uniflow2... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
ST 115 Power Supply -- 8007-0509
from PACE

The programmable features of the ST 115 can not be found anywhere on similarly priced systems! The ST 115 is ideal for users having to deal with a wide range of applications. With this system, you can solder, desolder, remove components with a variety of tweezers and thermo-piks, as well as make use... [See More]

  • Equipment Type: Soldering Station or Power Source
  • Stability (+/-): 1.98
  • Output: 401 to 849
  • AC Input Voltage: 115/120V_60Hz
Linear Slide Hot Bar Bonding System -- UniSlide
from AMADA Weld Tech

The Uni-Slide bonding system is designed for use in high mix/low volume production or R &D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results according to the... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
ST 25 Power Supply -- 8007-0529
from PACE

The ST 25 soldering system from PACE improves quality, reduce costs and eliminate the maintenance and calibration hassles associated with other soldering systems. The ST 25 maximizes heat delivery at low, safe temperatures and eliminates the need for calibration. Heavy-duty metal housing makes the... [See More]

  • Equipment Type: Soldering Station or Power Source
  • AC Input Voltage: 115/120V_60Hz
  • Output: 349 to 900
Pulse Heated Reflow Solder Power Supply -- Uniflow3
from AMADA Weld Tech

The all-new Uniflow 3 provides targeted heating and precision temperature control for applications such as the connection of flexible circuits, ribbon cables, wires, SMT components, single or dual sided edge connectors and thermocompression bonding of gold ribbon. Uniflow 3 features a number of... [See More]

  • Equipment Type: Soldering Station or Power Source
  • Process Capability: Reflow
ST 30 Power Supply -- 8007-0497
from PACE

The ST 30 improves quality, reduces costs and eliminates the maintenance and calibration hassles associated with other systems. The heavy-duty metal housing makes this system the ideal choice for the harshest environments and the sloped face of the front panel is a standard feature for ease of use. [See More]

  • Equipment Type: Soldering Station or Power Source
  • Stability (+/-): 1.98
  • Output: 401 to 849
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
Rotary Hot Bar & ACF Bonding System -- UniTurn
from AMADA Weld Tech

The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R &D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow Soldering and... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
ST 50 Power Supply -- 8007-0501
from PACE

The programmable features of the ST 50 can not be found anywhere on similarly priced systems! The ST 50 improves quality, reduces costs and eliminates the maintenance and calibration hassles associated with other systems. The heavy-duty metal housing makes this system the ideal choice for the... [See More]

  • Equipment Type: Soldering Station or Power Source
  • Stability (+/-): 1.98
  • Output: 401 to 849
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
Standalone Basic Hot Bar Bonding System -- UniBase
from AMADA Weld Tech

The stand-alone Uni-Base hot bar reflow soldering system is the first in a line of (semi-) automatic systems developed for Hot Bar Reflow Soldering, Heat-Sealing and ACF-bonding. Flexible enough for R &D environments or volume manufacturing where automation is not necessary. Typical product... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
ST 65 Power Supply -- 8007-0503
from PACE

Featuring a powerful, multistage venturi that is powered by your compressed air source, the ST 65 is ideal for application where continuous or pressure is required. An N2 source can be connected to create an inert gas reflow environment when an N2 capable soldering iron. The heavy-duty, durable... [See More]

  • Equipment Type: Soldering Station or Power Source
  • Stability (+/-): 1.98
  • Output: 401 to 849
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
ST 70 Power Supply -- 8007-0505
from PACE

The ST 70 is the easiest to operate. Simply select the performance level you desire, plug in the appropriate Power Module and the system takes care of the rest! The ST 70 improves quality, reduces costs while protecting your process. The heavy-duty metal housing makes this system the ideal choice... [See More]

  • Equipment Type: Soldering Station or Power Source
  • Stability (+/-): 1.98
  • Output: 401 to 849
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz