Rework / Desoldering Soldering Irons, Stations, and Accessories

75 Results
OKi DFP-CN3 Desolder Tip 0.76 mm x 2.05 mm -- DFP-CN3 [DFP-CN3 from OK International]
from Ellsworth Adhesives

OKi Metcal DFP-CN3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 0.76 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1229731 [SA21A1 from Cooper Hand Tools]
from RS Components, Ltd.

Weller SA21A1 Desoldering Tool [See More]

  • Process Capability: Rework / Desoldering
OKi DFP-CN4 Desolder Tip 1.02 mm x 2.3 mm -- DFP-CN4 [DFP-CN4 from OK International]
from Ellsworth Adhesives

OKi Metcal DFP-CN4 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 1.02 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1372294
from RS Components, Ltd.

Desoldering Gun for SS-331B [See More]

  • Process Capability: Rework / Desoldering
  • Output: 896
OKi DFP-CN5 Desolder Tip 1.27 mm x 2.65 mm -- DFP-CN5 [DFP-CN5 from OK International]
from Ellsworth Adhesives

OKi Metcal DFP-CN5 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 1.27 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1372295
from RS Components, Ltd.

Filter sponge for SS-331B, 4pk [See More]

  • Process Capability: Rework / Desoldering
OKi DFP-CN6 Desolder Tip 1.52 mm x 2.85 mm -- DFP-CN6 [DFP-CN6 from OK International]
from Ellsworth Adhesives

OKi Metcal DFP-CN6 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 1.52 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1465244
from RS Components, Ltd.

ABS 32cm Desoldering Pump [See More]

  • Process Capability: Rework / Desoldering
OKi DFP-CN7 Desolder Tip 2.41 mm x 3.65 mm -- DFP-CN7 [DFP-CN7 from OK International]
from Ellsworth Adhesives

OKi Metcal DFP-CN7 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 2.41 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1513010
from RS Components, Ltd.

Aluminium Desoldering Pump 163mm [See More]

  • Process Capability: Rework / Desoldering
OKi DFP-CNL3 Long Reach Desolder Tip 0.76 mm x 2.05 mm -- DFP-CNL3 [DFP-CNL3 from OK International]
from Ellsworth Adhesives

OKi Metcal DFP-CNL3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. Has a long reach for better access. F= FR4/Glass fiber is standard for most applications. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1513012
from RS Components, Ltd.

Aluminium Desoldering Pump 195mm [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-004 Desolder Tip 1 mm x 1.78 mm -- STDC-004 [STDC-004 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-004 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.02 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1763439
from RS Components, Ltd.

Desoldering Pump [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-006 Desolder Tip 1.52 mm x 2.29 mm -- STDC-006 [STDC-006 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-006 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.52 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 179714 [7874B from Cooper Hand Tools]
from RS Components, Ltd.

DESOLDER PUMP, ANTI-STATIC [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-103 Desolder Cartridge 0.76 mm x 1.68 mm -- STDC-103 [STDC-103 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-103 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 0.76 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1827748 [HCT2-200-21 from Metcal]
from RS Components, Ltd.

Digital Hot Air solder Pencil [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-104 Desolder Tip 1 mm x 1.78 mm -- STDC-104 [STDC-104 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-104 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.02 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1849016
from RS Components, Ltd.

Pompe à dessouder - standard, mod èle DG [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-105 Desolder Tip 1.27 mm x 2.03 mm -- STDC-105 [STDC-105 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-105 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.27 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1914054 [839A from Facom UK Ltd]
from RS Components, Ltd.

DESOLDERING PUMP [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-106 Desolder Tip 1.52 mm x 2.29 mm -- STDC-106 [STDC-106 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-106 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 1.52 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 1914055 [839A.0 from Facom UK Ltd]
from RS Components, Ltd.

DESOLDERING PUMP [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-107 Desoldering Tip Cartridge 2.41 mm x 3.18 mm -- STDC-107 [STDC-107 from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-107 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 700 Series is standard for most applications. 2.41 mm. [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2024489
from RS Components, Ltd.

RS PRO ST-862D Desoldering Iron [See More]

  • Process Capability: Rework / Desoldering
OKi STDC-804L Long Reach Desolder Tip 1 mm x 1.78 mm -- STDC-804L [STDC-804L from OK International]
from Ellsworth Adhesives

OKi Metcal STDC-804L Long Reach Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 800 Series is for high thermal demand and ceramic... [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2024490
from RS Components, Ltd.

RS PRO 1000W Spare hot air gun for ST-86 [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2037789
from RS Components, Ltd.

Abeco 1 speed desoldering pump w/nozzle [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2037795
from RS Components, Ltd.

Abeco 3 speed desoldering pump w/nozzle [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2061274 [T0051320199N from Cooper Hand Tools]
from RS Components, Ltd.

WXDP 120 Desoldering iron 120 W, 24 V [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2214430 [1380-AS from SAM Outillage]
from RS Components, Ltd.

POMPE A DESSOUDER MINIATURE ANTISTATIQUE [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2361333 [839A.1 from Facom UK Ltd]
from RS Components, Ltd.

POMPE A DESSOUDER [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2377018 [HR20G from Hakko Corporation]
from RS Components, Ltd.

HAKKO HAKKO SPPON 20G DESOLDERING TOOL [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2377033 [HRFR301-22 from Hakko Corporation]
from RS Components, Ltd.

HAKKO FR-301 230V W/3 WIRED CORD & BS PL [See More]

  • Process Capability: Rework / Desoldering
  • Output: 932
Desoldering & Reworking Tools -- 2377034 [HRFR4103-81 from Hakko Corporation]
from RS Components, Ltd.

HAKKO FR-4103 DESOLDERING GUN FOR FR-410 [See More]

  • Process Capability: Rework / Desoldering
  • Output: 842
Desoldering & Reworking Tools -- 2377035 [HRFR410-72 from Hakko Corporation]
from RS Components, Ltd.

HAKKO FR-410 230V W/3 WIRED CORD & BS PL [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2498660
from RS Components, Ltd.

Desoldering pump; (length 201 mm) [See More]

  • Process Capability: Rework / Desoldering
Desoldering & Reworking Tools -- 2498661
from RS Components, Ltd.

ESD desoldering pump [See More]

  • Process Capability: Rework / Desoldering
Connection Validation Soldering Station -- CV-5210
from Metcal

Metcal soldering stations have led the way with SmartHeat ® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded, self-regulating heater delivers the right amount of power based on the requirements of the solder... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
  • Features: Settings recall or automation
IR 1000 SMT Rework Station -- 8007-0536
from PACE

The IR 1000 is capable of installing and removing passives, QFPs, SOICs, PLCCs, MLFs, TSOPs, and coarse pitched BGAs. The IR 1000 incorporates a 500 W top heater and a 400 W pre-heater.The system allows for simple one zone profiles up to more complicated multi zone profiles. It features PACE â... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Equipment Type: Complete System
LOCTITE NC-AA WICK (Known as Multicore NC-AA) -- 8799568101377
from Henkel Corporation - Electronics

(Known as Multicore NC-AA ). Solder wicks [See More]

  • Process Capability: Rework / Desoldering
Rework System -- PMT400
from VJ Technologies, Inc.

The PMT400 Rework System provides advanced features designed to address difficult Rework challenges. Proprietary Windows ® based X-PC Advanced Process software provides a simple graphical user interface, that features intuitive programming and Tech Mode profiling. The PMT400 is 'production... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Complete System
  • Input Current: 20
Desoldering System -- MX-5250
from Metcal

New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with the new dual simultaneous power supply, provides unprecedented thermal... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
  • Features: Settings recall or automation
ST 350 Convective Rework Center -- 8007-0437
from PACE

The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely self-contained and is capable of installing virtually any type of surface mount component. The system is ideal for... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Complete System
Rework System -- PMT400S
from VJ Technologies, Inc.

The VJ Electronix PMT 400S is a stand-alone, non-contact system for the automatic removal of residual solder from a rework site. Based on the well established Summit Scavengers, the 400S provides all the advanced features necessary for rapid and repeatable site dressing. Employing the easy to use... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Complete System
  • Input Current: 20
Desoldering System Internal Pump -- MFR-1350
from Metcal

The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat ® technology that makes through-hole desoldering easy and keeps your products safe from board damage. Features and Benefits: Self-contained powerful pump. 2 in 1 ergonomic and flexible... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
  • Features: Settings recall or automation
Rework System -- PMT800
from VJ Technologies, Inc.

The PMT800 Rework System is specifically designed to meet the needs of users who demand advanced process control in a compact systems at an affordable price. Gantry placement capabilities are integrated with ease-of-use and repeatability. Simple process development and process control yield... [See More]

  • Process Capability: Rework / Desoldering
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom IR heaters
  • Equipment Type: Complete System
Digital Hot Air Pencil -- HCT2-200
from Metcal

The HCT2-200 Hot Air Pencil is the latest addition to Metcal ’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005components)... [See More]

  • Process Capability: Rework / Desoldering
  • Output: 212 to 842
  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Rework System -- Summit 1100
from VJ Technologies, Inc.

The Summit 1100 is the benchmark rework system for VJ Electronix Summit series. It incorporates all of the innovative features that have been developed since the invention of high-level, semi-automatic surface mount rework technology, including microelectronics rework. [See More]

  • Process Capability: Rework / Desoldering
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Equipment Type: Complete System
Dual Output Soldering & Rework System -- MFR-2210
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering cartridge hand-piece which uses small diameter cartridges for easy access and includes a full... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Rework System -- Summit 2200
from VJ Technologies, Inc.

The Summit 2200 is a fully automated and programmable rework system. It is the latest in a series of systems equipped with a programmable motorized X-Y table, Top Heater height, Pick-up tube , and component Theta. [See More]

  • Process Capability: Rework / Desoldering
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Equipment Type: Complete System
Dual Output Soldering & Rework System -- MFR-2220
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering tip hand-piece. Features and Benefits: SmartHeat ® Technology provides exceptional power for... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Rework System -- Summit 750
from VJ Technologies, Inc.

The Summit 750 system was developed for users who demand the high performance characteristics of the Summit 1800 at a lower price. This has been achieved by converting some of the automated functions to manual operations without sacrificing the essential capabilities of the system. The system's... [See More]

  • Process Capability: Rework / Desoldering
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Equipment Type: Complete System
Dual Output Soldering & Rework System -- MFR-2222
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two Soldering tip hand-pieces. Features and Benefits: SmartHeat ® Technology provides exceptional power... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Rework System -- Summit LX
from VJ Technologies, Inc.

The Summit LX rework station has been developed to process these assemblies and incorporates both the required mechanical characteristics and increases thermal and optical performance. [See More]

  • Process Capability: Rework / Desoldering
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Equipment Type: Complete System
Dual Output Soldering & Rework System -- MFR-2240
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer Hand-piece for the rework of SMD components with fine dimension to large blade geometries. Features and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Rework System -- Summit Versa
from VJ Technologies, Inc.

Summit Rework system has long been regarded as THE 'work-horse' for Surface Mount Rework and the standard by which others are measured. Now, the Versa captures the long-proven Summit rework capability in a new, flexible and versatile platform. [See More]

  • Process Capability: Rework / Desoldering
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
  • Equipment Type: Complete System
Dual Output Soldering & Rework System -- MFR-2241
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer Hand-piece and a Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat ® Technology... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Focus Pre-heater -- PCT-100-11
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-100-21
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-101-11
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-101-21
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-102-11
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-102-21
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-103-11
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz
  • Equipment Type: Preheater
Focus Pre-heater -- PCT-103-21
from Metcal

The PCT-100 Focus Pre-heater targets heat for improved speed and efficiency for high thermal demand applications, including lead-free. Used for SMT and through-hole hand processes, the PCT-100 uses convection air heating to heat a PCB first, for better soldering, improved process control and... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
  • Equipment Type: Preheater
Hand Held Convection Tool, 115V -- HCT-900-11
from Metcal

The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing... [See More]

  • Process Capability: Rework / Desoldering
  • Output: 212 to 932
  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz
Hand Held Convection Tool, 230V -- HCT-900-21
from Metcal

The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing... [See More]

  • Process Capability: Rework / Desoldering
  • Output: 212 to 932
  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Modular Rework System -- MRS-1100A
from Metcal

The MRS-1100A Modular Rework System is an integrated convection rework system for the removal and reflow of BGA/CSP and SMT components. The MRS-1100A is comprised of a hand held convection tool, preheater, adjustable tool holder, and free-standing board holder to create a manually assisted rework... [See More]

  • Process Capability: Rework / Desoldering
  • Output: 77 to 660
  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Programmable Hand Held Convection Tool -- HCT-1000
from Metcal

The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control, program storage of up to 50 profiles and integrated vacuum pick-up for component placement... [See More]

  • Process Capability: Rework / Desoldering
  • Output: 840
  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Programmable Preheater -- PCT-1000
from Metcal

The PCT-1000 is a programmable preheater that provides users the ability to increase heat capacity with highly controlled thermal output. The PCT-1000 can be used in a variety of processes including soldering, desoldering, SMD rework operations and, with its added heat capacity, will provide faster... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Preheater
  • Features: Settings recall or automation
Single Output Desolder System with Venturi Workstand -- MFR-1150
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge, tweezers or desoldering hand-piece. The MFR-1150 comes with one desoldering hand-piece and a venturi workstand. Features and Benefits: Venturi workstand. Provides shop air option for... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Single Output Soldering & Rework System - Two Cartridge Hand-pieces -- MFR-1161
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1161 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges and one MFR-H1-SC Soldering Cartridge... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System
Single Output Soldering & Rework System -- MFR-1110
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1110 comes with one cartridge soldering hand-piece. The cartridge hand-piece uses small diameter cartridges for easy access... [See More]

  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Equipment Type: Complete System