Reflow Soldering Soldering Irons, Stations, and Accessories
from AMADA Weld Tech
Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF laminating stations and... [See More]
- Process Capability: Reflow
- AC Input Voltage: 115/120V_60Hz (optional feature); International Power or Voltages - 50 Hz
- Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
- Input Current: ? to 16
from Sunstone Engineering
The hot bar Welding, pulse heat units are designed to solder electric components. These systems consist of a reflow head which holds the object and applies pressure and force while the pulse heat power supply then uses the current. Pulse heating is an instantaneous heating method. Electric current... [See More]
- Process Capability: Hot Rod / iron; Reflow
from AMADA Weld Tech
Designed for repair and low volume production applications, the Emerald Series flat panel display repair stations can handle a range of different panel sizes using a variety of pulsed or constant heat bonding methods. One system can manage displays from 3" to 80" wide. The systems are designed for... [See More]
- Process Capability: Reflow
- AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
- Input Current: ? to 16
from Sunstone Engineering
Versatile All In One System Saves Money, Time, and Space!. Used for Reflow Solder, Thermal Compression, and Hot bar Applications. The TCW-DP-100 is the ultimate Pulse Heat system. The TCW-DP-100 reflow soldering system is an all in one system that saves money, time, and space. The power supply... [See More]
- Process Capability: Reflow
- Equipment Type: Complete System
from AMADA Weld Tech
The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates electrode wiping action. A low mass spring and compound lever force... [See More]
- Process Capability: Reflow
- AC Input Voltage: 115/120V_60Hz
- Equipment Type: Complete System; Weld Head
- Input Phase: Single Phase Power
from AMADA Weld Tech
Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized linear slide for product movement as well as a motorized bonding head. Uniflow2... [See More]
- Process Capability: Reflow
- AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
- Input Current: ? to 16
from AMADA Weld Tech
The Uni-Slide bonding system is designed for use in high mix/low volume production or R &D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results according to the... [See More]
- Process Capability: Reflow
- AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
- Input Current: ? to 16
from AMADA Weld Tech
The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R &D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow Soldering and... [See More]
- Process Capability: Reflow
- AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
- Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
- Input Current: ? to 16