Hot Rod / Iron Soldering Irons, Stations, and Accessories
from All-Spec Industries
The ISO-TIP 7750 Quick Charge is a cordless rechargeable soldering iron only. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely eliminated. Used by professionals, craftsmen and hobbyists. ISO-TIP 7750 Features:... [See More]
- Process Capability: Hot Rod / iron
- Output: ? to 900
- Equipment Type: Gun / Iron
- Features: ESD Safe
from Sunstone Engineering
The hot bar Welding, pulse heat units are designed to solder electric components. These systems consist of a reflow head which holds the object and applies pressure and force while the pulse heat power supply then uses the current. Pulse heating is an instantaneous heating method. Electric current... [See More]
- Process Capability: Hot Rod / iron; Reflow
from All-Spec Industries
The ISO-TIP 7952-100 Power Pro Charge is a cordless rechargeable soldering iron with a high capacity battery that provides up to 30 minutes continuous soldering. Due to direct current operation and the use of isolated ceramic tips, electrical leaks and damage caused by electric charge are completely... [See More]
- Process Capability: Hot Rod / iron
- Output: ? to 900
- Equipment Type: Gun / Iron
- Features: ESD Safe