Complete System Soldering Irons, Stations, and Accessories

Last Updated: April 1, 2025

Description

Complete system soldering irons, stations, and accessories are tools designed to bond two or more metallic surfaces together using a low melting alloy solder. These systems typically include a soldering iron with an internal heating element, a power supply, and various accessories to facilitate the soldering process. The soldering iron heats the surfaces to be soldered to the point where the solder becomes molten, allowing it to wet the surfaces and form a solid joint upon cooling .

Working Principle

The working principle of electric soldering irons is based on heat conduction and the electrothermal effect. The system consists of a thermocouple, a heating element, a temperature control device, and a handle. When the soldering iron is powered, the heating element generates high temperatures. The thermocouple senses this temperature and transmits the information to the temperature control device, which adjusts the power supply to maintain a stable operating temperature. This ensures consistent heat application, which is crucial for effective soldering .

Applications

Soldering irons, stations, and accessories are used in a wide range of applications. They are essential in the electronics industry for tasks such as touch-up, repair, and replacement on printed circuit boards, as well as point-to-point wiring and installation in mainframes or chassis. Specific examples include their use in electronic equipment, cellular phones, satellite navigation systems, automotive dashboards, medical equipment, and computer peripherals. Additionally, they are employed in orthodontics and various manufacturing activities, including shipbuilding, automobile manufacturing, and aerospace applications .

Advantages over Other Soldering Irons, Stations, and Accessories

Complete system soldering irons and stations offer several advantages over other types. For instance, microprocessor-controlled soldering irons can maintain a consistent temperature, which is crucial for delicate electronic components. This precision reduces the risk of damage to sensitive parts. Additionally, cordless soldering irons provide greater mobility and ease of use without the limitations of a power cord, making them ideal for fieldwork or situations where a power outlet is not readily available .

Limitations

Despite their advantages, complete system soldering irons and stations have limitations. They require a stable power source, which can be a constraint in remote or off-grid locations. Additionally, the initial cost of acquiring a complete system can be higher compared to basic soldering tools. The complexity of temperature-controlled systems may also require more maintenance and calibration to ensure accuracy and reliability .

Considerations

When selecting a complete system soldering iron and station, several factors should be considered. Initial costs can vary significantly depending on the sophistication of the system, with temperature-controlled models typically being more expensive. Operating expenses include the cost of electricity and consumables like solder and tips. Durability is an important factor, as high-quality systems are designed to withstand frequent use and provide consistent performance. Accuracy in temperature control is crucial for precision work, and maintenance costs should be factored in, including the replacement of worn-out tips and calibration of temperature control devices .

75 Results
Carbide Brazing System
from Inductotherm Group

Radyne Carbide Brazing Systems deliver unmatched quality, repeatability, throughput, and safety that can not be achieved with flame brazing systems or hand held induction systems. The Radyne BrazePress ™ induction brazing system has a built in controlled atmosphere pneumatic press chamber... [See More]

  • Equipment Type: Complete System
  • Output: 70 to 2192
Soldering Stations -- 100167 [FX888DX-44BY from Hakko Corporation]
from RS Components, Ltd.

Solder station FX888DX44BY UK [See More]

  • Equipment Type: Complete System
Carousel Feed Brazing System
from Inductotherm Group

Radyne ’s Carousel Feed Brazing Systems offer a modular rotating fixture solution that can be easily adapted to fit your parts. Encompassing radiator assemblies, manifolds, valve and tube brazements, or other brazed parts, Radyne ’s standard induction heating equipment can be easily... [See More]

  • Equipment Type: Complete System
Soldering Stations -- 100168 [FX888DX-31BY from Hakko Corporation]
from RS Components, Ltd.

Solder station FX888DX31BY EURO [See More]

  • Equipment Type: Complete System
Fluid and Fuel Tube Brazing System
from Inductotherm Group

Radyne Fluid and Fuel Tube Brazing Systems deliver unmatched quality, repeatability, throughput, and safety that can ’t be achieved with flame or hand induction systems. Radyne Brazing Systems feature low cost and quick change-over tooling to rapidly switch production to different parts. [See More]

  • Equipment Type: Complete System
Soldering Stations -- 106222 [HFX971-44 from Hakko Corporation]
from RS Components, Ltd.

FX971 BS PLUG SOLDERING STATION [See More]

  • Equipment Type: Complete System
Hand-Held Induction Heating System -- Voyager HHT™
from Inductotherm Group

Radyne ’s innovative new Voyager HHT ™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT ™ moves the assembly line directly to the finished assembly. The power of... [See More]

  • Equipment Type: Complete System; Gun / Iron
Soldering Stations -- 106289 [HFX972-44 from Hakko Corporation]
from RS Components, Ltd.

FX972 W3 WIRED CORD BS PLUG SOLDER STN [See More]

  • Equipment Type: Complete System
Rotor Brazing System
from Inductotherm Group

Originally designed for brazing copper ring end caps to large (6 ton) rotor assemblies for step motors, this system can be configured to braze a multitude of parts concentric to one another. The Rotor Brazing System is designed for quick change inductor assemblies allowing for a wide range in part... [See More]

  • Equipment Type: Complete System
Soldering Stations -- 1227912 [T0053434399N from Cooper Hand Tools]
from RS Components, Ltd.

WT 1 90W POWER UNIT 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1227913 [T0053435399 from Cooper Hand Tools]
from RS Components, Ltd.

WT 1H 150W POWER UNIT 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1227916 [T0053436399 from Cooper Hand Tools]
from RS Components, Ltd.

WT 1010 WT 1/WTP 90/WSR 200 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1227917 [T0053440399 from Cooper Hand Tools]
from RS Components, Ltd.

WT 1012 WT 1/WSP 80/WSR 201 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1227918 [T0053441399 from Cooper Hand Tools]
from RS Components, Ltd.

WT 1013 WT 1/WP 80/WSR 201 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1227919 [T0053438399 from Cooper Hand Tools]
from RS Components, Ltd.

WT 1010H WT 1H/WP 120/WSR201 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1227920 [T0053173399 from Cooper Hand Tools]
from RS Components, Ltd.

WTHA 1 900W HOT AIR STATION 230V UK F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1244132
from RS Components, Ltd.

60W LCD Soldering Station, UK+ Euro Plug [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1244133
from RS Components, Ltd.

LED Rework Station, UK+ Euro Plug [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1244134
from RS Components, Ltd.

60W 2 in 1 Hot Air Rework Station,UK+EU [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 135862 [T0053368399N from Cooper Hand Tools]
from RS Components, Ltd.

WR 3000M REPAIR STATION WITH DXV80 [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1372292
from RS Components, Ltd.

Desoldering Station +Vacuum,EU+UK Plug [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1682652 [MX-5241 from Metcal]
from RS Components, Ltd.

MX-5241 Solder & Tweezer System EU+UK [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1682653 [MX-5251 from Metcal]
from RS Components, Ltd.

MX-5251 Solder & Desolder System EU+UK [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 1737303 [WE 1010 from Cooper Hand Tools]
from RS Components, Ltd.

WE 1010 Soldering Set 230 V F/G [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 174024 [T0053368670N from Cooper Hand Tools]
from RS Components, Ltd.

Weller T0053368670N Soldering Station [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Soldering Stations -- 174166 [T0053421399N from Cooper Hand Tools]
from RS Components, Ltd.

WX 2020 SOLDER STATION2xWXP120 230V [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
Rework System -- PMT400
from VJ Technologies, Inc.

The PMT400 Rework System provides advanced features designed to address difficult Rework challenges. Proprietary Windows ® based X-PC Advanced Process software provides a simple graphical user interface, that features intuitive programming and Tech Mode profiling. The PMT400 is 'production... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
  • Process Capability: Rework / Desoldering
  • Input Current: 20
TCW-DP-100 -Pulse Heat -Reflow Soldering System
from Sunstone Engineering

Versatile All In One System Saves Money, Time, and Space!. Used for Reflow Solder, Thermal Compression, and Hot bar Applications. The TCW-DP-100 is the ultimate Pulse Heat system. The TCW-DP-100 reflow soldering system is an all in one system that saves money, time, and space. The power supply... [See More]

  • Equipment Type: Complete System
  • Process Capability: Reflow
IR 1000 SMT Rework Station -- 8007-0536
from PACE

The IR 1000 is capable of installing and removing passives, QFPs, SOICs, PLCCs, MLFs, TSOPs, and coarse pitched BGAs. The IR 1000 incorporates a 500 W top heater and a 400 W pre-heater.The system allows for simple one zone profiles up to more complicated multi zone profiles. It features PACE â... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Process Capability: Rework / Desoldering
Automatic Rotary Heat Seal Equipment -- UniTurn Plus
from AMADA Weld Tech

Miyachi Unitek's high-throughput Uni-Turn Plus heat sealing system fulfills even the most demanding manufacturing requirements. The motorized rotary table can be set for 2 to 6 positions, each of which may be equipped with bonding heads, fluxing stations, automatic ACF laminating stations and... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
Connection Validation Soldering Station -- CV-5210
from Metcal

Metcal soldering stations have led the way with SmartHeat ® technology for 35 years. SmartHeat senses the thermal load and instantly delivers Power on Demand directly to the joint. The embedded, self-regulating heater delivers the right amount of power based on the requirements of the solder... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
  • Features: Settings recall or automation
Ultrasonic Soldering Equipment
from Cleaning Technologies Group

Benefits and Applications. Ultrasonic energy introduced into a dip solder pot eliminates the need for flux while enhancing many soldering processes. It also provides a means to bond solder to a number of materials including aluminum and glass that are difficult or impossible to solder using... [See More]

  • Equipment Type: Complete System
  • Process Capability: Hot Dip Brazing / Soldering
Rework System -- PMT400S
from VJ Technologies, Inc.

The VJ Electronix PMT 400S is a stand-alone, non-contact system for the automatic removal of residual solder from a rework site. Based on the well established Summit Scavengers, the 400S provides all the advanced features necessary for rapid and repeatable site dressing. Employing the easy to use... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
  • Process Capability: Rework / Desoldering
  • Input Current: 20
PRC 2000 - PACE Repair Center The Benchtop Factory -- 8007-0132
from PACE

The PRC 2000 Benchtop Factory is the ultimate rework center. The PRC 2000 can tackle just about any Thru-Hole, SMT application and is well suited for multilayer repairs on damaged or prototype PCBs. Featuring 3 simultaneously active SensaTemp handpiece channels, a built-in paste dispenser,... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
Basic Entry-Level Gloveboxes -- Alpha Series
from AMADA Weld Tech

The Alpha Series Gloveboxes are cost-efficient, manually operated gloveboxes with vacuum bakeout, interchange and gas control. The fully-functional Alpha Series atmospheric enclosures are versatile, field-proven and compact, with quality construction and the lowest cost in the industry!. Designed... [See More]

  • Equipment Type: Complete System
  • Process Capability: Hermetic Sealing
Desoldering System -- MX-5250
from Metcal

New Dual Port Simultaneous Desoldering System designed for plated-through-hole component desoldering. The easy-to-grip handle allows the task to be completed quickly and comfortably. This "shop-air" hand tool, in combination with the new dual simultaneous power supply, provides unprecedented thermal... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
  • Features: Settings recall or automation
Rework System -- PMT800
from VJ Technologies, Inc.

The PMT800 Rework System is specifically designed to meet the needs of users who demand advanced process control in a compact systems at an affordable price. Gantry placement capabilities are integrated with ease-of-use and repeatability. Simple process development and process control yield... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom IR heaters
  • Process Capability: Rework / Desoldering
ST 100 Dual Channel System with Two TD-100 Irons -- 8007-0525
from PACE

The ST 100 is loaded with features to improve quality, control your process, increase through-put and extend tip life. The power supply allows for 2 soldering irons, 2 MiniTweezers, one of each or a combination with a TP-100 to co-exist on a workbench. An approved unique operating range or process... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz
  • Output: 401 to 849
Desktop Hot-Bar Bonding System -- DT-250-PH
from AMADA Weld Tech

Miyachi Unitek's Desktop Bonders are table top hot-bar systems which utilize pulsed heat thermode technology for reflow-soldering and heat seal bonding. With a quick and inexpensive tooling and thermode retrofit, Miyachi Unitek's Desktop Bonders can also do heat staking at a fraction of the price of... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • Technology: Pulsed Heat Thermode
  • Process Capability: Reflow
  • Features: Adjustable Frame
Desoldering System Internal Pump -- MFR-1350
from Metcal

The MFR-1350 features an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat ® technology that makes through-hole desoldering easy and keeps your products safe from board damage. Features and Benefits: Self-contained powerful pump. 2 in 1 ergonomic and flexible... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
  • Features: Settings recall or automation
Rework System -- Summit 1100
from VJ Technologies, Inc.

The Summit 1100 is the benchmark rework system for VJ Electronix Summit series. It incorporates all of the innovative features that have been developed since the invention of high-level, semi-automatic surface mount rework technology, including microelectronics rework. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Process Capability: Rework / Desoldering
ST 300 Low Cost Hot Air Reflow System -- 8007-0427
from PACE

The ST 300 can be used to remove any SMD and for installing components that can be positioned manually. The ST 300 is a self-contained system with analog (dial) controls for temperature and airfl ow. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
  • Output: 349 to 900
LCD Repair Station -- Emerald Series
from AMADA Weld Tech

Designed for repair and low volume production applications, the Emerald Series flat panel display repair stations can handle a range of different panel sizes using a variety of pulsed or constant heat bonding methods. One system can manage displays from 3" to 80" wide. The systems are designed for... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
Digital Hot Air Pencil -- HCT2-200
from Metcal

The HCT2-200 Hot Air Pencil is the latest addition to Metcal ’s convection rework tools. This digital handheld convection tool is ideally suited for light rework applications, which use smaller components and integrated circuits. As component miniaturization continues (i.e. 01005components)... [See More]

  • Equipment Type: Complete System
  • Output: 212 to 842
  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Rework System -- Summit 2200
from VJ Technologies, Inc.

The Summit 2200 is a fully automated and programmable rework system. It is the latest in a series of systems equipped with a programmable motorized X-Y table, Top Heater height, Pick-up tube , and component Theta. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Process Capability: Rework / Desoldering
ST 325 Digital, Programmable Hot Air Reflow System -- 8007-0429
from PACE

The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or â € œtimed â €... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
  • Output: 349 to 900
Light Force Microjoining Weld Heads -- 50 Series
from AMADA Weld Tech

The Series 50 Light Force Microjoining Weld Heads are precision, low inertia heads designed specifically for delicate, parallel gap welding, thermocompression bonding and reflow soldering. True vertical electrode motion eliminates electrode wiping action. A low mass spring and compound lever force... [See More]

  • Equipment Type: Complete System; Weld Head
  • AC Input Voltage: 115/120V_60Hz
  • Process Capability: Reflow
  • Input Phase: Single Phase Power
Dual Output Soldering & Rework System -- MFR-2210
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering cartridge hand-piece which uses small diameter cartridges for easy access and includes a full... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Rework System -- Summit 750
from VJ Technologies, Inc.

The Summit 750 system was developed for users who demand the high performance characteristics of the Summit 1800 at a lower price. This has been achieved by converting some of the automated functions to manual operations without sacrificing the essential capabilities of the system. The system's... [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Process Capability: Rework / Desoldering
ST 350 Convective Rework Center -- 8007-0437
from PACE

The ST 350 is the ultimate in cost effective, programmable, convective rework equipment. No other system on the market at the same price level can compete! The system is completely self-contained and is capable of installing virtually any type of surface mount component. The system is ideal for... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz
  • Process Capability: Rework / Desoldering
Linear Slide Heat Sealing System -- UniSlide Plus
from AMADA Weld Tech

Uni-Slide Plus is a stand-alone pulsed-heat hot-bar system designed for manufacturing environments where force levels, product positions, and process settings need to be changed often. Uni-Slide Plus employs a motorized linear slide for product movement as well as a motorized bonding head. Uniflow2... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
Dual Output Soldering & Rework System -- MFR-2220
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2210 includes a Soldering tip hand-piece. Features and Benefits: SmartHeat ® Technology provides exceptional power for... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Rework System -- Summit LX
from VJ Technologies, Inc.

The Summit LX rework station has been developed to process these assemblies and incorporates both the required mechanical characteristics and increases thermal and optical performance. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
  • Process Capability: Rework / Desoldering
Linear Slide Hot Bar Bonding System -- UniSlide
from AMADA Weld Tech

The Uni-Slide bonding system is designed for use in high mix/low volume production or R &D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results according to the... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
Dual Output Soldering & Rework System -- MFR-2222
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces but with two ports. Flexibility can be increased by locking both systems together. The MFR-2222 includes two Soldering tip hand-pieces. Features and Benefits: SmartHeat ® Technology provides exceptional power... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Rework System -- Summit Versa
from VJ Technologies, Inc.

Summit Rework system has long been regarded as THE 'work-horse' for Surface Mount Rework and the standard by which others are measured. Now, the Versa captures the long-proven Summit rework capability in a new, flexible and versatile platform. [See More]

  • Equipment Type: Complete System
  • Features: Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
  • Process Capability: Rework / Desoldering
Modular Glovebox System - MX2000
from AMADA Weld Tech

Miyachi Unitek MX2000 gloveboxes can be configured using any combination of ovens and antechambers, gas analyzers, moisture monitors, environmental controls, additional environmental chambers, and more - to meet your unique process requirements. Wide choice of control capabilities. Range of vacuum... [See More]

  • Equipment Type: Complete System
  • Process Capability: Hermetic Sealing
Dual Output Soldering & Rework System -- MFR-2240
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2240 includes a Tweezer Hand-piece for the rework of SMD components with fine dimension to large blade geometries. Features and... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Parallel Seam Sealing System -- SM8500
from AMADA Weld Tech

Packed with advanced features, the Windows ®-based SM8500, reliably performs hermetic resistance welding, brazing, and soldering processes on a variety of metals, alloys, plated materials, and solder pre-forms. SM8500 can be operated as either a stand-alone unit or fully integrated into a... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Hermetic Sealing
  • Input Current: 25
Dual Output Soldering & Rework System -- MFR-2241
from Metcal

Like the MFR-1100 Series, the MFR-2200 offers the same choice of multiple hand-pieces with two ports. Flexibility can be increased by locking both systems together. The MFR-2241 includes a Tweezer Hand-piece and a Soldering Cartridge Hand-piece. Features and Benefits: SmartHeat ® Technology... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Rotary Hot Bar & ACF Bonding System -- UniTurn
from AMADA Weld Tech

The Uni-Turn stand-alone bonding system is designed for use in high mix/low volume production or R &D environments. Product is loaded on one side of the two-position rotary table, while being processed on the other. The stand-alone systems are suitable for Hot Bar Reflow Soldering and... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
Hand Held Convection Tool, 115V -- HCT-900-11
from Metcal

The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing... [See More]

  • Equipment Type: Complete System
  • Output: 212 to 932
  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz
Standalone Basic Hot Bar Bonding System -- UniBase
from AMADA Weld Tech

The stand-alone Uni-Base hot bar reflow soldering system is the first in a line of (semi-) automatic systems developed for Hot Bar Reflow Soldering, Heat-Sealing and ACF-bonding. Flexible enough for R &D environments or volume manufacturing where automation is not necessary. Typical product... [See More]

  • Equipment Type: Complete System; Soldering Station or Power Source; Weld Monitor or Controller
  • AC Input Voltage: 115/120V_60Hz (optional feature); 208-230/240V_60Hz; International Power or Voltages - 50 Hz
  • Process Capability: Reflow
  • Input Current: ? to 16
Hand Held Convection Tool, 230V -- HCT-900-21
from Metcal

The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing... [See More]

  • Equipment Type: Complete System
  • Output: 212 to 932
  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 208-230/240V_60Hz
Thermodes for Reflow Soldering & Bonding
from AMADA Weld Tech

Miyachi Unitek offers a variety of thermodes for different reflow soldering and bonding applications. The three-dimensional (TD) family is designed for use with Miyachi Unitek SA Series reflow soldering heads. They feature uniform temperature distribution across the thermode face, retain optimal... [See More]

  • Equipment Type: Complete System
  • Process Capability: Reflow
Modular Rework System -- MRS-1100A
from Metcal

The MRS-1100A Modular Rework System is an integrated convection rework system for the removal and reflow of BGA/CSP and SMT components. The MRS-1100A is comprised of a hand held convection tool, preheater, adjustable tool holder, and free-standing board holder to create a manually assisted rework... [See More]

  • Equipment Type: Complete System
  • Output: 77 to 660
  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Production Soldering System -- PS-900
from Metcal

The PS-900 packs power and provides exceptional thermal control into a small benchtop footprint. Features and Benefits: SmartHeat ® temperature control. Ergonomic, lightweight handle. Rugged cast aluminum housing. Added plating thickness to tips. Low cost, quick-change heater coil [See More]

  • Equipment Type: Complete System
  • Features: Settings recall or automation
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Programmable Hand Held Convection Tool -- HCT-1000
from Metcal

The HCT-1000 System is a fully programmable hand held convection rework tool that can both remove and place SMT components. It features digital controls, in-ternal or external thermocouple feedback control, program storage of up to 50 profiles and integrated vacuum pick-up for component placement... [See More]

  • Equipment Type: Complete System
  • Output: 840
  • Process Capability: Rework / Desoldering
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Single Output Desolder System with Venturi Workstand -- MFR-1150
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge, tweezers or desoldering hand-piece. The MFR-1150 comes with one desoldering hand-piece and a venturi workstand. Features and Benefits: Venturi workstand. Provides shop air option for... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Single Output Soldering & Rework System - Two Cartridge Hand-pieces -- MFR-1161
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1161 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges and one MFR-H1-SC Soldering Cartridge... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Single Output Soldering & Rework System -- MFR-1110
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1110 comes with one cartridge soldering hand-piece. The cartridge hand-piece uses small diameter cartridges for easy access... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Single Output Soldering & Rework System -- MFR-1120
from Metcal

The MFR-1100 Single Output Series is a highly versatile unit that is available with either a soldering/blade tips, soldering/rework cartridges or tweezer hand-piece. The MFR-1120 includes a solder/blade tip hand-piece (MFR-H2-ST2) and a workstand. See below for the list of tips available for the... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Single Output Soldering & Rework System -- MFR-1140
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1140 comes with a precision Tweezer hand-piece to rework SMD components with fine dimension to large blade geometries. [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Single Output Soldering & Rework System -- MFR-1160
from Metcal

The MFR-1100 Single Output Series is highly versatile in that it can be used with either a soldering tip, cartridge or tweezers and offers a choice of four hand-pieces. The MFR-1160 comes with a Cartridge Hand-piece especially designed for Metcal SSC cartridges. This system will allow users of the... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
Solder /Desolder System with Internal Pump -- MFR-1351
from Metcal

The MFR-1350 features a soldering hand-piece and a desoldering gun. The power supply has an internal pump providing 0.7 bar of vacuum suction force combined with Smartheat ® technology that makes soldering, rework and through-hole desoldering easy and safe. Features and Benefits: Self-contained... [See More]

  • Equipment Type: Complete System
  • AC Input Voltage: 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature)
  • Process Capability: Rework / Desoldering
  • Features: Settings recall or automation