Sensor Element / Chip Torque Sensors
from Hypersen Technologies Co., Ltd.
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded temperature compensation algorithm highly... [See More]
- Category of Device: Element/Chip
- Accuracy: 1.25
- Torque: 265
- Operating Temperature: 14 to 131
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 1920. Full Scale Range (NEWTM) : 2400. Supply Voltage (VDC) : 1 - 10. Operation/Application. Output Signal Details : ±2 mV/V. Rotation Speed (RPM) : Static. Other. Force Direction : Clockwise,... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.2500
- Torque: 23040
- Operating Temperature: -4 to 176
from Mark-10 Corporation
Measure bi-directional torque for a wide variety of applications. Contains a chuck for samples up to 1/2" (12.7 mm) diameter, depending on capacity. The sensor can be used as a hand held device, or mounted to a torque test stand. Capacities available from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). [See More]
- Category of Device: Element/Chip
- Torque: 102
from XJCSENSOR Technology Co., Ltd.
Contact structure. Flange type connection, thin thickness. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated... [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from Hypersen Technologies Co., Ltd.
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded temperature compensation algorithm highly... [See More]
- Category of Device: Element/Chip
- Accuracy: 2
- Torque: 1327
- Operating Temperature: 14 to 131
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 200. Full Scale Range (NEWTM) : 25, 250. Supply Voltage (VDC) : 10 - 28. Operation/Application. Output Signal Details : ±10 V. Rotation Speed (RPM) : 180. Other. Force Direction :... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.1500
- Torque: 2400
- Operating Temperature: -4 to 176
from Mark-10 Corporation
A great solution for general bi-directional torque testing applications requiring different sample sizes. Three interchangeable chuck capacities and bit holder are available. The R51 has superb overload protection and is available in capacities from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a... [See More]
- Category of Device: Element/Chip
- Torque: 102
from XJCSENSOR Technology Co., Ltd.
Contact structure. Small size. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated strain gauge. [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Electrical Output: Voltage
- Technology: StrainGauge
from Hypersen Technologies Co., Ltd.
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded temperature compensation algorithm highly... [See More]
- Category of Device: Element/Chip
- Accuracy: 1
- Torque: 35.4
- Operating Temperature: 14 to 131
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 640. Full Scale Range (NEWTM) : 800. Supply Voltage (VDC) : 10 - 30. Operation/Application. Output Signal Details : ±2 V. Rotation Speed (RPM) : Static. Other. Force Direction :... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.2500
- Torque: 7680
- Operating Temperature: -4 to 176
from Mark-10 Corporation
Calibrate torque tools with this torque measurement sensor, or use it as a component of a torque testing system. Tapped holes on every surface allow for easy mounting to a work bench, or fixture within a testing system. Capacities available from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a... [See More]
- Category of Device: Element/Chip
- Torque: 102
from XJCSENSOR Technology Co., Ltd.
With clear function. Various communication methods are available. Output positive and negative torque signals. Non-contact structure, no wear. Up to 500r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain... [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Electrical Output: Voltage; Serial
- Technology: StrainGauge
from Hypersen Technologies Co., Ltd.
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) can measure the force and torque values in real time in 3 directions: X, Y and Z. The high-precision strain gauge and structural design help it achieve higher SNR and sensitivity. In addition, the embeddded temperature compensation algorithm highly... [See More]
- Category of Device: Element/Chip
- Accuracy: 1.25
- Torque: 133
- Operating Temperature: 14 to 131
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 4000. Full Scale Range (NEWTM) : 5000. Supply Voltage (VDC) : 1 - 10. Operation/Application. Output Signal Details : ±2 mV/V. Rotation Speed (RPM) : Static. Other. Force Direction :... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.2500
- Torque: 48000
- Operating Temperature: -4 to 176
from Mark-10 Corporation
This rugged series of torque sensors is ideal for a wide range of torque testing applications in numerous industries. Square drives on both ends permit inline use with a torque wrench, or for use in OEM and other applications. Ranges available up to 5,000 lbFin (550 Nm). Requires a Mark-10... [See More]
- Category of Device: Element/Chip
- Torque: 102
from XJCSENSOR Technology Co., Ltd.
With reset function and speed measurement function. Output positive and negative torque signals. Various communication methods are available. Non-contact structure, no wear. Up to 5000r/min can be customized. High torsional rigidity and strong overload protection capacity. High precision with the... [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Electrical Output: Voltage; Serial
- Technology: StrainGauge
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 1400. Full Scale Range (NEWTM) : 1750. Supply Voltage (VDC) : 1 - 10. Operation/Application. Output Signal Details : ±2 mV/V. Rotation Speed (RPM) : 1250 - 3000. Other. Force Direction :... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.2500
- Torque: 16800
- Operating Temperature: -4 to 176
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Torque: 66.37
- Technology: StrainGauge
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 1.6. Full Scale Range (NEWTM) : 2. Supply Voltage (VDC) : 10 - 30. Operation/Application. Output Signal Details : ±2 V. Rotation Speed (RPM) : 2000. Other. Force Direction : Clockwise,... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.2500
- Torque: 19.2
- Operating Temperature: -4 to 176
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional rigidity... [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Torque: 398
- Technology: StrainGauge
from TE Connectivity
Electrical Characteristics. Full Scale Range (LBF) : 80. Full Scale Range (NEWTM) : 100. Supply Voltage (VDC) : 1 - 10. Operation/Application. Output Signal Details : ±2 mV/V. Rotation Speed (RPM) : 1000 - 3000. Other. Force Direction :... [See More]
- Category of Device: Element/Chip
- Accuracy: 0.2500
- Torque: 960
- Operating Temperature: -4 to 176
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strained gauge. Small size, thin thickness, high torsional... [See More]
- Category of Device: Element/Chip
- Features: Temperature Compensation
- Torque: 664
- Technology: StrainGauge
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 66.37
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional... [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 398
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong antinterference ability. High precision with the principle of resistance strain gauge. Good temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high torsional rigidity... [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 664
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Various communication methods are available. High sampling frequency, quick response, strong anti-interference ability. High precision with the principle of resistance strain type. God temperature characteristics with self-compensated strain gauge. Small size, thin thickness, high horsional rigidity... [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 867
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Adoptshigh-precision resistance strain principle. Supports force measurement in the range of 0-100Nm. Easy to install. Small size, beautiful appearance [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 8.85 to 885
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-100Nm. Easy to install. Small size,elegent appearance. High response frequency [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 1.77 to 885
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
High accuracy, stable performance and low-range torque measurement. Easy to install, Static torque measurement, both ends are connected with flanges. [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 4.42 to 8.85
- Features: Temperature Compensation
from XJCSENSOR Technology Co., Ltd.
High accuracy, stable performance and low-range torque measurement. Easy to install, Static torque measurement, both ends are connected with flanges. [See More]
- Category of Device: Element/Chip
- Electrical Output: Voltage
- Torque: 8.85 to 88.5
- Features: Temperature Compensation
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 10 to 100
from Mountz, Inc.
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale. [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 10 to 100
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 10 to 100
from Mountz, Inc.
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale. [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 10 to 100
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 144 to 1416
from Mountz, Inc.
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale. [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 144 to 1416
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 16 to 160
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 16 to 160
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 228 to 2208
from Mountz, Inc.
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale. [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 228 to 2208
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 24 to 216
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 444 to 4416
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 48 to 432
from Mountz, Inc.
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale. [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 48 to 432
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 0.6250 to 4.38
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 888 to 8856
from Mountz, Inc.
The Mountz brushless rotary torque & angle sensors an ideal torque-measuring solution for applications where accuracy and reliability rank paramount. Can be used for testing real-time torque or for checking the breakaway torque (first movement) of a fastener. Accuracy ± .2% of full scale. [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 888 to 8856
from Mountz, Inc.
The Mountz brushless rotary torque sensors are an ideal torque-auditing tool for testing the actual torque being applied on the assembly application. Particularly valuable for measuring torque on pulse tools with strong vibrations. By connecting a rotary torque sensor between an electric or... [See More]
- Category of Device: Element/Chip
- Torque Sensor Type: Rotary
- Torque: 96 to 876
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 12000 to 120000
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 1200 to 12000
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 120 to 1200
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 10 to 100
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 1 to 10
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 24000 to 240000
from Mountz, Inc.
Meeting the demands to test multiple torque ranges for various torque tools used in production, maintenance and calibration labs, the versatile torque sensor is used in conjunction with a torque tester. The torque sensor is a bench mounted calibration instrument designed for torque wrench... [See More]
- Category of Device: Element/Chip
- Torque: 0.1250 to 1.25